location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-dc1011nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dc1011nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
6QB35EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905127955 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 7652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP OMEN 15-dc1011nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core add_new_value (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 1000GB HDD, 256GB SSD
Kısa açıklama HP OMEN 15-dc1011nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Siyah :
Bu ürünün kısa açıklaması: HP OMEN 15-dc1011nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Siyah

Intel Core i7-9750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6), LAN, WLAN, Bluetooth, HP Wide Vision HD, Windows 10 Home 64-bit
Daha fazla>>>
HP OMEN 15-dc1011nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Siyah:
HP OMEN 15-dc1011nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Siyah ürününün üreticiden alınan orjinal pazarlama metni.

En iyi asla dinlenmez
Gideceğin yerlerde ve oynayacağın oyunlarda gücünü göster. OMEN by HP 15 Dizüstü Bilgisayar ile performanstan ödün vermeden her yerde en iyi oyun deneyimini yaşayabilirsin. Masaüstü sınıfı grafik kartı performansı, tam bir sürükleyicilik ve kolay yükseltilebilirlik sağlamak üzere tasarlanmış, az yer kaplayan taşınabilir bilgisayarla sürekli hareket halinde ol ve becerilerini geliştir.

Kısa özet açıklama HP OMEN 15-dc1011nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Siyah:
HP OMEN 15-dc1011nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP OMEN 15-dc1011nt, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 Piksel, 16 GB, 1,26 TB

Uzun özet açıklama HP OMEN 15-dc1011nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Siyah:
Bu HP OMEN 15-dc1011nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP OMEN 15-dc1011nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-9750H, İşlemci frekansı: 2,6 GHz. Ekran boyutu: 39,6 cm (15.6"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 1,26 TB, Depolama ortamı: HDD+SSD. On-board grafik adaptör modeli: Intel® UHD Graphics 630. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Siyah

Seni ileri taşımaya yönelik güçlü tasarım
Seni ileri taşımaya yönelik güçlü tasarım

NVIDIA® grafik kartları, yüksek performanslı Intel® Core™ işlemci[1] ve iyileştirilmiş ısı çözümüyle becerilerini geliştirme gücü her yerde elinin altında.

En küçük ayrıntıları bile gözden kaçırma
En küçük ayrıntıları bile gözden kaçırma

Nefes kesen çözünürlüğüyle dar kenarlıklı ekranın sürükleyici gücüne kendini bırak. 26 tuş rollover özellikli bölümlere ayrılmış arkadan aydınlatmalı klavye, oyun reflekslerini hızlandırmak üzere stratejik şekilde tasarlandı.

Yükselt. Genişlet. Dönüştür.
Yükselt. Genişlet. Dönüştür.

HDD, SSD ve RAM'e tek panelden erişim ile OMEN 15 Dizüstü Bilgisayar, kolay yükseltme ve bakım için hazırlandı. Ayrıca favori aksesuarlarını ve harici ekranları bağlamak için çok sayıdaki bağlantı noktası seçeneklerinden faydalan.

USB 3.0 konektörü
USB 3.0 konektörü

Dünyanın en popüler USB bağlantısı ile mevcut USB aygıtlarınızı kolayca bağlayabilir ve USB 2.0'dan on kat daha yüksek veri aktarımı hızlarının keyfini çıkarabilirsiniz.

Tek erişim paneli

Dizüstü bilgisayarın altındaki geniş, tek bir panelle bilgisayarınızın içine hızla erişin. Sadece birkaç vidayla sabitlendiğinden yükseltme veya bakım için kolayca çıkarılabilir.

DTS Headphone: X teknolojisi

Tüm kulaklıklardan gerçek, mekansal olarak doğru 3D ses sağlayan bu teknoloji oyun, film ve müziklerinize derinlik ve sürükleyicilik kazandırarak en iyi eğlence deneyimine olanak sağlar.

OMEN gücü. Şimdi akışta.

OMEN bilgisayardan diğer Windows 10 bilgisayarlara akış yapmayı sağlayan ücretsiz uzaktan oyun hizmeti OMEN Game Stream sayesinde bilgisayar oyunlarını artık televizyonun büyük ekranında kolayca oynayabilirsin. [20]

Mini DisplayPort

Taşınabilir aygıtlarınızın çoğunda güçlü DisplayPort bağlantısının avantajlarına sahip olun. Sesleri ve 4K videoları göz alıcı kalitede iletin. [19]

Ethernet bağlantı
Ethernet bağlantı

Bağlantınız gidip geliyorsa, kablosuz bağlantı sorunları yaşatmayan kesintisiz kablolu internet deneyimi için Ethernet kablonuzu çabucak takabilirsiniz.

HDMI çıkışı
HDMI çıkışı

Cihazınıza daha büyük veya ikinci bir ekran bağlamak hiç bu kadar kolay olmamıştı. HDMI çıkışı sayesinde HD görüntü ve sesi tek bir standart kablo üzerinden aktarabilirsiniz.

Mini DisplayPort
Mini DisplayPort

Taşınabilir aygıtlarınızın çoğunda güçlü DisplayPort bağlantısının avantajlarına sahip olun. Sesleri ve 4K videoları göz alıcı kalitede iletin. [1]

Son derece zengin bir ses deneyimi
Son derece zengin bir ses deneyimi

HP Çift Hoparlör, HP Audio Boost ve Bang & Olufsen uzmanları tarafından sunulan özel ayarlamayla, eğlence hissedebileceğiniz sesle hayat buluyor. Bilgisayardan gelen kusursuz sesle tüm duyularınızı harekete geçirin.

Tasarım
Ürün tipi *
Laptop
Ürün rengi *
Siyah
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Ekran yüzeyi
Mat
Çift ekran
No
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
9. nesil Intel® Core™ i7
İşlemci *
i7-9750H
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,5 GHz
İşlemci frekansı *
2,6 GHz
Sistem busu
8 GT/s
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
İşlemci soketi
BGA 1440
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
Termal Tasarım Gücü
45 W
Ayarlanabilir TDP-aşağı
35 W
T bağlantısı
100 °C
PCI Express hatlarının maksimum sayısı
16
PCI Express giriş versiyonu
3.0
PCI Express konfigürasyonları
1x16, 2x8, 1x8+2x4
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
2666 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
2x SO-DIMM
Hafıza boşlukları (uygun)
2
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
1,26 TB
Depolama ortamı *
HDD+SSD
Toplam HDD kapasitesi
1 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
1 TB
Sabit bellek arayüzü
SATA
Sabit disk sürücüsü hızı
7200 RPM
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA® GeForce® GTX 1660 Ti
Ayrık grafik bağdaştırıcı belleği
6 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1150 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3E9B
Ses
Dahili ses
Bang & Olufsen
Dahili hoparlör sayısı
2
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ağ Bağlantıları
Wi-Fi
Yes
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
Anten tipi
2x2
WLAN kumanda modeli
Intel Wi-Fi 6 AX200
WLAN denetleyici üreticisi
Intel
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ağ Bağlantıları
Bluetooth versiyonu
5.0
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
Ethernet LAN (RJ-45) port sayısı
1
Mini DisplayPort sayısı
1
Thunderbolt 3 bağlantı noktası sayısı
1
Mikrofon giriş fişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Performans
Anakart yongası
Intel® HM370
Hız ölçer
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Klavye arkadan aydınlatma rengi
Kırmızı
Island klavye
Yes
Tam boyutlu klavye
Yes
Windows tuşları
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Netflix
Deneme sürümü
McAfee LiveSafe, Microsoft Office 365
İşletim sistemi yazılımı *
Windows 10 Home
Ürünle gelen yazılım
Dropbox
İşlemci özellikleri
Intel® My WiFi Technojisi (Intel® MWT)
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost teknolojisi
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
No
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
42 x 28 mm
Desteklenen yönerge setleri
SSE4.1, SSE4.2, AVX 2.0
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
191045
Markaya özel özellikler
HP OMEN Komuta Merkezi
Yes
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Ses Anahtarı
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
4
Pil kapasitesi *
70 Wh
Pil ömrü
5,25 Saat
Sürekli video pleybek süresi
2,75 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Enerji yönetimi
AC adaptör gücü
200 W
Güvenlik
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Ağırlık & boyutlar
Genişlik
360 mm
Derinlik
263 mm
Yükseklik
26 mm
Ağırlık *
2,47 kg
Ambalajlama bilgisi
Paket ağırlığı
3,95 kg
Diğer özellikler
AC sarma adaptör
Yes
Disclaimer HP OMEN 15-dc1011nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Siyah:
Disclaimer

[1] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmasına göre değişiklik gösterir. Intel, Intel Logosu, Intel Inside, Intel Core ve Core Inside, Intel Corporation'ın veya bağlı şirketlerinin ABD'de veya diğer ülkelerde ticari markalarıdır. [1] 4K görüntü için 4K içerik gerekir. [19] En fazla 4K video ve ses iletebilir. [20] OMEN bilgisayarda bir Game Stream hesabının etkinleştirilmesi ve Microsoft Store'dan aşağıdaki en düşük gereksinimlere sahip diğer Windows 10 bilgisayara OMEN Command Center uygulamasının indirilmesi gerekir: İşletim Sistemi: Windows 10 (Fall Creators Update veya sonraki bir sürüm), CPU: Intel® CoreTM i5 işlemci (5'inci Nesil veya daha yenisi), GPU: Intel® HD 4000 / NVIDIA® 8000 serisi / AMD® 2000 serisi veya daha güncel grafik sürücüsüne sahip daha yüksek bir grafik kartı, Bellek: 4 GB DDR3. 5GHz'de en az 10 Mb/s yükleme ve indirme hızı gereklidir.