location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G9
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
6D380EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029263759 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 5217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Jul 2024 19:23:06
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Mar 2023
Product end of life date
Broşür (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700T (Intel® Turbo Boost Teknolojisi ile 4,7 GHz'e kadar, 25 MB L3 önbellek, 12 çekirdek, 20 iş parçacığı)
  • - FreeDOS
  • - 60,5 cm (23,8") diyagonal, FHD (1920 x 1080), IPS, yansıma önleyici, 250 nit, %72 NTSC
  • - Intel® UHD Grafik Kartı 770
  • - 8 GB memory; 1 TB HDD storage; 512 GB SSD storage
Garanti: 1 yıllık (1/1/1) sınırlı garantiye 1 yıllık parça, işçilik ve yerinde onarım dahildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Siyah :
Bu ürünün kısa açıklaması: HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Siyah

ProOne 440 G9 All-in-One Bilgisayar, 23.8", FreeDOS, Intel® Core™ i7, 8GB RAM, 512GB SSD, FHD
Daha fazla>>>
HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Siyah:
HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Kurumsal sınıf performans. All-in-One tasarım
HP ProOne 440 All-in-One alan kazandıran tasarımıyla kullanıcılara ticari sınıf performans, güvenlik ve ölçeklenebilirlik sağlar. Bu bilgisayar en son Intel® işlemciden[2] güç alır ve her zaman açık olan sağlam güvenlikle korunur.

Kısa özet açıklama HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Siyah:
HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP ProOne 440 G9, 60,5 cm (23.8"), Full HD kalitesi, Intel® Core™ i7, 8 GB, 512 GB, FreeDOS

Uzun özet açıklama HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Siyah:
Bu HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP ProOne 440 G9. Ürün tipi: Hepsi Birarada PC. Ekran boyutu: 60,5 cm (23.8"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel, Panel tipi: IPS. İşlemci ailesi: Intel® Core™ i7, İşlemci frekansı: 1,4 GHz. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel UHD Graphics 770. Dahili kamera. İşletim sistemi yazılımı: FreeDOS. Ürün rengi: Siyah

Geliştirilmiş toplantı deneyimi

AiO bilgisayarın geliştirilmiş akıllı özellikleri istenmeyen arka plan gürültüsünü azaltmaya yardımcı olur ve ortam aydınlatmasına uyum sağlar.

Üretkenliğinizi artıracak araçlar

İşletmenizin ihtiyaçlarını karşılamanıza yardımcı olacak temel özelliklerle günlük görevlerinizi yerine getirin.

HP Wolf Security ile korunmaktadır

HP Wolf Security for Business, donanım uygulamalı, her zaman açık, dirençli bir savunma hattı kurar.[5]

Ekran
Ekran boyutu *
60,5 cm (23.8")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü *
Full HD kalitesi
Yerel açı oranı
16:9
Ekran parlaklığı
250 cd/m²
Panel tipi
IPS
RGB renk alanı
NTSC
Yansımasız ekran
Yes
Renk skalası
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
12. Nesil Intel® Core™ i7
İşlemci *
i7-12700T
İşlemci Çekirdek Sayısı
12
Sıralı işlemci sayısı
20
İşlemci destek frekansı
4,7 GHz
İşlemci frekansı *
1,4 GHz
İşlemci önbelleği
25 MB
İşlemci ön bellek türü
L3
Otobüs tipi
DMI4
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Maksimum bellek *
64 GB
Bellek yuvası sayısı
1
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
3200 MHz
Bellek düzeni
1 x 8 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Depolama birimi sayısı
1
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
Optik sürücüler *
No
Grafik
Ayrık grafik bağdaştırıcı *
No
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 770
Ses
Gömme hoparlörler *
Yes
Dahili mikrofon
Yes
Kamera
Dahili kamera *
Yes
Toplam megapiksel
5 MP
Güvenlik Kamerası
Yes
Gizlilik türü
Dışarı uzanmalı
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standardı *
Wi-Fi 6E (802.11ax)
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
WLAN denetleyici üreticisi
Intel
WLAN kumanda modeli
Intel Wi-Fi 6E AX211
Anten tipi
2x2
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versiyonu
5.2
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
HDMI port sayısı *
1
HDMI versiyonu
1.4
DisplayPort
1
Birleşik kulaklık/mikrofon portu
Yes
Tasarım
Ürün rengi *
Siyah
Kablo kilit yuvası
Yes
Menşe ülkesi
Çin
Performans
Ürün tipi *
Hepsi Birarada PC
Pazar konumlandırması
Everyday
Anakart yongası
Intel Q670
Güvenli platform modülü (TPM)
Yes
Güvenilir Platform Modülü versiyonu
2.0
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Enhanced Intel SpeedStep Technology
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP JumpStart
Yes
HP Destek Asistanı
Yes
HP segmenti
İş
Enerji yönetimi
AC adaptör gücü
120 W
Ağırlık & boyutlar
Genişlik (ayaklı)
539,3 mm
Derinlik (Ayaklı)
225 mm
Yükseklik (ayaklı)
379,4 mm
Ağırlık (standı ile birlikte)
7,77 kg
Ağırlık
7,77 kg
Ambalaj genişliği
660 mm
Ambalaj derinliği
240 mm
Ambalaj yüksekliği
462 mm
Paket ağırlığı
12,7 kg
Çevresel koşullar
Çalışma ısısı aralığı
10 - 35 °C
Çalıştırma nem aralığı
5 - 90%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Paket içeriği
Fare dahil
Yes
Fare bağlantısı
Kablolu
Klavye dahil
Yes
Klavye bağlantısı
Kablolu
Diğer özellikler
Kasa
Hepsi bir arada
Diagonal ekran boyutu
60,5 cm
Ekran içinde
Yes
Ülke Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Siyah:
Disclaimer

Teknik özellikler ve sorumluluk reddi