location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-xa0000nt Intel® Core™ i5 i5-8400T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-xa0000nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
6CC33EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193808401503 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 4607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:26:42
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 05 Aug 2019
Product end of life date
Bullet Points HP Pavilion 27-xa0000nt Intel® Core™ i5 i5-8400T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8400T (9MB Cache, 1.7GHz)
  • - 68.6 cm (27") Full HD 1920 x 1080 IPS, NVIDIA GeForce MX130 (2GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 2000GB HDD, 128GB SSD
Garanti: 2 yıl sınırlı parça, işçilik ve taşıma hizmeti.
Kısa açıklama HP Pavilion 27-xa0000nt Intel® Core™ i5 i5-8400T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz :
Bu ürünün kısa açıklaması: HP Pavilion 27-xa0000nt Intel® Core™ i5 i5-8400T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz

Intel Core i5-8400T (9MB Cache, 1.7GHz), 16GB DDR4-SDRAM, 2000GB HDD, 128GB SSD, 68.6 cm (27") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce MX130 (2GB GDDR5), LAN, WLAN, Bluetooth, HP TrueVision FHD, Windows 10 Home 64-bit
Daha fazla>>>
HP Pavilion 27-xa0000nt Intel® Core™ i5 i5-8400T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz:
HP Pavilion 27-xa0000nt Intel® Core™ i5 i5-8400T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz ürününün üreticiden alınan orjinal pazarlama metni.

Eğlence ve üretkenlik için geliştirilmiş güçlü bir All-in-One bilgisayar
Çarpıcı tasarıma sahip olan Pavilion All-in-One bilgisayar sayesinde dijital dünyayı evinizin merkezine taşıyın. Tümleşik açılır kamera gereken korumayı sağlar, böylece güvenle tasarım yapmaya, çalışmaya ve oyun oynamaya devam edebilirsiniz.

Kısa özet açıklama HP Pavilion 27-xa0000nt Intel® Core™ i5 i5-8400T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz:
HP Pavilion 27-xa0000nt Intel® Core™ i5 i5-8400T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Pavilion 27-xa0000nt, 68,6 cm (27"), Full HD kalitesi, Intel® Core™ i5, 16 GB, 2,13 TB, Windows 10 Home

Uzun özet açıklama HP Pavilion 27-xa0000nt Intel® Core™ i5 i5-8400T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz:
Bu HP Pavilion 27-xa0000nt Intel® Core™ i5 i5-8400T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Pavilion 27-xa0000nt. Ürün tipi: Hepsi Birarada PC. Ekran boyutu: 68,6 cm (27"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel, Ekran şekli: Düz. İşlemci ailesi: Intel® Core™ i5, İşlemci frekansı: 1,7 GHz. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 2,13 TB, Depolama ortamı: HDD+SSD. Ayrık ekran kartı modeli: NVIDIA® GeForce® MX130. Dahili kamera. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Beyaz

Daha fazlasını başarın
Daha fazlasını başarın

Güçlü bir bilgisayarın performansıyla tüm işlerinizi eskisine göre daha kolay ve hızlı bir şekilde yapabilirsiniz. En son işlemci ve gelişmiş grafik kartı seçenekleriyle işlerinizi yapmak için ihtiyacınız olan tüm güce sahipsiniz.[1]

Biçim ve işlevin buluştuğu nokta
Biçim ve işlevin buluştuğu nokta

Modern çerçeve ve doku detaylarıyla bu All-in-One bilgisayar, her türlü ortamda muhteşem olacak şekilde tasarlanmıştır. Ultra ince profili minimum alan kaplarken alüminyum ayak da maksimum dayanıklılık sağlar.

Sabit sürücü depolama alanı
Sabit sürücü depolama alanı

Dijital film, müzik ve resim koleksiyonunuzun büyümesinden endişe duymayın. Büyük depolama seçenekleriyle her şeyi kaydedebilir ve yine de kullanılabilir depolama alanına sahip olabilirsiniz.

Sinematik ses. Mükemmel görüntü.
Sinematik ses. Mükemmel görüntü.

Elevate every video, photo, and sound with a Full HD[1] or Quad HD[1] on select models, narrow bezel screen and dual speakers custom-tuned by experts at B&O.

Windows 10
Windows 10

Windows işletim sisteminin tanıdık duygusuyla harika şeyleri güven içinde, daha iyi yapın. Windows Hello ve Cortana gibi önceden yüklenmiş özellikler ve geliştirmelerle daha güvenli, daha üretken ve daha kişisel olun.[6]

8'inci Nesil Intel® Core™ işlemci
8'inci Nesil Intel® Core™ işlemci

Olağanüstü bilgisayar deneyimi sağlayan sorunsuz sistem yanıt hızı ve hızlı yükleme süreleriyle performansı yükseltin. 4K'ya kadar çarpıcı çözünürlük desteğiyle birinci sınıf içerik akışı yapın veya kendi içeriklerinizi oluşturun.[7]

FHD IPS ekran
FHD IPS ekran

Her açıdan kristal netliğinde görüntülerin keyfini çıkarın. 178°'lik geniş görüntüleme açıları ve canlı 1920 x 1080 çözünürlük sayesinde en sevdiğiniz içerikleri her zaman harika bir şekilde görüntüleyebilirsiniz.[4]

Kaya gibi sağlam bağlantılar
Kaya gibi sağlam bağlantılar

Gidip gelen internet ve zayıf bağlantı nedeniyle endişe yaşamayın. En yeni 802.11 a/c (2x2) WLAN adaptörü ve Bluetooth® 4.2 ile Wi-Fi ağınıza ve Bluetooth® aksesuarlarınıza bağlı kalın.[5]

HP TrueVision FHD IR kamera
HP TrueVision FHD IR kamera

Windows Hello ile kızılötesi sensör sayesinde güvenli bir şekilde oturum açın. 88 derecelik geniş açılı görüntüleme alanı sayesinde tüm ailenizle veya arkadaş grubunuzla göz alıcı ayrıntılara sahip bir şekilde görüntülü sohbet yapabilirsiniz.[3]

DDR4 RAM seçenekleri
DDR4 RAM seçenekleri

Daha yüksek hızlarda daha verimli ve daha güvenilir bir şekilde çalışma üzere tasarlanan DDR4, RAM'in geleceğidir. Daha yüksek bant genişliği sayesinde çoklu görevler gerçekleştirmekten oyun oynamaya kadar her işlemin performansı artar.

Dropbox bulut depolama alanı
Dropbox bulut depolama alanı

Dropbox ile içeriklerinizi çevrimiçi olarak depolayın ve eşitleyin. İnternet erişimiyle fotoğraf, müzik ve dosyalarınıza her yerden erişmek, bunları yönetmek ve paylaşmak için bir yıl süreyle 25 GB'lık depolama alanı elde edin.[2]

Gerçekten güçlü bir ses deneyimi
Gerçekten güçlü bir ses deneyimi

HP speakers, custom-tuned in collaboration with experts at B&O, deliver rich, authentic sound. Don’t just listen—let the immersive experience move you.

Gerçekten güçlü bir ses deneyimi
Gerçekten güçlü bir ses deneyimi

HP Çift Hoparlör, HP Audio Boost ve B&O PLAY uzmanları tarafından özel olarak yapılan ses ayarlarıyla zengin ve gerçek bir ses deneyimi yaşayabilirsin. Kendini sese bırak.

HP Audio Stream

Bilgisayarınızın hoparlörleri aracılığıyla akıllı telefonunuzdan müzik dinlemenin keyfini çıkarın. HP Audio Stream ile Bluetooth® teknolojisini kullanarak akıllı telefonunuzdan bilgisayarınıza müzik akışı gerçekleştirin.

HP Gizlilik Kamerası
HP Gizlilik Kamerası

Yalnızca kullanıldığı zaman çıkarılan ve kullanımda olmadığı zaman gizlenen bu yenilikçi web kamerası ve mikrofon çevrimiçiyken güvende olmanızı sağlar.

Dar çerçeveli ekran

Daha büyük bir ekranı daha küçük bir çerçeveye sığdıran dar çerçeveli verimli tasarımla cihazın biçimi optimize edilmiştir.

USB-C™
USB-C™

Tek bir USB-C™ bağlantı noktasından aygıtınıza güç verin, 5 Gb/s hıza kadar veri aktarın veya harici bir ekrana bağlayın. Ters çevrilebilir olduğu için ters veya düz takıp takmadığınızı kontrol etmeniz gerekmez.[19,20]

HP Jumpstart

Bilgisayarınızı ilk açtığınızda, kurulum sırasında kişisel bir gezi yapın ve bilgisayarınızın özelliklerini gözden geçirin.

Ekran
Ekran boyutu *
68,6 cm (27")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü *
Full HD kalitesi
LED arka ışığı
Yes
Yerel açı oranı
16:9
Panel tipi
IPS
Ekran şekli
Düz
RGB renk alanı
NTSC
Yansımasız ekran
Yes
Renk skalası
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
8. nesil Intel® Core™ i5
İşlemci *
i5-8400T
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
6
İşlemci destek frekansı
3,3 GHz
İşlemci frekansı *
1,7 GHz
İşlemci önbelleği
9 MB
İşlemci ön bellek türü
Akıllı Önbellek
Sistem busu
8 GT/s
Termal Tasarım Gücü
35 W
Ayarlanabilir TDP-aşağı frekansı
1,2 GHz
Ayarlanabilir TDP-aşağı
25 W
PCI Express giriş versiyonu
3.0
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
Atlama
U0
Otobüs tipi
DMI3
İşlemci kod adı
Coffee Lake
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 1x8+2x4, 2x8
İşlemci kodu
SR3X6
T bağlantısı
100 °C
İşlemci tarafından desteklenen maksimum iç bellek
64 GB
Uyuşum Sorunsuz işlemci
Yes
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2666 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
41,6 GB/s
İşlemci tarafından desteklenen bellek kanalları
çift
İşlemci tarafından desteklenen ECC
No
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek yuvası sayısı
2
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
2666 MHz
Bellek düzeni
2 x 8 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
2,13 TB
Depolama ortamı *
HDD+SSD
Dahili sabit disk sürücüsü
2 TB
Sabit disk sürücüsü hızı
5400 RPM
Sabit bellek arayüzü
SATA
Sert durum disk sürücü, kapasite
128 GB
Sert durum disk sürücüsü arayüzleri
SATA
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD, SDHC, SDXC
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA® GeForce® MX130
Ayrık grafik bağdaştırıcı belleği
2 GB
Farklı grafik hafıza türü
GDDR5
Entegre grafik kartı *
Yes
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1050 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3E92
Ses
Gömme hoparlörler *
Yes
Dahili mikrofon
Yes
Dahili ses
B&O PLAY
Kamera
Dahili kamera *
Yes
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
Anten tipi
2x2
Ethernet LAN bağlantısı *
Yes
Ağ Bağlantıları
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versiyonu
4.2
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
2
HDMI port sayısı *
2
HDMI giriş portu sayısı
1
HDMI çıkış portu sayısı
1
HDMI versiyonu
1.4
Mikrofon giriş fişi
No
Birleşik kulaklık/mikrofon portu
Yes
Fiş içi DC
Yes
Tasarım
Ürün rengi *
Beyaz
Menşe ülkesi
Çin
Performans
Ürün tipi *
Hepsi Birarada PC
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Home
İşlemci özellikleri
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
No
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Termal çözelti özellikleri
PCG 2015A
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
0,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® TSX-NI versiyonu
0,00
İşlemci ARK ID'si
129940
Markaya özel özellikler
HP JumpStart
Yes
HP hoparlör tipi
HP Dual Speakers
HP Ekran Kontrolü
Yes
HP ön kamera
HP TrueVision FHD
Enerji yönetimi
AC adaptör gücü
150 W
Kalem
Kalem dahil
No
Ağırlık & boyutlar
Genişlik (ayaklı)
612 mm
Derinlik (Ayaklı)
194 mm
Yükseklik (ayaklı)
483 mm
Ağırlık (standı ile birlikte)
7,65 kg
Ambalaj genişliği
240 mm
Ambalaj derinliği
712 mm
Ambalaj yüksekliği
598 mm
Paket ağırlığı
11,9 kg
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Paket içeriği
Fare dahil
Yes
AC sarma adaptör
Yes
Diğer özellikler
Diagonal ekran boyutu
68,6 cm
Otonom mod
No
Ayrılabilir ekran
No
Disclaimer HP Pavilion 27-xa0000nt Intel® Core™ i5 i5-8400T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz:
Disclaimer

[1] Tam yüksek çözünürlüklü (FHD) görüntüleri görüntülemek için FHD içerik gereklidir.
[2] Quad high-definition (QHD) content required to view QHD images.
[18] Android ve iOS 11 işletim sistemli iPhone cihazları destekler. Cihaz algılama ayarında Bluetooth özelliğinin açılması gerekir ve veri ücretleri uygulanabilir.
[19] Aktarım hızları değişiklik gösterebilir. Tüm performans belirtimleri, HP'nin parça üreticileri tarafından sağlanan genel belirtimleri göstermektedir; gerçek performans daha yüksek veya düşük olabilir.
[20] USB Type-C™ ve USB-C™, USB Implementers Forum'un ticari markalarıdır.
[2] Kayıt tarihinden itibaren bir yıl boyunca 25 GB'lık ücretsiz çevrimiçi depolama alanı. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi edinmek için www.dropbox.com web sitesini ziyaret edin. İnternet hizmeti gereklidir ve ürüne dahil değildir.
[3] Özelliklerin açıklanan işlevleri sağlaması için yazılım veya diğer üçüncü taraf uygulamalar gerekebilir.
[4] Tam yüksek çözünürlüklü (FHD) görüntüleri görüntülemek için FHD içerik gerekir.
[5] Kullanılabilecek genel kablosuz erişim noktaları sınırlıdır. 802.11ac WLAN için belirtimler taslak niteliğindedir ve nihai değildir. Nihai belirtimler, taslak belirtimlerden farklı olursa, bu durum dizüstü bilgisayarın diğer 802.11ac WLAN aygıtlarıyla iletişim kurma özelliğini etkileyebilir. Bluetooth® sahibine ait bir ticari markadır ve HP Inc. tarafından lisanslı olarak kullanılmaktadır.
[6] Bazı Windows sürümlerinde özelliklerin tamamı bulunmayabilir. Windows işlevlerinin tüm avantajlarından yararlanabilmek için sistemlerin yükseltilmesi ve/veya ayrıca satın alınan donanım, sürücü, yazılım veya BIOS güncelleştirmesi gerekebilir. Windows 10 otomatik olarak güncelleştirilir, bu özellik her zaman etkindir. Güncelleştirmeler için zaman içerisinde İSS ücretleri uygulanabilir ve ek gereksinimler ortaya çıkabilir. www.microsoft.com adresini ziyaret edin. Ses destekli Cortana, ekran kalemiyle çizim ve Continuum gibi bazı özellikler için daha gelişmiş donanımların kullanılması gerekir. www.windows.com adresini ziyaret edin. Uygulamalar ayrı satılır.
[7] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel'in numaralandırma yöntemi yüksek performans ölçütü değildir. 4K görüntü için 4K içerik gerekir. Sistem yükleme ve yanıt süresi ürün yapılandırmanıza göre değişir.