location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-c0053nt AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-c0053nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
68P69EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548483457 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 12971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 12 Mar 2024 11:37:37
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP OMEN 16-c0053nt AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 5800H (4,4 GHz'e kadar maksimum hızda saat frekansı, 16 MB L3 önbellek, 8 çekirdek, 16 iş parçacığı)
  • - Windows 11 Home Single Language
  • - 40,9 cm (16,1") diyagonal FHD ekran
  • - AMD Radeon™ RX 6600M Grafik Kartı (8 GB GDDR6 ayrılmış)
  • - 16 GB memory; 512 GB SSD storage
Garanti: 2 yıllık (2/2/0) sınırlı garantiye 2 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP OMEN 16-c0053nt AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home Gümüş :
Bu ürünün kısa açıklaması: HP OMEN 16-c0053nt AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home Gümüş

OMEN by HP Laptop 16-c0053nt, Windows 11 Home Single Language, 16.1", AMD Ryzen™ 7, 16GB RAM, 512GB SSD, AMD Radeon™ RX 6600M, FHD, Mika gümüşü
Daha fazla>>>
HP OMEN 16-c0053nt AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home Gümüş:
HP OMEN 16-c0053nt AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home Gümüş ürününün üreticiden alınan orjinal pazarlama metni.

Oyununu geliştir
OMEN by HP 16,1 inç Dizüstü Oyun Bilgisayarı ile sınırların ötesine geç. AMD işlemci[1] ve üst sınıf grafik kartının gücüyle bulunduğun her yerde en iyi oyununu sergile. Yüksek çözünürlüğe ve yüksek yenileme hızına sahip ekranın daha net ve akıcı görsel deneyimiyle oyun dünyanı genişlet. OMEN Tempest Soğutma Teknolojisi[2] oyunun en hararetli anlarında, yoğun baskı altında bile aşırı ısınmayı engeller.

Kısa özet açıklama HP OMEN 16-c0053nt AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home Gümüş:
HP OMEN 16-c0053nt AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home Gümüş ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP OMEN 16-c0053nt, AMD Ryzen™ 7, 40,9 cm (16.1"), 1920 x 1080 Piksel, 16 GB, 512 GB, Windows 11 Home

Uzun özet açıklama HP OMEN 16-c0053nt AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home Gümüş:
Bu HP OMEN 16-c0053nt AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home Gümüş ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP OMEN 16-c0053nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: AMD Ryzen™ 7, İşlemci: 5800H. Ekran boyutu: 40,9 cm (16.1"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: AMD Radeon Graphics, Ayrık ekran kartı modeli: AMD Radeon RX 6600M. İşletim sistemi yazılımı: Windows 11 Home. Ürün rengi: Gümüş

Baskı altındayken sakin kalın
Baskı altındayken sakin kalın

3 taraflı havalandırma ve 5 yollu hava akışıyla OMEN Tempest Soğutma Teknolojisi[2] oyunun en hararetli anlarında bile aşırı ısınmayı engeller.

Oyun esnasında yüksek yenileme hızı
Oyun esnasında yüksek yenileme hızı

Yüksek yenileme hızında ekran yırtılması olmadan en iyi oyununu sergile ve HP Flicker-free ile ekran titreşimini ortadan kaldır.[3]

OMEN Gaming Hub ile özelleştirin
OMEN Gaming Hub ile özelleştirin

En ufak performansı bile kontrol etmekten aydınlatma seçeneklerine ve daha fazlasına kadar, oyun deneyimini geliştirmek için tek adresiniz.

Tasarım
Renk adı
Mika gümüşü
Ürün tipi *
Laptop
Ürün rengi *
Gümüş
Form faktörü *
Kapaklı
Pazar konumlandırması
Ev
Yıl girişi
2021
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
40,9 cm (16.1")
Ekran çözünürlüğü *
1920 x 1080 Piksel
HD türü
Full HD kalitesi
Panel tipi
IPS
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
40,9 cm
RGB renk alanı
NTSC
Renk skalası
45%
Maksimum yenileme hızı
144 Hz
İşlemci
İşlemci üreticisi *
AMD
İşlemci ailesi *
AMD Ryzen™ 7
İşlemci *
5800H
İşlemci Çekirdek Sayısı
8
Sıralı işlemci sayısı
16
İşlemci destek frekansı
4,4 GHz
İşlemci önbelleği
16 MB
İşlemci ön bellek türü
L3
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
2x SO-DIMM
Hafıza boşlukları (uygun)
2
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
AMD
Ayrık ekran kartı modeli *
AMD Radeon RX 6600M
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
AMD
Ayrık grafik bağdaştırıcı *
Yes
On-board grafik adaptör modeli *
AMD Radeon Graphics
Ses
Dahili ses
Bang & Olufsen
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Kamera
Ön kamera sinyal formatı
720p
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
Intel Wi-Fi 6E AX210
WLAN denetleyici üreticisi
Intel
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
5.2
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
1
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Performans
Anakart yongası
AMD SoC
Sıcaklık sensörü
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Klavye arkadan aydınlatmalı bölge
4-zone RGB
Tam boyutlu klavye
Yes
Yazılım
İşletim sistemi yazılımı *
Windows 11 Home
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP Smart AC Adaptör
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
6
Pil kapasitesi *
83 Wh
Pil ömrü
9 Saat
Hızlı şarj (50%)
45 dakika
Pil ağırlığı
315 g
Enerji yönetimi
AC adaptör gücü
230 W
Sürdürülebilirlik
Sürdürülebilir teknolojiler ve malzemeler
Hoparlör muhafazalarında okyanusa giden plastik; Klavye çerçevesi ve menteşeli kapaklarında geri dönüştürülmüş metal; Tüketici sonrası geri dönüştürülmüş plastikten üretilmiş klavye tuş kapakları
Ağırlık & boyutlar
Genişlik
369,2 mm
Derinlik
248 mm
Yükseklik
23 mm
Ağırlık *
2,3 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
552 mm
Ambalaj yüksekliği
345 mm
Paket ağırlığı
3,93 kg
Disclaimer HP OMEN 16-c0053nt AMD Ryzen™ 7 5800H Laptop 40,9 cm (16.1") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home Gümüş:
Disclaimer

Teknik özellikler ve sorumluluk reddi