location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 840 G9 Intel® Core™ i5 i5-12500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G9
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
5V966EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029973467 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 2808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 02 May 2024 01:34:49
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 30 Nov 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Broşür (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 840 G9 Intel® Core™ i5 i5-12500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-12500 (Intel® Turbo Boost Teknolojisi ile 4,6 GHz'e kadar, 18 MB L3 önbellek, 6 çekirdek, 12 iş parçacığı)
  • - Windows 10 Pro (Windows 11 Pro sürümünden düşük sürüme geçme hakkı kullanılarak edinilebilir)
  • - 60,5 cm (23,8") diyagonal, FHD (1920 x 1080), dokunmatik, IPS, yansıma önleyici, 250 nit, %72 NTSC
  • - Intel® UHD Graphics 730
  • - 16 GB memory; 256 GB SSD storage
Garanti: 1 yıllık (1/1/1) sınırlı garantiye 1 yıllık parça, işçilik ve yerinde onarım dahildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP EliteOne 840 G9 Intel® Core™ i5 i5-12500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş :
Bu ürünün kısa açıklaması: HP EliteOne 840 G9 Intel® Core™ i5 i5-12500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş

EliteOne 840 G9 All-in-One Touchscreen PC Wolf Pro Security Edition, 23.8", touch screen, Windows 10 Pro (available through downgrade rights from Windows 11 Pro), Intel® Core™ i5, 16GB RAM, 256GB SSD, FHD
Daha fazla>>>
HP EliteOne 840 G9 Intel® Core™ i5 i5-12500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş:
HP EliteOne 840 G9 Intel® Core™ i5 i5-12500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş ürününün üreticiden alınan orjinal pazarlama metni.

İşinizin başında olmadığınızda bile işinizin başında olun
HP EliteOne 840 AiO, kullanıcıları ve BT departmanını memnun eden deneyimlerle en iyi performanslarını sergilemeleri için ekibinize güç kazandırır. Yeni şık tasarımı, en yeni Intel® işlemcisi[2] ve HP Presence[3] destekli yeni üst düzey işbirliği araçlarıyla tüm zorlu projeleriniz ve sanal konferanslarınız için hazır.

Kısa özet açıklama HP EliteOne 840 G9 Intel® Core™ i5 i5-12500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş:
HP EliteOne 840 G9 Intel® Core™ i5 i5-12500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP EliteOne 840 G9, 60,5 cm (23.8"), Full HD kalitesi, Intel® Core™ i5, 16 GB, 256 GB, Windows 11 Pro

Uzun özet açıklama HP EliteOne 840 G9 Intel® Core™ i5 i5-12500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş:
Bu HP EliteOne 840 G9 Intel® Core™ i5 i5-12500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP EliteOne 840 G9. Ürün tipi: Hepsi Birarada PC. Ekran boyutu: 60,5 cm (23.8"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel, Dokunmatik ekran, Panel tipi: IPS. İşlemci ailesi: Intel® Core™ i5, İşlemci frekansı: 3 GHz. RAM: 16 GB, Dahili hafıza tipi: DDR5-SDRAM. Toplam depolama kapasitesi: 256 GB, Depolama ortamı: SSD. Dahili kamera. İşletim sistemi yazılımı: Windows 11 Pro. Ürün rengi: Gümüş

HP Auto Frame[5]

HP Presence destekli birinci sınıf ses ve video özellikleriyle toplantılarınıza hayat verin.[3]

Güçlü Intel® işlemci[2]

En yeni Intel® işlemci,[2] devasa depolama ve çevik DDR5 bellek sayesinde çoklu görevleri kolaylıkla yürütün.

HP Wolf Security ile korunmaktadır

HP Wolf Pro Security Edition bilgisayarlarda HP Sure Click Pro ile HP Sure Sense Pro bir araya getirilerek, 1 yıllık veya 3 yıllık HP Destek kullanıcı lisansı üzerinden standart sürümlere göre daha derinlemesine kapsama sağlanır.[7] Bu da BT yönetimli bilgisayar ortamı gerektirmeyen güçlü ve tek bir çözümdür.

Ekran
Ekran boyutu *
60,5 cm (23.8")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
Yes
HD türü *
Full HD kalitesi
Yerel açı oranı
16:9
Ekran parlaklığı
250 cd/m²
Panel tipi
IPS
RGB renk alanı
NTSC
Yansımasız ekran
Yes
Renk skalası
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
12. Nesil Intel® Core™ i5
İşlemci *
i5-12500
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,6 GHz
İşlemci frekansı *
3 GHz
İşlemci önbelleği
18 MB
İşlemci ön bellek türü
L3
Otobüs tipi
DMI4
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR5-SDRAM
Maksimum bellek *
64 GB
Bellek yuvası sayısı
1
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
4800 MHz
Bellek düzeni
1 x 16 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Depolama birimi sayısı
1
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
No
Grafik
Ayrık grafik bağdaştırıcı *
No
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 770
Ses
Gömme hoparlörler *
Yes
Hoparlör sayısı
2
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Dahili ses
B&O PLAY
Kamera
Dahili kamera *
Yes
Toplam megapiksel
5 MP
Kamera HD tipi
Full HD kalitesi
Güvenlik Kamerası
Yes
Gizlilik türü
Dışarı uzanmalı
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standardı *
Wi-Fi 6E (802.11ax)
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
WLAN denetleyici üreticisi
Intel
WLAN kumanda modeli
Intel Wi-Fi 6E AX211
Anten tipi
2x2
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth versiyonu
5.3
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
Bağlantı
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
USB4 Gen 3x2 bağlantı noktası sayısı *
1
USB 3.2 2x2 C tipi portların sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.0a
DisplayPort
1
Birleşik kulaklık/mikrofon portu
Yes
Tasarım
Ürün rengi *
Gümüş
Yıl girişi
2022
Menşe ülkesi
Çin
Performans
Ürün tipi *
Hepsi Birarada PC
Pazar konumlandırması
İş
Anakart yongası
Intel Q670
Güvenli platform modülü (TPM)
Yes
Güvenilir Platform Modülü versiyonu
2.0
Yazılım
İşletim sistemi yazılımı *
Windows 11 Pro
Ürünle gelen yazılım
HP Wolf Pro Security Edition (1 year)
İşlemci özellikleri
Enhanced Intel SpeedStep Technology
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP hoparlör tipi
HP Dual Speakers
HP Destek Asistanı
Yes
HP ön kamera
HP Webcam
HP segmenti
İş
Enerji yönetimi
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Ağırlık & boyutlar
Genişlik (ayaklı)
539,6 mm
Derinlik (Ayaklı)
238 mm
Yükseklik (ayaklı)
558,1 mm
Ağırlık (standı ile birlikte)
8,96 kg
Ağırlık
9,26 kg
Ambalaj genişliği
628 mm
Ambalaj derinliği
186 mm
Ambalaj yüksekliği
675 mm
Paket ağırlığı
12,5 kg
Çevresel koşullar
Çalışma ısısı aralığı
10 - 35 °C
Çalıştırma nem aralığı
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, TCO
Sürdürülebilir teknolojiler ve malzemeler
Hoparlör kasasında okyanusa giden plastik; %40 tüketici sonrası geri dönüştürülmüş plastik; %30 ITE türevi kapalı döngü plastik; Düşük Halojen; 80 Plus® Platin güç kaynakları mevcuttur
Paket içeriği
Fare dahil
Yes
Klavye dahil
Yes
Diğer özellikler
Kasa
Hepsi bir arada
Diagonal ekran boyutu
60,5 cm
Ekran içinde
Yes
Serbest dahili hafıza genişletme yuvaları
1
Kızılötesi (IR) kamera
Yes
Windows Merhaba
Yes
Disclaimer HP EliteOne 840 G9 Intel® Core™ i5 i5-12500 60,5 cm (23.8") 1920 x 1080 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Gümüş:
Disclaimer

Teknik özellikler ve sorumluluk reddi