location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Mini
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G9
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
5M9B5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029263018 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 2070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 02 Sep 2024 20:00:41
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 30 Nov 2023
Product end of life date
Broşür (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700 (Intel® Turbo Boost Teknolojisi ile 4,9 GHz'e kadar, 25 MB L3 önbellek, 12 çekirdek, 20 iş parçacığı)
  • - Windows 11 Pro
  • - Intel® UHD Grafik Kartı 770
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 yıllık (1/1/1) sınırlı garantiye 1 yıllık parça, işçilik ve yerinde onarım dahildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Siyah :
Bu ürünün kısa açıklaması: HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Siyah

Elite Mini 800 G9 Desktop PC, Windows 11 Pro, Intel® Core™ i7, 16GB RAM, 512GB SSD
Daha fazla>>>
HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Siyah:
HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Seyahat edebilen bir masaüstü
HP Elite Mini 800 Masaüstü Bilgisayar karmaşık sunumlar hazırlamak, büyük sayılarla oynamak ve ilgi çekici içerikleri hızla üretmek için gereken yüksek performansı sunar. Güçlü Intel® İşlemci,[2] duyarlı grafik kartı ve akıllı dağıtım seçenekleriyle donatılmış bu bilgisayar küçük mekanlarda büyük işler yapmak için idealdir.

Kısa özet açıklama HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Siyah:
HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Elite Mini 800 G9, 2,1 GHz, Intel® Core™ i7, i7-12700, 16 GB, 512 GB, Windows 11 Pro

Uzun özet açıklama HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Siyah:
Bu HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Elite Mini 800 G9. İşlemci frekansı: 2,1 GHz, İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-12700. RAM: 16 GB, Dahili hafıza tipi: DDR5-SDRAM, Hafıza frekans hızı: 4800 MHz. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel UHD Graphics 770. İşletim sistemi yazılımı: Windows 11 Pro. Güç gereksinimleri: 150 W. Kasa: Mini PC. Ürün tipi: Mini PC. Ağırlık: 1,42 kg. Ürün rengi: Siyah

Çok küçük boy. Güçlü etki

En yeni Intel® işlemci[2] ve duyarlı grafik kartları ile çığır açıcı performans elde edin.

Ofis ve ev dağıtımı

Hibrit çalışma dünyasında üretken kalmak için HP Elite Mini 800 masaüstü bilgisayarı evinize taşıyın.

HP Wolf Security ile korunmaktadır

HP Wolf Pro Security Edition bilgisayarlarda HP Sure Click Pro ile HP Sure Sense Pro bir araya getirilerek, 1 yıllık veya 3 yıllık HP Destek kullanıcı lisansı üzerinden standart sürümlere göre daha derinlemesine kapsama sağlanır.[6] Bu da BT yönetimli bilgisayar ortamı gerektirmeyen güçlü ve tek bir çözümdür.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
12. Nesil Intel® Core™ i7
İşlemci *
i7-12700
İşlemci Çekirdek Sayısı
12
Sıralı işlemci sayısı
20
İşlemci destek frekansı
4,9 GHz
İşlemci frekansı *
2,1 GHz
İşlemci önbelleği
25 MB
İşlemci ön bellek türü
L3
Otobüs tipi
DMI4
Hafıza
RAM *
16 GB
Maksimum bellek *
64 GB
Dahili hafıza tipi
DDR5-SDRAM
Bellek düzeni
1 x 16 GB
Bellek yuvası sayısı
2x SO-DIMM
Hafıza frekans hızı
4800 MHz
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Optik sürücüler *
No
Depolama birimi sayısı
1
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık grafik bağdaştırıcı *
No
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
Mevcut değil
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 770
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 6E (802.11ax)
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
WLAN denetleyici üreticisi
Intel
WLAN kumanda modeli
Intel Wi-Fi 6E AX211
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
5.2
Bağlantı
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
5
USB 3.2 2x2 C tipi portların sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1
DisplayPort
2
DisplayPort versiyonu
1.4
Ethernet LAN (RJ-45) port sayısı
1
Kulaklık çıktı sayısı
1
Tasarım
Kasa *
Mini PC
2.5" yer sayısı
1
Ürün rengi *
Siyah
Yıl girişi
2022
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Premium
Anakart yongası
Intel Q670
Ses çipi
Realtek ALC3252
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Güvenli platform modülü (TPM)
Yes
Güvenilir Platform Modülü versiyonu
2.0
Ürün tipi *
Mini PC
Yazılım
İşletim sistemi yazılımı *
Windows 11 Pro
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Kullanılmayan durumlar
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Devreden çıkarma bitini çalıştır
Yes
CPU konfigürasyonu
1
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP Destek Asistanı
Yes
HP segmenti
İş
Enerji yönetimi
Güç gereksinimleri *
150 W
Güç gereksinimleri girdi voltajı
100 - 240 V
Güç gereksinimler girdi frekansı
50 - 60 Hz
Çevresel koşullar
Çalışma ısısı aralığı
10 - 35 °C
Çalıştırma nem aralığı
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik *
177 mm
Derinlik *
175 mm
Yükseklik *
34 mm
Ağırlık *
1,42 kg
Ambalaj genişliği
498 mm
Ambalaj derinliği
132 mm
Ambalaj yüksekliği
235 mm
Paket ağırlığı
2,95 kg
Paket içeriği
Ekran içinde *
No
Klavye dahil
Yes
Klavye bağlantısı
Kablosuz
Ülke Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Siyah:
Disclaimer

Teknik özellikler ve sorumluluk reddi