location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-dc1000nt Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dc1000nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
5AU88EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193808666902 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 4779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:26:42
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP OMEN 15-dc1000nt Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-8750H (9MB Cache, 2.2GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 2060 (6GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 1000GB HDD, 128GB SSD
Kısa açıklama HP OMEN 15-dc1000nt Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah :
Bu ürünün kısa açıklaması: HP OMEN 15-dc1000nt Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah

Intel Core i7-8750H (9MB Cache, 2.2GHz), 16GB DDR4-SDRAM, 1000GB HDD, 128GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce RTX 2060 (6GB GDDR6), LAN, WLAN, Bluetooth, HP Wide Vision HD, Windows 10 Home 64-bit
Daha fazla>>>
HP OMEN 15-dc1000nt Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah:
HP OMEN 15-dc1000nt Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Güçlü. Taşınabilir. Seni hiçbir şey durduramaz.
Gideceğin yerlerde ve oynayacağın oyunlarda gücünü göster. OMEN by HP 15 Dizüstü Bilgisayar ile performanstan ödün vermeden her yerden en iyi oyun deneyimini yaşayabilirsin. Masaüstü sınıfı grafik performansı, tam sürükleyicilik ve kolay yükseltilebilirlik sağlayacak şekilde tasarlanmış, az yer kaplayan taşınabilir bilgisayarla sürekli hareket halinde kalabilir ve becerilerini geliştirebilirsin.

Kısa özet açıklama HP OMEN 15-dc1000nt Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah:
HP OMEN 15-dc1000nt Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP OMEN 15-dc1000nt, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 Piksel, 16 GB, 1,13 TB

Uzun özet açıklama HP OMEN 15-dc1000nt Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah:
Bu HP OMEN 15-dc1000nt Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP OMEN 15-dc1000nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-8750H, İşlemci frekansı: 2,2 GHz. Ekran boyutu: 39,6 cm (15.6"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 1,13 TB, Depolama ortamı: HDD+SSD. On-board grafik adaptör modeli: Intel® UHD Graphics 630. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Siyah

Seni ileri taşımaya yönelik güçlü tasarım
Seni ileri taşımaya yönelik güçlü tasarım

Max-Q tasarımlı NVIDIA® GeForce® RTX 2070 grafik kartı[1] ve 8'inci nesil Intel® Core™ işlemciye kadar seçenekler ile geliştirilmiş termal çözüm sayesinde becerilerini her yerde gösterme gücüne sahipsin.

En küçük ayrıntıları bile gözden kaçırma
En küçük ayrıntıları bile gözden kaçırma

60 Hz ya da 144 Hz yenileme hızında 1080p[2] ekran ve belirli modellerde NVIDIA® G-SYNC™[3] ile seni çepeçevre saran dar çerçeveli ekranda kendini kaybedeceksin. 26 tuş rollover özellikli bölümlere ayrılmış arkadan aydınlatmalı klavye, oyun reflekslerini hızlandırmak üzere stratejik şekilde tasarlandı.

Yükselt. Genişlet. Dönüştür.
Yükselt. Genişlet. Dönüştür.

HDD, SSD ve RAM'e tek panelden erişim ile OMEN 15 Dizüstü Bilgisayar, kolay yükseltme ve bakım için hazırlandı. Ayrıca favori aksesuarlarını ve harici ekranları bağlamak için çok sayıdaki bağlantı noktası seçeneklerinden faydalan.

Windows 10
Windows 10

Windows'un tanıdık özellikleri sayesinde eskisinden daha iyi bir şekilde mükemmel işler ortaya koyun. [3]

8'inci Nesil Intel® Core™ işlemci
8'inci Nesil Intel® Core™ işlemci

Olağanüstü bilgisayar deneyimi sağlayan sorunsuz sistem yanıt hızı ve hızlı yükleme süreleriyle performansı yükseltin. 4K'ya kadar çarpıcı çözünürlük desteğiyle birinci sınıf içerik akışı yapın veya kendi içeriklerinizi oluşturun. [4]

FHD IPS ekran
FHD IPS ekran

Her açıdan kristal netliğinde görüntülerin keyfini çıkarın. 178°'lik geniş görüntüleme açıları ve canlı 1920 x 1080 çözünürlük sayesinde en sevdiğiniz içerikleri her zaman harika bir şekilde görüntüleyebilirsiniz. [2]

Son derece zengin bir ses deneyimi
Son derece zengin bir ses deneyimi

HP Çift Hoparlör, HP Audio Boost ve Bang & Olufsen uzmanları tarafından sunulan özel ayarlamayla, eğlence hissedebileceğiniz sesle hayat buluyor. Bilgisayardan gelen kusursuz sesle tüm duyularınızı harekete geçirin.

Tasarım
Ürün tipi *
Laptop
Ürün rengi *
Siyah
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Diagonal ekran boyutu
39,6 cm
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
8. nesil Intel® Core™ i7
İşlemci *
i7-8750H
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,1 GHz
İşlemci frekansı *
2,2 GHz
Sistem busu
8 GT/s
İşlemci önbelleği
9 MB
İşlemci ön bellek türü
L3
İşlemci soketi
BGA 1440
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
Otobüs tipi
DMI
Atlama
U0
Termal Tasarım Gücü
45 W
Ayarlanabilir TDP-aşağı
35 W
Ayarlanabilir TDP-aşağı frekansı
1,7 GHz
T bağlantısı
100 °C
PCI Express hatlarının maksimum sayısı
16
PCI Express giriş versiyonu
3.0
PCI Express konfigürasyonları
1x16, 1x8+2x4, 2x8
İşlemci tarafından desteklenen ECC
No
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
2666 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
2x SO-DIMM
Hafıza boşlukları (uygun)
2
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
1,13 TB
Depolama ortamı *
HDD+SSD
Toplam HDD kapasitesi
1 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
1 TB
Sabit bellek arayüzü
SATA
Sabit disk sürücüsü hızı
7200 RPM
Toplam SSD kapasitesi
128 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
128 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA® GeForce RTX™ 2060
Ayrık grafik bağdaştırıcı belleği
6 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1100 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3E9B
Ses
Dahili ses
Bang & Olufsen
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi
Yes
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Anten tipi
2x2
WLAN kumanda modeli
Intel Dual Band Wireless-AC 9560
WLAN denetleyici üreticisi
Intel
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Ağ Bağlantıları
Bluetooth
Yes
Bluetooth versiyonu
5.0
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
1
Ethernet LAN (RJ-45) port sayısı
1
Mini DisplayPort sayısı
1
Mikrofon giriş fişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Performans
Anakart yongası
Intel® HM370
Hız ölçer
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Island klavye
Yes
Tam boyutlu klavye
Yes
Windows tuşları
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Home
İşlemci özellikleri
Intel® My WiFi Technojisi (Intel® MWT)
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost teknolojisi
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
No
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
42 x 28 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
İşlemci kodu
SR3YY
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
0,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® TSX-NI versiyonu
0,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
134906
Markaya özel özellikler
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Ses Anahtarı
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
4
Pil kapasitesi *
70 Wh
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Enerji yönetimi
AC adaptör gücü
200 W
Güvenlik
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Ağırlık & boyutlar
Genişlik
360 mm
Derinlik
263 mm
Yükseklik
25 mm
Ağırlık *
2,41 kg
Diğer özellikler
AC sarma adaptör
Yes
Disclaimer HP OMEN 15-dc1000nt Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah:
Disclaimer

[1] Özelliklerin açıklanan işlevleri sağlaması için yazılım veya diğer üçüncü taraf uygulamalar gerekebilir. [2] Tam yüksek çözünürlüklü (FHD) görüntüleri görüntülemek için FHD içerik gerekir. [3] Tüm özellikler, tüm Windows sürümlerinde bulunmayabilir. Sistemler, Windows işlevselliğinden tam olarak yararlanabilmek için, yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım ve/veya BIOS güncelleştirmesi gerektirebilir. Windows 10 otomatik olarak güncelleştirilir; bu özellik her zaman etkindir. Zaman içinde, güncelleştirmeler için ISS ücretleri ve ek gereklilikler söz konusu olabilir. Bkz. www.microsoft.com. [4] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel'in numaralandırma yöntemi yüksek performans ölçütü değildir. 4K görüntü için 4K içerik gerekir. Sistem yükleme ve yanıt süresi ürün yapılandırmanıza göre değişir. [5] CrystalDiskMark karşılaştırma yazılımı kullanarak yapılan dahili HP testlerine dayanmaktadır. Performans geleneksel 5.400 rpm HDD’lere kıyasla sıralı olarak daha hızlıdır (salt okunur). [6] Kablosuz erişim noktası ve internet hizmeti gerekir. Kullanılabilecek genel kablosuz erişim noktaları sınırlıdır. 802.11ac WLAN belirtimleri taslak niteliğindedir ve nihai değildir. Nihai belirtimler, taslak belirtimlerden farklı olursa bu durum dizüstü bilgisayarın diğer 802.11ac WLAN aygıtlarıyla iletişim kurma özelliğini etkileyebilir. Bluetooth® sahibine ait bir ticari markadır ve HP Inc. tarafından lisanslı olarak kullanılmaktadır. [19] En fazla 4K video ve ses iletebilir. [20] OMEN bilgisayarda bir Game Stream hesabının etkinleştirilmesi ve Microsoft Store'dan aşağıdaki en düşük gereksinimlere sahip diğer Windows 10 bilgisayara OMEN Command Center uygulamasının indirilmesi g