location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN GT13-1008nt AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3070 FreeDOS Dikey (Tower) PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT13-1008nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
4V9T1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188388228 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 11 Mar 2024 09:14:46
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP OMEN GT13-1008nt AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3070 FreeDOS Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 9 5900X (3,7 GHz temel saat frekansı, 4,8 GHz'e kadar maksimum hızda saat frekansı, 64 MB L3 önbellek, 12 çekirdek)
  • - FreeDOS
  • - LHR ile NVIDIA® GeForce RTX™ 3070 (8 GB GDDR6 ayrılmış)
  • - 32 GB memory; 3 TB SSD storage
Garanti: 2 yıllık (2/2/0) sınırlı garantiye 2 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP OMEN GT13-1008nt AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3070 FreeDOS Dikey (Tower) PC Siyah :
Bu ürünün kısa açıklaması: HP OMEN GT13-1008nt AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3070 FreeDOS Dikey (Tower) PC Siyah

OMEN 30L Desktop GT13-1008nt PC, FreeDOS, AMD Ryzen™ 9, 32GB RAM, 1TB SSD, 2TB SSD, NVIDIA® GeForce RTX™ 3070
Daha fazla>>>
HP OMEN GT13-1008nt AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3070 FreeDOS Dikey (Tower) PC Siyah:
HP OMEN GT13-1008nt AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3070 FreeDOS Dikey (Tower) PC Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Sen Hazır Olduğunda Hazır
İşte yeni en iyi arkadaşın, oyundaki ortağın, rekabetteki yoldaşın OMEN 30L Masaüstü Bilgisayar. Şaşırtıcı derecede hızlı AMD işlemci ve gelişmiş grafik kartıyla donatılmıştır, bu sayede kendi seviyende oynayabilir ve oynarken de havalı görünebilirsin. Kutuyu aç ve hiç vakit kaybetmeden rekabet etmeye başla.

Kısa özet açıklama HP OMEN GT13-1008nt AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3070 FreeDOS Dikey (Tower) PC Siyah:
HP OMEN GT13-1008nt AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3070 FreeDOS Dikey (Tower) PC Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP OMEN GT13-1008nt, 3,7 GHz, AMD Ryzen™ 9, 5900X, 32 GB, 3 TB, FreeDOS

Uzun özet açıklama HP OMEN GT13-1008nt AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3070 FreeDOS Dikey (Tower) PC Siyah:
Bu HP OMEN GT13-1008nt AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3070 FreeDOS Dikey (Tower) PC Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP OMEN GT13-1008nt. İşlemci frekansı: 3,7 GHz, İşlemci ailesi: AMD Ryzen™ 9, İşlemci: 5900X. RAM: 32 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 3200 MHz. Toplam depolama kapasitesi: 3 TB, Depolama ortamı: SSD. Ayrık ekran kartı modeli: NVIDIA GeForce RTX 3070. İşletim sistemi yazılımı: FreeDOS. Güç gereksinimleri: 600 W. Kasa: Dikey (Tower). Ürün tipi: PC. Ağırlık: 12,9 kg. Ürün rengi: Siyah

Hemen Oynamaya Başla
Hemen Oynamaya Başla

OMEN 30L Gaming Masaüstü Bilgisayar kovalamacanın heyecanı için yaşar, arkadaşını asla geride bırakmaz ve aksiyon ve macera için yaratılmıştır. Güçlü AMD işlemci ve gelişmiş grafik kartıyla donatılmış yeni en iyi arkadaşınla tanış. Ön tarafındaki, her şeyi buz gibi soğuk tutan yeni büyük fana da dikkatini çekeriz.

Kendin Gibi Ol
Kendin Gibi Ol

OMEN Gaming Hub'ın sürekli uzayan kişiselleştirme ve optimizasyon özellikleri listesi bilgisayarı oyuna hazırlamanı ve kendine göre ayarlamanı sağlar. OMEN Light Studio ile her şeyi kendine göre ayarla.

Havalı ve Ateşli
Havalı ve Ateşli

İçindeki donanımlar elbette çok önemli, ama görünüşüyle de bakışları üzerinde toplar. Temperli camlı ön ve yan paneller, tamamen metal çerçeve ve eksiksiz RGB kontrolüyle bu bilgisayarı tarzına önem verenler için tasarladık.

İşlemci
İşlemci üreticisi *
AMD
İşlemci ailesi *
AMD Ryzen™ 9
İşlemci *
5900X
İşlemci Çekirdek Sayısı
12
Sıralı işlemci sayısı
24
İşlemci destek frekansı
4,8 GHz
İşlemci frekansı *
3,7 GHz
İşlemci önbelleği
64 MB
İşlemci ön bellek türü
L3
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
2 x 16 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
3200 MHz
ECC
No
Dahili hafıza üreticisi
HyperX
Depolama birimi
Toplam depolama kapasitesi *
3 TB
Depolama ortamı *
SSD
Optik sürücüler *
No
Toplam SSD kapasitesi
3 TB
Kurulan SSD sayısı
2
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Entegre kart okuyucu
No
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Entegre grafik kartı *
No
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 3070
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
On-board grafik adaptör modeli *
Mevcut değil
Grafik adaptörü HDMI port sayısı
1
Grafik adaptörü DisplayPort sayısı
3
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Kablo teknolojisi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
WLAN kumanda modeli
Realtec RTL8822CE
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
5.0
Bağlantı
USB 2.0 bağlantı noktası sayısı *
2
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
1
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
USB C-Tipi DisplayPort Değişken Modu
Yes
DVI bağlantı noktası
No
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kulaklık çıktı sayısı
1
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x1 delik
1
PCI Express x16 delik
1
Tasarım
Kasa *
Dikey (Tower)
Montaj destekli
Dikey
3.5" bölme sayısı
2
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Ürün rengi *
Siyah
RGB bellek aydınlatması
Yes
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Oyun
Anakart yongası
AMD B550
Anakart form faktörü
micro ATX
Dahili ses
DTS Headphone:X
Ses çıkış kanalı sayısı
5.1 kanallar
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Intel® Extreme Bellek Profili (XMP)
Yes
Markaya özel özellikler
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
600 W
Ağırlık & boyutlar
Genişlik *
165 mm
Derinlik *
422 mm
Yükseklik *
433 mm
Ağırlık *
12,9 kg
Ambalaj genişliği
560 mm
Ambalaj derinliği
320 mm
Ambalaj yüksekliği
542 mm
Paket ağırlığı
16,1 kg
Paket içeriği
Ekran içinde *
No
Fare dahil
Yes
Klavye arkaışığı
Yes
Disclaimer HP OMEN GT13-1008nt AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3070 FreeDOS Dikey (Tower) PC Siyah:
Disclaimer

[1] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmalarınıza göre değişiklik gösterir. AMD'nin numaralandırma yöntemi, saat hızı için bir ölçüt değildir. İnternet erişimi gerekir ve ürünle birlikte sunulmaz.
[2] ©2021 NVIDIA Corporation. NVIDIA, NVIDIA logosu, GeForce ve GeForce RTX, NVIDIA Corporation'ın ABD ve diğer ülkelerde tescilli ticari markaları ve/veya ticari markalarıdır. Diğer tüm ticari markalar ve telif hakları ilgili sahiplerine aittir.
[3] Kablosuz erişim noktası ve internet hizmeti gerekir ve ayrı satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır. Wi-Fi 5 (802.11ac), önceki Wi-Fi 5 teknik özellikleriyle geriye dönük olarak uyumludur.

Teknik özellikler ve sorumluluk reddi
Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmalarınıza göre değişiklik gösterir. AMD'nin numaralandırma yöntemi, saat hızı için bir ölçüt değildir. İnternet erişimi gerekir ve ürünle birlikte sunulmaz.
Max Boost saat frekansı performansı donanıma, yazılıma ve genel sistem yapılandırmasına bağlı olarak farklılık gösterir.
Kablosuz erişim noktası ve internet hizmeti gerekir ve ayrı satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır. Wi-Fi 5 (802.11ac), önceki Wi-Fi 5 teknik özellikleriyle geriye dönük olarak uyumludur.
IEEE 1680.1-2018 EPEAT® uyarınca U.S. EPEAT® kaydı temel alınmıştır. EPEAT® statüsü ülkeden ülkeye değişir. Daha fazla bilgi için www.epeat.net adresini ziyaret edin.