location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Full HD kalitesi 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G6
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
4L1J0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786852091 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 11 Mar 2024 09:14:46
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Full HD kalitesi 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4120 (2,6 GHz'e kadar seri çekim frekansı, 4 MB L2 önbellek, 4 çekirdek, 4 iş parçacığı)
  • - Chrome OS™
  • - 35,6 cm (14") diyagonal FHD ekran
  • - Intel® UHD Grafik Kartı 600
  • - 8 GB memory; 32 GB eMMC storage
Garanti: 1 yıllık (1/1/0) sınırlı garantiye 1 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Full HD kalitesi 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Siyah :
Bu ürünün kısa açıklaması: HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Full HD kalitesi 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Siyah

Chromebook 14 G6 Notebook PC, Chrome OS™, 14", Intel® Celeron®, 8GB RAM, 32GB eMMC, FHD
Daha fazla>>>
HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Full HD kalitesi 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Siyah:
HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Full HD kalitesi 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Ön ofis çalışanları, eğitimciler ve öğrenciler için vazgeçilmez ve geniş ekranlı bir Chromebook
Dayanıklı HP Chromebook 14 G6'nın yönetilebilir, güvenli ve sezgisel Chrome OS işletim sistemi ve Intel® işlemcileri[1] ile günü yakalayın. Geleceğe hazır USB-C® ve HDMI ile sisteminizi genişletin ve şarjı uzun süre giden piliyle çalışma süresini en üst düzeye çıkarın.

Kısa özet açıklama HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Full HD kalitesi 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Siyah:
HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Full HD kalitesi 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Chromebook 14 G6, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 Piksel, 8 GB, 32 GB

Uzun özet açıklama HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Full HD kalitesi 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Siyah:
Bu HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Full HD kalitesi 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Chromebook 14 G6. Ürün tipi: Chromebook, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Celeron®, İşlemci: N4120, İşlemci frekansı: 1,1 GHz. Ekran boyutu: 35,6 cm (14"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 8 GB, Dahili hafıza tipi: LPDDR4-SDRAM. Toplam depolama kapasitesi: 32 GB, Depolama ortamı: eMMC. On-board grafik adaptör modeli: Intel® UHD Graphics 600. İşletim sistemi yazılımı: ChromeOS. Ürün rengi: Siyah

Çalışmak ve öğrenmek için tasarlandı

14" diyagonal ekran, Intel® işlemciler,[1] Chrome OS ve hızlı şarj özellikli pille listenizdeki tüm işleri kolayca halledin. WLAN 802.11 ac,[4] MU-MIMO[5] ve HP Extended Range Kablosuz LAN[6] ile yoğun alanlarda bağlantı kurun.

Dayanıklılık için üretildi

Metal köşe takviyeleriyle günlük yıpranma ve aşınmaya dayanabilecek şekilde üretilmiş bir cihaz alın. Betonda 76 cm'den düşme testine,[3] HP Toplam Test Sürecine[7] ve MIL-STD 810H testine[8] tabi tutulur. Klavye 350 ml'ye (12 ons) kadar su dökülmesine[7] karşı dayanıklıdır.

Kolay işbirliği için tasarlandı

İsteğe bağlı ince çerçeveli, geniş görüş açılı IPS ekran,[2] geniş açılı HD web kamerası ve çift mikrofonla sınıfta grup çalışması yapın. HDMI ve USB-C® kullanarak ekran, projektör veya aksesuarlar ekleyin. İsteğe bağlı arka aydınlatmalı klavye sayesinde düşük ışıkta gezinin.[2]

Disclaimer HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Full HD kalitesi 8 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Siyah:
Disclaimer

Teknik özellikler ve sorumluluk reddi