location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 14-ea0008nt Intel® Core™ i7 i7-1165G7 Hibrid (2'si 1 arada) 34,3 cm (13.5") Dokunmatik ekran WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ea0008nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
4H1T0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196068731854 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 12512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 11 Mar 2024 09:14:46
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP Spectre x360 14-ea0008nt Intel® Core™ i7 i7-1165G7 Hibrid (2'si 1 arada) 34,3 cm (13.5") Dokunmatik ekran WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1165G7 (Intel® Turbo Boost Teknolojisi ile 4,7 GHz'e kadar, 12 MB L3 önbellek, 4 çekirdek, 8 iş parçacığı)
  • - Windows 11 Home
  • - 34,3 cm (13,5 inç) diyagonal WUXGA+ dokunmatik ekran, HP Sure View tümleşik gizlilik ekranlı
  • - Intel® Iris® Xᵉ Grafik Kartı
  • - 16 GB memory; 1 TB SSD storage
Garanti: 2 yıllık (2/2/0) sınırlı garantiye 2 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP Spectre x360 14-ea0008nt Intel® Core™ i7 i7-1165G7 Hibrid (2'si 1 arada) 34,3 cm (13.5") Dokunmatik ekran WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Siyah :
Bu ürünün kısa açıklaması: HP Spectre x360 14-ea0008nt Intel® Core™ i7 i7-1165G7 Hibrid (2'si 1 arada) 34,3 cm (13.5") Dokunmatik ekran WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Siyah

Spectre x360 Convertible 14-ea0008nt, 13.5", dokunmatik ekran, Windows 11 Home, Intel® Core™ i7, 16GB RAM, 1TB SSD, WUXGA+, Gece siyahı
Daha fazla>>>
HP Spectre x360 14-ea0008nt Intel® Core™ i7 i7-1165G7 Hibrid (2'si 1 arada) 34,3 cm (13.5") Dokunmatik ekran WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Siyah:
HP Spectre x360 14-ea0008nt Intel® Core™ i7 i7-1165G7 Hibrid (2'si 1 arada) 34,3 cm (13.5") Dokunmatik ekran WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Size uyum sağlayan zeka
HP Spectre x360 2'si 1 arada bilgisayar en iyi ekran görüntüsünü sunmak için çevrenize göre otomatik olarak ayarlanır. Ancak bu akıllı ürünün kalbinde, ihtiyaçlarınıza göre performansı otomatik olarak ayarlayan HP Command Center yatar. Mesele gizlilikse en akıllı çözüm en basitidir. Dilediğiniz zaman tek tıklamayla kamerayı kapatın ve mikrofonu susturun.

Kısa özet açıklama HP Spectre x360 14-ea0008nt Intel® Core™ i7 i7-1165G7 Hibrid (2'si 1 arada) 34,3 cm (13.5") Dokunmatik ekran WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Siyah:
HP Spectre x360 14-ea0008nt Intel® Core™ i7 i7-1165G7 Hibrid (2'si 1 arada) 34,3 cm (13.5") Dokunmatik ekran WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Spectre x360 14-ea0008nt, Intel® Core™ i7, 34,3 cm (13.5"), 1920 x 1080 Piksel, 16 GB, 1 TB, Windows 11 Home

Uzun özet açıklama HP Spectre x360 14-ea0008nt Intel® Core™ i7 i7-1165G7 Hibrid (2'si 1 arada) 34,3 cm (13.5") Dokunmatik ekran WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Siyah:
Bu HP Spectre x360 14-ea0008nt Intel® Core™ i7 i7-1165G7 Hibrid (2'si 1 arada) 34,3 cm (13.5") Dokunmatik ekran WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Spectre x360 14-ea0008nt. Ürün tipi: Hibrid (2'si 1 arada), Form faktörü: Dönüştürülebilir (Klasör). İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-1165G7. Ekran boyutu: 34,3 cm (13.5"), HD türü: WUXGA+, Ekran çözünürlüğü: 1920 x 1080 Piksel, Dokunmatik ekran. RAM: 16 GB, Dahili hafıza tipi: LPDDR4x-SDRAM. Toplam depolama kapasitesi: 1 TB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel Iris Xe Graphics. İşletim sistemi yazılımı: Windows 11 Home. Ürün rengi: Siyah

Gerçeği görün
Gerçeği görün

Yüksek çözünürlüklü ekranda videolar canlı, inanılmaz net ayrıntılarla hayat buluyor. Daha geniş çalışma alanı sağlayan olağanüstü 3:2 en boy oranlı ekranı[1] daha az kaydırın.

Size uyum sağlayan performans
Size uyum sağlayan performans

Uyarlanabilir renk, bulunduğunuz ortamında en iyi görüntüleme deneyimi için tonları, ışığı ve ultra canlı renkleri otomatik olarak ayarlar. Smart Sense, optimum performans için çalışma alışkanlıklarınıza göre ayarlanır ve hatta çantaya girdiğini de algılayarak ne zaman duracağını bilir.

Tasarım
Renk adı
Gece siyahı
Ürün tipi *
Hibrid (2'si 1 arada)
Ürün rengi *
Siyah
Form faktörü *
Dönüştürülebilir (Klasör)
Pazar konumlandırması
Premium
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
34,3 cm (13.5")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
Yes
HD türü
WUXGA+
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:10
Ekran cam türü
Kenardan Kenara Cam
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
1000 cd/m²
Diagonal ekran boyutu
34,3 cm
RGB renk alanı
sRGB
Renk skalası
100%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
11. Nesil Intel® Core™ i7
İşlemci *
i7-1165G7
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,7 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Ayarlanabilir TDP-yukarı frekansı
2,8 GHz
Ayarlanabilir TDP-yukarı
28 W
Ayarlanabilir TDP-aşağı
12 W
Ayarlanabilir TDP-aşağı frekansı
1,2 GHz
Hafıza
RAM *
16 GB
Dahili hafıza tipi
LPDDR4x-SDRAM
Hafıza frekans hızı
3733 MHz
Hafıza şekli faktörü
On-board
Bellek yuvası sayısı
1x SO-DIMM
Maksimum bellek *
16 GB
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
MicroSD (TransFlash)
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
No
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ses
Dahili ses
Bang & Olufsen
Dahili hoparlör sayısı
4
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera sinyal formatı
720p
Ön kamera HD türü
HD
Kızılötesi (IR) kamera
Yes
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
Intel Wi-Fi 6 AX201
WLAN denetleyici üreticisi
Intel
Ethernet LAN bağlantısı
No
Bluetooth
Yes
Bluetooth versiyonu
5.0
Ağ Bağlantıları
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Bağlantı
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı
1
Thunderbolt 4 bağlantı noktası sayısı
2
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Güç Dağıtımı
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Performans
Anakart yongası
Intel SoC
Elektronik pusula
Yes
Hız ölçer
Yes
Jiroskop
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Dropbox
Deneme sürümü
McAfee LiveSafe, Microsoft 365; ExpressVPN; LastPass Premium
İşletim sistemi yazılımı *
Windows 11 Home
İşlemci özellikleri
Intel® Güvenilir Uygulama Teknolojisi
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
No
Kullanılmayan durumlar
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP JumpStart
Yes
HP Kesin Görünüm
Yes
HP 3D DriveGuard
Yes
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dörtlü Hoparlörler
HP Ses Anahtarı
Yes
HP Destek Asistanı
Yes
HP Imagepad
Yes
HP ön kamera
HP TrueVision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
4
Pil kapasitesi *
66 Wh
Pil ömrü
15,75 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Pil ağırlığı
275 g
Enerji yönetimi
AC adaptör gücü
65 W
Güvenlik
Parmak izi okuyucu
Yes
Sertifikalar
Sertifikalar, uygunluk bildirimleri
ENERGY STAR; EPEAT Silver
Sürdürülebilirlik
Sürdürülebilir teknolojiler ve malzemeler
Tarım atıklarından üretilmiş klavye mekanizması
Ağırlık & boyutlar
Genişlik
298,3 mm
Derinlik
220,1 mm
Yükseklik
16,9 mm
Ağırlık *
1,82 kg
Ambalajlama bilgisi
Ambalaj genişliği
147 mm
Ambalaj derinliği
413 mm
Ambalaj yüksekliği
332 mm
Paket ağırlığı
3,07 kg
Disclaimer HP Spectre x360 14-ea0008nt Intel® Core™ i7 i7-1165G7 Hibrid (2'si 1 arada) 34,3 cm (13.5") Dokunmatik ekran WUXGA+ 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Siyah:
Disclaimer

[1] Bütün performans özellikleri, HP'nin bileşen üreticileri tarafından sağlanan genel özellikleri göstermektedir; gerçek performans daha yüksek veya düşük olabilir. [2] Bazı Windows sürümlerinde özelliklerin tamamı kullanılamayabilir. Sistemlerin Windows işlevselliğinden tam olarak yararlanabilmesi için yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım veya BIOS güncellemesi gerekebilir. Windows otomatik olarak güncellenir ve etkinleştirilir. Yüksek hızlı internet ve Microsoft hesabı gereklidir. Güncellemeler için zaman içerisinde İSS ücretleri uygulanabilir ve ek gereksinimler ortaya çıkabilir. Bkz. http://www.windows.com.
[3] Çok Çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel'in numaralandırma yöntemi yüksek performans ölçütü değildir.
[4] Intel ve Core, Intel Corporation'ın ABD ve diğer ülkelerdeki ticari markalarıdır.
[5] Intel ve Iris, Intel Corporation'ın ya da bağlı şirketlerinin ABD ve/veya diğer ülkelerdeki ticari markalarıdır. Intel, Intel logosu ve Iris, Intel Corporation'ın ya da bağlı şirketlerinin ABD'de ve/veya diğer ülkelerdeki ticari markalarıdır.
[7] Ürün modeli, yapılandırma, yüklü uygulamalar, özellikler, kullanım, kablosuz ağ işlevleri ve güç yönetimi ayarları gibi çeşitli etkenlere göre pil ömrü değişiklik gösterir. Maksimum pil kapasitesinin zaman içinde ve kullanıma bağlı olarak azalması doğal bir durumdur. Diğer ayrıntılar için https://bapco.com/products/mobilemark-2018/ adresine bakın.
[8] İnternet hizmeti gerekir ve ürünle birlikte sunulmaz.
[9] Özelliklerin açıklanan işlevleri sağlaması için yazılım veya diğer üçüncü taraf uygulamalar gerekebilir.
[10] İnternet hizmeti gerekir ve ürüne dahil değildir. 30 günden sonra abonelik gereklidir.

Teknik özellikler ve sorumluluk reddi
Kayıt tarihinden itibaren 12 ay boyunca 25 GB ücretsiz Dropbox depolama alanı. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi almak için Dropbox web sitesini ziyaret edin: https://www.dropbox.com/help/space/hp-promotion. İnternet hizmeti gerekir ve ürüne dahil değildir.
McAfee LiveSafe hizmetine 1 yıllık ücretsiz abonelik dahildir. İnternet erişimi gerekir ve ürünle birlikte sunulmaz. Sona erme tarihinden sonra abone olunması gerekir.
Ürün modeli, yapılandırma, yüklü uygulamalar, özellikler, kullanım, kablosuz işlevleri ve güç yönetimi ayarları gibi çeşitli etkenlere göre Windows MobileMark 18 pil ömrü değişiklik gösterir. Maksimum pil kapasitesinin zaman içinde ve kullanıma bağlı olarak azalması doğal bir durumdur. Ayrıntılar için https://bapco.com/products/mobilemark-2018/ adresine bakın.
Sistem kapalıyken ("kapat" komutu kullanılarak), pilinizi 45 dakika içinde %50'ye kadar şarj eder. Dizüstü bilgisayarla birlikte verilen HP adaptörle kullanılması tavsiye edilir, daha düşük kapasiteli pil şarj aletiyle kullanılması tavsiye edilmez. Şarj düzeyi %50'ye ulaştığında şarj etme hızı normale dönecektir. Şarj süresi, sistem toleransı nedeniyle +/-%10 oranında değişiklik gösterebilir. Belirli HP ürünlerinde bulunur. Ürün özelliklerinin tam listesi için http://store.hp.com adresine bakın.
Çoklu çekirdek teknolojisi, belirli yazılım ürünlerinin performansını yükseltmek için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmalarınıza göre değişiklik gösterir. Intel'in numaralandırma, markalama ve/veya adlandırma yöntemi, daha yüksek performans için bir ölçüt değildir.
Intel® Turbo Boost performansı donanıma, yazılıma ve genel sistem yapılandırmasına bağlı olarak değişiklik gösterir. Daha fazla bilgi için http://www.intel.com/technology/turboboost/ adresine bakın.
Pil ömrü, HP tarafından 1080p (1920x1080) çözünürlük, 150 nit parlaklık, %17 sistem ses düzeyi, %100 oynatıcı ses düzeyiyle yerel depolamadan tam ekran, kulaklık takılı, kablosuz bağlantı kapalı, otomatik kararma kapalı şekilde sürekli FHD video oynatılarak test edilmiştir. Gerçek pil ömrü yapılandırmaya bağlı olarak değişir ve en yüksek kapasitenin zaman geçtikçe ve kullanıldıkça azalması doğal bir durumdur.
Wi-Fi® destekli gigabit hızlarına, aynı yönlendiriciye bağlı iki cihaz arasında veri aktarımı yaparken ulaşılabilir. Ayrı satılan ve 160 MHz kanalları destekleyen kablosuz yönlendirici gerekir.
Kablosuz erişim noktası ve internet hizmeti gereklidir ve ayrı satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır.
Kablosuz erişim noktası ve internet hizmeti gerekir ve ayrı satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır. Wi-Fi 6 (802.11ax), önceki 802.11 teknik özellikleriyle geriye dönük olarak uyumludur. Wi-Fi 6 teknik özellikleri taslak niteliğindedir ve nihai değildir. Nihai teknik özelliklerin taslak teknik özelliklerden farklı olması durumunda dizüstü bilgisayarın diğer Wi-Fi 6 cihazlarıyla iletişim kurma özelliği etkilenebilir. Yalnızca 802.11ax özelliğinin desteklendiği ülkelerde kullanılabilir.
Wi-Fi 6 (802.11ax), Wi-Fi ayarlarının yerel düzenleyici gerekliliklerine (802.11ac) göre optimize edildiği Ukrayna, Rusya ve Endonezya'da desteklenmemektedir.
Bütün performans özellikleri, HP'nin bileşen üreticileri tarafından sağlanan genel özellikleri göstermektedir; gerçek performans daha yüksek veya düşük olabilir.
Aktif artı aktif olmayan görüntüleme alanının, aktif görüntüleme alanı artı kenarlığa oranı. Kapak, masaya dikey gelecek şekilde ölçün.
HP Uyku ve Şarj işlevini tam olarak yerine getirebilmesi için harici cihazla birlikte USB Type-A/Type-C şarj protokolü standardında kablo veya donanım kilidi gereklidir.
SuperSpeed USB 20 Gbps sunulmamaktadır.
30 günün ardından LastPass basic sürümüne döner.
Windows etkinleştirildikten sonra 180 gün içinde etkinleştirilmelidir.
HP Uyku ve Şarj işlevini tam olarak yerine getirebilmesi için harici cihazla birlikte USB Type-A/Type-C şarj protokolü standart kablo veya donanım kilidi gereklidir.
SuperSpeed USB 20 Gbps veri aktarım hızı, doğrudan bağlantı noktasından kullanılamaz.
IEEE 1680.1-2018 EPEAT® uyarınca U.S. EPEAT® kaydı temel alınmıştır. EPEAT® statüsü ülkeden ülkeye değişir. Daha fazla bilgi için www.epeat.net adresini ziyaret edin.
Bazı Windows sürümlerinde özelliklerin tamamı kullanılamayabilir. Sistemlerin Windows işlevselliğinden tam olarak yararlanabilmesi için yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım veya BIOS güncellemesi gerekebilir. Windows otomatik olarak güncellenir ve etkindir. Yüksek hızlı internet ve Microsoft hesabı gerekir. Güncelleştirmeler için zaman içerisinde ISP ücretleri uygulanabilir ve ek gereksinimler ortaya çıkabilir. Bkz. http://www.windows.com
Klavye makasları kütle denge sistemi yaklaşımıyla kullanılan doğal, yenilenebilir hammadde içerir.