location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-c0010nt Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-c0010nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
4GR81EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441235692 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 5450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:28:18
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 29 Feb 2020
Product end of life date
Broşür (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 22-c0010nt Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8250U (6MB Cache, 1.6GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Kısa açıklama HP 22-c0010nt Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz :
Bu ürünün kısa açıklaması: HP 22-c0010nt Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz

Intel Core i5-8250U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit
Daha fazla>>>
HP 22-c0010nt Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz:
HP 22-c0010nt Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz ürününün üreticiden alınan orjinal pazarlama metni.

Güzel All-in-One tasarımı. Performans için üretildi.
Bu güzel, güçlü All-in-One bilgisayar tüm ailenizin gereksinimlerini karşılamak ve işlerinizi tamamlamanıza yardımcı olmak için gerekli depolama alanına sahiptir. İster iş ister oyun için olsun, yüksek performansıyla aynı ölçüde çekici tasarımı buldunuz.

Kısa özet açıklama HP 22-c0010nt Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz:
HP 22-c0010nt Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP 22-c0010nt, 54,6 cm (21.5"), Full HD kalitesi, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Home

Uzun özet açıklama HP 22-c0010nt Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz:
Bu HP 22-c0010nt Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP 22-c0010nt. Ürün tipi: Hepsi Birarada PC. Ekran boyutu: 54,6 cm (21.5"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel, Ekran şekli: Düz. İşlemci ailesi: Intel® Core™ i5, İşlemci frekansı: 1,6 GHz. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 256 GB, Depolama ortamı: SSD. Dahili kamera. Optik sürücüler: DVD±RW. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Beyaz

Alan ve performans
Alan ve performans

Yüksek performanslı işlemcisinin yanı sıra siz ve aileniz için sunduğu yeterli depolama alanıyla iş e-postaları göndermekten tatil fotoğraflarını yüklemeye sorunsuzca geçiş yapın.

Evin merkezi
Evin merkezi

Eve modern bir görünüm ve hava katın. Bu All-in-One bilgisayar, ultra ince çerçevesiyle daha fazla görüntü sağlar ve birden çok açıdan çalışmanıza olanak sağlayan ayarlanabilir eğimli ayağa sahiptir. Her odayı aydınlatması için tasarlandı

Hak ettiğiniz huzur
Hak ettiğiniz huzur

Bu bilgisayar aileniz ve arkadaşlarınızla bağlantıda kalmanızı kolaylaştırır. Gizlilik için kaydırılarak açılan bir kapakla donatılan HD kamera, dahili hoparlörler ve kolay Wi-Fi bağlantısı içerir. Şimdi, iç rahatlığıyla bağlantıda kalabilirsiniz.

Windows 10
Windows 10

Windows'un tanıdık özellikleri sayesinde eskisinden daha iyi bir şekilde mükemmel işler ortaya koyun.[1]

Ekran
Ekran boyutu *
54,6 cm (21.5")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü *
Full HD kalitesi
LED arka ışığı
Yes
Yerel açı oranı
16:9
Panel tipi
IPS
Ekran şekli
Düz
RGB renk alanı
NTSC
Yansımasız ekran
Yes
Renk skalası
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
8. nesil Intel® Core™ i5
İşlemci *
i5-8250U
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
3,4 GHz
İşlemci frekansı *
1,6 GHz
İşlemci önbelleği
6 MB
İşlemci ön bellek türü
Akıllı Önbellek
Sistem busu
4 GT/s
Termal Tasarım Gücü
15 W
Ayarlanabilir TDP-yukarı frekansı
1,8 GHz
Ayarlanabilir TDP-yukarı
25 W
Ayarlanabilir TDP-aşağı frekansı
0,8 GHz
Ayarlanabilir TDP-aşağı
10 W
PCI Express giriş versiyonu
3.0
İşlemci soketi
BGA 1356
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
Atlama
Y0
Otobüs tipi
OPI
İşlemci kod adı
Kaby Lake R
PCI Express hatlarının maksimum sayısı
12
PCI Express konfigürasyonları
1x2+2x1, 1x4, 2x2, 4x1
İşlemci kodu
SR3LA
T bağlantısı
100 °C
İşlemci tarafından desteklenen maksimum iç bellek
32 GB
Uyuşum Sorunsuz işlemci
Yes
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM, LPDDR3-SDRAM
İşlemci tarafından desteklenen saat hızları
2133, 2400 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
34,1 GB/s
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek yuvası sayısı
1
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
2400 MHz
Bellek düzeni
1 x 8 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
DVD±RW
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
No
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
On-board grafik adaptör modeli *
Intel® UHD Graphics 620
Yerleşik grafik adaptörü taban frekansı
300 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1100 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
32 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.4
Yerleşik grafik adaptörü ID'si
0x5917
Ses
Gömme hoparlörler *
Yes
Hoparlör sayısı
2
RMS dereceli güç
2 W
Dahili mikrofon
Yes
Kamera
Dahili kamera *
Yes
Kamera HD tipi
HD
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
Anten tipi
1x1
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Ağ Bağlantıları
Bluetooth *
Yes
Bluetooth versiyonu
4.2
Bağlantı
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
HDMI port sayısı *
1
HDMI versiyonu
1.4
Mikrofon giriş fişi
No
Birleşik kulaklık/mikrofon portu
Yes
Tasarım
Ürün rengi *
Beyaz
Menşe ülkesi
Çin
Performans
Ürün tipi *
Hepsi Birarada PC
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Home
Ürünle gelen yazılım
Dropbox
İşlemci özellikleri
Intel® Akıllı Yanıt Teknolojisi
Yes
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technojisi (Intel® MWT)
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
No
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
42 X 24 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Smart Response Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
0,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® TSX-NI versiyonu
0,00
İşlemci ARK ID'si
124967
Markaya özel özellikler
HP JumpStart
Yes
HP hoparlör tipi
HP Dual Speakers
HP Ses Anahtarı
Yes
Enerji yönetimi
AC adaptör gücü
65 W
Kalem
Kalem dahil
No
Ağırlık & boyutlar
Genişlik (ayaklı)
490,3 mm
Derinlik (Ayaklı)
14,3 mm
Yükseklik (ayaklı)
390,7 mm
Ağırlık (standı ile birlikte)
5,39 kg
Ambalaj genişliği
248 mm
Ambalaj derinliği
598 mm
Ambalaj yüksekliği
483 mm
Paket ağırlığı
7,76 kg
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Paket içeriği
Klavye dahil
Yes
Güç kablosu dahil
Yes
Diğer özellikler
3D uyumu
No
Ekran çerçeve teknolojisi
Micro-Edge
Diagonal ekran boyutu
54,6 cm
Otonom mod
No
Ayrılabilir ekran
No
Disclaimer HP 22-c0010nt Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 Piksel Hepsi Birarada PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Beyaz:
Disclaimer

[1] Tüm özellikler, tüm Windows sürümlerinde bulunmayabilir. Sistemler, Windows işlevselliğinden tam olarak yararlanabilmek için, yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım ve/veya BIOS güncelleştirmesi gerektirebilir. Windows 10 otomatik olarak güncelleştirilir; bu özellik her zaman etkindir. Zaman içinde, güncelleştirmeler için ISS ücretleri ve ek gereklilikler söz konusu olabilir. Bkz. www.microsoft.com.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel's numbering is not a measurement of higher performance. 4K content required to view full 4K images. System loading time and responsiveness dependent upon product configuration.
[3] 4K content required to view full 4K images. High-definition (HD) content required to view HD images.
[4] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD
[5] Actual speeds may vary. Don't copy copyright-protected materials.