location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Karşılaştırmaya ekle
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Canceled SKU
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
4G6H3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196068726362 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Feb 2023 17:18:25
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 07 May 2021
Product end of life date
Bullet Points HP Canceled SKU
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - i7-1165G7
  • - 43,9 cm (17.3") Full HD kalitesi 1920 x 1080 Piksel IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce MX450 2 GB
  • - 5.0
  • - 55 Wh
Kısa açıklama HP Canceled SKU :
Bu ürünün kısa açıklaması: HP Canceled SKU

Canceled SKU
Daha fazla>>>
HP Canceled SKU:
HP Canceled SKU ürününün üreticiden alınan orjinal pazarlama metni.

Doğru renklerle istediğiniz gibi üretme gücü
Performans, özellikler ve istediğiniz gibi içerik üretme özgürlüğü sağlayan HP ENVY 17 Dizüstü Bilgisayar ile yaratıcılığınızı ortaya çıkarın. Intel® Core™ işlemciden güç alan bilgisayar, fikirlerinizi hayal ettiğiniz büyüleyici renklerle hayata geçirir. Ürettiğiniz içeriklerin güvende kalmasını sağlayan gizlilik özellikleriyle fikirlerinizi kendinize saklayın.

Kısa özet açıklama HP Canceled SKU:
HP Canceled SKU ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Canceled SKU, 43,9 cm (17.3"), 1920 x 1080 Piksel, 16 GB, DDR4-SDRAM, 512 GB, SSD

Uzun özet açıklama HP Canceled SKU:
Bu HP Canceled SKU ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Canceled SKU. İşlemci: i7-1165G7. Ekran boyutu: 43,9 cm (17.3"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. Ayrık ekran kartı modeli: NVIDIA GeForce MX450

HP QuickDrop
HP QuickDrop

Fotoğraf, video veya dosyaları mobil cihazlar ve HP ENVY arasında Wi-Fi üzerinden kolayca paylaşın.

Yaratıcılığınızı ateşleyin
Yaratıcılığınızı ateşleyin

Güçlü Intel® Core™ işlemci[1] ve Iris® Xe Grafik Kartıyla fikirlerinizi serbest bırakın ve yaratıcı vizyonunuzu hayata geçirin.

Huzur parmaklarınızın ucunda
Huzur parmaklarınızın ucunda

Parmak izi okuyucu ve gizlilik kamerası kapağıyla işinizi güvenceye alın ve mikrofon sessize alma düğmesiyle sohbetlerinizin gizli kalmasını sağlayın.

Ekran
Ekran boyutu *
43,9 cm (17.3")
Ekran çözünürlüğü *
1920 x 1080 Piksel
HD türü
Full HD kalitesi
Panel tipi
IPS
Ekran cam türü
Gorilla Glass
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
300 cd/m²
Diagonal ekran boyutu
43,9 cm
RGB renk alanı
sRGB
Renk skalası
100%
İşlemci
İşlemci üreticisi *
Intel
İşlemci *
i7-1165G7
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,7 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Ayarlanabilir TDP-yukarı frekansı
2,8 GHz
Ayarlanabilir TDP-yukarı
28 W
Ayarlanabilir TDP-aşağı
12 W
Ayarlanabilir TDP-aşağı frekansı
1,2 GHz
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 8 GB
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Depolama birimi
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce MX450
Ayrık grafik bağdaştırıcı belleği
2 GB
Farklı grafik hafıza türü
GDDR6
Ağ Bağlantıları
Anten tipi
2x2
WLAN denetleyici üreticisi
Intel
Bluetooth versiyonu
5.0
İşlemci özellikleri
Intel® Güvenilir Uygulama Teknolojisi
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
No
Kullanılmayan durumlar
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Batarya
Pil sayısı
4
Pil kapasitesi *
55 Wh
Diğer özellikler
Grafik adaptör arayüzü
PCIe x4
Disclaimer HP Canceled SKU:
Disclaimer

[1] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel'in numaralandırma yöntemi yüksek performans ölçütü değildir. [2] Bazı Windows sürümlerinde özelliklerin tamamı bulunmayabilir. Windows işlevlerinin tüm avantajlarından yararlanabilmek için sistemlerin yükseltilmesi ve/veya ayrı satın alınan donanım, sürücü, yazılım veya BIOS güncellemesi gerekebilir. Windows 10 otomatik olarak güncellenir, bu özellik her zaman etkindir. Güncellemeler için zaman içerisinde İSS ücretleri uygulanabilir ve ek gereksinimler ortaya çıkabilir. http://www.microsoft.com adresini ziyaret edin. Ses destekli Cortana, ekran kalemiyle çizim ve Continuum gibi bazı özellikler için daha gelişmiş donanımların kullanılması gerekir. www.windows.com adresini ziyaret edin. Uygulamalar ayrı satılır.
[3] Tam yüksek çözünürlüklü (FHD) görüntüleri görüntülemek için FHD içerik gerekir.
[4] Sistem kapalıyken ("kapat" komutu kullanılarak), pilinizi 30 dakika içinde %50'ye kadar şarj eder. Dizüstü bilgisayarla birlikte verilen HP adaptörle kullanılması önerilir, daha düşük kapasiteli pil şarj aletiyle kullanılması önerilmez. Şarj düzeyi %50'ye ulaştığında şarj etme hızı normale dönecektir. Şarj süresi, Sistem toleransı nedeniyle +/-%10 oranında değişiklik gösterebilir. Belirli HP ürünlerinde bulunur. Ürün özelliklerinin tam listesi için http://store.hp.com adresine bakın.
[5] Özelliklerin açıklanan işlevleri sağlaması için yazılım veya diğer üçüncü taraf uygulamalar gerekebilir.
[6] Gerçek aktarım hızı değişebilir. USB Type-C® ve USB-C®, USB Implementers Forum'un ticari markalarıdır.
[7] Kayıt tarihinden itibaren bir yıl boyunca 100 GB ücretsiz çevrimiçi depolama alanı. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi almak için www.dropbox.com web sitesini ziyaret edin. İnternet hizmeti gerekir ve ürüne dahil değildir.
[8] İnternet hizmeti gerekir ve ürüne dahil değildir. 30 günden sonra abonelik gereklidir.
[9] Percentage of post-consumer recycled plastic contained in keycap varies by product.

Teknik özellikler ve sorumluluk reddi
Yeni Dropbox kullanıcıları, kayıt tarihinden itibaren 12 ay boyunca 25 GB'lık ücretsiz Dropbox saklama alanına hak kazanır. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi edinmek için https://www.dropbox.com/help/space/hp-promotion adresindeki Dropbox web sitesini ziyaret edin. İnternet hizmeti gerekir ve ürüne dahil değildir.
McAfee LiveSafe hizmetine 30 günlük ücretsiz abonelik dahildir. İnternet erişimi gerekir ve ürünle birlikte sunulmaz. Sona erme tarihinden sonra abone olunması gerekir.
Sistem kapalıyken ("kapat" komutu kullanılarak), pilinizi 30 dakika içinde %50'ye kadar şarj eder. Dizüstü bilgisayarla birlikte verilen HP adaptörle kullanılması tavsiye edilir, daha düşük kapasiteli pil şarj aletiyle kullanılması tavsiye edilmez. Şa
Çoklu çekirdek teknolojisi, belirli yazılım ürünlerinin performansını yükseltmek için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmalarınıza göre değişiklik gösterir. Intel'in numaralandırma, markalama ve/veya adlandırma yöntemi, daha yüksek performans için bir ölçüt değildir.
Intel® Turbo Boost performansı donanıma, yazılıma ve genel sistem yapılandırmasına bağlı olarak değişiklik gösterir. Daha fazla bilgi için http://www.intel.com/technology/turboboost/ adresine bakın.
Bütün performans özellikleri, HP'nin bileşen üreticileri tarafından sağlanan genel özellikleri göstermektedir; gerçek performans daha yüksek veya düşük olabilir.
Aktif artı aktif olmayan görüntüleme alanının, aktif görüntüleme alanı artı kenarlığa oranı. Kapak, masaya dikey gelecek şekilde ölçün.
HP Uyku ve Şarj özelliğiyle en iyi sonuçlara ulaşmak için, harici cihazla birlikte USB şarj protokolü standart kablosu veya kablo adaptörü kullanın.
SuperSpeed USB 20 Gbps sunulmamaktadır.
Pilin gerçek watt saat (Wh) değeri, tasarım kapasitesine göre değişir. Raf ömrü, zaman, kullanım, ortam, sıcaklık, sistem yapılandırması, yüklenen uygulamalar, özellikler, güç yönetimi ayarları ve diğer etkenlere bağlı olarak pil kapasitesi doğal olarak azalır.
Pilin gerçek watt saat (Wh) değeri, tasarım kapasitesine göre farklılık gösterir. Raf ömrü, zaman, kullanım, ortam, sıcaklık, sistem yapılandırması, yüklenen uygulamalar, özellikler, güç yönetimi ayarları ve diğer etkenlere bağlı olarak pil kapasitesi doğal olarak azalır.
Windows etkinleştirildikten sonra 180 gün içinde etkinleştirilmelidir.
IEEE 1680.1-2018 EPEAT® uyarınca U.S. EPEAT® kaydı temel alınmıştır. EPEAT® statüsü ülkeden ülkeye değişir. Daha fazla bilgi için www.epeat.net adresini ziyaret edin.
Bileşenlerdeki geri dönüştürülmüş malzemelerin yüzdesi ürüne göre değişir.
Geri dönüştürülmüş metal yüzdesi ürüne göre değişir.
Klavye tuş kapakları tüketici sonrası geri dönüştürülmüş plastik içerir. Her bileşendeki tüketici sonrası geri dönüştürülmüş malzeme yüzdesi üründen ürüne değişir.