location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Siyah, Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G4
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
3XW92EA#ABH
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 23830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:04:25
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 29 Feb 2020
Product end of life date
Bullet Points HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Siyah, Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Siyah, Gümüş 65 W
  • - Intel® Core™ i5 i5-8500T 2,1 GHz
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics 630
  • - Ethernet LAN bağlantısı 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 10 Pro 64-bit
Kısa açıklama HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Siyah, Gümüş :
Bu ürünün kısa açıklaması: HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Siyah, Gümüş

HP ProDesk 600 G4 Mini Masaüstü Bilgisayar
Daha fazla>>>
HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Siyah, Gümüş:
HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Siyah, Gümüş ürününün üreticiden alınan orjinal pazarlama metni.

Tüm engelleri aşın
Windows 10 Pro'nun yanı sıra HP'nin güvenlik, işbirliği ve bağlantı için sunduğu güçlü özelliklerle her koşulda üretkenliğinizi koruyun.
Ürün yazılımları düzeyinde koruma
BIOS'u otomatik olarak geri yükleyen HP Sure Start Gen4 çözümünün donanım zorlamalı, kendi kendini onaran koruması sayesinde bilgisayarınızı koruyun.
Güvenle gezinin
HP Sure Click'in donanım destekli güvenliği ile bilgisayarınızı web siteleri, ekler, kötü amaçlı yazılımlar, fidye yazılımları ve virüslerden korumaya yardım edin.
BT yönetiminin temel adımlarını hızlandırın
HP Manageability Integration Kit, Microsoft System Center Configuration Manager aracılığıyla hem görüntü oluşturmayı hem de donanım, BIOS ve güvenlik yönetimini hızlandırmaya yardımcı olur.
Üstün güvenlik. Üstün koruma
HP Client Security Manager Gen4 ile verileri ulaşılamayacak bir yerde tutun ve hırsızlıktan, saldırılardan ve izinsiz kullanıcılardan koruyun.
Kesintisiz çalışın
HP BIOSphere Gen4 ürün yazılımı düzeyinde otomasyon sayesinde verimliliği yüksek, kesintileri kısa tutun. Otomatik güncelleştirmeler ve güvenlik denetimleri sayesinde bilgisayarlarınız ekstra korumaya sahip olur.
PC görüntülerini ilk seferde doğru alın
BT karar alıcıları, HP Image Assistant Gen3 ile özel Windows görüntülerini hızla oluşturur, iyileştirir ve güvenceye alır.
Ağ performansını en üst düzeye çıkarın
HP Velocity ile, sorunlu LAN ve Wi-Fi ağları üzerinden veri, ses ve video iletişimi aktarım hızlarını büyük ölçüde iyileştirin.
Kullanışlı, her zaman açık, özelleştirilmiş, ücretsiz destek
HP Support Assistant ile, bilgisayarınızda yerleşik olarak bulunan ve her zaman ulaşabileceğiniz kendi kendine yardım desteğinden faydalanın.
Test edilmiş ve hazır
HP Toplam Test Sürecinden geçirilen bu bilgisayarla içiniz rahat eder.

Kısa özet açıklama HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Siyah, Gümüş:
HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Siyah, Gümüş ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP ProDesk 600 G4, 2,1 GHz, Intel® Core™ i5, i5-8500T, 8 GB, 256 GB, Windows 10 Pro

Uzun özet açıklama HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Siyah, Gümüş:
Bu HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Siyah, Gümüş ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP ProDesk 600 G4. İşlemci frekansı: 2,1 GHz, İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-8500T. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 2666 MHz. Toplam depolama kapasitesi: 256 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel® UHD Graphics 630. İşletim sistemi yazılımı: Windows 10 Pro, İşletme sistemi mimarisi: 64-bit. Güç gereksinimleri: 65 W. Kasa: Mini PC. Ürün tipi: Mini PC. Ürün rengi: Siyah, Gümüş

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
8. nesil Intel® Core™ i5
İşlemci *
i5-8500T
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
6
İşlemci destek frekansı
3,5 GHz
İşlemci frekansı *
2,1 GHz
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci önbelleği
9 MB
İşlemci ön bellek türü
Akıllı Önbellek
Sistem busu
8 GT/s
Otobüs tipi
DMI3
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
Termal Tasarım Gücü
35 W
Ayarlanabilir TDP-aşağı
25 W
Ayarlanabilir TDP-aşağı frekansı
1,6 GHz
T bağlantısı
100 °C
PCI Express giriş versiyonu
3.0
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 1x8+2x4, 2x8
Yüklü işlemcilerin sayısı
1
Atlama
U0
İşlemci tarafından desteklenen maksimum iç bellek
64 GB
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM
İşlemci tarafından desteklenen bellek bant genişliği (maks)
41,6 GB/s
İşlemci tarafından desteklenen ECC
No
Hafıza
RAM *
8 GB
Maksimum bellek *
32 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
2x SO-DIMM
Hafıza frekans hızı
2666 MHz
Hafıza kanalları
Çift kanallı
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Optik sürücüler *
No
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
NVMe 3.0, PCI Express
NVMe
Yes
Entegre kart okuyucu
No
Grafik
Ayrık grafik bağdaştırıcı *
No
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
Mevcut değil
Yerleşik GPU üreticisi
Intel
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1100 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3E92
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth versiyonu
5.0
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
DVI bağlantı noktası
No
DisplayPort
2
Ethernet LAN (RJ-45) port sayısı
1
Bağlantı
Mikrofon giriş fişi
No
Kulaklık çıktı sayısı
1
Birleşik kulaklık/mikrofon portu
Yes
Tasarım
Kasa *
Mini PC
Ses
1,05 l
VESA montajı
Yes
2.5" yer sayısı
1
Kablo kilit yuvası
Yes
Ürün rengi *
Siyah, Gümüş
Menşe ülkesi
Çin
Performans
Anakart yongası
Intel Q370
Ses çipi
Conexant CX20632
Ürün tipi *
Mini PC
Yazılım
İşletim sistemi yazılımı *
Windows 10 Pro
İşletme sistemi mimarisi
64-bit
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® TSX-NI
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenli Anahtar
Yes
Intel® OS Koruması
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Devreden çıkarma bitini çalıştır
Yes
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
İşlemci kodu
SR3XD
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Termal çözelti özellikleri
PCG 2015A
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
1,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® TSX-NI versiyonu
1,00
İşlemci ARK ID'si
129941
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Uyuşum Sorunsuz işlemci
Yes
Markaya özel özellikler
HP segmenti
İş
Enerji yönetimi
Güç gereksinimleri *
65 W
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Gold, ENERGY STAR
Ağırlık & boyutlar
Genişlik *
177 mm
Derinlik *
175 mm
Yükseklik *
34 mm
Ağırlık *
1,25 kg
Ambalaj genişliği
223 mm
Ambalaj derinliği
497 mm
Ambalaj yüksekliği
128 mm
Paket ağırlığı
2,97 kg
Paket içeriği
Ekran içinde *
No
Fare dahil
Yes
Klavye dahil
Yes