location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-ek1000nt Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ek1000nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
39C40EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908151081 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 2056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 11 Mar 2024 09:14:46
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP OMEN 15-ek1000nt Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-10870H (2,2 GHz temel frekans, Intel® Turbo Boost Teknolojisi ile 5,0 GHz'e kadar, 16 MB L3 önbellek, 8 çekirdekli)
  • - Windows 10 Home
  • - 39,6 cm (15,6") diyagonal FHD ekran
  • - NVIDIA® GeForce RTX™ 3070 Dizüstü Bilgisayar GPU (8 GB GDDR6 ayrılmış)
  • - 16 GB memory; 512 GB SSD storage
Garanti: 2 yıllık sınırlı parça, işçilik ve taşıma hizmeti.
Kısa açıklama HP OMEN 15-ek1000nt Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Siyah :
Bu ürünün kısa açıklaması: HP OMEN 15-ek1000nt Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Siyah

OMEN Laptop 15-ek1000nt, 15.6", Windows 10 Home, Intel® Core™ i7, 16GB RAM, 512GB SSD, NVIDIA® GeForce® Max-Q tasarımı ile RTX™ 3070, FHD, Soluk siyah
Daha fazla>>>
HP OMEN 15-ek1000nt Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Siyah:
HP OMEN 15-ek1000nt Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Böylesini görmedin
Sade, düzenli, büyük alternatifleriyle boy ölçüşebilecek kadar güçlü oyun performansı sunan ve her yerde oynayabilmeni sağlayan kompakt tasarımlı OMEN 15 dizüstü oyun bilgisayarı. Intel® işlemci ve NVIDIA® grafik kartı, etkileyici ekran ve neredeyse sonsuz pil ömrüyle büyüler. Oyun ayarlarını kolayca yapmanı sağlayan OMEN Gaming Hub ile kontrol sende.

Kısa özet açıklama HP OMEN 15-ek1000nt Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Siyah:
HP OMEN 15-ek1000nt Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP OMEN 15-ek1000nt, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 Piksel, 16 GB, 512 GB

Uzun özet açıklama HP OMEN 15-ek1000nt Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Siyah:
Bu HP OMEN 15-ek1000nt Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP OMEN 15-ek1000nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-10870H, İşlemci frekansı: 2,2 GHz. Ekran boyutu: 39,6 cm (15.6"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel® UHD Graphics. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Siyah

Kendini Oyuna Ver

Hayallerini süsleyen bu sade ve güçlü bilgisayar, muhteşem ve hızlı ekranıyla gözlerini yormadan ve birinci sınıf Bang & Olufsen Ses Sistemiyle kulaklarını rahatsız etmeden oyunun içine girmeni sağlar. Uzun pil ömrüyle tüm gece boyunca izle veya oyna. İlk görüşte aşık olacaksın!

İdeal Ayarları Bul
İdeal Ayarları Bul

OMEN 15 sadece güçlü teknik özellikleriyle değil harika tasarımıyla da büyüleyici. OMEN Gaming Hub oyunların her ayrıntısını yakalamanı sağlar. Aksesuarlarını takman ve oyuna bir adım önde başlaman için gereken tüm bağlantı noktalarına sahiptir. Diğer dizüstü oyun bilgisayarlarıyla karşılaştırıldığında rakipsizdir.

Küçük Dev
Küçük Dev

Küçük dostuna merhaba de. Hayallerini süsleyen bu bilgisayar, OMEN Tempest Soğutma teknolojisiyle soğutulan hızlı Intel® işlemci ve NVIDIA® GeForce® grafik kartıyla donatıldı. Küçük bir kasaya sığan mükemmel özellikler.

Tasarım
Renk adı
Soluk siyah
Ürün tipi *
Laptop
Ürün rengi *
Siyah
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
300 cd/m²
Diagonal ekran boyutu
39,6 cm
RGB renk alanı
sRGB
Renk skalası
100%
Görüntü tepki yükselme/düşme
3 ms
Maksimum yenileme hızı
300 Hz
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
10. nesil Intel® Core™ i7
İşlemci *
i7-10870H
İşlemci Çekirdek Sayısı
8
Sıralı işlemci sayısı
16
İşlemci destek frekansı
5 GHz
İşlemci frekansı *
2,2 GHz
İşlemci önbelleği
16 MB
İşlemci ön bellek türü
L3
Ayarlanabilir TDP-aşağı
35 W
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
2933 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
2x SO-DIMM
Hafıza boşlukları (uygun)
2
Maksimum bellek *
32 GB
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 3070 Max-Q
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Ayrık grafik bağdaştırıcı *
Yes
On-board grafik adaptör modeli *
Intel® UHD Graphics
Ses
Dahili ses
Bang & Olufsen
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
Intel Wi-Fi 6 AX201
WLAN denetleyici üreticisi
Intel
Ethernet LAN bağlantısı
Yes
Ağ Bağlantıları
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
5.0
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1
Mini DisplayPort sayısı
1
Thunderbolt 3 bağlantı noktası sayısı
1
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Performans
Anakart yongası
Intel HM470
Sıcaklık sensörü
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Home
İşlemci özellikleri
Enhanced Intel SpeedStep Technology
Yes
Intel® Flex Memory Access
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Smart AC Adaptör
Yes
HP Imagepad
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
6
Pil kapasitesi *
70,9 Wh
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Pil ağırlığı
270 g
Enerji yönetimi
AC adaptör gücü
200 W
Güvenlik
Parmak izi okuyucu
No
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR, EPEAT Silver
Ağırlık & boyutlar
Genişlik
357,9 mm
Derinlik
239,7 mm
Yükseklik
22,9 mm
Ağırlık *
2,46 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
520 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
3,65 kg
Disclaimer HP OMEN 15-ek1000nt Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Siyah:
Disclaimer

[1] Tüm özellikler, tüm Windows sürümlerinde bulunmayabilir. Sistemler, Windows işlevselliğinden tam olarak yararlanabilmek için, yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım ve/veya BIOS güncelleştirmesi gerektirebilir. Windows 10 otomatik olarak güncelleştirilir; bu özellik her zaman etkindir. Zaman içinde, güncelleştirmeler için ISS ücretleri ve ek gereklilikler söz konusu olabilir. Bkz. http://www.microsoft.com.
[2] ©2021 NVIDIA Corporation. NVIDIA, NVIDIA logosu, GeForce ve GeForce RTX, NVIDIA Corporation'ın ABD ve diğer ülkelerde tescilli ticari markaları ve/veya ticari markalarıdır. Diğer tüm ticari markalar ve telif hakları ilgili sahiplerine aittir.
[3] Bütün performans özellikleri, HP'nin bileşen üreticileri tarafından sağlanan genel özellikleri göstermektedir; gerçek performans daha yüksek veya düşük olabilir.
[4] Kablosuz erişim noktası ve internet hizmeti gerekir ve ayrı satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır. Wi-Fi 6 (802.11ax), önceki 802.11 teknik özellikleriyle geriye dönük olarak uyumludur. Wi-Fi 6 teknik özellikleri taslak niteliğindedir ve nihai değildir. Nihai teknik özelliklerin taslak teknik özelliklerden farklı olması durumunda dizüstü bilgisayarın diğer Wi-Fi 6 cihazlarıyla iletişim kurma özelliği etkilenebilir. Yalnızca 802.11ax özelliğinin desteklendiği ülkelerde kullanılabilir. Wi-Fi 6 (802.11ax), Wi-Fi 6 (802.11ax) özelliğinin devre dışı bırakılacağı ve Intel'in DRS çözümünün sunduğu 802.11ac sürümüne düşürüleceği Ukrayna, Rusya ve Endonezya'da desteklenmemektedir.
[7] Ücretsiz 30 günlük deneme süresi sona erdikten sonra ücretli hizmete geçebilirsiniz. Her ücretli abonelik, herhangi bir zamanda üç (3) farklı cihazda kullanabileceğiniz bir (1) lisans sağlar. Daha fazla bilgi almak için bkz. www.expressvpn.com.

Teknik özellikler ve sorumluluk reddi
Kayıt tarihinden itibaren 12 ay boyunca 25 GB ücretsiz Dropbox depolama alanı. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi almak için Dropbox web sitesini ziyaret edin: https://www.dropbox.com/help/space/hp-promotion. İnternet hizmeti gerekir ve ürüne dahil değildir.
McAfee LiveSafe hizmetine 1 yıllık ücretsiz abonelik dahildir. İnternet erişimi gerekir ve ürünle birlikte sunulmaz. Sona erme tarihinden sonra abone olunması gerekir.
Ürün modeli, yapılandırma, yüklü uygulamalar, özellikler, kullanım, kablosuz işlevleri ve güç yönetimi ayarları gibi çeşitli etkenlere göre Windows MobileMark 18 pil ömrü değişiklik gösterir. Maksimum pil kapasitesinin zaman içinde ve kullanıma bağlı olarak azalması doğal bir durumdur. Ayrıntılar için https://bapco.com/products/mobilemark-2018/ adresine bakın.
Sistem kapalıyken ("kapat" komutu kullanılarak), pilinizi 45 dakika içinde %50'ye kadar şarj eder. Dizüstü bilgisayarla birlikte verilen HP adaptörle kullanılması tavsiye edilir, daha düşük kapasiteli pil şarj aletiyle kullanılması tavsiye edilmez. Şarj düzeyi %50'ye ulaştığında şarj etme hızı normale dönecektir. Şarj süresi, sistem toleransı nedeniyle +/-%10 oranında değişiklik gösterebilir. Belirli HP ürünlerinde bulunur. Ürün özelliklerinin tam listesi için http://store.hp.com adresine bakın.
Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra do
Intel® Turbo Boost performansı donanıma, yazılıma ve genel sistem yapılandırmasına bağlı olarak değişiklik gösterir. Daha fazla bilgi için http://www.intel.com/technology/turboboost/ adresine bakın.
NVIDIA® Max-Q Design, daha ince form faktörlü bilgisayarlarda sistem ısısını ve gürültüsünü azaltmaya yardımcı olabilir. Form faktörü tasarımı ve sistemin kalınlığı değişir. Genel grafik kartı performansı, Max-Q tasarımını kullanmayan alternatif grafik kartı çözümlerinden daha düşük olabilir.
Pil ömrü, HP tarafından 1080p (1920x1080) çözünürlük, 150 nit parlaklık, %17 sistem ses düzeyi, %100 oynatıcı ses düzeyiyle yerel depolamadan tam ekran, kulaklık takılı, kablosuz bağlantı kapalı, otomatik kararma kapalı şekilde sürekli FHD video oynatılarak test edilmiştir. Gerçek pil ömrü yapılandırmaya bağlı olarak değişir ve en yüksek kapasitenin zaman geçtikçe ve kullanıldıkça azalması doğal bir durumdur.
Wi-Fi® destekli gigabit hızlarına, aynı yönlendiriciye bağlı iki cihaz arasında veri aktarımı yaparken ulaşılabilir. Ayrı satılan ve 160 MHz kanalları destekleyen kablosuz yönlendirici gerekir.
Kablosuz erişim noktası ve internet hizmeti gereklidir ve ayrı satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır.
Kablosuz erişim noktası ile internet hizmeti gerekir ve ayrı olarak satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır. Wi-Fi 6 (802.11ax), önceki 802.11 belirtimleriyle geriye dönük olarak uyumludur. Wi-Fi 6 belirtimler
Wi-Fi 6 (802.11ax), Wi-Fi ayarlarının yerel düzenleyici gerekliliklerine (802.11ac) göre optimize edildiği Ukrayna, Rusya ve Endonezya'da desteklenmemektedir.
Bütün performans özellikleri, HP'nin bileşen üreticileri tarafından sağlanan genel özellikleri göstermektedir; gerçek performans daha yüksek veya düşük olabilir.
Aktif artı aktif olmayan görüntüleme alanının, aktif görüntüleme alanı artı kenarlığa oranı. Kapak, masaya dikey gelecek şekilde ölçün.
HP Uyku ve Şarj özelliğiyle en iyi sonuçlara ulaşmak için, harici cihazla birlikte USB şarj protokolü standart kablosu veya kablo adaptörü kullanın.
Pilin gerçek watt saat (Wh) değeri, tasarım kapasitesine göre değişir. Raf ömrü, zaman, kullanım, ortam, sıcaklık, sistem yapılandırması, yüklenen uygulamalar, özellikler, güç yönetimi ayarları ve diğer etkenlere bağlı olarak pil kapasitesi doğal olarak azalır.
30 günün ardından LastPass basic sürümüne döner.
Windows etkinleştirildikten sonra 180 gün içinde etkinleştirilmelidir.
Teklif dünya çapında (Çin ve ambargo uygulanan ülkeler veya yürürlükteki yasalar veya yönetmelikler uyarınca kısıtlanmış olarak tanımlanan diğer ülkeler hariç) 18 yaşından büyük yeni ve mevcut abonelere sunulmaktadır. Belirli bazı Adobe yazılımlarında 1 aylık ücretsiz deneme üyeliğinden yararlanmak için başlat menüsündeki Adobe simgesine tıklayın. Yazılım cihaza bağlıdır ve devredilemez. Otomatik yenilenen bir aboneliğe kaydolmak isterseniz, kayıt sırasında ödeme yönteminizi belirtebilirsiniz. Bir ödeme yöntemi eklediğinizde, aboneliğiniz siz iptal etmediğiniz takdirde yenileme tarihinde geçerli olan ücret üzerinden otomatik olarak yenilenir. Bir aylık ücretsiz deneme süresinin bitiminden önce iptal ederseniz, sizden herhangi bir ücret alınmaz. Aboneliğinizi Adobe Hesabı sayfanızdan veya Müşteri Desteği ile iletişime geçerek istediğiniz zaman iptal edebilirsiniz. Lütfen Adobe Spark ve bu teklifte yer alan diğer Adobe ürünlerinin güncel fiyatlarına bir göz atın. Eğitim, OEM veya toplu lisanslama müşterileri bu teklifi kullanamaz. Alıcının ikamet ettiği yerdeki kullanılabilirlik durumuna bağlıdır. Ek hükümler ve şartlar geçerli olabilir. YASALAR TARAFINDAN YASAKLANDIĞI VEYA SINIRLANDIRILDIĞI DURUMLARDA GEÇERSİZDİR.
IEEE 1680.1-2018 EPEAT® uyarınca ABD EPEAT® tesciline dayanmaktadır. EPEAT® statüsü ülkeden ülkeye değişebilir. Daha fazla bilgi için www.epeat.net adresini ziyaret edin.
Bazı Windows sürümlerinde özelliklerin tamamı kullanılamayabilir. Sistemlerin Windows işlevselliğinden tam olarak yararlanabilmesi için yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım veya BIOS güncellemesi gerekebilir. Windows otomatik olarak güncellenir ve etkindir. Yüksek hızlı internet ve Microsoft hesabı gerekir. Güncelleştirmeler için zaman içerisinde ISP ücretleri uygulanabilir ve ek gereksinimler ortaya çıkabilir. Bkz. http://www.windows.com