location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 13-bb0004nt Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Altın

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-bb0004nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
37N27EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697941634 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 4547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 11 Mar 2024 09:14:46
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Pavilion 13-bb0004nt Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Altın
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1135G7 (Intel® Turbo Boost Teknolojisi ile 4,2 GHz'e kadar, 8 MB L3 önbellek, 4 çekirdekli)
  • - Windows 10 Home
  • - 33,8 cm (13,3") diyagonal FHD ekran
  • - Intel® Iris® Xᵉ Grafik Kartı
  • - 8 GB memory; 512 GB SSD storage
Garanti: 2 yıllık sınırlı parça, işçilik ve taşıma hizmeti.
Kısa açıklama HP Pavilion 13-bb0004nt Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Altın :
Bu ürünün kısa açıklaması: HP Pavilion 13-bb0004nt Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Altın

Pavilion Laptop 13-bb0004nt, 13.3", Windows 10 Home, Intel® Core™ i5, 8GB RAM, 512GB SSD, FHD, Sıcak altın rengi
Daha fazla>>>
HP Pavilion 13-bb0004nt Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Altın:
HP Pavilion 13-bb0004nt Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Altın ürününün üreticiden alınan orjinal pazarlama metni.

Taşınabilir kasada eğlence dolu bir dünya
Ultra taşınabilir, ultra eğlenceli HP Pavilion 13 Dizüstü Bilgisayar elinizdeki işleri kolayca halletmenize yetecek performansı barındırır ve eğlencenin düzeyini yükseltir. Mikro kenarlı ekran ve canlı resim kalitesi, tüm gün yayın akışını çok daha havalı bir deneyim haline getirir.

Kısa özet açıklama HP Pavilion 13-bb0004nt Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Altın:
HP Pavilion 13-bb0004nt Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Altın ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Pavilion 13-bb0004nt, Intel® Core™ i5, 33,8 cm (13.3"), 1920 x 1080 Piksel, 8 GB, 512 GB, Windows 10 Home

Uzun özet açıklama HP Pavilion 13-bb0004nt Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Altın:
Bu HP Pavilion 13-bb0004nt Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Altın ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Pavilion 13-bb0004nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-1135G7. Ekran boyutu: 33,8 cm (13.3"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel Iris Xe Graphics. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Altın. Ağırlık: 1,24 kg

Duvardan duvara eğlence için geliştirildi
Duvardan duvara eğlence için geliştirildi

Şaşırtıcı çözünürlük ile yayın akışlarından en yüksek verimi alın. Mikro kenarlı çerçeve ve daha geniş ekran/gövde oranı görüntüleme deneyimini en üst düzeye çıkarır ve B&O ses sistemi etkileyici ses üretir.

Tasarım
Renk adı
Sıcak altın rengi
Ürün tipi *
Laptop
Ürün rengi *
Altın
Form faktörü *
Kapaklı
Pazar konumlandırması
Everyday
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
33,8 cm (13.3")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
33,8 cm
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
11. nesil Intel® Core™ i5
İşlemci *
i5-1135G7
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,2 GHz
İşlemci önbelleği
8 MB
İşlemci ön bellek türü
L3
Ayarlanabilir TDP-yukarı frekansı
2,4 GHz
Ayarlanabilir TDP-yukarı
28 W
Ayarlanabilir TDP-aşağı
12 W
Ayarlanabilir TDP-aşağı frekansı
0,9 GHz
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek yuvası sayısı
1x SO-DIMM
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
MicroSD (TransFlash)
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Ayrık grafik bağdaştırıcı *
No
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ses
Dahili ses
B&O PLAY
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ağ Bağlantıları
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
Intel Dual Band Wireless-AC 9560
WLAN denetleyici üreticisi
Intel
Ethernet LAN bağlantısı
No
Bluetooth
Yes
Bluetooth versiyonu
5.0
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.0
Birleşik kulaklık/mikrofon portu
Yes
Şarj bağlantı noktası tipi
DC giriş jakı
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Netflix
Deneme sürümü
McAfee LiveSafe;Dropbox
İşletim sistemi yazılımı *
Windows 10 Home
İşlemci özellikleri
Intel® Güvenilir Uygulama Teknolojisi
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
No
Kullanılmayan durumlar
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
43 Wh
Pil ömrü
8,5 Saat
Pil ağırlığı
180 g
Enerji yönetimi
AC adaptör gücü
45 W
Sertifikalar
Sertifikalar, uygunluk bildirimleri
ENERGY STAR; EPEAT Silver
Sürdürülebilirlik
Sürdürülebilir teknolojiler ve malzemeler
Hoparlör mahfazasında okyanusa giden plastik
Ağırlık & boyutlar
Genişlik
309 mm
Derinlik
205 mm
Yükseklik
16,9 mm
Ağırlık *
1,24 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
483 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
1,9 kg
Disclaimer HP Pavilion 13-bb0004nt Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Altın:
Disclaimer

[1] Bazı Windows sürümlerinde veya versiyonlarında özelliklerin tamamı bulunmayabilir. Sistemlerin Windows işlevlerinden tam olarak yararlanabilmesi için, yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım veya BIOS güncelleştirmesi gerekebilir. Windows 10 otomatik olarak güncellenir, bu özellik her zaman etkindir. Güncellemeler için zaman içerisinde İSS ücretleri uygulanabilir ve ek gereksinimler ortaya çıkabilir. http://www.microsoft.com adresini ziyaret edin. Ses destekli Cortana, ekran kalemiyle çizim ve Continuum gibi bazı özellikler için daha gelişmiş donanımların kullanılması gerekir. www.windows.com adresini ziyaret edin. Uygulamalar ayrı satılır.
[2] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel'in numaralandırma yöntemi yüksek performans ölçütü değildir.
[3] Tam yüksek çözünürlüklü (FHD) görüntüleri görüntülemek için FHD içerik gerekir.
[4] İnternet hizmeti gereklidir ve ürüne dahil değildir. Abonelik 30 gün boyunca gereklidir.
[5] Kablosuz erişim noktası ve internet hizmeti gerekir ve ayrı satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır. Wi-Fi 5 (802.11ac), önceki Wi-Fi 5 teknik özellikleriyle geriye dönük olarak uyumludur.
[6] İnternet hizmeti gerekir ve ürünle birlikte sunulmaz.
[7] Gerçek aktarım hızı değişebilir. USB Type-C® ve USB-C®, USB Implementers Forum'un ticari markalarıdır.
[8] Kayıt tarihinden itibaren bir yıl boyunca 25 GB ücretsiz çevrimiçi depolama alanı. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi almak için www.dropbox.com web sitesini ziyaret edin. İnternet hizmeti gerekir ve ürüne dahil değildir.
[9] Ücretsiz 30 günlük deneme süresi sona erdikten sonra ücretli hizmete geçebilirsiniz. Her ücretli abonelik, herhangi bir zamanda üç (3) farklı cihazda kullanabileceğiniz bir (1) lisans sağlar. Daha fazla bilgi almak için bkz. www.expressvpn.com.

Teknik özellikler ve sorumluluk reddi
Kayıt tarihinden itibaren 12 ay boyunca 25 GB ücretsiz Dropbox depolama alanı. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi almak için Dropbox web sitesini ziyaret edin: https://www.dropbox.com/help/space/hp-promotion. İnternet hizmeti gerekir ve ürüne dahil değildir.
McAfee LiveSafe hizmetine 30 günlük ücretsiz abonelik dahildir. İnternet erişimi gerekir ve ürünle birlikte sunulmaz. Sona erme tarihinden sonra abone olunması gerekir.
Ürün modeli, yapılandırma, yüklü uygulamalar, özellikler, kullanım, kablosuz işlevleri ve güç yönetimi ayarları gibi çeşitli etkenlere göre Windows MobileMark 18 pil ömrü değişiklik gösterir. Maksimum pil kapasitesinin zaman içinde ve kullanıma bağlı olarak azalması doğal bir durumdur. Ayrıntılar için https://bapco.com/products/mobilemark-2018/ adresine bakın.
Sistem kapalıyken ("kapat" komutu kullanılarak), pilinizi 45 dakika içinde %50'ye kadar şarj eder. Dizüstü bilgisayarla birlikte verilen HP adaptörle kullanılması tavsiye edilir, daha düşük kapasiteli pil şarj aletiyle kullanılması tavsiye edilmez. Şarj düzeyi %50'ye ulaştığında şarj etme hızı normale dönecektir. Şarj süresi, sistem toleransı nedeniyle +/-%10 oranında değişiklik gösterebilir. Belirli HP ürünlerinde bulunur. Ürün özelliklerinin tam listesi için http://store.hp.com adresine bakın.
Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra do
Intel® Turbo Boost performansı donanıma, yazılıma ve genel sistem yapılandırmasına bağlı olarak değişiklik gösterir. Daha fazla bilgi için http://www.intel.com/technology/turboboost/ adresine bakın.
Pil ömrü, HP tarafından 1080p (1920x1080) çözünürlük, 150 nit parlaklık, %17 sistem ses düzeyi, %100 oynatıcı ses düzeyiyle yerel depolamadan tam ekran, kulaklık takılı, kablosuz bağlantı kapalı, otomatik kararma kapalı şekilde sürekli FHD video oyna
Wi-Fi® destekli gigabit hızlarına, aynı yönlendiriciye bağlı iki cihaz arasında veri aktarımı yaparken ulaşılabilir. Ayrı satılan ve 160 MHz kanalları destekleyen kablosuz yönlendirici gerekir.
Kablosuz erişim noktası ve internet hizmeti gereklidir ve ayrı satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır.
Bütün performans özellikleri, HP'nin bileşen üreticileri tarafından sağlanan genel özellikleri göstermektedir; gerçek performans daha yüksek veya düşük olabilir.
Aktif artı aktif olmayan görüntüleme alanının, aktif görüntüleme alanı artı kenarlığa oranı. Kapak, masaya dikey gelecek şekilde ölçün.
HP Uyku ve Şarj özelliğiyle en iyi sonuçlara ulaşmak için, harici cihazla birlikte USB şarj protokolü standart kablosu veya kablo adaptörü kullanın.
30 günün ardından LastPass basic sürümüne döner.
Windows etkinleştirildikten sonra 180 gün içinde etkinleştirilmelidir.
HP Uyku ve Şarj işlevini tam olarak yerine getirebilmesi için harici cihazla birlikte USB Type-A/Type-C şarj protokolü standart kablo veya donanım kilidi gereklidir.
Bazı Windows sürümlerinde özelliklerin tamamı kullanılamayabilir. Sistemlerin Windows işlevselliğinden tam olarak yararlanabilmesi için yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım veya BIOS güncellemesi gerekebilir. Windows otomatik olarak güncellenir ve etkindir. Yüksek hızlı internet ve Microsoft hesabı gerekir. Güncelleştirmeler için zaman içerisinde ISP ücretleri uygulanabilir ve ek gereksinimler ortaya çıkabilir. Bkz. http://www.windows.com
Bileşenlerdeki geri dönüştürülmüş malzemelerin yüzdesi ürüne göre değişir.