location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-eh0001nt AMD Ryzen™ 7 4700U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-eh0001nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
2N2K3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161592362 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 11 Mar 2024 09:14:46
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP Pavilion 15-eh0001nt AMD Ryzen™ 7 4700U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 4700U (2,0 GHz temel saat frekansı, 4,1 GHz'e kadar maksimum hızda saat frekansı, 8 MB L3 önbellek, 8 çekirdek)
  • - Windows 11 Home
  • - 39,6 cm (15,6") diyagonal FHD ekran
  • - AMD Radeon™ Grafik Kartı
  • - 8 GB memory; 512 GB SSD storage
Garanti: 2 yıllık sınırlı parça, işçilik ve taşıma hizmeti.
Kısa açıklama HP Pavilion 15-eh0001nt AMD Ryzen™ 7 4700U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi :
Bu ürünün kısa açıklaması: HP Pavilion 15-eh0001nt AMD Ryzen™ 7 4700U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi

Pavilion Laptop 15-eh0001nt, 15.6", Windows 11 Home, AMD Ryzen™ 7, 8GB RAM, 512GB SSD, FHD, Orman mavisi
Daha fazla>>>
HP Pavilion 15-eh0001nt AMD Ryzen™ 7 4700U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi:
HP Pavilion 15-eh0001nt AMD Ryzen™ 7 4700U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi ürününün üreticiden alınan orjinal pazarlama metni.

Çalışırken becerikli. Oyunda keyifli.
Daha küçük bir profile daha yüksek performans sığdıran Pavilion 15 Dizüstü Bilgisayar her yerde daha fazlasını yapmanızı sağlar. Mikro kenarlı ekran ve Audio by B&O ses teknolojisiyle akıllara durgunluk veren eğlencenin tadını çıkarın.

Kısa özet açıklama HP Pavilion 15-eh0001nt AMD Ryzen™ 7 4700U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi:
HP Pavilion 15-eh0001nt AMD Ryzen™ 7 4700U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Pavilion 15-eh0001nt, AMD Ryzen™ 7, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 Piksel, 8 GB, 512 GB

Uzun özet açıklama HP Pavilion 15-eh0001nt AMD Ryzen™ 7 4700U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi:
Bu HP Pavilion 15-eh0001nt AMD Ryzen™ 7 4700U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Pavilion 15-eh0001nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: AMD Ryzen™ 7, İşlemci: 4700U, İşlemci frekansı: 2 GHz. Ekran boyutu: 39,6 cm (15.6"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: AMD Radeon Graphics. İşletim sistemi yazılımı: Windows 11 Home. Ürün rengi: Mavi

Baş role oynayan bir ekran
Baş role oynayan bir ekran

Audio by B&O ses teknolojisi, daha yüksek ekran-gövde oranı ve görüş alanını en üst düzeye çıkaran mikro kenarlı çerçevesiyle dizüstü bilgisayarınız eğlenceyi küçücük bir kasaya sığdırıyor.

Üretkenlik artık daha kolay
Üretkenlik artık daha kolay

Her zaman bir adım önde olan performans. Birinci sınıf AMD® işlemciyle size ayak uydurabilecek bir dizüstü bilgisayar deneyimi yaşayın.

Daha küçük kasada daha yüksek keyif
Daha küçük kasada daha yüksek keyif

Kompakt dizüstü bilgisayarın Hassas Dokunmatik Yüzeyi ofis dışında işinizi kolaylaştırırken, uzun pil ömrü ve HP Hızlı Şarj [1] özelliği hareket halinde kalmanızı sağlar.

Tasarım
Renk adı
Orman mavisi
Ürün tipi *
Laptop
Ürün rengi *
Mavi
Form faktörü *
Kapaklı
Pazar konumlandırması
Everyday
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
39,6 cm
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
AMD
İşlemci ailesi *
AMD Ryzen™ 7
İşlemci *
4700U
İşlemci Çekirdek Sayısı
8
Sıralı işlemci sayısı
16
İşlemci destek frekansı
4,1 GHz
İşlemci frekansı *
2 GHz
İşlemci önbelleği
8 MB
İşlemci ön bellek türü
L3
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 4 GB
Bellek yuvası sayısı
2x SO-DIMM
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
No
On-board grafik adaptör modeli *
AMD Radeon Graphics
Ses
Dahili ses
Bang & Olufsen
Dahili hoparlör sayısı
2
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ön kamera sinyal formatı
720p
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil ağ bağlantısı *
No
Anten tipi
1x1
WLAN kumanda modeli
Realtek RTL8821CE
WLAN denetleyici üreticisi
Realtek
Ethernet LAN bağlantısı
No
Bluetooth
Yes
Bluetooth versiyonu
4.2
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.0
Birleşik kulaklık/mikrofon portu
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 11 Home
Markaya özel özellikler
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Ses Anahtarı
Yes
HP Destek Asistanı
Yes
HP Smart AC Adaptör
Yes
HP Imagepad
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
41 Wh
Pil ömrü
7,75 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Enerji yönetimi
AC adaptör gücü
45 W
Güvenlik
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Parmak izi okuyucu
No
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Sürdürülebilir teknolojiler ve malzemeler
Hoparlör mahfazasında okyanusa giden plastik
Ağırlık & boyutlar
Genişlik
360,2 mm
Derinlik
234 mm
Yükseklik
17,9 mm
Ağırlık *
1,75 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
520 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
2,34 kg
Disclaimer HP Pavilion 15-eh0001nt AMD Ryzen™ 7 4700U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Mavi:
Disclaimer

[1] Sistem kapalıyken ("kapat" komutu kullanılarak), pili 45 dakika içinde %50'ye kadar şarj eder. Dizüstü bilgisayarla birlikte verilen HP adaptörle kullanılması önerilir, daha düşük kapasiteli pil şarj aletiyle kullanılması önerilmez. Şarj düzeyi %50'ye ulaştıktan sonra şarj etme hızı normale dönecektir. Şarj süresi, sistem toleransı nedeniyle +/-%10 oranında değişiklik gösterebilir. Belirli HP ürünlerinde bulunur. Ürün özelliklerinin tam listesi için http://store.hp.com adresine bakın. [2] Bazı Windows sürümlerinde özelliklerin tamamı kullanılamayabilir. Sistemlerin Windows işlevselliğinden tam olarak yararlanabilmesi için yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım veya BIOS güncellemesi gerekebilir. Windows otomatik olarak güncellenir ve etkinleştirilir. Yüksek hızlı internet ve Microsoft hesabı gereklidir. Güncellemeler için zaman içerisinde İSS ücretleri uygulanabilir ve ek gereksinimler ortaya çıkabilir. Bkz. http://www.windows.com.
[3] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra do
[4] Tam yüksek çözünürlüklü (FHD) görüntüleri görüntülemek için FHD içerik gerekir.
[5] Her bileşendeki okyanusa giden plastik yüzdesi ürüne göre değişir.
[6] İnternet hizmeti gerekir ve ürüne dahil değildir. 30 günden sonra abonelik gereklidir.
[7] Sistem kapalıyken ("kapat" komutu kullanılarak), pili 45 dakika içinde %50'ye kadar şarj eder. Dizüstü bilgisayarla birlikte verilen HP adaptörle kullanılması önerilir, daha düşük kapasiteli pil şarj aletiyle kullanılması önerilmez. Şarj düzeyi %50'ye ulaştığında şarj etme hızı normale döner. Şarj süresi sistem toleransı nedeniyle +/-%10 oranında değişiklik gösterebilir. Belirli bazı HP ürünlerinde bulunur. Ürün özelliklerinin listesi için bkz. http://store.hp.com.
[8] Kablosuz erişim noktası ve internet hizmeti gerekir ve ayrı satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır. Wi-Fi 5 (802.11ac), önceki Wi-Fi 5 teknik özellikleriyle geriye dönük olarak uyumludur.
[9] Gerçek aktarım hızı değişebilir. USB Type-C® ve USB-C®, USB Implementers Forum'un ticari markalarıdır.

Teknik özellikler ve sorumluluk reddi
Kayıt tarihinden itibaren 12 ay boyunca 25 GB ücretsiz Dropbox depolama alanı. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi almak için Dropbox web sitesini ziyaret edin: https://www.dropbox.com/help/space/hp-promotion. İnternet hizmeti gerekir ve ürüne dahil değildir.
McAfee LiveSafe hizmetine 30 günlük ücretsiz abonelik dahildir. İnternet erişimi gerekir ve ürünle birlikte sunulmaz. Sona erme tarihinden sonra abone olunması gerekir.
Ürün modeli, yapılandırma, yüklü uygulamalar, özellikler, kullanım, kablosuz işlevleri ve güç yönetimi ayarları gibi çeşitli etkenlere göre Windows MobileMark 18 pil ömrü değişiklik gösterir. Maksimum pil kapasitesinin zaman içinde ve kullanıma bağlı olarak azalması doğal bir durumdur. Ayrıntılar için https://bapco.com/products/mobilemark-2018/ adresine bakın.
Sistem kapalıyken ("kapat" komutu kullanılarak), pilinizi 45 dakika içinde %50'ye kadar şarj eder. Dizüstü bilgisayarla birlikte verilen HP adaptörle kullanılması tavsiye edilir, daha düşük kapasiteli pil şarj aletiyle kullanılması tavsiye edilmez. Şarj düzeyi %50'ye ulaştığında şarj etme hızı normale dönecektir. Şarj süresi, sistem toleransı nedeniyle +/-%10 oranında değişiklik gösterebilir. Belirli HP ürünlerinde bulunur. Ürün özelliklerinin tam listesi için http://store.hp.com adresine bakın.
Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını yükseltmek için tasarlanmıştır. Bu teknolojinin kullanımından tüm müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra d
Max Boost saat frekansı performansı donanıma, yazılıma ve genel sistem yapılandırmasına bağlı olarak farklılık gösterir.
Pil ömrü, HP tarafından 1080p (1920x1080) çözünürlük, 150 nit parlaklık, %17 sistem ses düzeyi, %100 oynatıcı ses düzeyiyle yerel depolamadan tam ekran, kulaklık takılı, kablosuz bağlantı kapalı, otomatik kararma kapalı şekilde sürekli FHD video oyna
Bütün performans özellikleri, HP'nin bileşen üreticileri tarafından sağlanan genel özellikleri göstermektedir; gerçek performans daha yüksek veya düşük olabilir.
Aktif artı aktif olmayan görüntüleme alanının, aktif görüntüleme alanı artı kenarlığa oranı. Kapak, masaya dikey gelecek şekilde ölçün.
HP Uyku ve Şarj özelliğiyle en iyi sonuçlara ulaşmak için, harici cihazla birlikte USB şarj protokolü standart kablosu veya kablo adaptörü kullanın.
30 günün ardından LastPass basic sürümüne döner.
Windows etkinleştirildikten sonra 180 gün içinde etkinleştirilmelidir.
Bazı Windows sürümlerinde özelliklerin tamamı kullanılamayabilir. Sistemlerin Windows işlevselliğinden tam olarak yararlanabilmesi için yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım veya BIOS güncellemesi gerekebilir. Windows otomatik olarak güncellenir ve etkindir. Yüksek hızlı internet ve Microsoft hesabı gerekir. Güncelleştirmeler için zaman içerisinde ISP ücretleri uygulanabilir ve ek gereksinimler ortaya çıkabilir. Bkz. http://www.windows.com
Bileşenlerdeki geri dönüştürülmüş malzemelerin yüzdesi ürüne göre değişir.