location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
İş
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1030 G2
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
2ED84EP
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 4804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Mar 2020
Product end of life date
Bullet Points HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - İş Hibrid (2'si 1 arada) Dönüştürülebilir (Klasör) Gümüş
  • - Intel® Core™ i5 i5-7300U 2,6 GHz
  • - Dokunmatik ekran 33,8 cm (13.3") Full HD kalitesi 1920 x 1080 Piksel IPS LED arka ışığı 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lityum-İyon (Li-Ion) 57 Wh 65 W
  • - Windows 10 Pro 64-bit
Daha fazla>>>
Kısa özet açıklama HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gümüş:
HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gümüş ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP EliteBook x360 1030 G2, Intel® Core™ i5, 2,6 GHz, 33,8 cm (13.3"), 1920 x 1080 Piksel, 16 GB, 256 GB

Uzun özet açıklama HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gümüş:
Bu HP EliteBook x360 1030 G2 Intel® Core™ i5 i5-7300U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gümüş ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP EliteBook x360 1030 G2. Ürün tipi: Hibrid (2'si 1 arada), Form faktörü: Dönüştürülebilir (Klasör). İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-7300U, İşlemci frekansı: 2,6 GHz. Ekran boyutu: 33,8 cm (13.3"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel, Dokunmatik ekran. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 256 GB, Depolama ortamı: SSD. İşletim sistemi yazılımı: Windows 10 Pro. Ürün rengi: Gümüş

Tasarım
Ürün tipi *
Hibrid (2'si 1 arada)
Ürün rengi *
Gümüş
Form faktörü *
Dönüştürülebilir (Klasör)
Pazar konumlandırması
İş
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
33,8 cm (13.3")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
Yes
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Diagonal ekran boyutu
33,8 cm
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
7. nesil Intel® Core™ i5
İşlemci *
i5-7300U
İşlemci Çekirdek Sayısı
2
Sıralı işlemci sayısı
4
İşlemci destek frekansı
3,5 GHz
İşlemci frekansı *
2,6 GHz
Sistem busu
4 GT/s
İşlemci önbelleği
3 MB
İşlemci soketi
BGA 1356
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Kaby Lake
Otobüs tipi
OPI
Atlama
H0
Termal Tasarım Gücü
15 W
Ayarlanabilir TDP-yukarı frekansı
2,7 GHz
Ayarlanabilir TDP-yukarı
25 W
Ayarlanabilir TDP-aşağı
7,5 W
Ayarlanabilir TDP-aşağı frekansı
0,8 GHz
T bağlantısı
100 °C
PCI Express hatlarının maksimum sayısı
12
PCI Express giriş versiyonu
3.0
PCI Express konfigürasyonları
1x2+2x1, 1x4, 2x2, 4x1
İşlemci tarafından desteklenen ECC
No
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
2133 MHz
Hafıza şekli faktörü
On-board
Maksimum bellek *
16 GB
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
NVMe, PCI Express
NVMe
Yes
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
MicroSD (TransFlash)
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
No
Yerleşik grafik bağdaştırıcı ailesi
Intel® HD Graphics
On-board grafik adaptör modeli *
Intel® HD Graphics 620
Yerleşik grafik adaptörü taban frekansı
300 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1000 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
32 GB
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.4
Yerleşik grafik adaptörü ID'si
0x5916
Ses
Dahili hoparlör sayısı
4
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera sinyal formatı
720p
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi
Yes
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobil ağ bağlantısı *
No
WLAN kumanda modeli
Intel Dual Band Wireless-AC 8265
Ethernet LAN bağlantısı
No
Bluetooth
Yes
Bluetooth versiyonu
4.2
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
HDMI port sayısı *
1
HDMI versiyonu
1.4
Birleşik kulaklık/mikrofon portu
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
No
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Pro
İşlemci özellikleri
Intel® Kablosuz Ekran Teknolojisi (Intel® WiDi)
Yes
Intel® My WiFi Technojisi (Intel® MWT)
Yes
Intel® Akıllı Yanıt Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost teknolojisi
2.0
Intel® Akıllı İş Avantajı (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
42 x 24 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
İşlemci kodu
SR2ZU
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
Yes
Grafik & IMC taşbaskı
14 nm
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Smart Response Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
1,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® TSX-NI versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
95443
Uyuşum Sorunsuz işlemci
Yes
Markaya özel özellikler
HP hoparlör tipi
HP Dörtlü Hoparlörler
HP Smart AC Adaptör
Yes
HP ön kamera
HP Webcam
HP Yönetim araçları
HP Driver Packs, HP SoftPaq Download Manager, HP System Software Manager, HP BIOS Config Utility, HP Client Catalog, HP MIK
HP Yazılımı sağlandı
HP BIOSphere, HP SureStart, HP Password Manager, HP Spare Key, HP Device Access Manager, HP DriveLock, HP Hotkey Support, HP Noise Cancellation; HP Image Assistant
HP segmenti
İş
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
57 Wh
Enerji yönetimi
AC adaptör gücü
65 W
Güvenlik
Kablo kilit yuvası
Yes
Güvenli platform modülü (TPM)
Yes
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
316,9 mm
Derinlik
218,5 mm
Yükseklik
14,9 mm
Ağırlık *
1,28 kg