location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dizüstü - 15-bs022nt

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dizüstü - 15-bs022nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
2CL33EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628215300 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 9609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 02 Dec 2017
Product end of life date
Bullet Points HP Dizüstü - 15-bs022nt
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64
  • - 7th gen Intel® Core™ i5 i5-7200U (3M Cache, 2.50 GHz)
  • - 39.6 cm (15.6") HD SVA (1366 x 768), AMD Radeon 520 (2GB GDDR3)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 1000GB HDD
Garanti: 2 yıllık sınırlı parça, işçilik ve taşıma hizmeti; Ürününüzün garanti kapsamını toplamda 3 yıla ulaşacak şekilde uzatabilirsiniz; daha fazla bilgi için HP satıcınızla görüşün.
Kısa açıklama HP Dizüstü - 15-bs022nt :
Bu ürünün kısa açıklaması: HP Dizüstü - 15-bs022nt

7th gen Intel® Core™ i5-7200U (3M Cache, 2.50 GHz), 8GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") HD 1366 x 768, Intel HD Graphics 620, AMD Radeon 520 2GB GDDR3, DVD Super Multi, LAN, WLAN, HP TrueVision HD camera, Windows 10 Home 64-bit
Daha fazla>>>
HP Dizüstü - 15-bs022nt:
HP Dizüstü - 15-bs022nt ürününün üreticiden alınan orjinal pazarlama metni.

Güvenilir performans. Mükemmel tasarım. Daha fazla iş yapın.
Bağlı kalmanız ve günlük görevlerinizin üstesinden gelmeniz için yaratılmış şık bir dizüstü bilgisayarla gücünüzü gün boyu koruyun. Güvenilir performans ve uzun dayanan pil ömrüyle[1] internette kolayca dolaşabilir, içerik izleyebilir ve önem verdiklerinizle bağlı kalabilirsiniz.

Kısa özet açıklama HP Dizüstü - 15-bs022nt:
HP Dizüstü - 15-bs022nt ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Dizüstü - 15-bs022nt, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 Piksel, 8 GB, 1 TB

Uzun özet açıklama HP Dizüstü - 15-bs022nt:
Bu HP Dizüstü - 15-bs022nt ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Dizüstü - 15-bs022nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-7200U, İşlemci frekansı: 2,5 GHz. Ekran boyutu: 39,6 cm (15.6"), HD türü: HD, Ekran çözünürlüğü: 1366 x 768 Piksel. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 1 TB, Depolama ortamı: HDD, Optik sürücüler: DVD süper multi. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Siyah, Altın

Güven veren bir bilgisayar
Güven veren bir bilgisayar

En yeni Intel[2] işlemciler çalışmak ve oyun oynamak için ihtiyaç duyduğunuz güvenilir performansı garanti eder. İstediklerinizi kolayca yapmanız için tasarlanan bu dizüstü bilgisayarla uzun ömürlü dayanıklılığın keyfini çıkarın.

Önem verdiklerinizle bağlı kalın
Önem verdiklerinizle bağlı kalın

Zengin HD ekran veya belirli modellerde sunulan FHD ekran ve HD[3] kamerayla eğlenceden kopmadan arkadaşlarınız ve ailenizle hep bağlı kalırsınız. Ayrıca, en sevdiğiniz müzikleri, filmleri ve fotoğrafları kolayca depolayarak keyif yaşayabilirsiniz.

Özenle tasarlandı. Tepeden tırnağa.
Özenle tasarlandı. Tepeden tırnağa.

Baştan aşağı incelikle tasarlanan bu HP diyagonal 39,6 cm (15,6") dizüstü bilgisayar yaşam tarzınıza mükemmel bir uyum sağlar. Eğlenceli desenler, benzersiz dokular ve krom kaplama menteşesi (belirli modellerde) gününüze renk katacak.

Disclaimer HP Dizüstü - 15-bs022nt:
Disclaimer

[1] Pil ömrü ürün modeli, yapılandırma, yüklü uygulamalar, özellikler, kullanım, kablosuz ağ işlevleri ve güç yönetimi ayarları gibi çeşitli etkenlere göre değişiklik gösterir. Maksimum pil kapasitesinin zaman içinde ve kullanıma bağlı olarak azalması doğal bir durumdur. Ayrıntılar için bkz bapco.com/products/mobilemark-2014/.
[2] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel'in numaralandırma yöntemi yüksek performans ölçütü değildir.
[3] Özelliklerin açıklanan işlevleri sağlaması için yazılım veya diğer üçüncü taraf uygulamalar gerekebilir.