location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Mikro Dikey (Tower) PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G7
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
293Z5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908024477 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 3196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 12 Mar 2024 11:37:37
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Mikro Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10500 (3,1 GHz temel frekans, Intel® Turbo Boost Teknolojisi ile 4,5 GHz'e kadar, 12 MB L3 önbellek, 6 çekirdekli)
  • - FreeDOS
  • - Intel® UHD Grafik Kartı 630
  • - 8 GB memory; 256 GB SSD storage
Garanti: 1 yıllık (1-1-1) sınırlı garanti ve servis hizmeti, 1 yıl boyunca parça, işçilik ve yerinde onarımı kapsar. Hükümler ve koşullar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir. Destek hizmeti dahil: HP Masaüstü Bilgisayarlar için 2 yıllık Sonraki İş Günü Yerinde Donanım Desteği (yalnızca ünite). Şartlar ve koşullar için lütfen şu adresi ziyaret edin: https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UQ974E&selectedCountry=TR&lang=t
Kısa açıklama HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Mikro Dikey (Tower) PC Siyah :
Bu ürünün kısa açıklaması: HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Mikro Dikey (Tower) PC Siyah

ProDesk 400 G7 Mikro Kasa Bilgisayar, FreeDOS, Intel® Core™ i5, 8GB RAM, 256GB SSD
Daha fazla>>>
HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Mikro Dikey (Tower) PC Siyah:
HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Mikro Dikey (Tower) PC Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Büyümekte olan işletmeniz için güvenilir ve hazır genişleme
Modern çalışma alanına uyacak şekilde tasarlanan şık ve güvenilir HP ProDesk 400 Mikro Kasa güçlü güvenlik özellikleri ve işinizle birlikte büyüyecek şekilde ölçeklenebilen performans sunar.

Kısa özet açıklama HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Mikro Dikey (Tower) PC Siyah:
HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Mikro Dikey (Tower) PC Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP ProDesk 400 G7, 3,1 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, FreeDOS

Uzun özet açıklama HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Mikro Dikey (Tower) PC Siyah:
Bu HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Mikro Dikey (Tower) PC Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP ProDesk 400 G7. İşlemci frekansı: 3,1 GHz, İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-10500. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 2666 MHz. Toplam depolama kapasitesi: 256 GB, Depolama ortamı: SSD, Entegre kart okuyucu, Optik sürücüler: DVD±RW. On-board grafik adaptör modeli: Intel® UHD Graphics 630. İşletim sistemi yazılımı: FreeDOS. Kasa: Mikro Dikey (Tower). Ürün tipi: PC. Ürün rengi: Siyah

Güçlü seçenekler

Yüksek performanslı 10'uncu nesil Intel® Core™ işlemci[2] ve güçlü bir bellekle gücünüzü gün boyu koruyun.

Yatırımınızı büyüten genişletme seçenekleri

Yatırımınızın gerçek değerine bilgisayarınızın ömrünü uzatan genişletme seçenekleriyle ulaşabilirsiniz. HP ProDesk 400 MT üç bölmeye ve üç yuvaya sahiptir.

Dahili güvenlik

HP Sure Sense, daha önce hiç görülmemiş tehditlere karşı savunmaya yardımcı olmak için derin öğrenme yapay zekasıyla desteklenen gelişmiş koruma kullanır. Yetkisiz giriş sensörü ve tümleşik aksesuar kablosu kilidi, kablolu farenizi ve klavyenizi hırsızlıktan korumaya yardımcı olur.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
10. nesil Intel® Core™ i5
İşlemci *
i5-10500
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,5 GHz
İşlemci frekansı *
3,1 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Yüklü işlemcilerin sayısı
1
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
2666 MHz
ECC
No
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Optik sürücüler *
DVD±RW
Depolama birimi sayısı
1
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
No
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
Mevcut değil
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Kablo teknolojisi
10/100/1000Base-T(X)
Wi-Fi *
No
Bağlantı
USB 2.0 bağlantı noktası sayısı *
4
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
2
VGA (D-Sub) bağlantı noktası sayısı
1
DVI bağlantı noktası
No
HDMI port sayısı *
1
HDMI versiyonu
1.4
DisplayPort
1
DisplayPort versiyonu
1.4
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
No
Kablo çıkışı
Yes
Birleşik kulaklık/mikrofon portu
Yes
M.2 kart yuvası (kablosuz)
1
M.2 kart yuvası (depolama)
1
Genişletme yuvaları
PCI Express x1 (Gen 3.x) yuvası
2
PCI Express x16 (Gen 3.x) yuvası
3
Tasarım
Kasa *
Mikro Dikey (Tower)
3.5" bölme sayısı
2
2.5" yer sayısı
1
Ürün rengi *
Siyah
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Kanıtlanmış verimlilik
Anakart yongası
Intel Q470
Ses çipi
Realtek ALC3205
Gömme hoparlörler
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Güvenli platform modülü (TPM)
Yes
Güvenilir Platform Modülü versiyonu
2.0
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Intel® Clear Video Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Kullanılmayan durumlar
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Devreden çıkarma bitini çalıştır
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
CPU konfigürasyonu
1
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP JumpStart
Yes
HP Destek Asistanı
Yes
HP Güvenlik araçları
HP Secure Erase; HP Sure Click; HP Sure Sense; HP DriveLock and Automatic DriveLock
HP Yönetim araçları
HP Cloud Recovery; HP Management Integration Kit for Microsoft System Center Conguration Management Gen 4; HP Image Assistant Gen 5
HP Yazılımı sağlandı
HP Noise Cancellation Software
HP segmenti
İş
Çevresel koşullar
Çalışma ısısı aralığı
5 - 35 °C
Çalıştırma nem aralığı
5 - 90%
Ağırlık & boyutlar
Genişlik *
155 mm
Derinlik *
303 mm
Yükseklik *
337 mm
Ağırlık *
5 kg
Ambalaj genişliği
400 mm
Ambalaj derinliği
287 mm
Ambalaj yüksekliği
499 mm
Paket ağırlığı
7,65 kg
Paket içeriği
Ekran içinde *
No
Fare dahil
Yes
Klavye dahil
Yes
Klavye bağlantısı
Kablolu
Diğer özellikler
Klavye
USB
Disclaimer HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Mikro Dikey (Tower) PC Siyah:
Disclaimer

Teknik özellikler ve sorumluluk reddi