location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 30L GT13-0026nt Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30L GT13-0026nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
235S8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122818470 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP OMEN 30L GT13-0026nt Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-10900K (3,7 GHz temel frekans, Intel® Turbo Boost Teknolojisi ile 5,3 GHz'e kadar, 20 MB L3 önbellek, 10 çekirdekli)
  • - Windows 10 Home 64
  • - NVIDIA® GeForce RTX™ 2080Ti (11 GB GDDR6 ayrılmış)
  • - 32 GB memory; 2 TB SSD storage
Garanti: 2 yıl sınırlı parça, işçilik ve taşıma hizmeti.
Kısa açıklama HP OMEN 30L GT13-0026nt Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah :
Bu ürünün kısa açıklaması: HP OMEN 30L GT13-0026nt Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah

OMEN 30L Desktop GT13-0026nt PC, Windows 10 Home 64, Intel® Core™ i9, 32GB RAM, 1TB SSD, 1TB SSD, NVIDIA® GeForce® RTX™ 2080 Ti
Daha fazla>>>
HP OMEN 30L GT13-0026nt Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah:
HP OMEN 30L GT13-0026nt Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Bu performans için ileride kendine teşekkür edeceksin
İlk görüşte oyun aşkı diye buna denir. OMEN 30L Masaüstü Bilgisayar çok güzeldir ve bunu destekleyecek donanıma da sahiptir. Güçlü işlemci ve grafik kartıyla ilk günden itibaren oynamaya başlayabilirsin. Ayrıca kolay yükseltilebilirlik ve OMEN Gaming Hub ile uzun süreli kullanım için tasarlanmıştır.

Kısa özet açıklama HP OMEN 30L GT13-0026nt Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah:
HP OMEN 30L GT13-0026nt Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP OMEN 30L GT13-0026nt, 3,7 GHz, Intel® Core™ i9, i9-10900K, 32 GB, 2 TB, Windows 10 Home

Uzun özet açıklama HP OMEN 30L GT13-0026nt Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah:
Bu HP OMEN 30L GT13-0026nt Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP OMEN 30L GT13-0026nt. İşlemci frekansı: 3,7 GHz, İşlemci ailesi: Intel® Core™ i9, İşlemci: i9-10900K. RAM: 32 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 3200 MHz. Toplam depolama kapasitesi: 2 TB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel® UHD Graphics 630, Ayrık ekran kartı modeli: NVIDIA® GeForce RTX™ 2080 Ti. İşletim sistemi yazılımı: Windows 10 Home, İşletme sistemi mimarisi: 64-bit. Güç gereksinimleri: 750 W. Kasa: Dikey (Tower). Ürün tipi: PC

Artık bilgisayara kızamayacaksın
Artık bilgisayara kızamayacaksın

Beceri oyunun yarısıdır ve OMEN 30L Masaüstü Bilgisayar ile artık yenilgiye mazeretin yok. Güçlü işlemci ve grafik kartıyla oyununu daha ileri taşır. Ayrıca büyük ön fanı ve yükseltilmiş ayakları sayesinde ısınma sorunu yaşamaz ve sadece kazanmaya odaklanabilirsin.

Aslında görünüş önemlidir
Aslında görünüş önemlidir

Bazıları görünüşün önemli olmadığını söyler ama dürüst olalım, önemlidir. Temperli cam ön ve yan panelleri ve tam RGB denetimiyle bu bilgisayar, arkadaşlarına hava atmak için sanal şapkalar satın almak gibi ince zevkleri olanlar için tasarlandı.

O sana ait, ne istiyorsan yap
O sana ait, ne istiyorsan yap

İstediğin gibi kişiselleştir. Kolayca yükseltebilir ve OMEN Gaming Hub'ın sayısı her gün artan kişiselleştirme ve optimizasyon özellikleriyle kendine özel kurulum yapabilirsin.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i9
İşlemci nesli
10. nesil Intel® Core™ i9
İşlemci *
i9-10900K
İşlemci Çekirdek Sayısı
10
Sıralı işlemci sayısı
20
İşlemci destek frekansı
5,3 GHz
İşlemci frekansı *
3,7 GHz
İşlemci soketi
LGA 1200 (Socket H5)
İşlemci önbelleği
20 MB
İşlemci ön bellek türü
L3
Sistem busu
8 GT/s
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Comet Lake
Termal Tasarım Gücü
125 W
Ayarlanabilir TDP-aşağı
95 W
Ayarlanabilir TDP-aşağı frekansı
3,3 GHz
T bağlantısı
100 °C
PCI Express giriş versiyonu
3.0
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 2x8, 1x8+2x4
Yüklü işlemcilerin sayısı
1
İşlemci tarafından desteklenen maksimum iç bellek
128 GB
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2933 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
45,8 GB/s
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
2 x 16 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
3200 MHz
ECC
No
Dahili hafıza üreticisi
HyperX
Depolama birimi
Toplam depolama kapasitesi *
2 TB
Depolama ortamı *
SSD
Optik sürücüler *
No
Depolama birimi sayısı
2
Toplam SSD kapasitesi
2 TB
Kurulan SSD sayısı
2
Sert durum disk sürücü, kapasite
1 TB
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Entegre kart okuyucu
No
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
NVIDIA® GeForce RTX™ 2080 Ti
Ayrık grafik bağdaştırıcı belleği
11 GB
Farklı grafik hafıza türü
GDDR6
Ayrık ekran kartı sayısı
1
Yerleşik GPU üreticisi
Intel
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1200 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x9BC5
Grafik adaptörü HDMI port sayısı
1
Grafik adaptörü DisplayPort sayısı
3
Grafik adaptörü USB C Tipi bağlantı noktası adeti
1
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Kablo teknolojisi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
WLAN denetleyici üreticisi
Intel
WLAN kumanda modeli
Intel Wi-Fi 6 AX201
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
5.0
Bağlantı
USB 2.0 bağlantı noktası sayısı *
2
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
4
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
USB C-Tipi DisplayPort Değişken Modu
Yes
DVI bağlantı noktası
No
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kulaklık çıktı sayısı
1
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
M.2 kart yuvası (depolama)
3
Genişletme yuvaları
PCI Express x1 delik
1
PCI Express x16 delik
1
Tasarım
Kasa *
Dikey (Tower)
Montaj destekli
Dikey
Su soğutma sistemi
Yes
3.5" bölme sayısı
2
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Ürün rengi *
Siyah
Intel® vPro ™ Platform Uygunluğu
No
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Oyun
Anakart yongası
Intel Z490
Anakart form faktörü
micro ATX
Dahili ses
DTS Headphone:X
Ses çıkış kanalı sayısı
5.1 kanallar
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
Windows 10 Home
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
ExpressVPN; LastPass Premium
Deneme sürümü
McAfee LiveSafe, Microsoft Office 365
Ürünle gelen yazılım
Dropbox
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenli Anahtar
Yes
Intel® OS Koruması
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Devreden çıkarma bitini çalıştır
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
SSE4.1, SSE4.2, AVX 2.0
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Termal çözelti özellikleri
PCG 2015D
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
199332
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Markaya özel özellikler
HP OMEN Komuta Merkezi
Yes
HP Destek Asistanı
Yes
HP Yazılımı sağlandı
HP Audio Switch
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
750 W
Ağırlık & boyutlar
Genişlik *
433 mm
Derinlik *
165 mm
Yükseklik *
422 mm
Ağırlık *
12,9 kg
Ambalaj genişliği
560 mm
Ambalaj derinliği
320 mm
Ambalaj yüksekliği
542 mm
Paket ağırlığı
16,1 kg
Paket içeriği
Ekran içinde *
No
Disclaimer HP OMEN 30L GT13-0026nt Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Dikey (Tower) PC Siyah:
Disclaimer

Teknik özellikler ve sorumluluk reddi
Yeni Dropbox kullanıcıları, kayıt tarihinden itibaren 12 ay boyunca 25 GB'lık ücretsiz Dropbox saklama alanına hak kazanır. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi edinmek için https://www.dropbox.com/help/space/hp-promotion adresindeki Dropbox web sitesini ziyaret edin. İnternet hizmeti gerekir ve ürüne dahil değildir.
McAfee LiveSafe hizmetine 1 yıllık ücretsiz abonelik dahildir. İnternet erişimi gerekir ve ürünle birlikte sunulmaz. Sona erme tarihinden sonra abone olunması gerekir.
Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel'in numaralandırma, markalama ve/veya adlandırma yöntemi, daha yüksek performans için bir ölçüt değildir.
Intel® Turbo Boost performansı donanıma, yazılıma ve genel sistem yapılandırmasına bağlı olarak değişiklik gösterir. Daha fazla bilgi için http://www.intel.com/technology/turboboost/ adresine bakın.
Wi-Fi® destekli gigabit hızlarına, aynı yönlendiriciye bağlı iki cihaz arasında veri aktarımı yaparken ulaşılabilir. Ayrı satılan ve 160 MHz kanalları destekleyen kablosuz yönlendirici gerekir.
Kablosuz erişim noktası ve internet hizmeti gereklidir ve ayrı satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır.
Kablosuz erişim noktası ile internet hizmeti gerekir ve ayrı olarak satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır. Wi-Fi 6 (802.11ax), önceki 802.11 belirtimleriyle geriye dönük olarak uyumludur. Wi-Fi 6 belirtimleri taslak niteliğindedir ve nihai değildir. Nihai belirtimlerin taslak belirtimlerden farklı olması durumunda dizüstü bilgisayarın diğer Wi-Fi 6 cihazlarıyla iletişim kurma özelliği etkilenebilir. Yalnızca 802.11ax özelliğinin desteklendiği ülkelerde kullanılabilir.
Wi-Fi 6 (802.11ax), Wi-Fi ayarlarının yerel düzenleyici gerekliliklerine (802.11ac) göre optimize edildiği Ukrayna, Rusya ve Endonezya'da desteklenmemektedir.
30 günün ardından LastPass basic sürümüne döner.
Windows etkinleştirildikten sonra 180 gün içinde etkinleştirilmelidir.