location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved 34-b000nt Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Gri, Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-b000nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
1GU64EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781640837 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 24069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:28:18
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 30 Sep 2017
Product end of life date
Broşür (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY Curved 34-b000nt Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Gri, Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-7700T (8MB Cache, 2.9GHz)
  • - 86.4 cm (34") Ultra-Wide Quad HD 3440 x 1440, NVIDIA GeForce GTX 950M (4GB GDDR5)
  • - 16GB (2133MHz) DDR4-SDRAM (2 x 8) & 2000GB HDD, 512GB SSD
Garanti: 2 yıllık sınırlı parça, işçilik ve taşıma hizmeti
Kısa açıklama HP ENVY Curved 34-b000nt Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Gri, Gümüş :
Bu ürünün kısa açıklaması: HP ENVY Curved 34-b000nt Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Gri, Gümüş

Intel Core i7-7700T (8MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 2000GB HDD, 512GB SSD, 86.4 cm (34") Ultra-Wide Quad HD 3440 x 1440, Intel HD Graphics 630, NVIDIA GeForce GTX 950M (4GB GDDR5), LAN, WLAN, Bluetooth, HP TrueVision HD IR, Windows 10 Home 64-bit
Daha fazla>>>
HP ENVY Curved 34-b000nt Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Gri, Gümüş:
HP ENVY Curved 34-b000nt Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Gri, Gümüş ürününün üreticiden alınan orjinal pazarlama metni.

Tamamen sürükleyici. Kesinlikle baştan çıkarıcı.
Diğerlerine benzemeyen sürükleyici bir deneyim sunan bu aygıtla ev eğlencesinde sınırları aşın. Çığır açan bu sanat eseri; ultra ince, kavisli mikro kenarlı ekranın ince işçiliğinden yaklaşık beş milyon pikseline kadar her şeyiyle etkilemek, sürüklemek ve en nihayetinde nefesinizi kesmek için tasarlanmıştır.

Kısa özet açıklama HP ENVY Curved 34-b000nt Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Gri, Gümüş:
HP ENVY Curved 34-b000nt Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Gri, Gümüş ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP ENVY Curved 34-b000nt, 86,4 cm (34"), UltraWide Quad HD, Intel® Core™ i7, 16 GB, 2,51 TB, Windows 10 Home

Uzun özet açıklama HP ENVY Curved 34-b000nt Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Gri, Gümüş:
Bu HP ENVY Curved 34-b000nt Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Gri, Gümüş ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP ENVY Curved 34-b000nt. Ürün tipi: Hepsi Birarada PC. Ekran boyutu: 86,4 cm (34"), HD türü: UltraWide Quad HD, Ekran çözünürlüğü: 3440 x 1440 Piksel, Ekran şekli: Kavisli. İşlemci ailesi: Intel® Core™ i7, İşlemci frekansı: 2,9 GHz. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 2,51 TB, Depolama ortamı: HDD+SSD. Ayrık ekran kartı modeli: NVIDIA® GeForce® GTX 950M. Dahili kamera. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Gri, Gümüş

DİKKAT ÇEKİCİ TASARIM

İşlerinizin yolunda gitmesi için tasarlanan tümleşik gizlilik kamerasına sahip bu büyük, mikro kenarlı kavisli ekran alüminyum ayağın ve ses çubuğunun üzerinde adeta süzülür.

GÜÇLÜ VE TUTKULU

Heyecan verici bir performans deneyimi yaşayın Bu All-in-One, endüstri lideri Intel® işlemciler, kablosuz şarj özelliği ve ayrık grafik kartı sayesinde kalp atışlarınızı hızlandıracak.

TÜM DUYULARINIZI SARMALAR

Bu, görüntü ve renklerden oluşan tamamen yepyeni bir dünyadır. Dörtlü hoparlörler ve Bang & Olufsen ses sitemine sahip Ultra WQHD[1] 86,3 cm (34") diyagonal ekran sayesinde sinemaya eşdeğer üst düzey bir deneyime kavuşun.

Windows 10
Windows 10

Windows işletim sisteminin tanıdık özellikleri sayesinde güvenle daha da harika işler başarın.[2]

7'incı nesil Intel® Core™ işlemciler
7'incı nesil Intel® Core™ işlemciler

Güçlü performans, tüm çoklu görev gereksinimlerinizi karşılayarak bilgisayarınızla yeni etkileşime girme yollarına olanak sağlar ve gelişmiş 4K video özellikleri sunar.

Intel® HD Graphics

Etkileyici grafik kartları yaptığınız her şeyde size yardımcı olur. İster bir video izleyin ister sadece web'de gezinin, Intel® HD grafik kartı ekrandaki görüntülerin pürüzsüz ve canlı bir kalitede olmasını sağlar.

NVIDIA® GeForce® GTX 950M Grafik Kartı
NVIDIA® GeForce® GTX 950M Grafik Kartı

Masaüstü düzeyindeki grafik kartının performansı pürüzsüz, yüksek çözünürlüklü oyun oynama deneyimini dizüstü bilgisayarınıza getiriyor. Ve NVIDIA® BatteryBoost™ teknolojisi, GPU performansınızı dinamik olarak ayarlayarak daha uzun oyun oynama olanağı ve gerçek anlamda bir mobil deneyim sağlar.

HDMI girişi
HDMI girişi

Oyun konsolunuzu, Blu-ray oynatıcınızı, bilgisayarınızı veya akış aygıtınızı takarak en sevdiğiniz içeriklerin keyfini daha büyük bir ekranda çıkarın.

HDMI çıkışı
HDMI çıkışı

Aygıtınıza daha büyük veya ikinci bir ekran bağlamak hiç bu kadar kolay olmamıştı. HDMI çıkışı sayesinde HD video ve sesi yalnızca tek bir standart kablo yoluyla aktarabilirsiniz.

DDR4 RAM seçenekleri
DDR4 RAM seçenekleri

Daha yüksek hızlarda daha verimli ve daha güvenilir bir şekilde çalışma üzere tasarlanan DDR4, RAM'in geleceğidir. Daha yüksek bant genişliği sayesinde çoklu görevler gerçekleştirmekten oyun oynamaya kadar her işlemin performansı artar.[3]

Kablosuz şarj
Kablosuz şarj

Tabana dahil olarak sunulan kablosuz şarj özelliğiyle çok daha fazla rahatlık elde edin. Tamamen kablosuz bir şarj deneyimi için tek yapmanız gereken uyumlu bir akıllı telefonu tabana yerleştirmek.

HP Gizlilik Kamerası
HP Gizlilik Kamerası

Yalnızca kullanıldığı zaman açılan ve kullanımda olmadığı zaman gizlenen bu yenilikçi web kamerası çevrimiçiyken güvende olmanızı sağlar.

Bang & Olufsen Ses Sistemi ile dört hoparlör ve iki pasif radyatör
Bang & Olufsen Ses Sistemi ile dört hoparlör ve iki pasif radyatör

Dört hoparlör, iki pasif radyatör ve Bang & Olufsen uzmanları tarafından özel olarak yapılan ayarlar tüm frekanslarda dinamik sesler sunarak daha gelişmiş bir ses ve daha iyi bir bas deneyimi sağlar.

HP TrueVision HD IR Kamera
HP TrueVision HD IR Kamera

Kızılötesi sensörü, bilgisayarınızda oturum açmak için daha güvenli bir seçenek olan Windows Hello tarafından sunulan ek güvenlik sunar. Ve loş ışıklı ortamlarda bile görüntülü sohbet sırasında canlı netlik sağlar.[18]

İnanılmaz sesler sunan ses çubuğu

Ses çubuğuna katıştırılmış dörtlü ön hoparlörler sesi 45 derecelik açıyla size doğru yönlendirerek net ve yüksek ses sunar. Ve ses sisteminin kolay anlaşılır denetimleri sesi kolayca ayarlamanıza olanak verir.

Technicolor Renk Sertifikalı
Technicolor Renk Sertifikalı

Renk hassasiyeti konusunda Hollywood'da kullanılan zorlu standartlara sahip olduğu belgelenmiş bir aygıtla gerçek renklere sahip filmler izleyin.

USB-C™ Thunderbolt™
USB-C™ Thunderbolt™

Tek bir etkileyici USB-C™ Thunderbolt™ bağlantı noktasıyla aygıtınızı şarj edin, harici ekranınızı bağlayın veya 40 GB'a kadar veri aktarımı yapın. Ters çevrilebilir olduğu için ters veya düz takıp takmadığınızı kontrol etmeniz gerekmez.[19]

Ekran
Ekran boyutu *
86,4 cm (34")
Ekran çözünürlüğü *
3440 x 1440 Piksel
Dokunmatik ekran *
No
HD türü *
UltraWide Quad HD
LED arka ışığı
Yes
Yerel açı oranı
21:9
Panel tipi
IPS
Ekran şekli
Kavisli
Eğim açısı
5 - 35°
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
7. nesil Intel® Core™ i7
İşlemci *
i7-7700T
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
3,8 GHz
İşlemci frekansı *
2,9 GHz
İşlemci önbelleği
8 MB
İşlemci ön bellek türü
Akıllı Önbellek
Sistem busu
8 GT/s
Termal Tasarım Gücü
35 W
Ayarlanabilir TDP-aşağı frekansı
1,9 GHz
Ayarlanabilir TDP-aşağı
25 W
PCI Express giriş versiyonu
3.0
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
Atlama
B0
Otobüs tipi
DMI3
İşlemci kod adı
Kaby Lake
İşlemci serisi
Intel Core i7-7700 Desktop series
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 1x8+2x4, 2x8
İşlemci kodu
SR339
T bağlantısı
80 °C
İşlemci tarafından desteklenen maksimum iç bellek
64 GB
Uyuşum Sorunsuz işlemci
Yes
İşlemci tarafından desteklenen bellek tipleri
DDR3L-SDRAM, DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
1333, 1600, 2133, 2400 MHz
İşlemci tarafından desteklenen bellek kanalları
çift
İşlemci tarafından desteklenen ECC
No
İşlemci tarafından desteklenen bellek voltajı
1,35 V
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek yuvası sayısı
2
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
2133 MHz
Bellek düzeni
2 x 8 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
2,51 TB
Depolama ortamı *
HDD+SSD
Depolama birimi sayısı
1
Toplam HDD kapasitesi
2 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
2 TB
Sabit disk sürücüsü hızı
5400 RPM
Sabit bellek arayüzü
SATA
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
SSD form faktörü
M.2
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık ekran kartı modeli *
NVIDIA® GeForce® GTX 950M
Ayrık grafik bağdaştırıcı belleği
4 GB
Farklı grafik hafıza türü
GDDR5
Entegre grafik kartı *
Yes
On-board grafik adaptör modeli *
Intel® HD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1150 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.4
Yerleşik grafik adaptörü ID'si
5912
Ses
Gömme hoparlörler *
Yes
Hoparlör sayısı
2
RMS dereceli güç
16 W
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Kamera
Dahili kamera *
Yes
Kamera HD tipi
HD
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Anten tipi
2x2
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Bluetooth *
Yes
Bluetooth versiyonu
4.0
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
4
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
HDMI port sayısı *
2
Mikrofon giriş fişi
No
Birleşik kulaklık/mikrofon portu
Yes
Tasarım
Ürün rengi *
Gri, Gümüş
Menşe ülkesi
Çin
Performans
Ürün tipi *
Hepsi Birarada PC
Anakart yongası
Intel® H270
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Home
Deneme sürümü
Microsoft Office 365, McAfee LiveSafe
Ürünle gelen yazılım
Dropbox CyberLink PowerDirector
İşlemci özellikleri
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
Yes
Termal çözelti özellikleri
PCG 2015A
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
1,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® TSX-NI versiyonu
1,00
İşlemci ARK ID'si
97122
Markaya özel özellikler
HP JumpStart
Yes
HP hoparlör tipi
HP Dual Speakers
HP Ses Anahtarı
Yes
HP Ekran Kontrolü
Yes
HP ön kamera
HP TrueVision HD IR
Enerji yönetimi
AC adaptör gücü
230 W
Kalem
Kalem dahil
No
Ağırlık & boyutlar
Genişlik (ayaklı)
815 mm
Derinlik (Ayaklı)
200 mm
Yükseklik (ayaklı)
458 mm
Ağırlık (standı ile birlikte)
11,5 kg
Ambalaj genişliği
974 mm
Ambalaj derinliği
289 mm
Ambalaj yüksekliği
608 mm
Paket ağırlığı
15,7 kg
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Paket içeriği
Fare dahil
Yes
Klavye dahil
Yes
AC sarma adaptör
Yes
Diğer özellikler
3D uyumu
No
Otonom mod
No
Ayrılabilir ekran
No
Kızılötesi (IR) kamera
Yes
Disclaimer HP ENVY Curved 34-b000nt Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Gri, Gümüş:
Disclaimer

[1] Wide Quad High Definition (WQHD) görüntüleri görüntülemek için WQHD içerik gerekir.
[2] Tüm özellikler, tüm Windows sürümlerinde bulunmayabilir. Sistemler, Windows işlevselliğinden tam olarak yararlanabilmek için, yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım veya BIOS güncelleştirmesi gerektirebilir. Windows 10 otomatik olarak güncelleştirilir; bu özellik her zaman etkindir. Zaman içinde, güncelleştirmeler için ISS ücretleri ve ek gereklilikler söz konusu olabilir. Bkz. www.microsoft.com.
[3] Katı hal sürücüleri için, GB = 1 milyar bayt. Biçimlendirilmiş gerçek kapasite daha azdır. 35 GB'a kadar sistem disk alanı sistem kurtarma yazılımı için ayrılmıştır.
[18] Özelliklerin açıklanan işlevleri sağlaması için yazılım veya diğer üçüncü taraf uygulamalar gerekebilir.
[19] Aktarım hızları değişiklik gösterebilir. Tüm performans belirtimleri, HP'nin parça üreticileri tarafından sağlanan genel belirtimleri göstermektedir; gerçek performans daha yüksek veya düşük olabilir. USB Type-C™ ve USB-C™, USB Implementers Forum'un ticari markalarıdır.