location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a0004nt Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 Piksel Hepsi Birarada PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Alüminyum, Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a0004nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
153U2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850946455 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 2369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 11 Mar 2024 09:14:46
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP ENVY 32-a0004nt Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 Piksel Hepsi Birarada PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Alüminyum, Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-9700 (3 GHz temel frekans, Intel® Turbo Boost Teknolojisi ile 4,7 GHz'e kadar, 12 MB önbellek, 8 çekirdek)
  • - Windows 10 Home
  • - 80 cm (31,5 inç) diyagonal 4K IPS ZBD HDR 600 mikro kenarlı WLED arkadan aydınlatmalı yansıma önleyici uçtan uca cam, 450 nit, %98 DCI-P3 (3840 x 2160)
  • - NVIDIA® GeForce® RTX 2060 (6 GB GDDR6 ayrılmış)
  • - 32 GB bellek; 2 TB HDD depolama alanı; 1 TB SSD depolama alanı
Garanti: 2 yıl sınırlı parça, işçilik ve taşıma hizmeti.
Kısa açıklama HP ENVY 32-a0004nt Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 Piksel Hepsi Birarada PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Alüminyum, Siyah :
Bu ürünün kısa açıklaması: HP ENVY 32-a0004nt Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 Piksel Hepsi Birarada PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Alüminyum, Siyah

ENVY All-in-One 32-a0004nt PC, 31.5", Windows 10 Home, Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce® RTX™ 2060, 4K UHD
Daha fazla>>>
HP ENVY 32-a0004nt Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 Piksel Hepsi Birarada PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Alüminyum, Siyah:
HP ENVY 32-a0004nt Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 Piksel Hepsi Birarada PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Alüminyum, Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Fikirlerinizi büyük ekranda hayata geçirin
ENVY All-in-One Bilgisayarın geniş renk gamına sahip yüksek kontrastlı büyük 80 cm (31,5") diyagonal ekranıyla kendinizi sınırlamadan üretin. Böylece video ve fotoğraf projelerinizi evinizin konforunda bir profesyonel gibi hayata geçirebilirsiniz. Artık çok daha hızla üretmenizi sağlayan Intel® işlemci ve NVIDIA® grafik kartının performansını ve tepki süresini keşfedin.

Kısa özet açıklama HP ENVY 32-a0004nt Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 Piksel Hepsi Birarada PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Alüminyum, Siyah:
HP ENVY 32-a0004nt Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 Piksel Hepsi Birarada PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Alüminyum, Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP ENVY 32-a0004nt, 80 cm (31.5"), 4K Ultra HD, Intel® Core™ i7, 32 GB, 1 TB, Windows 10 Home

Uzun özet açıklama HP ENVY 32-a0004nt Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 Piksel Hepsi Birarada PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Alüminyum, Siyah:
Bu HP ENVY 32-a0004nt Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 Piksel Hepsi Birarada PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Alüminyum, Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP ENVY 32-a0004nt. Ürün tipi: Hepsi Birarada PC. Ekran boyutu: 80 cm (31.5"), HD türü: 4K Ultra HD, Ekran çözünürlüğü: 3840 x 2160 Piksel, Ekran şekli: Düz. İşlemci ailesi: Intel® Core™ i7, İşlemci frekansı: 3 GHz. RAM: 32 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 1 TB, Depolama ortamı: SSD. Ayrık ekran kartı modeli: NVIDIA® GeForce RTX™ 2060. Dahili kamera. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Alüminyum, Siyah

Sorun yaşamadan üretin

Intel® işlemci, NVIDIA® grafik kartı, geniş hafıza ve hızlı depolamayla fotoğraf ve video projeleriniz üzerinde zahmetsizce çalışırken etkileyici performansın tadını çıkarın.

Etkileyici ve gerçekçi renkler
Etkileyici ve gerçekçi renkler

80 cm (31,5") diyagonal, geniş renk gamına sahip HDR UHD 4K etkileyici ekranla tasarımlarınızı hayata geçirin[1]. 600 nit parlaklık ve yansıma önleyici kaplama sayesinde yaratıcı projelerinizi yüksek renk doğruluğuyla ve yansımalar olmadan görüntüleyin ve düzenleyin.

Ekran
Ekran boyutu *
80 cm (31.5")
Ekran çözünürlüğü *
3840 x 2160 Piksel
Dokunmatik ekran *
No
HD türü *
4K Ultra HD
LED arka ışığı
Yes
Yerel açı oranı
16:9
Ekran parlaklığı
600 cd/m²
Panel tipi
IPS
Ekran şekli
Düz
Yüksek Dinamik Aralık (HDR) teknolojisi
DisplayHDR 600
RGB renk alanı
DCI-P3
Yansımasız ekran
Yes
Renk skalası
98%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
9. nesil Intel® Core™ i7
İşlemci *
i7-9700
İşlemci Çekirdek Sayısı
8
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,7 GHz
İşlemci frekansı *
3 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Sistem busu
8 GT/s
Termal Tasarım Gücü
65 W
PCI Express giriş versiyonu
3.0
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 2x8, 1x8+2x4
T bağlantısı
100 °C
İşlemci tarafından desteklenen maksimum iç bellek
128 GB
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2666 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
41,6 GB/s
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek yuvası sayısı
2
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
2666 MHz
Bellek düzeni
2 x 16 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Toplam HDD kapasitesi
2 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
2 TB
Sabit disk sürücüsü hızı
5400 RPM
Sabit bellek arayüzü
SATA
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD, SDHC, SDXC
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA® GeForce RTX™ 2060
Ayrık grafik bağdaştırıcı belleği
6 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1200 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3E98
Ses
Gömme hoparlörler *
Yes
Hoparlör sayısı
2
RMS dereceli güç
16 W
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Kamera
Dahili kamera *
Yes
Toplam megapiksel
5 MP
Güvenlik Kamerası
Yes
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
WLAN kumanda modeli
Realtec RTL8822CE
Anten tipi
2x2
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versiyonu
5.0
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
1
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
Thunderbolt sürümü
3
Thunderbolt 3 bağlantı noktası sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.0
DisplayPort
1
Kulaklık çıktı sayısı
1
Mikrofon giriş fişi
No
Birleşik kulaklık/mikrofon portu
Yes
Tasarım
Ürün rengi *
Alüminyum, Siyah
Menşe ülkesi
Çin
Performans
Ürün tipi *
Hepsi Birarada PC
Anakart yongası
Intel® H370
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Home
Deneme sürümü
Microsoft Office 365, McAfee LiveSafe
Ürünle gelen yazılım
Dropbox
İşlemci özellikleri
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
SSE4.1, SSE4.2, AVX 2.0
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Termal çözelti özellikleri
PCG 2015C
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
191792
Markaya özel özellikler
HP hoparlör tipi
HP Dual Speakers
HP ön kamera
HP Privacy HD IR
HP segmenti
Ev
Enerji yönetimi
AC adaptör gücü
330 W
Kalem
Kalem dahil
No
Ağırlık & boyutlar
Genişlik (ayaklı)
719,6 mm
Derinlik (Ayaklı)
214 mm
Yükseklik (ayaklı)
557,2 mm
Ağırlık (standı ile birlikte)
13,8 kg
Genişlik (standsız
719,6 mm
Derinlik (standsız)
214 mm
Uzunluk (standsız)
557,2 mm
Ambalaj genişliği
867 mm
Ambalaj derinliği
287 mm
Ambalaj yüksekliği
655 mm
Paket ağırlığı
20,9 kg
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Bronze, ENERGY STAR
Paket içeriği
Fare dahil
Yes
Klavye dahil
Yes
Diğer özellikler
3D uyumu
No
Ekran çerçeve teknolojisi
Micro-Edge
Diagonal ekran boyutu
80 cm
Klavye
USB
Otonom mod
No
Ayrılabilir ekran
No
Disclaimer HP ENVY 32-a0004nt Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 Piksel Hepsi Birarada PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Alüminyum, Siyah:
Disclaimer

[1] 4K görüntüleri görüntüleyebilmek için 4K içerik gerekir. [2] Tüm özellikler, tüm Windows sürümlerinde bulunmayabilir. Sistemler, Windows işlevselliğinden tam olarak yararlanabilmek için, yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım ve/veya BIOS güncelleştirmesi gerektirebilir. Windows 10 otomatik olarak güncelleştirilir; bu özellik her zaman etkindir. Zaman içinde, güncelleştirmeler için ISS ücretleri ve ek gereklilikler söz konusu olabilir. Bkz. http://www.microsoft.com.
[3] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmalarınıza göre değişiklik gösterir. Intel'in numaralandırma, markalama ve/veya adlandırma yöntemi, daha yüksek performans için bir ölçüt değildir. İnternet hizmeti gerekir ve ürüne dahil değildir. Tam 4K görüntü için 4K içerik gerekir. Grafik çıkışı maksimum ekran çözünürlüğüne bağlı olarak sınırlı olabilir
[4] Yüksek çözünürlüklü (HD) görüntü için HD içerik gerekir. Grafik çıkışı maksimum ekran çözünürlüğüne bağlı olarak sınırlı olabilir. Tam 4K görüntü için 4K içerik gerekir.
[5] 4K görüntüleri görüntüleyebilmek için 4K içerik gerekir.
[6] Yüksek dinamik aralıklı (HDR) görüntü için HDR içerik gerekir. DisplayHDR™ standardı, VESA'nın yüksek performanslı Monitör ve Ekran Uyumluluğu Test Standartlarında HDR (Yüksek Dinamik Aralık) kalitesine karşılık gelir. Daha fazla ayrıntı için bkz. http://displayhdr.org.
[7] Bütün performans özellikleri, HP'nin bileşen üreticileri tarafından sağlanan genel özellikleri göstermektedir; gerçek performans daha yüksek veya düşük olabilir.
[8] Kablosuz erişim noktası ve internet hizmeti gerekir ve ayrı satılır. Kullanılabilecek genel kablosuz erişim noktaları sınırlıdır. Wi-Fi 5 (802.11ac), önceki Wi-Fi 5 teknik özellikleriyle geriye dönük olarak uyumludur.

Teknik özellikler ve sorumluluk reddi
Kayıt tarihinden itibaren 12 ay boyunca 25 GB ücretsiz Dropbox depolama alanı. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi almak için Dropbox web sitesini ziyaret edin: https://www.dropbox.com/help/space/hp-promotion. İnternet hizmeti gerekir ve ürüne dahil değildir.
McAfee LiveSafe hizmetine 30 günlük ücretsiz abonelik dahildir. İnternet erişimi gerekir ve ürünle birlikte sunulmaz. Sona erme tarihinden sonra abone olunması gerekir.
Aktif ve aktif olmayan görüntüleme alanının hoparlör dahil çerçeve alanına yüzde cinsinden oranı.
Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel'in numaralandırma, markalama ve/veya adlandırma yöntemi, daha yüksek performans için bir ölçüt değildir.
Intel® Turbo Boost performansı donanıma, yazılıma ve genel sistem yapılandırmasına bağlı olarak değişiklik gösterir. Daha fazla bilgi için http://www.intel.com/technology/turboboost/ adresine bakın.
Kablosuz erişim noktası ve internet hizmeti gerekir ve ayrı satılır. Kullanılabilecek genel kablosuz erişim noktaları sınırlıdır. Wi-Fi 5 (802.11ac), önceki Wi-Fi 5 teknik özellikleriyle geriye dönük olarak uyumludur.
Windows etkinleştirildikten sonra 180 gün içinde etkinleştirilmelidir.
Bazı Windows sürümlerinde özelliklerin tamamı kullanılamayabilir. Sistemlerin Windows işlevselliğinden tam olarak yararlanabilmesi için yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım veya BIOS güncellemesi gerekebilir. Windows otomatik olarak güncellenir ve etkindir. Yüksek hızlı internet ve Microsoft hesabı gerekir. Güncelleştirmeler için zaman içerisinde ISP ücretleri uygulanabilir ve ek gereksinimler ortaya çıkabilir. Bkz. http://www.windows.com