location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t540 Thin Client Bundle

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t540 Thin Client Bundle
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
12H69EA show
Show alternative article codes used in the online market place
Kategori:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients/Blade Pcs Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 13628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 11 Jul 2024 00:07:00
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 30 Sep 2023
Product end of life date
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t540 Thin Client Bundle
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ Embedded R1305G (1,5 GHz temel saat frekansı, 2,8 GHz'e kadar maksimum hızda saat frekansı, 4 MB L3 önbellek, 2 çekirdekli)
  • - HP ThinPro
  • - AMD Radeon™ Vega 3 Grafik Kartı
Garanti: 3 yıllık (3/3/0) sınırlı garantiye 3 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP t540 Thin Client Bundle :
Bu ürünün kısa açıklaması: HP t540 Thin Client Bundle

t540 İnce İstemci Paketi, HP ThinPro, AMD 4GB RAM, 32GB eMMC
Daha fazla>>>
HP t540 Thin Client Bundle:
HP t540 Thin Client Bundle ürününün üreticiden alınan orjinal pazarlama metni.

Basit, güvenli sanal masaüstü çözümü.
HP t540 İnce İstemci sanal masaüstü çözümüyle filonuzu buluta geçirin. Çoklu yapılandırma seçenekleri ve çok katmanlı güvenlikle kapalı çalışma alanlarında güvenle dağıtın ve son kullanıcı için etkili işbirliği ve üretkenlik sağlayın.

Kısa özet açıklama HP t540 Thin Client Bundle:
HP t540 Thin Client Bundle ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP t540 Thin Client Bundle, 1,5 GHz, AMD, AMD Ryzen Embedded, R1305G, 2,8 GHz, 4 MB

Uzun özet açıklama HP t540 Thin Client Bundle:
Bu HP t540 Thin Client Bundle ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP t540 Thin Client Bundle. İşlemci frekansı: 1,5 GHz, İşlemci üreticisi: AMD, İşlemci ailesi: AMD Ryzen Embedded. RAM: 4 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 2400 MHz. Toplam depolama kapasitesi: 32 GB, Depolama ortamı: eMMC. On-board grafik adaptör modeli: AMD Radeon Vega 3. Ürün rengi: Siyah

Kuruluşunuzun bilgi işlem ihtiyaçları için tasarlandı.

HP t540 İnce İstemci ile işgücü ihtiyaçlarına uyum sağlayın. Çok sayıdaki takma ve montaj[1] seçenekleri kolay kuruluma olanak tanır ve neredeyse her çalışma alanına uyar.

Güçlü güvenlik.

AMD Bellek Koruyucusu ve UEFI (BIOS) Güvenli Önyükleme ile güvenlik tehditlerini önyüklemeden itibaren bileşen düzeyinde en aza indirin. Sertifikalı Güvenilir Platform Modülü ve kablo kilidi yuvasıyla ince istemcilerinizi hem içeriden hem de dışarıdan koruyun.

Anında bulut erişimi. Verimli kullanılabilirlik.

Etkileyici AMD Ryzen™ System-on-Chip[4] işlemci ve çift UHD/4K[5] ekran desteğiyle günlük üretkenliği ve ekibin işbirliği kapasitesini artırın. Sorunsuz kullanıcı deneyiminin yanı sıra kolay cihaz yönetimi sağlayın.

İşlemci
İşlemci frekansı *
1,5 GHz
İşlemci üreticisi *
AMD
İşlemci ailesi
AMD Ryzen Embedded
İşlemci
R1305G
İşlemci Çekirdek Sayısı
2
Sıralı işlemci sayısı
4
İşlemci destek frekansı
2,8 GHz
İşlemci önbelleği
4 MB
Hafıza
RAM *
4 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
2400 MHz
Bellek yuvası sayısı
1x SO-DIMM
Bellek düzeni
1 x 4 GB
Depolama birimi
Toplam depolama kapasitesi *
32 GB
Depolama ortamı *
eMMC
Grafik
On-board grafik adaptör modeli
AMD Radeon Vega 3
Ses
Gömme hoparlörler
Yes
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Bağlantı
Ethernet LAN (RJ-45) port sayısı *
1
USB 2.0 bağlantı noktası sayısı *
2
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB Tip-C port sayısı
1
Birleşik kulaklık/mikrofon portu
Yes
DisplayPort
2
Tasarım
Ürün rengi *
Siyah
Ekran
Ekran içinde *
No
Yazılım
İşletim sistemi yazılımı *
ThinPro
Enerji yönetimi
Güç gereksinimleri
45 W
Çevresel koşullar
Çalışma ısısı aralığı
10 - 40 °C
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
35 mm
Derinlik
200 mm
Yükseklik
200 mm
Ağırlık
1,4 kg
Ambalajlama bilgisi
Ambalaj derinliği
1400 mm
Paket ağırlığı
1,4 kg
Diğer özellikler
Klavye
USB
Ülke Distributor
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP t540 Thin Client Bundle:
Disclaimer

Teknik özellikler ve sorumluluk reddi