location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-1001nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2060 SUPER FreeDOS Mini Dikey (Tower) PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-1001nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
107Y7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850900570 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Pavilion Gaming TG01-1001nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2060 SUPER FreeDOS Mini Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10400 (2,9 GHz temel frekans, Intel® Turbo Boost Teknolojisi ile 4,3 GHz'e kadar, 12 MB L3 önbellek, 6 çekirdekli)
  • - FreeDOS
  • - NVIDIA® GeForce® RTX 2060 SUPER™ (8 GB GDDR6 ayrılmış)
  • - 16 GB bellek; 256 GB SSD depolama alanı
Garanti: 2 yıl sınırlı parça, işçilik ve taşıma hizmeti.
Kısa açıklama HP Pavilion Gaming TG01-1001nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2060 SUPER FreeDOS Mini Dikey (Tower) PC Siyah :
Bu ürünün kısa açıklaması: HP Pavilion Gaming TG01-1001nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2060 SUPER FreeDOS Mini Dikey (Tower) PC Siyah

Pavilion Gaming - TG01-1001nt, FreeDOS, Intel® Core™ i5, 16GB RAM, 256GB SSD, NVIDIA® GeForce® RTX 2060 SUPER™
Daha fazla>>>
HP Pavilion Gaming TG01-1001nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2060 SUPER FreeDOS Mini Dikey (Tower) PC Siyah:
HP Pavilion Gaming TG01-1001nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2060 SUPER FreeDOS Mini Dikey (Tower) PC Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Güçlü. Yükseltilebilir. Hazır.
Dilediğin gibi oynamaya hazır ol. Bu güçlü bilgisayar, günümüzde ve gelecekte oyunlara uyum sağlayacak şekilde geliştirildi. Kompakt ve şık dış tasarımının altında, güvenle oyun oynamak için ihtiyacın olan performansı ve genişletme ve yükseltme alanını elde edersin.

Kısa özet açıklama HP Pavilion Gaming TG01-1001nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2060 SUPER FreeDOS Mini Dikey (Tower) PC Siyah:
HP Pavilion Gaming TG01-1001nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2060 SUPER FreeDOS Mini Dikey (Tower) PC Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Pavilion Gaming TG01-1001nt, 2,9 GHz, Intel® Core™ i5, i5-10400, 16 GB, 256 GB, FreeDOS

Uzun özet açıklama HP Pavilion Gaming TG01-1001nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2060 SUPER FreeDOS Mini Dikey (Tower) PC Siyah:
Bu HP Pavilion Gaming TG01-1001nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2060 SUPER FreeDOS Mini Dikey (Tower) PC Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Pavilion Gaming TG01-1001nt. İşlemci frekansı: 2,9 GHz, İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-10400. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 2666 MHz. Toplam depolama kapasitesi: 256 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel® UHD Graphics 630, Ayrık ekran kartı modeli: NVIDIA GeForce RTX 2060 SUPER. İşletim sistemi yazılımı: FreeDOS. Güç gereksinimleri: 400 W. Kasa: Mini Dikey (Tower). Ürün tipi: PC. Ürün rengi: Siyah

Güçlü grafik kartları
Güçlü grafik kartları

Sorunsuz ve hızlı tepki veren görüntülerle en yeni oyunlar için gereken güce ulaşır. Ayrık grafik kartı, bu makinenin en sevdiğin oyunları kolayca çalıştırmasını sağlar.

Yüksek hızlı performans
Yüksek hızlı performans

Güçlü CPU ile oyna, üret ve çoklu görevler yürüt. Gelişmiş termal çözüm kasanın yüksek performans gerektiren oyun ve uygulamalarda bile serin ve sessiz kalmasını sağlar.

Özelleştirilebilir ve kompakt tasarım
Özelleştirilebilir ve kompakt tasarım

Bu şık ve az yer kaplayan kasa sayesinde, bileşen yükseltme için hazır sağlam güç kaynağıyla bilgisayarın performansını artırabilirsin. Özelleştirilebilir LED ışıkları ve ekipman için USB bağlantı noktalarıyla, dilediğin şekilde oynama özgürlüğüne sahipsin.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
10. nesil Intel® Core™ i5
İşlemci *
i5-10400
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,3 GHz
İşlemci frekansı *
2,9 GHz
İşlemci soketi
LGA 1200 (Socket H5)
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Sistem busu
8 GT/s
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Comet Lake
Termal Tasarım Gücü
65 W
T bağlantısı
100 °C
PCI Express giriş versiyonu
3.0
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 2x8, 1x8+2x4
Yüklü işlemcilerin sayısı
1
İşlemci tarafından desteklenen maksimum iç bellek
128 GB
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2666 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
41,6 GB/s
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
1 x 16 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
2666 MHz
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Optik sürücüler *
No
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 2060 SUPER
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
Ayrık ekran kartı sayısı
1
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1100 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x9BC8/0x9BC5
Grafik adaptörü HDMI port sayısı
1
Grafik adaptörü DisplayPort sayısı
1
Grafik adaptörü DVI port sayısı
1
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
5.0
Bağlantı
USB 2.0 bağlantı noktası sayısı *
4
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
2
USB C-Tipi DisplayPort Değişken Modu
Yes
VGA (D-Sub) bağlantı noktası sayısı
1
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kulaklık çıktı sayısı
1
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x1 delik
1
PCI Express x16 delik
1
Tasarım
Kasa *
Mini Dikey (Tower)
Montaj destekli
Dikey
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Ürün rengi *
Siyah
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Oyun
Anakart yongası
Intel H470
Anakart form faktörü
mini ITX
Ses çıkış kanalı sayısı
5.1 kanallar
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenli Anahtar
Yes
Intel® OS Koruması
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Devreden çıkarma bitini çalıştır
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
SSE4.1, SSE4.2, AVX 2.0
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Termal çözelti özellikleri
PCG 2015C
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
199271
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Markaya özel özellikler
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
400 W
Ağırlık & boyutlar
Genişlik *
155,4 mm
Derinlik *
304 mm
Yükseklik *
337,4 mm
Ağırlık *
5,96 kg
Ambalaj genişliği
499 mm
Ambalaj derinliği
400 mm
Ambalaj yüksekliği
287 mm
Paket ağırlığı
8,2 kg
Paket içeriği
Ekran içinde *
No
Fare dahil
Yes
Klavye dahil
Yes
Diğer özellikler
Klavye
USB
Disclaimer HP Pavilion Gaming TG01-1001nt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2060 SUPER FreeDOS Mini Dikey (Tower) PC Siyah:
Disclaimer

[1] Aynı yönlendiriciye bağlı iki cihaz arasında dosya aktarımı yaparken Wi-Fi 5 80 MHz ve Wi-Fi 6 160 MHz minimum gereksinimlerine göre. Ayrı satılan ve 802.11ax (Wi-Fi 6) destekleyen kablosuz yönlendirici gerektirir. Yalnızca 802.11ax özelliğinin desteklendiği ülkelerde kullanılabilir. Grafik çıkışı maksimum ekran çözünürlüğüne bağlı olarak sınırlı olabilir. Grafik çıkışı maksimum ekran çözünürlüğüne bağlı olarak sınırlı olabilir
[2] Gerçek aktarım hızı değişebilir.
[3] Kablosuz erişim noktası ve internet hizmeti gerekir ve ayrı satılır. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır. Wi-Fi 5 (802.11ac), önceki Wi-Fi 5 teknik özellikleriyle geriye dönük olarak uyumludur.

Teknik özellikler ve sorumluluk reddi
Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel'in numaralandırma, markalama ve/veya adlandırma yöntemi, daha yüksek performans için bir ölçüt değildir.
Intel® Turbo Boost performansı donanıma, yazılıma ve genel sistem yapılandırmasına bağlı olarak değişiklik gösterir. Daha fazla bilgi için http://www.intel.com/technology/turboboost/ adresine bakın.
Kablosuz erişim noktası ve internet hizmeti gerekir ve ayrı satılır. Kullanılabilecek genel kablosuz erişim noktaları sınırlıdır. Wi-Fi 5 (802.11ac), önceki Wi-Fi 5 teknik özellikleriyle geriye dönük olarak uyumludur.