location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 5640 Intel® Core™ i5 i5-1334U Laptop 40,6 cm (16") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gri

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
DELL Check ‘DELL’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5640
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
8K8W0
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5397184903162
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 6580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 25 Jun 2024 11:35:38
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points DELL Vostro 5640 Intel® Core™ i5 i5-1334U Laptop 40,6 cm (16") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gri
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - İş Laptop Kapaklı Gri
  • - Intel® Core™ i5 i5-1334U
  • - 40,6 cm (16") Full HD+ 1920 x 1200 Piksel WVA LED arka ışığı 16:10
  • - 16 GB DDR5-SDRAM 2 x 8 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth
  • - Lityum Polimer (LiPo) 54 Wh 65 W
  • - Windows 11 Pro 64-bit
Daha fazla>>>
Kısa özet açıklama DELL Vostro 5640 Intel® Core™ i5 i5-1334U Laptop 40,6 cm (16") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gri:
DELL Vostro 5640 Intel® Core™ i5 i5-1334U Laptop 40,6 cm (16") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gri ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

DELL Vostro 5640, Intel® Core™ i5, 40,6 cm (16"), 1920 x 1200 Piksel, 16 GB, 512 GB, Windows 11 Pro

Uzun özet açıklama DELL Vostro 5640 Intel® Core™ i5 i5-1334U Laptop 40,6 cm (16") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gri:
Bu DELL Vostro 5640 Intel® Core™ i5 i5-1334U Laptop 40,6 cm (16") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gri ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

DELL Vostro 5640. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-1334U. Ekran boyutu: 40,6 cm (16"), HD türü: Full HD+, Ekran çözünürlüğü: 1920 x 1200 Piksel. RAM: 16 GB, Dahili hafıza tipi: DDR5-SDRAM. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel Iris Xe Graphics. İşletim sistemi yazılımı: Windows 11 Pro. Ürün rengi: Gri

Tasarım
Renk adı
Titan Gray
Ürün tipi *
Laptop
Ürün rengi *
Gri
Form faktörü *
Kapaklı
Pazar konumlandırması
İş
Ekran
Ekran boyutu *
40,6 cm (16")
Ekran çözünürlüğü *
1920 x 1200 Piksel
Dokunmatik ekran *
No
HD türü
Full HD+
Panel tipi
WVA
LED arka ışığı
Yes
Yerel açı oranı
16:10
Yansımasız ekran
Yes
Ekran parlaklığı
250 cd/m²
Piksel yoğunluğu
141 ppi
RGB renk alanı
NTSC
Renk skalası
45%
Maksimum yenileme hızı
60 Hz
Kontrast oranı
1000:1
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
13. Nesil Intel® Core™ i5
İşlemci *
i5-1334U
İşlemci Çekirdek Sayısı
10
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,6 GHz
Performans çekirdekleri
2
Tasarruf çekirdekleri
8
Performance-core Max Turbo Frekans
4,6 GHz
Efficient-core Max Turbo Frekans
3,4 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
Akıllı Önbellek
İşlemci temel gücü
15 W
Maksimum turbo güç
55 W
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR5-SDRAM
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
2x SO-DIMM
Maksimum bellek *
32 GB
Hafıza veri aktarım hızı
5200 MT/s
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express 4.0
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD, SDHC, SDXC
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Ayrık grafik bağdaştırıcı *
No
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ses
Ses çipi
Realtek ALC3254
Dahili hoparlör sayısı
2
Hoparlör gücü
2 W
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ön kamera çözünürlüğü
2,07 MP
Ön kamera çözünürlüğü
1920 x 1080 Piksel
Ön kamera HD türü
Full HD kalitesi
Video yakalama hızı
30 fps
Güvenlik Kamerası
Yes
Gizlilik türü
Webcam kapağı
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobil ağ bağlantısı *
No
Ağ Bağlantıları
Anten tipi
2x2
WLAN kumanda modeli
Realtek RTL8852BE
WLAN denetleyici üreticisi
Realtek
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
1
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
1.4
Birleşik kulaklık/mikrofon portu
Yes
Şarj bağlantı noktası tipi
DC giriş jakı
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Güç Dağıtımı
Yes
Performans
Sıcaklık sensörü
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Klavye dili
Çekçe, Slovakça
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi dili
Çekçe, İngilizce, HEB, Lehçe, Slovakça
Deneme sürümü
McAfee Business Protection 1-year,No Microsoft Office License Included - 30 day Trial Offer Only
İşletim sistemi yazılımı *
Windows 11 Pro
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
4
Pil kapasitesi *
54 Wh
Pil voltajı
15 V
Pilin yeniden şarj edilme süresi
3 Saat
Hızlı şarj
Yes
Pil şarjda ikazı
Yes
Pil ağırlığı
240 g
Enerji yönetimi
AC adaptör gücü
65 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
AC adaptör geçerli çıkış
3,34 A
AC adaptör voltaj çıkışı
19.5 V
Güvenlik
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kama
Parmak izi okuyucu
Yes
Akıllı kart okuyucu
Yes
Güvenli platform modülü (TPM)
Yes
Güvenilir Platform Modülü versiyonu
2.0
Şifre koruması
Yes
Çevresel koşullar
Çalışma ısısı aralığı
0 - 40 °C
Depolama sıcaklığı aralığı (Celsius)
-40 - 65 °C
Çalıştırma nem aralığı
10 - 90%
Çalışmama nemi
0 - 95%
Çalışmama yüksekliği
-15,2 - 10668 m
Çalışabilir şok düzeyi
140 G
Sınır şok değeri
160 G
Çalışabilir titreşim
0,66 G
Çalışma engelleyici titreşim
1,3 G
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
356,8 mm
Derinlik
249,5 mm
Yükseklik (önden)
1,62 cm
Yükseklik (arkadan)
1,74 cm
Paket içeriği
Pakete dahil kablolar
AC