location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U โน้ตบุ๊ค 31.8 ซม. (12.5 นิ้ว) HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20AM006HGB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 08:29:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U โน้ตบุ๊ค 31.8 ซม. (12.5 นิ้ว) HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ธุรกิจ โน้ตบุ๊ค ฝาพับ ดำ
  • - Intel® Core™ i5 i5-4300U 1.9 GHz
  • - 31.8 ซม. (12.5 นิ้ว) HD 1366 x 768 พิกเซล ไฟ LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 128 GB SSD
  • - Intel กราฟิค HD 4400
  • - เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s บลูทูธ 4.0
  • - 8.7 ชม. 45 W
  • - Windows 7 Professional 64 บิท
More>>>
Short summary description Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U โน้ตบุ๊ค 31.8 ซม. (12.5 นิ้ว) HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional ดำ:
This short summary of the Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U โน้ตบุ๊ค 31.8 ซม. (12.5 นิ้ว) HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional ดำ data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X240, Intel® Core™ i5, 1.9 GHz, 31.8 ซม. (12.5 นิ้ว), 1366 x 768 พิกเซล, 8 GB, 128 GB

Long summary description Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U โน้ตบุ๊ค 31.8 ซม. (12.5 นิ้ว) HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional ดำ:
This is an auto-generated long summary of Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U โน้ตบุ๊ค 31.8 ซม. (12.5 นิ้ว) HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional ดำ based on the first three specs of the first five spec groups.

Lenovo ThinkPad X240. ชนิดของผลิตภัณฑ์: โน้ตบุ๊ค, รูปแบบ: ฝาพับ. ตระกูลของหน่วยประมวลผล: Intel® Core™ i5, รุ่นของหน่วยประมวลผล: i5-4300U, ความถี่ของหน่วยประมวลผล: 1.9 GHz. ขนาดหน้าจอแบบทแยง: 31.8 ซม. (12.5 นิ้ว), ความละเอียดสูงสุด: HD, ความละเอียดของจอแสดงผล: 1366 x 768 พิกเซล. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: DDR3-SDRAM. ความจุรวม: 128 GB, แหล่งเก็บข้อมูล: SSD. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: Intel กราฟิค HD 4400. ระบบปฏิบัติการที่ติดตั้ง: Windows 7 Professional. สีของผลิตภัณฑ์: ดำ

การออกแบบ
ชนิดของผลิตภัณฑ์ *
โน้ตบุ๊ค
สีของผลิตภัณฑ์ *
ดำ
รูปแบบ *
ฝาพับ
วัสดุที่อยู่อาศัย
พลาสติก
การวางตำแหน่งทางการตลาด
ธุรกิจ
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
31.8 ซม. (12.5 นิ้ว)
ความละเอียดของจอแสดงผล *
1366 x 768 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด
HD
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
ความสว่างหน้าจอ
200 cd/m²
สองหน้าจอ
No
อัตราส่วนคอนทราสต์ของภาพ (ตามแบบ)
300:1
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
Intel® Core™ i5 เจนเนอเรชั่น 4
รุ่นของหน่วยประมวลผล *
i5-4300U
แกนหน่วยประมวลผล
2
กลุ่มชุดคำสั่งของหน่วยประมวลผล
4
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
2.9 GHz
ความถี่ของหน่วยประมวลผล *
1.9 GHz
อัตราความเร็วของบัสในระบบ
5 GT/s
แคชของหน่วยประมวลผล
3 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
ซ็อกเก็ตของหน่วยประมวลผล
BGA 1168
ลิโทกราฟีของหน่วยประมวลผล
22 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ตระกูลของตัวประมวลผล
Intel Core i5-4300 Mobile series
ชื่อรหัสของตัวประเมินผล
Haswell
ชนิดของบัส
DMI2
FSB พาริตี้
No
อุปกรณ์ Stepping
D0
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
15 W
Tjunction
100 °C
จำนวนช่องทางสูงสุด PCI Express
12
เวอร์ชันของช่องเสียบ PCI Express
2.0
โครงสร้างของช่องเสียบอุปกรณ์
4x1, 2x4
ECC ที่หน่วยประมวลผลรองรับ
No
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR3-SDRAM
ความเร็วในการส่งข้อมูล
1600 MHz
ฟอร์มแฟคเตอร์ของหน่วยความจำ
SO-DIMM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
ช่องสำหรับติดตั้งหน่วยความจำ
1x SO-DIMM
หน่วยความจำภายในสูงสุด *
8 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
128 GB
แหล่งเก็บข้อมูล *
SSD
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
128 GB
การเชื่อมต่อกับ Solid-state drive
SATA III
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
MMC, SD, SDHC, SDXC
กราฟิก
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
ตระกูลการ์ดจอแบบออนบอร์ด
Intel กราฟิค HD
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel กราฟิค HD 4400
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
200 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1100 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
1.74 GB
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0xA16
เสียง
ระบบเครื่องเสียง
HD
จำนวนลำโพงในตัว
2
กำลังไฟของลำโพง
1.5 W
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
ความละเอียดกล้องหน้า
1280 x 720 พิกเซล
ระบบเครือข่าย
Wi-Fi
Yes
มาตรฐาน Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
เชื่อมต่ออีเธอร์เน็ต
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.0
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวน Mini DisplayPort
1
พอร์ต DVI
No
ปริมาณพอร์ต VGA (D-Sub)
1
ช่องเชื่อมต่อกับหูฟัง
1
ช่องเสียบเชื่อมต่อ S / PDIF
No
ช่องเสียบไมโครโฟน
Yes
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
ช่องเสียบ
Yes
ชนิดของพอร์ตที่ชาร์จไฟ
แจ็ค DC ขาเข้า
ช่องทางที่ต่อพ่วงสำหรับอุปกรณ์เสริม
No
ช่องใส่การ์ด PCMCIA
No
ช่องเสียบสมาร์ทการ์ด
No
จำนวนหัวต่อ SATA ทั้งหมด
4
จำนวนหัวต่อ SATA III
4
USB Sleep-and-Charge (ชาร์จได้ในขณะที่อยู่ในโหมด sleep)
Yes
พอร์ต USB Sleep-and-Charge
1
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
ThinkPad UltraNav
แป้นพิมพ์ตัวเลข *
No
ไฟแป้นพิมพ์
No
คีย์บอร์ดแบบกันน้ำ
Yes
คีย์ของ Windows
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 7 Professional
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยีการแสดงผลแบบไร้สายของ Intel
Yes
เทคโนโลยีเชื่อมต่อสัญญานไร้สาย Intel® My WiFi (Intel® MWT)
No
เทคโนโลยีการเชื่อมต่ออัจฉริยะของ Intel®
Yes
เทคโนโลยีการป้องกันขโมยของ Intel® (Intel® AT)
Yes
เทคโนโลยีการตอบสนองอัจฉริยะของ Intel®
Yes
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
Yes
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
ข้อได้เปรียบทางธุรกิจขนาดเล็กของ Intel® (Intel® SBA)
Yes
เทคโนโลยี Intel® Matrix Storage (Intel® MST)
No
เทคโนโลยีความชัดเสียงของ Intel® (Intel® HD Audio)
Yes
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
No
เทคโนโลยีสามมิติของ InTru™
Yes
ตัวภายในของ Intel® (Intel® Insider™)
Yes
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
การเข้าถึงหน่วยความจำ Intel® Flex
No
Intel® Smart Cache
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
เทคโนโลยี Intel® Trusted Execution
Yes
Intel® Enhanced Halt State
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
รหัสความปลอดภัยของอินเทล
Yes
Intel® TSX - NI
No
Intel® Stable Image Platform Program (SIPP)
Yes
เทคโนโลยี Intel® Clear Video สำหรับ MID (Intel® CVT for MID)
No
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
ขนาดแพ็คเกจของตัวประมวลผล
40 x 24 x 1.5 มม.
รองรับชุดคำสั่ง
AVX 2.0, SSE4.1, SSE4.2
รหัสหน่วยประมวลผล
SR1ED
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
Yes
UART
Yes
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Smart Connect
1.00
เทคโนโลยี Intel® Identity Protection
1.00
เวอร์ชันของเทคโนโลยี Intel® Smart Response
1.00
เวอร์ชันของเทคโนโลยี Intel® Stable Image Platform Program (SIPP)
1.00
เทคโนโลยี Intel® Secure Key
1.00
เวอร์ชันของเทคโนโลยี Intel® Small Business Advantage (SBA)
1.00
เวอร์ชันของ Intel® ME Firmware
9.5
Intel® รุ่น TSX-NI
0.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
เทคโนโลยี Intel® Dual Display Capable
No
เทคโนโลยี Intel® FDI
No
เทคโนโลยี Intel® Rapid Storage
Yes
การเข้าถึงหน่วยความจำอย่างรวดเร็วของ Intel®
No
หน่วยประมวลผล ARK ID
76308
หน่วยประมวลผลแบบไม่มีการขัดแย้ง
Yes
แบตเตอรี่
จำนวนของเซลล์แบตเตอรี่
3+3
อายุการใช้งานแบตเตอรี่ (สูงสุด)
8.7 ชม.
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
45 W
ความถี่ของอะแดปเตอร์ AC
50 - 60 Hz
แรงดันไฟฟ้าขาเข้าของอะแดปเตอร์ AC
100 - 240 V
ความปลอดภัย
ช่องเสียบเคเบิลแบบล็อค
Yes
อุปกรณ์อ่านลายนิ้วมือ
Yes
Trusted Platform Module (TPM)
Yes
การป้องกันรหัสผ่าน
Yes
ประเภทของการป้องกันโดยใช้รหัสผ่าน
HDD, เปิดเครื่อง, ซูเปอร์ไวเซอร์
เงื่อนไขในการทำงาน
อุณหภูมิในการทำงาน (T-T)
5 - 35 °C
อุณหภูมิในการเก็บ (T-T)
5 - 43 °C
ความชื้นสัมพัทธ์ที่เครื่องทำงาน (H-H)
8 - 95%
การจัดเก็บความชื้นสัมพัทธ์ (R-H)
5 - 95%
ระดับความสูงที่เครื่องทำงาน
0 - 2438 ม.
ใบรับรอง
ใบรับรองการปฏิบัติตามข้อกำหนด
RoHS
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Gold, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
305.5 มม.
ความลึก
208.5 มม.
ความสูง
19.9 มม.
น้ำหนัก *
1.42 กก.
ข้อมูลบรรจุภัณฑ์
ระบบแมนนวล
Yes
คู่มือการใช้งานอย่างย่อ
Yes
สายไฟ
Yes
คุณสมบัติอื่นๆ
รวมอะแดพเตอร์
Yes
LightScribe
No
Source Review comments Score
notebookspec.com
Updated:
2016-12-15 04:12:41
ThinkPad Series หนึ่งในโน้ตบุ๊คจาก Lenovo ที่มีความบางและเบาที่สุดเท่าที่เทคโนโลยีในช่วงนั้นๆ จะเอื้ออำนวย และยังคงผสานเอกลักษณ์ และกลิ่นไอมาตรฐานตามแบบต้นตำรับอดีตคอมพิวเตอร์ระดับท็อปของแบรนด์ไอทีในตำนานอย่าง IBM ไว้อย่างเต็มเปี่ยม ด้วยรูปลักษณ์ที่เรียบง...
Good ซีพียู Core i54200U ประหยัดไฟเป็นเยี่ยม ดีไซน์ยังคงไว้ซึ่งเอกลักษณ์ของ ThinkPad, งานประกอบทำได้เนียน สัมผัสแน่นหนา แข็งแรงทนทาน แบตเตอรี่อยู่ได้ค่อนข้างนานจนน่าเหลือเชื่อ หน้าจอ 12.5 นิ้ว และมีน้ำหนักเบามาก เหมาะกับการใช้งานนอกสถานที่ TrackPoint และ T...
Bad หน้าจอแสดงผลเหมาะกับการใช้งานคนเดียว (สามารถอัพเกรดเป็น IPS ได้), ดีไซน์ค่อนข้างย้อนยุคตามสไตล์ Thinkpad บางคนอาจไม่ชอบ...
Bottom line จบลงไปได้ด้วยดีกับบททดสอบของเจ้า Lenovo ThinkPad X240 ที่ก็ทำคะแนน และผลทดสอบต่างๆออกมาได้อยู่ในระดับมาตรฐานเป็นที่น่าพอใจมากทีเดียว ที่ก็ต้องของคุณขุมพลังอันทรงประสิทธิภาพ แต่กินไฟต่ำมาก อย่างหน่วยประมวลผลกลาง Intel Core i5-4200U ที่ช่วยทำให้ตัวเครื่อง T...
0%