location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 75 UC Stereo ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evolve 75 UC Stereo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7599-838-199 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5706991020700 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Evolve 75 UC Stereo ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ดำ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ที่คาดศีรษะ ชุดหูฟัง
  • - มีสายและไร้สาย การเชื่อมต่อกับ USB บลูทูธ 4.2 30 ม.
  • - 20 - 20000 Hz
  • - ชนิดไมโครโฟน: ก้านไมค์ติดกับหูฟัง
More>>>
Short summary description Jabra Evolve 75 UC Stereo ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ:
This short summary of the Jabra Evolve 75 UC Stereo ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve 75 UC Stereo, มีสายและไร้สาย, 20 - 20000 Hz, สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์, 177 กรัม, ชุดหูฟัง, ดำ

Long summary description Jabra Evolve 75 UC Stereo ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ:
This is an auto-generated long summary of Jabra Evolve 75 UC Stereo ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ based on the first three specs of the first five spec groups.

Jabra Evolve 75 UC Stereo. ชนิดของผลิตภัณฑ์: ชุดหูฟัง. เทคโนโลยีของการเชื่อมต่อ: มีสายและไร้สาย, บลูทูธ. การใช้งานที่แนะนำ: สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์. ความถี่หูฟัง: 20 - 20000 Hz. ระยะสัญญาณไร้สาย: 30 ม.. น้ำหนัก: 177 กรัม. สีของผลิตภัณฑ์: ดำ

ประสิทธิภาพ
ชนิดของผลิตภัณฑ์ *
ชุดหูฟัง
สไตล์การใส่ *
ที่คาดศีรษะ
การใช้งานที่แนะนำ *
สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์
ชนิดของเครื่องโทรศัพท์
ชนิดที่ใช้กับหูสองข้าง
สีของผลิตภัณฑ์ *
ดำ
ปุ่มทำงาน
ระดับเสียง +, Volume -
การควบคุมระดับเสียง
ปุ่ม
เทคโนโลยีการป้องกันการได้ยิน
Jabra Safetone G616
เล่นเพลง
Yes
จำนวนสูงสุดของอุปกรณ์ที่ถูกเชื่อมต่อ ณ เวลานั้น
2
เสียง HD
Yes
เชื่อมต่ออัตโนมัติ
Yes
ประเทศผู้ผลิต
จีน
พอร์ตและการเชื่อมต่อ
เทคโนโลยีของการเชื่อมต่อ *
มีสายและไร้สาย
การเชื่อมต่อกับ USB
Yes
หัวต่อ USB
ไมโคร-ยูเอสบี
บลูทูธ
Yes
โพรไฟล์ Bluetooth
A2DP
เวอร์ชั่นของบลูทูธ
4.2
ระยะสัญญาณไร้สาย
30 ม.
หูฟัง
ความถี่หูฟัง
20 - 20000 Hz
หน่วยไดร์ฟเวอร์
4 ซม.
ตัดเสียงรบกวน
Yes
ประเภทการลดเสียงรบกวน
กระตือรือร้น
ไมโครโฟน
ชนิดไมโครโฟน *
ก้านไมค์ติดกับหูฟัง
ความถี่ไมโครโฟน
150 - 6800 Hz
ไมโครโฟนชนิดทิศทาง
ยูนิไดเร็คชันนอล
การตัดเสียงรบกวนของไมโครโฟน
Yes
ไมโครโฟน
ปิดไมโครโฟน
Yes
แบตเตอรี่
ระยะเวลาในการเล่นเสียงต่อเนื่อง
17 ชม.
แบตเตอรี่แบบชาร์จไฟ
Yes
เวลาคุยสาย
18 ชม.
ตัวแสดงสถานะขณะชาร์จแบตเตอรี่
Yes
เวลาในการรีชาร์จแบตเตอรี่
2 ชม.
เวลาในการชาร์จ
2.5 ชม.
น้ำหนักและขนาด
น้ำหนัก
177 กรัม
ข้อมูลบรรจุภัณฑ์
อุปกรณ์ชาร์จไฟ
Yes
คู่มือการใช้งานอย่างย่อ
Yes
รวมตัวรับสัญญาณ
Yes
กระเป๋า
Yes
รวมสายเคเบิล
USB
วัสดุแผ่นรองหูฟัง
หนังสังเคราะห์
ข้อมูลการส่งสินค้า
รหัสระบบ Harmonized (HS)
85183000
ความกว้างของกล่องหลัก
260 มม.
ความยาวของกล่องใหญ่
433 มม.
ความสูงของกล่องหลัก
385 มม.
น้ำหนักของกล่องใหญ๋
8.23 กก.
จำนวนต่อกล่องใบใหญ่
8 ชิ้น
คุณสมบัติอื่นๆ
คำแนะนำเสียง
Yes
การจัดการสายเรียกเข้าและโทรออก
Yes
ประเภทการเชื่อมต่อ
Bluetooth
อิควอไลเซอร์
Yes
การประมวลสัญญาณดิจิตอล (DSP)
Yes
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)