location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 65 MS mono ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evolve 65 MS mono
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6593-823-309 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5706991017168 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2023 06:22:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Evolve 65 MS mono ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ดำ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ที่คาดศีรษะ ชุดหูฟัง
  • - มีสายและไร้สาย การเชื่อมต่อกับ USB บลูทูธ 4.0 30 ม.
  • - หูฟังวางประกบบนหู 20 - 20000 Hz
  • - ชนิดไมโครโฟน: ก้านไมค์ติดกับหูฟัง
  • - แบตเตอรี่ในตัว
More>>>
Short summary description Jabra Evolve 65 MS mono ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ:
This short summary of the Jabra Evolve 65 MS mono ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve 65 MS mono, มีสายและไร้สาย, สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์, 20 - 20000 Hz, 79 กรัม, ชุดหูฟัง, ดำ

Long summary description Jabra Evolve 65 MS mono ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ:
This is an auto-generated long summary of Jabra Evolve 65 MS mono ชุดหูฟัง มีสายและไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ไมโคร-ยูเอสบี บลูทูธ ดำ based on the first three specs of the first five spec groups.

Jabra Evolve 65 MS mono. ชนิดของผลิตภัณฑ์: ชุดหูฟัง. เทคโนโลยีของการเชื่อมต่อ: มีสายและไร้สาย, บลูทูธ. การใช้งานที่แนะนำ: สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์. ความถี่หูฟัง: 20 - 20000 Hz. ระยะสัญญาณไร้สาย: 30 ม.. น้ำหนัก: 79 กรัม. สีของผลิตภัณฑ์: ดำ

ประสิทธิภาพ
ชนิดของผลิตภัณฑ์ *
ชุดหูฟัง
สไตล์การใส่ *
ที่คาดศีรษะ
การใช้งานที่แนะนำ *
สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์
ชนิดของเครื่องโทรศัพท์
แบบโมโน
สีของผลิตภัณฑ์ *
ดำ
ปุ่มทำงาน
ระดับเสียง +, Volume -
การควบคุมระดับเสียง
ปุ่ม
เชื่อมต่อ DECT ได้
No
สวิตซ์ เปิด/ปิด
Yes
เทคโนโลยีการป้องกันการได้ยิน
Jabra PeakStop, Jabra Safetone G616
เล่นเพลง
Yes
จำนวนสูงสุดของอุปกรณ์ที่ถูกเชื่อมต่อ ณ เวลานั้น
2
เสียง HD
Yes
เชื่อมต่ออัตโนมัติ
Yes
Plug and Play
Yes
ประเทศผู้ผลิต
จีน
ใบรับรอง
Microsoft
พอร์ตและการเชื่อมต่อ
เทคโนโลยีของการเชื่อมต่อ *
มีสายและไร้สาย
การเชื่อมต่อกับ USB
Yes
หัวต่อ USB
ไมโคร-ยูเอสบี
บลูทูธ
Yes
โพรไฟล์ Bluetooth
A2DP
เวอร์ชั่นของบลูทูธ
4.0
ระยะสัญญาณไร้สาย
30 ม.
หูฟัง
การครอบหู *
หูฟังวางประกบบนหู
ความถี่หูฟัง
20 - 20000 Hz
หน่วยไดร์ฟเวอร์
2.8 ซม.
ไมโครโฟน
ชนิดไมโครโฟน *
ก้านไมค์ติดกับหูฟัง
ไมโครโฟนชนิดทิศทาง
ยูนิไดเร็คชันนอล
การตัดเสียงรบกวนของไมโครโฟน
Yes
ปิดไมโครโฟน
Yes
แบตเตอรี่
ประเภทแบตเตอรี่
แบตเตอรี่ในตัว
ระยะเวลาในการเล่นเสียงต่อเนื่อง
11 ชม.
แบตเตอรี่แบบชาร์จไฟ
Yes
แบตเตอรี่
เวลาคุยสาย
12 ชม.
ตัวแสดงสถานะขณะชาร์จแบตเตอรี่
Yes
เวลาในการรีชาร์จแบตเตอรี่
2 ชม.
ความต้องการของระบบ
รองรับระบบปฏิบัติการ Windows
Yes
รองรับระบบปฏิบัติการ Mac
Yes
เงื่อนไขในการทำงาน
อุณหภูมิในการทำงาน (T-T)
-10 - 50 °C
น้ำหนักและขนาด
ความกว้าง
176 มม.
ความลึก
51 มม.
ความสูง
206 มม.
น้ำหนัก
79 กรัม
ข้อมูลบรรจุภัณฑ์
คู่มือการใช้งานอย่างย่อ
Yes
รวมตัวรับสัญญาณ
Yes
กระเป๋า
Yes
รวมสายเคเบิล
USB
วัสดุแผ่นรองหูฟัง
หนังสังเคราะห์
ข้อมูลการส่งสินค้า
รหัสระบบ Harmonized (HS)
85183000
ความกว้างของกล่องหลัก
226 มม.
ความยาวของกล่องใหญ่
564 มม.
ความสูงของกล่องหลัก
496 มม.
น้ำหนักของกล่องใหญ๋
9.12 กก.
จำนวนต่อกล่องใบใหญ่
27 ชิ้น
คุณสมบัติอื่นๆ
คำแนะนำเสียง
Yes
การจัดการสายเรียกเข้าและโทรออก
Yes
จำนวนของผลิตภัณฑ์ทั้งหมด
1 ชิ้น
ประเภทการเชื่อมต่อ
USB
ปิดอัตโนมัติ
Yes
อิควอไลเซอร์
Yes
การติดต่อสื่อสารในพื้นที่ใกล้
Yes
ความเข้ากันได้กับยี่ห้ออิ่น
Microsoft
กระเป๋าสำหรับจัดเก็บ
Yes
การประมวลสัญญาณดิจิตอล (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra 9148-01 หูฟังและชุดหูฟัง ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ดำ, สีเงิน Jabra 9148-01 หูฟังและชุดหูฟัง ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ดำ, สีเงิน
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 FlexBoom NC Duo ชุดหูฟัง ไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ Jabra GN9120 FlexBoom NC Duo ชุดหูฟัง ไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ
(show image)
9129-808-101 GN9120 FlexBoom NC Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู, ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ Jabra GN9120 ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู, ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ
(show image)
9120-281-11 GN9120 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 FlexBoom (NC) ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู, ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ Jabra GN9120 FlexBoom (NC) ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู, ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ
(show image)
9120-28-11 GN9120 FlexBoom (NC) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 FlexBoom NC Duo ชุดหูฟัง ไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ Jabra GN9120 FlexBoom NC Duo ชุดหูฟัง ไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ
(show image)
9129-808-111 GN9120 FlexBoom NC Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 MidiBoom ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู, ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ Jabra GN9120 MidiBoom ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู, ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ
(show image)
9120-48-01 GN9120 MidiBoom 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Flex-Boom (NC) ชุดหูฟัง ไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ดำ Jabra GN 9120 Flex-Boom (NC) ชุดหูฟัง ไร้สาย ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ ดำ
(show image)
9120-28-01 GN 9120 Flex-Boom (NC) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 MidiBoom ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู, ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ ดำ Jabra GN9120 MidiBoom ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู, ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ ดำ
(show image)
9120-48-11 GN9120 MidiBoom 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 DG (DECT GAP) MidiBoom ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู, ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ Jabra GN9120 DG (DECT GAP) MidiBoom ชุดหูฟัง ไร้สาย หูฟังแบบคล้องหู, ที่คาดศีรษะ สำนักงาน/ศูนย์บริการข้อมูลลูกค้าผ่านทางโทรศัพท์ บลูทูธ
(show image)
9120-49-21 GN9120 DG (DECT GAP) MidiBoom 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Micro boom ชุดหูฟัง ไร้สาย Jabra GN9120 Micro boom ชุดหูฟัง ไร้สาย
(show image)
9130-01 GN9120 Micro boom 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)