location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Desktop PC - 870-172d

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by Desktop PC - 870-172d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y0M44AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0190780488676 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:37:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2018
Product end of life date
Bullet Points HP OMEN by Desktop PC - 870-172d
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - คอมพิวเตอร์ส่วนบุคคล ดำ, เมทาลิก 500 W
  • - Intel® Core™ i7 i7-6700K 4 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 2.13 TB HDD+SSD DVD Super Multi รวมอุปกรณ์อ่านการ์ด
  • - NVIDIA® GeForce® GTX 1080 8 GB Intel® กราฟิค HD 530
  • - เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) บลูทูธ 4.0
  • - Windows 10 Home 64 บิท
Long product name HP OMEN by Desktop PC - 870-172d :
The short editorial description of HP OMEN by Desktop PC - 870-172d

OMEN by HP Desktop PC - 870-172d
More>>>
HP OMEN by Desktop PC - 870-172d:
The official marketing text of HP OMEN by Desktop PC - 870-172d as supplied by the manufacturer

Go from gamer to gaming legend with the thrilling level of power competition demands. This OMEN desktop combines cutting-edge design and the industry’s latest hardware to deliver a performance monster, ready to handle intensive AAA games with ease, and look good doing it.
Windows 10
Do great things confidently with the familiar feel of Windows—only better.
6th generation Intel® Core™ processor (quad-core)
Get the peak performance and top-tier speed needed to tackle your toughest multitasking demands. Four cores efficiently divide up the work, and with revolutionary Intel® Hyper-Threading Technology each core can work on more tasks at once.
Intel® K processor
This processor was made to game. Support for up to 64 GB of DDR4 RAM, more options for overclocking, and exceptional power let you game, stream, and edit videos with less slowdown than ever before.
Intel® HD Graphics
Impressive graphics help with everything you do. Whether it's watching a video or just surfing the web, Intel® HD Graphics render all the visuals on your screen with smooth, vivid quality.
NVIDIA® GeForce® GTX 1080 Graphics
With the advanced NVIDIA® Pascal™, get the raw performance needed to power the latest in VR, incredible 4K gaming content, and multiple ultra-high resolution monitors. You've never experienced anything like it.
802.11ac (1x1) WLAN & Bluetooth® 4.2
Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology.
Re-writable DVD drive
Watch and write DVDs using the integrated optical drive.
Overclocking capability
Boost your gaming performance and other tasks with turbocharged processor speed.
DisplayPort
This robust digital video and audio port transmits up to 8K performance or allows you to connect multiple displays together.
HDMI-out
It's never been easier to give your device a bigger or second display. With an HDMI output you can transmit HD video and sound with just one standard cable.
DDR4 RAM options
Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.
USB 2.0 connector
With the world's most popular USB connection, you can easily connect any of your existing USB devices without worrying about compatibility.
USB 3.0 connector
With the world's most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Short summary description HP OMEN by Desktop PC - 870-172d:
This short summary of the HP OMEN by Desktop PC - 870-172d data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Desktop PC - 870-172d, 4 GHz, Intel® Core™ i7, 16 GB, 2.13 TB, DVD Super Multi, Windows 10 Home

Long summary description HP OMEN by Desktop PC - 870-172d:
This is an auto-generated long summary of HP OMEN by Desktop PC - 870-172d based on the first three specs of the first five spec groups.

HP OMEN by Desktop PC - 870-172d. ความถี่ของหน่วยประมวลผล: 4 GHz, ตระกูลของหน่วยประมวลผล: Intel® Core™ i7, รุ่นของหน่วยประมวลผล: i7-6700K. หน่วยความจำภายใน: 16 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM, ความเร็วในการส่งข้อมูล: 2133 MHz. ความจุรวม: 2.13 TB, แหล่งเก็บข้อมูล: HDD+SSD, ประเภทของออพติคอลไดร์ฟ: DVD Super Multi. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: Intel® กราฟิค HD 530, รุ่นของการ์ดจอแยก: NVIDIA® GeForce® GTX 1080. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home, ระบบปฏิบัติการ: 64 บิท. แหล่งจ่ายไฟ: 500 W. ชนิดของผลิตภัณฑ์: คอมพิวเตอร์ส่วนบุคคล

Championship-caliber performance
Championship-caliber performance

When competition is this intense, high FPS and crystal-clear graphics are everything. That's why we packed this beast with Intel® Core™ i7 processors[1], high-end NVIDIA® GTX™ and overclocking controls on select models.

Equipped with the best
Equipped with the best

Overclock without fear and push your performance to the very edge, because with optional liquid cooling your machine always stays frosty.[2]

Built for the podium
Built for the podium

The sleek, brushed-metal chassis and customizable LED lighting strikes the perfect balance of sophisticated looks and raw, gamer attitude.

VR ready. Gamer approved.
VR ready. Gamer approved.

Do more than play your games. Be part of them on select configurations tuned for optimal VR performance. Get equipped for the future of gaming with a seamless out-of-the-box experience.

หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i7
รุ่นหน่วยประมวลผลกลาง
Intel® Core™ i7 เจนเนอเรชั่น 6
รุ่นของหน่วยประมวลผล *
i7-6700K
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
8
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.2 GHz
ความถี่ของหน่วยประมวลผล *
4 GHz
ซ็อกเก็ตของหน่วยประมวลผล
LGA 1151 (Socket H4)
แคชของหน่วยประมวลผล
8 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
อัตราความเร็วของบัสในระบบ
8 GT/s
ชนิดของบัส
DMI2
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ตระกูลของตัวประมวลผล
Intel Core i7-6700 Desktop series
ชื่อรหัสของตัวประเมินผล
Skylake
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
91 W
Tcase
64 °C
เวอร์ชันของช่องเสียบ PCI Express
3.0
จำนวนช่องทางสูงสุด PCI Express
16
โครงสร้างของช่องเสียบอุปกรณ์
1x16, 2x8, 1x8+2x4
จำนวนหน่วยประมวลผลที่ติดตั้งไว้แล้ว
1
อุปกรณ์ Stepping
R0
หน่วยความจำภายในสูงสุดที่หน่วยประมวลผลรองรับได้
64 GB
ชนิดของหน่วยความจำที่หน่วยประมวลผลรองรับ
DDR3L-SDRAM, DDR4-SDRAM
ความเร็วนาฬิกาของหน่วยความจำที่หน่วยประมวลผลรองรับ
1600, 2133 MHz
ความเร็วของหน่วยความจำที่หน่วยประมวลผลรองรับ (สูงสุด)
34.2 GB/s
ECC ที่หน่วยประมวลผลรองรับ
No
แรงดันไฟฟ้าของหน่วยความจำหน่วยประมวลผลรองรับ
1.35 V
หน่วยความจำ
หน่วยความจำภายใน *
16 GB
หน่วยความจำภายในสูงสุด *
32 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
2 x 8 GB
ช่องสำหรับติดตั้งหน่วยความจำ
4x DIMM
ความเร็วในการส่งข้อมูล
2133 MHz
ช่องหน่วยความจำ
สองช่องสัญญาณ
หน่วยจัดเก็บข้อมูล
ความจุรวม *
2.13 TB
แหล่งเก็บข้อมูล *
HDD+SSD
ประเภทของออพติคอลไดร์ฟ *
DVD Super Multi
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
2
จำนวนของหน่วยความจำของตัวขับที่เพิ่มเติม
2
ความจุ HDD รวม
2 TB
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความจุของฮาร์ดไดรฟ์
2 TB
การเชื่อมต่อฮาร์ดไดรฟ์
SATA
ความเร็วในฮาร์ดไดรฟ์
7200 RPM
ความจุ SSD รวม
128 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
128 GB
การเชื่อมต่อกับ Solid-state drive
SATA III
รวมอุปกรณ์อ่านการ์ด
Yes
กราฟิก
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแยก *
NVIDIA® GeForce® GTX 1080
หน่วยความจำของการ์ดจอแยก
8 GB
ชนิดของหน่วยความจำการ์ดจอแยก
GDDR5
จำนวนของตัวแปลงกราฟิกที่ไม่ต่อเนื่อง
1
ตระกูลการ์ดจอแบบออนบอร์ด
Intel กราฟิค HD
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® กราฟิค HD 530
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
350 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1150 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
1.7 GB
จำนวนหน้าจอที่การ์ดจอที่ติดตั้งบนแผงวงจรหลักรองรับ
3
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.4
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
1912
เปิดการรองรับ GL ของอะแดปเตอร์กราฟฟิก
Yes
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
เทคโนโลยีสายเคเบิล
10/100/1000Base-T(X)
Wi-Fi *
Yes
มาตรฐาน Wi-Fi
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.0
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
6
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
4
พอร์ต DVI
Yes
จำนวนช่องเสียบ HDMI *
1
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
ช่องเสียบไมโครโฟน
Yes
ช่องเชื่อมต่อกับหูฟัง
1
สายออก
Yes
สายเข้า
Yes
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
DC-แจ็ค
No
ช่องเสียบอุปกรณ์เพิ่มเติม
ช่อง PCI Express x1
1
ช่อง PCI Express x16
1
ช่องเสียบอุปกรณ์เพิ่มเติม
ช่องเสียบสำหรับ Mini PCI Express
1
การออกแบบ
ประเภทแชสซี *
Tower
รองรับการวางตำแหน่ง
แนวตั้ง
สีของผลิตภัณฑ์ *
ดำ, เมทาลิก
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
พร้อมสำหรับความเป็นจริงเสมือน (VR)
Yes
เมนบอร์ดชิปเซ็ต
Intel® Z170
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ส่วนบุคคล
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
ระบบปฏิบัติการ
64 บิท
คุณสมบัติพิเศษของหน่วยประมวลผล
ข้อได้เปรียบทางธุรกิจขนาดเล็กของ Intel® (Intel® SBA)
No
เทคโนโลยีการแสดงผลแบบไร้สายของ Intel
Yes
เทคโนโลยี Intel® Matrix Storage (Intel® MST)
No
เทคโนโลยีความชัดเสียงของ Intel® (Intel® HD Audio)
No
เทคโนโลยี Intel® Active Management (Intel® AMT)
No
Intel® 64
Yes
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยี Intel® Built-in Visuals
Yes
เทคโนโลยีสามมิติของ InTru™
Yes
ตัวภายในของ Intel® (Intel® Insider™)
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® TSX - NI
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
Intel® Stable Image Platform Program (SIPP)
No
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® OS Guard
Yes
เทคโนโลยี Intel® Trusted Execution
No
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
Intel HD Graphics
Yes
เทคโนโลยี Intel® FDI
No
การเข้าถึงหน่วยความจำ Intel® Flex
No
การเข้าถึงหน่วยความจำอย่างรวดเร็วของ Intel®
Yes
Intel® Smart Cache
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
ขนาดแพ็คเกจของตัวประมวลผล
37.5 x 37.5 มม.
รองรับชุดคำสั่ง
AVX 2.0, SSE4.1, SSE4.2
การรองรับการเพิ่มขยายได้ในอนาคต
1S
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
การพิมพ์ลายวงจรลงในชิปของกราฟิก & IMC
14 nm
ข้อกำหนดเรื่องความร้อน
PCG 2015D
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Identity Protection
1.00
เวอร์ชันของเทคโนโลยี Intel® Stable Image Platform Program (SIPP)
0.00
เทคโนโลยี Intel® Secure Key
1.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
เวอร์ชันของเทคโนโลยี Intel® Small Business Advantage (SBA)
1.00
Intel® รุ่น TSX-NI
1.00
หน่วยประมวลผล ARK ID
88195
เทคโนโลยีการตอบสนองอัจฉริยะของ Intel®
No
เทคโนโลยีการเปิดใช้งานอย่างรวดเร็วของ Intel®
No
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยีการเชื่อมต่ออัจฉริยะของ Intel®
No
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
Yes
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
เทคโนโลยีเชื่อมต่อสัญญานไร้สาย Intel® My WiFi (Intel® MWT)
Yes
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
เทคโนโลยีการป้องกันขโมยของ Intel® (Intel® AT)
Yes
หน่วยประมวลผลแบบไม่มีการขัดแย้ง
Yes
กำลังไฟ
แหล่งจ่ายไฟ *
500 W
แหล่งจ่ายไฟแรงดันไฟฟ้าอินพุต
100 - 240 V
แหล่งจ่ายไฟความถี่
50 - 60 Hz
น้ำหนักและขนาด
ความกว้าง *
420 มม.
ความลึก *
165 มม.
ความสูง *
401 มม.
น้ำหนัก *
10.5 กก.
ความกว้างของบรรจุภัณฑ์
499 มม.
ความลึกของบรรจุภัณฑ์
285 มม.
ความสูงของบรรจุภัณฑ์
521 มม.
น้ำหนักบรรจุภัณฑ์
13.4 กก.
ข้อมูลบรรจุภัณฑ์
รวมการแสดงผล *
No
คุณสมบัติอื่นๆ
จำนวนออปติคอลไดร์ฟ
1