location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G3 Base Model Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G3 Base Model Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N8N64AV
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2018
Product end of life date
Bullet Points HP Z1 G3 Base Model Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One workstation ดำ 330 W
  • - Intel® Core™ i5 i5-6500 3.2 GHz
  • - 59.9 ซม. (23.6 นิ้ว) 4K Ultra HD 3840 x 2160
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 1 TB HDD แบบไฮบริด รวมอุปกรณ์อ่านการ์ด
  • - NVIDIA® Quadro® M1000M 2 GB Intel® กราฟิค HD 530
  • - 2 MP
  • - เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s บลูทูธ 4.2
  • - Windows 10 Pro 64 บิท
Long product name HP Z1 G3 Base Model Workstation :
The short editorial description of HP Z1 G3 Base Model Workstation

HP Z1 G3 Base Model Workstation
More>>>
HP Z1 G3 Base Model Workstation:
The official marketing text of HP Z1 G3 Base Model Workstation as supplied by the manufacturer

We’ve once again pushed the innovation bar higher with dramatic, stylish updates to HP’s Z1 Workstation All-in-One. Featuring a space-optimized, uncompromised, and fully featured design at a budget-conscious price point.

Support your unique user needs with a choice of Windows 10 Pro[1], Windows 7, or Linux® operating systems.

Dramatic and stylish new design that is smaller, thinner, lighter, and even more budget conscious.

Crystal clear 23.6" diagonal anti-glare UHD 4K display for enhanced visual accuracy. And add up to two additional displays for increased productivity.

Choose from 6th generation Intel® Core™[2] or Intel® Xeon® processor[2] options for powerful workstation-class processing technology.

Take productivity up a notch with the ability to do more thanks to a choice of NVIDIA® Quadro® professional graphics.

Tackle challenging tasks with confidence with support for up to 64 GB DDR4 2133 MHz ECC memory[3,4] for no compromise capacity, performance, and reliability.

Revolutionize boot up, calculation, and response times for large files with dual PCIe HP Z Turbo Drives[6], HP’s fast and innovative storage solution. And maximize your storage by adding up to two additional 2.5" SATA SSDs or HDDs.[3]

Designed with multiple ports to quickly and easily transfer data and connect devices including side access dual Thunderbolt™ 3 with USB 3.1, USB charging port, media card reader, DisplayPort, and more.

Tool-less rear access for easy upgrades and maintenance.

Short summary description HP Z1 G3 Base Model Workstation:
This short summary of the HP Z1 G3 Base Model Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G3 Base Model Workstation, 59.9 ซม. (23.6 นิ้ว), 4K Ultra HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Pro

Long summary description HP Z1 G3 Base Model Workstation:
This is an auto-generated long summary of HP Z1 G3 Base Model Workstation based on the first three specs of the first five spec groups.

HP Z1 G3 Base Model Workstation. ชนิดของผลิตภัณฑ์: All-in-One workstation. ขนาดหน้าจอแบบทแยง: 59.9 ซม. (23.6 นิ้ว), ความละเอียดสูงสุด: 4K Ultra HD, ความละเอียดของจอแสดงผล: 3840 x 2160 พิกเซล, รูปทรงของหน้าจอ: แบน. ตระกูลของหน่วยประมวลผล: Intel® Core™ i5, ความถี่ของหน่วยประมวลผล: 3.2 GHz. หน่วยความจำภายใน: 4 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM. ความจุรวม: 1 TB, แหล่งเก็บข้อมูล: HDD แบบไฮบริด. รุ่นของการ์ดจอแยก: NVIDIA® Quadro® M1000M. กล้องถ่ายรูปในตัว. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Pro. สีของผลิตภัณฑ์: ดำ

หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
59.9 ซม. (23.6 นิ้ว)
ความละเอียดของจอแสดงผล *
3840 x 2160 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด *
4K Ultra HD
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
รูปทรงของหน้าจอ
แบน
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
Intel® Core™ i5 เจนเนอเรชั่น 6
รุ่นของหน่วยประมวลผล *
i5-6500
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
4
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.6 GHz
ความถี่ของหน่วยประมวลผล *
3.2 GHz
แคชของหน่วยประมวลผล
6 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
อัตราความเร็วของบัสในระบบ
8 GT/s
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
65 W
เวอร์ชันของช่องเสียบ PCI Express
3.0
ซ็อกเก็ตของหน่วยประมวลผล
LGA 1151 (Socket H4)
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
อุปกรณ์ Stepping
R0
ชนิดของบัส
DMI3
ชื่อรหัสของตัวประเมินผล
Skylake
ตระกูลของตัวประมวลผล
Intel Core i5-6500 Desktop series
จำนวนช่องทางสูงสุด PCI Express
16
โครงสร้างของช่องเสียบอุปกรณ์
1x16, 2x8, 1x8+2x4
รหัสหน่วยประมวลผล
SR2BX
Tcase
71 °C
หน่วยความจำภายในสูงสุดที่หน่วยประมวลผลรองรับได้
64 GB
หน่วยประมวลผลแบบไม่มีการขัดแย้ง
Yes
ชนิดของหน่วยความจำที่หน่วยประมวลผลรองรับ
DDR3L-SDRAM, DDR4-SDRAM
ความเร็วนาฬิกาของหน่วยความจำที่หน่วยประมวลผลรองรับ
2133, 1333, 1600, 1866 MHz
ความเร็วของหน่วยความจำที่หน่วยประมวลผลรองรับ (สูงสุด)
34.1 GB/s
ช่องหน่วยความจำที่หน่วยประมวลผลรองรับ
คู่
ECC ที่หน่วยประมวลผลรองรับ
No
แรงดันไฟฟ้าของหน่วยความจำหน่วยประมวลผลรองรับ
1.35 V
หน่วยความจำ
หน่วยความจำภายใน *
4 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
หน่วยความจำภายในสูงสุด *
64 GB
ช่องสำหรับติดตั้งหน่วยความจำ
4
ชนิดของช่องเสียบหน่วยความจำ
SO-DIMM
ความเร็วในการส่งข้อมูล
2133 MHz
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 4 GB
ฟอร์มแฟคเตอร์ของหน่วยความจำ
DIMM/SO-DIMM
หน่วยจัดเก็บข้อมูล
ความจุรวม *
1 TB
แหล่งเก็บข้อมูล *
HDD แบบไฮบริด
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
ความจุ HDD รวม
1 TB
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความจุของฮาร์ดไดรฟ์
1 TB
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
SD
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
รุ่นของการ์ดจอแยก *
NVIDIA® Quadro® M1000M
หน่วยความจำของการ์ดจอแยก
2 GB
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® กราฟิค HD 530
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
350 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1050 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
1.74 GB
จำนวนหน้าจอที่การ์ดจอที่ติดตั้งบนแผงวงจรหลักรองรับ
3
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.4
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
1912
เสียง
ลำโพงในตัว (s) *
Yes
ระบบเครื่องเสียง
DTS Studio Sound
กล้อง
กล้องถ่ายรูปในตัว *
Yes
เมกะพิกเซลรวม
2 MP
ระบบเครือข่าย
Wi-Fi *
Yes
มาตรฐาน Wi-Fi
Wi-Fi 5 (802.11ac)
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ *
Yes
เวอร์ชั่นของบลูทูธ
4.2
พอร์ตและการเชื่อมต่อ
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
6
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด C *
2
ช่องเสียบไมโครโฟน
No
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
การออกแบบ
สีของผลิตภัณฑ์ *
ดำ
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
ชนิดของผลิตภัณฑ์ *
All-in-One workstation
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Pro
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
No
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
เทคโนโลยีการแสดงผลแบบไร้สายของ Intel
Yes
เทคโนโลยี Enhanced Intel SpeedStep
Yes
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
ตัวภายในของ Intel® (Intel® Insider™)
Yes
เทคโนโลยีสามมิติของ InTru™
Yes
Intel® Smart Cache
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
เทคโนโลยี Intel® Trusted Execution
Yes
Intel® Enhanced Halt State
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® TSX - NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
เทคโนโลยี Intel® Clear Video สำหรับ MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
ขนาดแพ็คเกจของตัวประมวลผล
37.5 x 37.5 มม.
รองรับชุดคำสั่ง
SSE4.2, AVX 2.0, SSE4.1
การรองรับการเพิ่มขยายได้ในอนาคต
1S
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
Yes
การพิมพ์ลายวงจรลงในชิปของกราฟิก & IMC
14 nm
ข้อกำหนดเรื่องความร้อน
PCG 2015C
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Identity Protection
1.00
เวอร์ชันของเทคโนโลยี Intel® Stable Image Platform Program (SIPP)
1.00
เทคโนโลยี Intel® Secure Key
1.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
เวอร์ชันของเทคโนโลยี Intel® Small Business Advantage (SBA)
1.00
Intel® รุ่น TSX-NI
1.00
หน่วยประมวลผล ARK ID
88184
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
330 W
น้ำหนักและขนาด
ความกว้าง (พร้อมขาตั้ง)
596.9 มม.
ความลึก (พร้อมขาตั้ง)
210.8 มม.
ความสูง (พร้อมขาตั้ง)
546.1 มม.
น้ำหนัก (พร้อมขาตั้ง)
10.5 กก.
ข้อมูลบรรจุภัณฑ์
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
คุณสมบัติอื่นๆ
3D
No
โหมดอิสระ
No
หน้าจอที่แยกได้
No