location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G3 Base Model Microtower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 400 G3 Base Model Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M4Z41AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:51:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP ProDesk 400 G3 Base Model Microtower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - คอมพิวเตอร์ส่วนบุคคล ดำ 180 W
  • - Intel® Core™ i5 i5-6500 3.2 GHz
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 128 GB SSD DVD Super Multi
  • - Intel® กราฟิค HD 530
  • - เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s
  • - Windows 10 Pro 64 บิท
Long product name HP ProDesk 400 G3 Base Model Microtower PC :
The short editorial description of HP ProDesk 400 G3 Base Model Microtower PC

HP ProDesk 400 G3 Base Model Microtower PC
More>>>
HP ProDesk 400 G3 Base Model Microtower PC:
The official marketing text of HP ProDesk 400 G3 Base Model Microtower PC as supplied by the manufacturer

Give your business the strong foundation it needs for growth with the affordable and reliable HP ProDesk 400 MT. Designed with essential security and manageability features, the HP ProDesk 400 helps keep your business growing.
Let nothing stand in your way
Help protect from today’s security threats and maximize management and productivity features for business with Windows 10 Pro.[1]
Simplify device management
Reduce the complexity of administration. Windows 10 Pro[1] manageability features, help you easily manage assets.
Communication made easy
Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard.[5]
Grow with work demands
Extend the life of your purchase using the tool-less chassis to easily upgrade memory, storage, and graphics[5] to meet diverse and growing business needs.
Connect to more capabilities
Multiple displays have shown to help increase productivity by 35%[7] and the HP ProDesk 400 MT allows you to connect two optional HP Pro Displays[5] right out-of-the-box.
Green with envy
Reduce energy consumption and costs with ENERGY STAR® and EPEAT® Gold certified configurations.[7]
Valuable support at your service
Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems.[8]

Short summary description HP ProDesk 400 G3 Base Model Microtower PC:
This short summary of the HP ProDesk 400 G3 Base Model Microtower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G3 Base Model Microtower PC, 3.2 GHz, Intel® Core™ i5, 4 GB, 128 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP ProDesk 400 G3 Base Model Microtower PC:
This is an auto-generated long summary of HP ProDesk 400 G3 Base Model Microtower PC based on the first three specs of the first five spec groups.

HP ProDesk 400 G3 Base Model Microtower PC. ความถี่ของหน่วยประมวลผล: 3.2 GHz, ตระกูลของหน่วยประมวลผล: Intel® Core™ i5, รุ่นของหน่วยประมวลผล: i5-6500. หน่วยความจำภายใน: 4 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM, ความเร็วในการส่งข้อมูล: 2133 MHz. ความจุรวม: 128 GB, แหล่งเก็บข้อมูล: SSD, ประเภทของออพติคอลไดร์ฟ: DVD Super Multi. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: Intel® กราฟิค HD 530. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Pro, ระบบปฏิบัติการ: 64 บิท. แหล่งจ่ายไฟ: 180 W. ประเภทแชสซี: Micro Tower. ชนิดของผลิตภัณฑ์: คอมพิวเตอร์ส่วนบุคคล

หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
Intel® Core™ i5 เจนเนอเรชั่น 6
รุ่นของหน่วยประมวลผล *
i5-6500
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
4
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.6 GHz
ความถี่ของหน่วยประมวลผล *
3.2 GHz
ซ็อกเก็ตของหน่วยประมวลผล
LGA 1151 (Socket H4)
แคชของหน่วยประมวลผล
6 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
อัตราความเร็วของบัสในระบบ
8 GT/s
ชนิดของบัส
DMI3
FSB พาริตี้
No
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ตระกูลของตัวประมวลผล
Intel Core i5-6500 Desktop series
ชื่อรหัสของตัวประเมินผล
Skylake
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
65 W
Tcase
71 °C
เวอร์ชันของช่องเสียบ PCI Express
3.0
จำนวนช่องทางสูงสุด PCI Express
16
โครงสร้างของช่องเสียบอุปกรณ์
1x16, 2x8, 1x8+2x4
จำนวนหน่วยประมวลผลที่ติดตั้งไว้แล้ว
1
อุปกรณ์ Stepping
R0
หน่วยความจำภายในสูงสุดที่หน่วยประมวลผลรองรับได้
64 GB
ชนิดของหน่วยความจำที่หน่วยประมวลผลรองรับ
DDR3L-SDRAM, DDR4-SDRAM
ความเร็วนาฬิกาของหน่วยความจำที่หน่วยประมวลผลรองรับ
2133, 1333, 1600, 1866 MHz
ความเร็วของหน่วยความจำที่หน่วยประมวลผลรองรับ (สูงสุด)
34.1 GB/s
ECC ที่หน่วยประมวลผลรองรับ
No
แรงดันไฟฟ้าของหน่วยความจำหน่วยประมวลผลรองรับ
1.35 V
หน่วยความจำ
หน่วยความจำภายใน *
4 GB
หน่วยความจำภายในสูงสุด *
32 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 4 GB
ช่องสำหรับติดตั้งหน่วยความจำ
2x DIMM
ความเร็วในการส่งข้อมูล
2133 MHz
ช่องหน่วยความจำ
สองช่องสัญญาณ
หน่วยจัดเก็บข้อมูล
ความจุรวม *
128 GB
แหล่งเก็บข้อมูล *
SSD
ประเภทของออพติคอลไดร์ฟ *
DVD Super Multi
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
128 GB
กราฟิก
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
ตระกูลการ์ดจอแบบออนบอร์ด
Intel กราฟิค HD
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® กราฟิค HD 530
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
350 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1050 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
1.74 GB
จำนวนหน้าจอที่การ์ดจอที่ติดตั้งบนแผงวงจรหลักรองรับ
3
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.4
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
1912
เปิดการรองรับ GL ของอะแดปเตอร์กราฟฟิก
Yes
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
เทคโนโลยีสายเคเบิล
10/100/1000Base-T(X)
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
4
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
4
ปริมาณพอร์ต VGA (D-Sub)
1
พอร์ต DVI
No
จำนวนดิสเพลย์พอร์ต
1
ปริมาณพอร์ต PS / 2
2
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
ช่องเสียบไมโครโฟน
Yes
ช่องเชื่อมต่อกับหูฟัง
1
สายออก
Yes
สายเข้า
Yes
ปริมาณพอร์ตอนุกรม
1
ช่องเสียบอุปกรณ์เพิ่มเติม
ช่องเสียบ PCI Express x 1 (Gen 2.x)
3
ช่องเสียบ PCI Express x 16 (Gen 3.x)
1
การออกแบบ
ประเภทแชสซี *
Micro Tower
รองรับการวางตำแหน่ง
แนวตั้ง
ระบบทำความเย็นของน้ำ
No
จำนวนช่องใส่ไดร์ฟขนาด 3.5"
2
จำนวนช่องใส่ไดร์ฟขนาด 5.25"
1
สีของผลิตภัณฑ์ *
ดำ
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
เมนบอร์ดชิปเซ็ต
Intel® H110
ระบบเครื่องเสียง
DTS Sound+
การป้องกันรหัสผ่าน
Yes
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ส่วนบุคคล
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Pro
ระบบปฏิบัติการ
64 บิท
คุณสมบัติพิเศษของหน่วยประมวลผล
ข้อได้เปรียบทางธุรกิจขนาดเล็กของ Intel® (Intel® SBA)
Yes
เทคโนโลยีการแสดงผลแบบไร้สายของ Intel
Yes
เทคโนโลยี Intel® Matrix Storage (Intel® MST)
No
เทคโนโลยีความชัดเสียงของ Intel® (Intel® HD Audio)
No
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยี Intel® Active Management (Intel® AMT)
No
Intel® 64
Yes
เทคโนโลยี Enhanced Intel SpeedStep
Yes
Intel® Standard Manageability
No
เลือกเป็นแบบฝังตัว (embedded) ได้
Yes
เทคโนโลยี Intel® Built-in Visuals
Yes
เทคโนโลยี ธันเดอร์โบลต์ 3 (Thunderbolt™)
No
เทคโนโลยีสามมิติของ InTru™
Yes
ตัวภายในของ Intel® (Intel® Insider™)
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® TSX - NI
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® OS Guard
Yes
เทคโนโลยี Intel® Trusted Execution
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
Intel HD Graphics
Yes
เทคโนโลยี Intel® FDI
No
การเข้าถึงหน่วยความจำ Intel® Flex
No
การเข้าถึงหน่วยความจำอย่างรวดเร็วของ Intel®
No
Intel® Smart Cache
Yes
การเชื่อมต่อเส้นทางอย่างรวดเร็วของ Intel®
No
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
No
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
เทคโนโลยี Intel® Clear Video สำหรับ MID (Intel® CVT for MID)
Yes
ขนาดแพ็คเกจของตัวประมวลผล
37.5 x 37.5 มม.
รองรับชุดคำสั่ง
SSE4.2, AVX 2.0, SSE4.1
รหัสหน่วยประมวลผล
SR2BX
การรองรับการเพิ่มขยายได้ในอนาคต
1S
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
การพิมพ์ลายวงจรลงในชิปของกราฟิก & IMC
14 nm
ข้อกำหนดเรื่องความร้อน
PCG 2015C
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Identity Protection
1.00
เวอร์ชันของเทคโนโลยี Intel® Stable Image Platform Program (SIPP)
1.00
เทคโนโลยี Intel® Secure Key
1.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
เวอร์ชันของเทคโนโลยี Intel® Small Business Advantage (SBA)
1.00
Intel® รุ่น TSX-NI
1.00
เทคโนโลยี Intel® Dual Display Capable
No
เทคโนโลยี Intel® Rapid Storage
No
หน่วยประมวลผล ARK ID
88184
เทคโนโลยีการตอบสนองอัจฉริยะของ Intel®
No
เทคโนโลยีการเปิดใช้งานอย่างรวดเร็วของ Intel®
No
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยีการเชื่อมต่ออัจฉริยะของ Intel®
No
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
No
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
เทคโนโลยีเชื่อมต่อสัญญานไร้สาย Intel® My WiFi (Intel® MWT)
No
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
เทคโนโลยีการป้องกันขโมยของ Intel® (Intel® AT)
No
หน่วยประมวลผลแบบไม่มีการขัดแย้ง
Yes
กำลังไฟ
แหล่งจ่ายไฟ *
180 W
แหล่งจ่ายไฟแรงดันไฟฟ้าอินพุต
100 - 240 V
แหล่งจ่ายไฟความถี่
50 - 60 Hz
เงื่อนไขในการทำงาน
อุณหภูมิในการทำงาน (T-T)
10 - 40 °C
อุณหภูมิในการเก็บ (T-T)
-20 - 60 °C
ความชื้นสัมพัทธ์ที่เครื่องทำงาน (H-H)
10 - 90%
การจัดเก็บความชื้นสัมพัทธ์ (R-H)
5 - 90%
ระดับความสูงที่เครื่องทำงาน
0 - 3050 ม.
ระดับความสูงที่เครื่องไม่ปฏิบัติการ/ไม่ทำงาน
0 - 4570 ม.
ใบรับรอง
ใบรับรองการปฏิบัติตามข้อกำหนด
RoHS
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง *
165 มม.
ความลึก *
358.8 มม.
ความสูง *
355 มม.
น้ำหนัก *
6.96 กก.
ข้อมูลบรรจุภัณฑ์
มีเมาส์
No
รวมคีย์บอร์ด
No
ระบบแมนนวล
Yes
คุณสมบัติอื่นๆ
จำนวนออปติคอลไดร์ฟ
1
เทคโนโลยี Intel® Virtualization (Intel® VT)
VT-d, VT-x
กลุ่มเป้าหมาย
องค์กร, ธุรกิจขนาดย่อม
Brand Image Product code Product Stock Price from
HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ
(show image)
Z2J62ES 400 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ
(show image)
X3K25ES 400 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ
(show image)
X3K24ES 400 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ
(show image)
X3K23ES 400 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ
(show image)
X3K22ES 400 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP ProDesk 400 G3 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ HP ProDesk 400 G3 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ
(show image)
X3K71ES 400 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ HP ProDesk 400 G3 Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ
(show image)
X3K72ES 400 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower คอมพิวเตอร์ส่วนบุคคล ดำ
(show image)
X3K70ES 400 G3 0.00
(excl. VAT)
0 (incl. VAT)