location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePad 1000 G2 Base Model Tablet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ElitePad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePad 1000 G2 Base Model Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E4S57AV
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
เครื่องแท็บเล็ต Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2017
Product end of life date
Bullet Points HP ElitePad 1000 G2 Base Model Tablet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - กระดานชนวน คอมพิวเตอร์แท็บเลต สีเงิน
  • - 25.6 ซม. (10.1 นิ้ว) 1920 x 1200 พิกเซล
  • - Intel Atom® Z3795 1.59 GHz
  • - 128 GB SSD รวมอุปกรณ์อ่านการ์ด
  • - กล้องเดี่ยว 8 MP กล้องหน้า 2.1 MP
  • - Wi-Fi 4 (802.11n) บลูทูธ 4.0
  • - ลิเธียมไอออน (Li-Ion) 30 Wh
  • - Windows 8.1 Pro
Long product name HP ElitePad 1000 G2 Base Model Tablet :
The short editorial description of HP ElitePad 1000 G2 Base Model Tablet

HP ElitePad 1000 G2 Base Model Tablet
More>>>
HP ElitePad 1000 G2 Base Model Tablet:
The official marketing text of HP ElitePad 1000 G2 Base Model Tablet as supplied by the manufacturer

More than a tablet—a total business solution. The elegant and sleek HP ElitePad 1000 G2 has the performance and flexibility to transform the way you work. Redefine productivity and stay light with the confidence of the leading manageability, security, and support you expect from HP.

Short summary description HP ElitePad 1000 G2 Base Model Tablet:
This short summary of the HP ElitePad 1000 G2 Base Model Tablet data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePad 1000 G2 Base Model Tablet, 25.6 ซม. (10.1 นิ้ว), 1920 x 1200 พิกเซล, 128 GB, 4 GB, Windows 8.1 Pro, สีเงิน

Long summary description HP ElitePad 1000 G2 Base Model Tablet:
This is an auto-generated long summary of HP ElitePad 1000 G2 Base Model Tablet based on the first three specs of the first five spec groups.

HP ElitePad 1000 G2 Base Model Tablet. ขนาดหน้าจอแบบทแยง: 25.6 ซม. (10.1 นิ้ว), ความละเอียดของจอแสดงผล: 1920 x 1200 พิกเซล. ความจุหน่วยจัดเก็บข้อมูลภายใน: 128 GB. ความถี่ของหน่วยประมวลผล: 1.59 GHz, ตระกูลของหน่วยประมวลผล: Intel Atom®, รุ่นของหน่วยประมวลผล: Z3795. หน่วยความจำภายใน: 4 GB. ความละเอียดของกล้องหลัง (เชิงตัวเลข): 8 MP, ประเภทของกล้องหลัง: กล้องเดี่ยว, ความละเอียดของกล้องหน้า (เชิงตัวเลข): 2.1 MP. มาตรฐาน Wi-Fi: Wi-Fi 4 (802.11n). รวมอุปกรณ์อ่านการ์ด. น้ำหนัก: 680 กรัม. ระบบปฏิบัติการที่ติดตั้ง: Windows 8.1 Pro. สีของผลิตภัณฑ์: สีเงิน

หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
25.6 ซม. (10.1 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1200 พิกเซล
ไฟ LED backlight
Yes
เทคโนโลยีระบบสัมผัส
สัมผัสหลายจุด (มัลติทัช)
รูปแบบของการสัมผัสหน้าจอ
คาปาซิทีฟ
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel Atom®
รุ่นของหน่วยประมวลผล *
Z3795
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
4
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
2.39 GHz
ความถี่ของหน่วยประมวลผล *
1.59 GHz
แคชของหน่วยประมวลผล
2 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
L2
หน่วยประมวลผลแบบไม่มีการขัดแย้ง
Yes
การพิมพ์ลายวงจรลงในชิปของกราฟิก & IMC
22 nm
รหัสหน่วยประมวลผล
SR1SK
ชื่อรหัสของตัวประเมินผล
Bay Trail
ลิโทกราฟีของหน่วยประมวลผล
22 nm
โหมดการทำงานของหน่วยประมวลผล
32-bit, 64 บิท
ขนาดแพ็คเกจของตัวประมวลผล
17 x 17 มม.
ตระกูลของตัวประมวลผล
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
อุปกรณ์ Stepping
C0
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
2 W
หน่วยความจำ
หน่วยความจำภายใน *
4 GB
ประเภทหน่วยความจำภายใน
LPDDR3-SDRAM
ความเร็วในการส่งข้อมูล
1067 MHz
หน่วยจัดเก็บข้อมูล
ความจุหน่วยจัดเก็บข้อมูลภายใน *
128 GB
รวมอุปกรณ์อ่านการ์ด *
Yes
แหล่งเก็บข้อมูล *
SSD
กราฟิก
ตระกูลของการ์ดจอ
Intel
อะแดปเตอร์กราฟฟิก
HD Graphics
เสียง
ลำโพงในตัว (s)
Yes
ไมโครโฟนในตัว
Yes
จำนวนลำโพงในตัว
2
ระบบเครื่องเสียง
DTS Sound+
กล้อง
กล้องหลัง
Yes
ประเภทของกล้องหลัง *
กล้องเดี่ยว
ความละเอียดของกล้องหลัง (เชิงตัวเลข) *
8 MP
แฟลชกล้องด้านหลัง
Yes
ชนิดของแฟลช
LED
การบันทึกวิดีโอ
Yes
ความละเอียดวิดิโอสูงสุด
1920 x 1080 พิกเซล
โหมดการบันทึกวิดีโอ
1080p
กล้องหน้า *
Yes
ความละเอียดของกล้องหน้า (เชิงตัวเลข)
2.1 MP
ระบบเครือข่าย
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.0
มาตรฐาน Wi-Fi *
Wi-Fi 4 (802.11n)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g
เชื่อมต่ออีเธอร์เน็ต
No
การติดต่อสื่อสารในพื้นที่ใกล้
No
พอร์ตและการเชื่อมต่อ
การเชื่อมต่อแบบ MHL (Mobile High-Definition Link)
No
การเชื่อมต่อหูฟัง
3.5 มิลลิเมตร
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
ช่องเสียบหูฟัง
Yes
การส่งข้อความ
ระบบส่งข้อความทันที
Yes
ข้อความผ่านวิดีโอ
Yes
อีเมลล์
Yes
การออกแบบ
ประเภทอุปกรณ์ *
คอมพิวเตอร์แท็บเลต
การออกแบบ
รูปแบบ *
กระดานชนวน
สีของผลิตภัณฑ์ *
สีเงิน
ประสิทธิภาพ
ระบบบอกตำแหน่งบนพื้นผิวโลก
No
เครื่องวัดอัตราเร่ง
Yes
เซ็นเซอร์ตรวจจับแสงสว่างโดยรอบ
Yes
เครื่องวัดการแกว่ง
Yes
เข็มทิศอิเล็กทรอนิกส์
Yes
GPS *
No
ประเทศผู้ผลิต
จีน
ซอฟต์แวร์
แพลตฟอร์ม *
Windows
ระบบปฏิบัติการที่ติดตั้ง *
Windows 8.1 Pro
คุณสมบัติพิเศษของหน่วยประมวลผล
ข้อได้เปรียบทางธุรกิจขนาดเล็กของ Intel® (Intel® SBA)
No
เทคโนโลยีการแสดงผลแบบไร้สายของ Intel
No
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
No
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
No
เทคโนโลยีเชื่อมต่อสัญญานไร้สาย Intel® My WiFi (Intel® MWT)
No
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
No
เทคโนโลยีการป้องกันขโมยของ Intel® (Intel® AT)
No
เทคโนโลยีการเปิดใช้งานอย่างรวดเร็วของ Intel®
No
เทคโนโลยีการตอบสนองอัจฉริยะของ Intel®
No
เทคโนโลยีการเชื่อมต่ออัจฉริยะของ Intel®
No
เทคโนโลยี Intel® Matrix Storage (Intel® MST)
No
เทคโนโลยีความชัดเสียงของ Intel® (Intel® HD Audio)
No
เทคโนโลยี Intel® Active Management (Intel® AMT)
No
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
No
เทคโนโลยี Enhanced Intel SpeedStep
No
เทคโนโลยี Intel® RealSense™
No
การจับภาพแบบ Intel RealSense
No
กล้อง 3 มิติ Intel RealSense
No
เลือกเป็นแบบฝังตัว (embedded) ได้
No
Intel® 64
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่ *
ลิเธียมไอออน (Li-Ion)
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง)
30 Wh
จำนวนของเซลล์แบตเตอรี่
2
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
10 W
แรงดันไฟฟ้าขาเข้าของอะแดปเตอร์ AC
100 - 240 V
ความถี่ของอะแดปเตอร์ AC
50 - 60 Hz
น้ำหนักและขนาด
ความกว้าง
261 มม.
ความลึก
9.2 มม.
ความสูง
178 มม.
น้ำหนัก
680 กรัม
ข้อมูลบรรจุภัณฑ์
รวมคีย์บอร์ด
No
ระบบแมนนวล
Yes
คู่มือการใช้งานอย่างย่อ
Yes
ใบรับประกัน
Yes
คุณสมบัติอื่นๆ
ซ็อกเก็ตของหน่วยประมวลผล
BGA 1380
การประมวลผลแบบ 64 บิต
Yes
ระบบตรวจจับการใช้พลังงานอัตโนมัติ
Yes
เทคโนโลยี Intel® Virtualization (Intel® VT)
VT-x
หน่วยประมวลผล ARK ID
80267