location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebox G2

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Chromebox G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9WC07PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194850157899 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Long product name HP Chromebox G2 :
The short editorial description of HP Chromebox G2

Chromebox G2
More>>>
HP Chromebox G2:
The official marketing text of HP Chromebox G2 as supplied by the manufacturer

Simple, smart computing
Boost productivity in the office and school with the affordable and easy to manage HP Chromebox. Get quick access to data and effortless collaboration with your team using cloud based G Suite for business and Android™ applications[1].

Short summary description HP Chromebox G2:
This short summary of the HP Chromebox G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebox G2, 149.3 มม., 149.3 มม., 40 มม., 570 กรัม, 235 มม., 190 มม.

Long summary description HP Chromebox G2:
This is an auto-generated long summary of HP Chromebox G2 based on the first three specs of the first five spec groups.

HP Chromebox G2. น้ำหนัก: 570 กรัม

Lean and light rounded design

Free up your workspaces with the impressively small, contoured, and mountable design of the HP Chromebox. It fits almost anywhere, including behind a compatible display[2], [3].

Powerful performance

Tackle work and school projects by multitasking with powerful Intel® 7th or 8th gen processors[4], up to 16GB memory, and Android™ apps[1].

Easy setup

Remote management features make it easy to configure the HP Chromebox as a virtual desktop, a kiosk, or use it for digital signage in schools and businesses.

Unleash productivity

Stay productive with fast boot-up, browsing, and online tools.

Fast, secure, and simple

The Chrome OS™ delivers a low-maintenance experience with security and manageability.

Mount it anywhere

The HP Quick Release Mounting Bracket helps make mounting and removal of your HP Chromebox behind select HP displays or to most flat surfaces a breeze. [5,2]

Powerful processors

Help speed up demanding business applications with an optional 8th Gen quad-core Intel® Core™ processor, up to 16 GB memory, and up to 64 GB internal storage. [4,5,6]

More marketing, less maintenance

Digital signage and self-service kiosks are a breeze with the affordable HP Chromebox.

Access a wide world of apps

Office productivity built for business and designed for teams. [1]

Cloud based deployment

Easily re-arrange staff and user groups without moving machines with the HP Chromebox.

น้ำหนักและขนาด
ความกว้าง *
149.3 มม.
ความลึก *
149.3 มม.
ความสูง *
40 มม.
น้ำหนัก *
570 กรัม
น้ำหนักและขนาด
ความกว้างของบรรจุภัณฑ์
235 มม.
ความลึกของบรรจุภัณฑ์
190 มม.
ความสูงของบรรจุภัณฑ์
110 มม.
น้ำหนักบรรจุภัณฑ์
790 กรัม
ข้อจำกัดความรับผิด HP Chromebox G2:
ข้อจำกัดความรับผิด

[1] Android Apps sold separately and may require a subscription and internet access.
[2] Displays sold separately or as an optional feature.
[3] Mounting hardware sold separately or as an optional feature.
[4] Intel® Quad Core™ processors are optional. Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Sold separately or as an optional feature.
[6] For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 5.1GB of system disk is reserved for system recovery software.