location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly Intel® Core™ i7 i7-8565U ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro สีฟ้า

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
ธุรกิจ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Dragonfly
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VG03PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194850080128 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP Elite Dragonfly Intel® Core™ i7 i7-8565U ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro สีฟ้า
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8565U (8MB Cache, 1.8GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 16GB (2133MHz) LPDDR3-SDRAM & 512GB SSD, 32GB Intel Optane Memory
Long product name HP Elite Dragonfly Intel® Core™ i7 i7-8565U ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro สีฟ้า :
The short editorial description of HP Elite Dragonfly Intel® Core™ i7 i7-8565U ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro สีฟ้า

Intel Core i7-8565U (8MB Cache, 1.8GHz), 16GB LPDDR3-SDRAM, 512GB SSD, 32GB Intel Optane Memory, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 620, WLAN, Bluetooth, 4G, Webcam, Windows 10 Pro 64-bit
More>>>
HP Elite Dragonfly Intel® Core™ i7 i7-8565U ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro สีฟ้า:
The official marketing text of HP Elite Dragonfly Intel® Core™ i7 i7-8565U ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro สีฟ้า as supplied by the manufacturer

Incredibly lightThe HP Elite Dragonfly gives a new level of freedom to those on-the-go. This beautifully designed, ultralight business convertible laptop in a stunning dragonfly blue finish features an ultrabright display and advanced security to help keep you safe and productive wherever the day takes you.

Short summary description HP Elite Dragonfly Intel® Core™ i7 i7-8565U ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro สีฟ้า:
This short summary of the HP Elite Dragonfly Intel® Core™ i7 i7-8565U ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro สีฟ้า data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly, Intel® Core™ i7, 1.8 GHz, 33.8 ซม. (13.3 นิ้ว), 1920 x 1080 พิกเซล, 16 GB, 512 GB

Long summary description HP Elite Dragonfly Intel® Core™ i7 i7-8565U ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro สีฟ้า:
This is an auto-generated long summary of HP Elite Dragonfly Intel® Core™ i7 i7-8565U ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro สีฟ้า based on the first three specs of the first five spec groups.

HP Elite Dragonfly. ชนิดของผลิตภัณฑ์: ไฮบริด (ทูอินวัน), รูปแบบ: แปลงได้ (แฟ้ม). ตระกูลของหน่วยประมวลผล: Intel® Core™ i7, รุ่นของหน่วยประมวลผล: i7-8565U, ความถี่ของหน่วยประมวลผล: 1.8 GHz. ขนาดหน้าจอแบบทแยง: 33.8 ซม. (13.3 นิ้ว), ความละเอียดสูงสุด: Full HD, ความละเอียดของจอแสดงผล: 1920 x 1080 พิกเซล, หน้าจอสัมผัส. หน่วยความจำภายใน: 16 GB, ประเภทหน่วยความจำภายใน: LPDDR3-SDRAM. ความจุรวม: 512 GB, แหล่งเก็บข้อมูล: SSD. เครือข่ายมือถือ: 4G. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Pro

Ultralight and ready to impress

The HP Elite Dragonfly provides mobility beyond expectation in an ultralight x360 touch laptop. Striking finishes and an edge-to-edge display, highlights the design that incorporates recycled materials including ocean-bound plastics.[5]

Work where you want

Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6[6,7] on the incredibly light, compact, and flexible HP Elite Dragonfly. Collaborate in any environment with crisp, clear Audio by Bang & Olufsen and an ultrabright display.

Work with peace of mind

Security features from HP work together to create an always-on, always-acting, resilient defense. From the BIOS to the browser, above and below the OS, these constantly evolving solutions help protect your PC from threats.

Keep visual hackers in the dark

Instantly block prying eyes’ ability to view your screen with HP Sure View Gen3 that reduces visual light when the screen is viewed from the side making it appear dark and unreadable.  

High performance, high portability

Help speed up demanding business applications with an 8th Gen quad-core Intel® Core™ processor. [2]

Fast and efficient wireless LAN

Get gigabit speed Wi-Fi® with Wi-Fi 6 (802.11ax). [3]

Recovery simplified

Advanced malware attacks can destroy your OS and disrupt your business. HP Sure Recover Gen2 ensures fast, secure, and automated recovery of your OS with only a network connection, so you can minimize downtime and get back to business fast. [4]

Protect critical security processes

To get control of your PC, attackers first need to take down its defenses. Keep critical security protections up and running and prevent unwanted changes to security settings with HP Sure Run Gen2, which provides resilience against attacks.

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [8]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen5 automatically recovers the BIOS from malware, rootkits, or corruption.

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

การออกแบบ
ชนิดของผลิตภัณฑ์ *
ไฮบริด (ทูอินวัน)
สีของผลิตภัณฑ์ *
สีฟ้า
รูปแบบ *
แปลงได้ (แฟ้ม)
ประเทศผู้ผลิต
จีน
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
33.8 ซม. (13.3 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
Yes
ความละเอียดสูงสุด
Full HD
เทคโนโลยีระบบสัมผัส
สัมผัสหลายจุด (มัลติทัช)
ประเภท/ชนิดของแผงควบคุม
IPS
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
สองหน้าจอ
No
การครอบคลุม NTSC (ปกติ )
72%
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i7
รุ่นหน่วยประมวลผลกลาง
Intel® Core™ i7 เจนเนอเรชั่น 8
รุ่นของหน่วยประมวลผล *
i7-8565U
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
8
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.6 GHz
ความถี่ของหน่วยประมวลผล *
1.8 GHz
อัตราความเร็วของบัสในระบบ
4 GT/s
แคชของหน่วยประมวลผล
8 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
ซ็อกเก็ตของหน่วยประมวลผล
BGA 1528
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ชื่อรหัสของตัวประเมินผล
Whiskey Lake
ชนิดของบัส
OPI
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
15 W
ความถี่ TDP-up ที่กำหนดค่าได้
2 GHz
TDP-up ที่กำหนดค่าได้
25 W
TDP-down ที่กำหนดค่าได้
10 W
ความถี่ TDP-down ที่กำหนดค่าได้
0.8 GHz
Tjunction
100 °C
จำนวนช่องทางสูงสุด PCI Express
16
เวอร์ชันของช่องเสียบ PCI Express
3.0
โครงสร้างของช่องเสียบอุปกรณ์
1x4, 2x2
หน่วยความจำ
หน่วยความจำภายใน *
16 GB
ประเภทหน่วยความจำภายใน
LPDDR3-SDRAM
ความเร็วในการส่งข้อมูล
2133 MHz
ฟอร์มแฟคเตอร์ของหน่วยความจำ
อยู่บนแผงวงจรหลัก
หน่วยจัดเก็บข้อมูล
ความจุรวม *
512 GB
แหล่งเก็บข้อมูล *
SSD
ความจุ SSD รวม
512 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
512 GB
การเชื่อมต่อกับ Solid-state drive
NVMe, PCI Express
NVMe
Yes
ติดตั้งโมดูลความจำ Intel® Optane™
Yes
Intel® Optane™ Memory module capacity
32 GB
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
No
กราฟิก
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
300 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1150 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
32 GB
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.5
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0x3EA0
เสียง
ระบบเครื่องเสียง
Bang & Olufsen
จำนวนลำโพงในตัว
4
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
รูปแบบสัญญาณของกล้องหน้า
720p
ชนิด HD ของกล้องหน้า
HD
ระบบเครือข่าย
เครือข่ายมือถือ
4G
มาตรฐาน 4G
LTE
Wi-Fi
Yes
มาตรฐาน Wi-Fi *
Wi-Fi 6 (802.11ax)
มาตรฐาน Wi-Fi
Wi-Fi 6 (802.11ax)
การเชื่อมต่อเครือข่ายมือถือ *
Yes
ประเภทเสาอากาศ
2x2
เชื่อมต่ออีเธอร์เน็ต
No
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
5.0
ระบบเครือข่าย
เทคโนโลยี MIMO
Yes
ประเภท MIMO
Multi User MIMO
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
1
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
1.4
จำนวนพอร์ตธันเดอร์โบลต์ 3
2
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
USB Sleep-and-Charge (ชาร์จได้ในขณะที่อยู่ในโหมด sleep)
Yes
พอร์ต USB Sleep-and-Charge
1
ประสิทธิภาพ
เครื่องวัดอัตราเร่ง
Yes
เครื่องวัดการแกว่ง
Yes
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
Clickpad
แป้นพิมพ์ตัวเลข *
No
คีย์บอร์ดแบบกันน้ำ
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Pro
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยีเชื่อมต่อสัญญานไร้สาย Intel® My WiFi (Intel® MWT)
Yes
เทคโนโลยีการตอบสนองอัจฉริยะของ Intel®
Yes
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
Yes
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
การเข้าถึงหน่วยความจำ Intel® Flex
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
เทคโนโลยี Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® TSX - NI
No
Intel® OS Guard
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
เทคโนโลยี Intel® Clear Video สำหรับ MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
ขนาดแพ็คเกจของตัวประมวลผล
46x24 มม.
รองรับชุดคำสั่ง
AVX 2.0, SSE4.1, SSE4.2
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Identity Protection
1.00
เวอร์ชันของเทคโนโลยี Intel® Smart Response
1.00
เทคโนโลยี Intel® Secure Key
1.00
Intel® รุ่น TSX-NI
0.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
หน่วยประมวลผล ARK ID
149091
Intel® Optane™ Memory Ready
Yes
คุณลักษณะเฉพาะของตราสินค้า
ชนิดของลำโพง HP
ลำโพง HP Quad
เครื่องมือจัดการของ HP
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
HP segment
ธุรกิจ
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่
ลิเธียมไอออน (Li-Ion)
จำนวนของเซลล์แบตเตอรี่
4
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง) *
56 Wh
น้ำหนักแบตเตอรี่
220 กรัม
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
65 W
ความปลอดภัย
Trusted Platform Module (TPM)
Yes
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
304.3 มม.
ความลึก
197.5 มม.
ความสูง
16.1 มม.
น้ำหนัก *
990 กรัม
ข้อมูลบรรจุภัณฑ์
ความกว้างของบรรจุภัณฑ์
137 มม.
ความลึกของบรรจุภัณฑ์
402 มม.
ความสูงของบรรจุภัณฑ์
315 มม.
คุณสมบัติอื่นๆ
รวมอะแดพเตอร์
Yes
Source Review comments Score
blognone.com
Updated:
2020-06-17 23:39:50
เมื่อพูดถึงคอมพิวเตอร์โน้ตบุ๊กสายธุรกิจ เรามักนึกถึงโน้ตบุ๊กหน้าตาเชยๆ ที่มีแต่สีดำหรือเงิน (ดูได้จากโน้ตบุ๊กที่บริษัทแจกให้พนักงานใช้) แต่เมื่อไปดูฝั่งคอนซูมเมอร์จะพบว่ามีตัวเลือกหน้าตาเยอะกว่ามาก และหลายรุ่นก็ดูหรูหราสุดๆ เช่น HP Spectre หรือ Dell XPS...
Bottom line HP Elite Dragonfly เป็นโน้ตบุ๊กธุรกิจที่หน้าตาดีเป็นอันดับต้นๆ ในตลาด มาพร้อมพอร์ตเชื่อมต่อครบครันสำหรับการทำงานแม้บอดี้จะบางเฉียบก็ตาม ไม่ต้องพะวงว่าจะลืม USB-C hub เวลาไปไหนมาไหน ขนาดและน้ำหนักทำมาได้ดีมาก ผู้หญิงพกได้สบายๆ ส่วนประสิทธิภาพก็ใช้งานได้ปกต...
0%
notebookspec.com
Updated:
2020-06-17 23:39:50
HP Elite Dragonfly เป็นโน้ตบุ๊คเครื่องแรกของโลกที่มีส่วนประกอบมาจากพลาสติกมหาสมุทร ที่สมบูรณ์แบบสำหรับนักธุรกิจระดับมืออาชีพที่ต้องการ 2-in-1 Notebook ที่บางเบา ทนทาน พร้อมเชื่อมต่อได้ตลอดเวลาและต้องมีการป้องกันความปลอดภัยหนาแน่น HP Elite Dragonfly น้ำหนั...
0%
ข้อจำกัดความรับผิด HP Elite Dragonfly Intel® Core™ i7 i7-8565U ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro สีฟ้า:
ข้อจำกัดความรับผิด

[5] Notebook speaker enclosure component made with 5% ocean bound plastic as of August 2019. [6] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported. [7] Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com. [2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. [4] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. [8] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.