location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-aw0217tu Intel® Core™ i7 i7-1065G7 ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home สีฟ้า

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
บ้าน
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-aw0217tu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9JN21PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194721659101 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Spectre x360 13-aw0217tu Intel® Core™ i7 i7-1065G7 ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home สีฟ้า
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-1065G7 (8MB Cache, 1.3GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 8GB (3200MHz) LPDDR4-SDRAM & 512GB SSD
Long product name HP Spectre x360 13-aw0217tu Intel® Core™ i7 i7-1065G7 ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home สีฟ้า :
The short editorial description of HP Spectre x360 13-aw0217tu Intel® Core™ i7 i7-1065G7 ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home สีฟ้า

Intel Core i7-1065G7 (8MB Cache, 1.3GHz), 8GB LPDDR4-SDRAM, 512GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel Iris Plus Graphics, LAN, WLAN, Bluetooth, HP TrueVision HD IR, Windows 10 Home 64-bit
More>>>
HP Spectre x360 13-aw0217tu Intel® Core™ i7 i7-1065G7 ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home สีฟ้า:
The official marketing text of HP Spectre x360 13-aw0217tu Intel® Core™ i7 i7-1065G7 ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home สีฟ้า as supplied by the manufacturer

Take it to the edgeSee more and do more with the high definition, near-borderless display on the ultra-compact Spectre x360. You can power through work and play with a long battery life. This uncompromising convertible PC is precision crafted from a single piece of aluminum and packed with innovative privacy features for greater peace of mind where ever you are.

Short summary description HP Spectre x360 13-aw0217tu Intel® Core™ i7 i7-1065G7 ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home สีฟ้า:
This short summary of the HP Spectre x360 13-aw0217tu Intel® Core™ i7 i7-1065G7 ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home สีฟ้า data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 13-aw0217tu, Intel® Core™ i7, 1.3 GHz, 33.8 ซม. (13.3 นิ้ว), 1920 x 1080 พิกเซล, 8 GB, 512 GB

Long summary description HP Spectre x360 13-aw0217tu Intel® Core™ i7 i7-1065G7 ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home สีฟ้า:
This is an auto-generated long summary of HP Spectre x360 13-aw0217tu Intel® Core™ i7 i7-1065G7 ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home สีฟ้า based on the first three specs of the first five spec groups.

HP Spectre x360 13-aw0217tu. ชนิดของผลิตภัณฑ์: ไฮบริด (ทูอินวัน), รูปแบบ: แปลงได้ (แฟ้ม). ตระกูลของหน่วยประมวลผล: Intel® Core™ i7, รุ่นของหน่วยประมวลผล: i7-1065G7, ความถี่ของหน่วยประมวลผล: 1.3 GHz. ขนาดหน้าจอแบบทแยง: 33.8 ซม. (13.3 นิ้ว), ความละเอียดสูงสุด: Full HD, ความละเอียดของจอแสดงผล: 1920 x 1080 พิกเซล, หน้าจอสัมผัส. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: LPDDR4-SDRAM. ความจุรวม: 512 GB, แหล่งเก็บข้อมูล: SSD. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home. สีของผลิตภัณฑ์: สีฟ้า

Work all day. Binge watch all night.
Work all day. Binge watch all night.

Work hard and play harder with a long battery life. Binge watch your favorite shows and stay connected with Gigabit WiFi connectivity. [1]

Uncompromising power to fuel your passions
Uncompromising power to fuel your passions

Experience incredible speed for editing and streaming videos in a snap with the powerful Intel® Core™ processor. Enjoy the exceptional view on the nearly borderless, high definition display with Corning® Gorilla® Glass NBT™.

Designed to ease your mind
Designed to ease your mind

Packed with security features to bring you peace of mind, protect yourself with the unhackable Webcam kill switch and microphone mute button that you can quickly activate and know it's on or off with a LED indicator.

Effortlessly connected

Enjoy a smoother wireless experience with Wi-Fi 6 (2x2) and Bluetooth® 5.0 combo, all your connections are solid and up to 3x faster file transfer speeds than Wi-Fi 5. [5]

HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes. [6]

Intel® Iris™ Plus Graphics
Intel® Iris™ Plus Graphics

Experience more powerful computing with integrated Intel® Iris™ Plus graphics. Crank up your creative drive with accelerated speeds and ultra-high resolutions, supporting 4K streaming for optimized entertainment. [4]

10th Generation Intel® Core™ processor
10th Generation Intel® Core™ processor

Experience power and responsive performance to boost your productivity. Enjoy immersive entertainment and game, stream and create content with accelerated performance. [3]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows – only better. Be more secure, more productive, and get more personal with preinstalled features and enhancements like Windows Hello and Cortana. [2]

Anti-reflection screen

See your screen clearly wherever you are. This screen reduces reflection and enhances contrast so you can view it clearly in any setting, inside or out.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [8]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Backlit keyboard
Backlit keyboard

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard, you can type comfortably in more environments.

MU-MIMO supported

If you have several MU-MIMO devices in your home, MU-MIMO support works in combination with a MU-MIMO router to maximize network traffic for a smoother online experience.

Fingerprint reader
Fingerprint reader

Seamlessly log in into your device in any mode with the touch of your finger. Patented 3-D fingerprint technology ensures secure access and online payments. [7]

การออกแบบ
ชนิดของผลิตภัณฑ์ *
ไฮบริด (ทูอินวัน)
สีของผลิตภัณฑ์ *
สีฟ้า
รูปแบบ *
แปลงได้ (แฟ้ม)
ประเทศผู้ผลิต
จีน
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
33.8 ซม. (13.3 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
Yes
ความละเอียดสูงสุด
Full HD
เทคโนโลยีระบบสัมผัส
สัมผัสหลายจุด (มัลติทัช)
ประเภท/ชนิดของแผงควบคุม
IPS
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
ประเภทของกระจกจอแสดงผล
กระจกแบบจากขอบถึงขอบ
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i7
รุ่นหน่วยประมวลผลกลาง
10th gen Intel® Core™ i7
รุ่นของหน่วยประมวลผล *
i7-1065G7
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
8
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.9 GHz
ความถี่ของหน่วยประมวลผล *
1.3 GHz
อัตราความเร็วของบัสในระบบ
4 GT/s
แคชของหน่วยประมวลผล
8 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
ซ็อกเก็ตของหน่วยประมวลผล
BGA 1526
ลิโทกราฟีของหน่วยประมวลผล
10 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
15 W
ความถี่ TDP-up ที่กำหนดค่าได้
1.5 GHz
TDP-up ที่กำหนดค่าได้
25 W
TDP-down ที่กำหนดค่าได้
12 W
ความถี่ TDP-down ที่กำหนดค่าได้
1 GHz
Tjunction
100 °C
เวอร์ชันของช่องเสียบ PCI Express
3.0
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
LPDDR4-SDRAM
ความเร็วในการส่งข้อมูล
3200 MHz
ฟอร์มแฟคเตอร์ของหน่วยความจำ
อยู่บนแผงวงจรหลัก
หน่วยจัดเก็บข้อมูล
ความจุรวม *
512 GB
แหล่งเก็บข้อมูล *
SSD
ความจุ SSD รวม
512 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
512 GB
การเชื่อมต่อกับ Solid-state drive
NVMe, PCI Express
NVMe
Yes
รูปลักษณ์ของ SSD
M.2
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
MicroSD (TransFlash)
กราฟิก
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® Iris Plus Graphics
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
300 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1100 MHz
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.5
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0x8A52
เสียง
ระบบเครื่องเสียง
Bang & Olufsen
จำนวนลำโพงในตัว
2
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
ชนิด HD ของกล้องหน้า
HD
กล้องอินฟราเรด (IR)
Yes
ระบบเครือข่าย
Wi-Fi
Yes
มาตรฐาน Wi-Fi *
Wi-Fi 6 (802.11ax)
มาตรฐาน Wi-Fi
Wi-Fi 6 (802.11ax)
ประเภทเสาอากาศ
2x2
เชื่อมต่ออีเธอร์เน็ต
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
5.0
Miracast
Yes
ระบบเครือข่าย
เทคโนโลยี MIMO
Yes
ประเภท MIMO
Multi User MIMO
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
1
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-C
2
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
โหมด DisplayPort ผ่าน USB-C
Yes
USB Sleep-and-Charge (ชาร์จได้ในขณะที่อยู่ในโหมด sleep)
Yes
พอร์ต USB Sleep-and-Charge
2
ประสิทธิภาพ
เข็มทิศอิเล็กทรอนิกส์
Yes
เครื่องวัดอัตราเร่ง
Yes
เครื่องวัดการแกว่ง
Yes
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
แผ่นสัมผัส (ทัชแพด)
แป้นพิมพ์ตัวเลข *
No
แป้นพิมพ์แบบ Island-style
Yes
แป้นพิมพ์ขนาดมาตรฐาน
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ซอฟต์แวร์ที่ติดตั้งไว้ก่อน
Dropbox
ซอฟต์แวร์ทดลอง
McAfee LiveSafe, Microsoft Office 365
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
Yes
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
เทคโนโลยี Intel® Trusted Execution
No
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® TSX - NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
ขนาดแพ็คเกจของตัวประมวลผล
50 x 25 มม.
รองรับชุดคำสั่ง
SSE4.1, SSE4.2, AVX 2.0, AVX-512
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
หน่วยประมวลผล ARK ID
196597
คุณลักษณะเฉพาะของตราสินค้า
HP JumpStart
Yes
HP Audio Boost
Yes
ชนิดของลำโพง HP
HP Dual Speakers
HP Audio Switch
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP Imagepad
Yes
กล้องหน้าของ HP
HP TrueVision HD IR
HP segment
บ้าน
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่
ลิเธียมโพลีเมอร์ (LiPo)
จำนวนของเซลล์แบตเตอรี่
4
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง) *
60 Wh
น้ำหนักแบตเตอรี่
235 กรัม
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
65 W
ความปลอดภัย
อุปกรณ์อ่านลายนิ้วมือ
Yes
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
306 มม.
ความลึก
194.5 มม.
ความสูง
16.9 มม.
น้ำหนัก *
1.3 กก.
ข้อมูลบรรจุภัณฑ์
ความกว้างของบรรจุภัณฑ์
147 มม.
ความลึกของบรรจุภัณฑ์
413 มม.
ความสูงของบรรจุภัณฑ์
332 มม.
น้ำหนักบรรจุภัณฑ์
3.01 กก.
คุณสมบัติอื่นๆ
รวมอะแดพเตอร์
Yes
Source Review comments Score
notebookspec.com
Updated:
2020-03-01 20:47:18
อีกหนึ่งสุดยอด 2-in-1 Notebook แห่งปี 2020 ซึ่งเพิ่งเปิดตัวในไทยไป กับในส่วนของ HP Spectre x360 รุ่นล่าสุดที่นับว่าเป็นโน้ตบุ๊คขนาดหน้าจอ 13.3″ ที่มีความบางเบามากๆ โดยมาพร้อมชิปประมวลผล Intel Core i Gen 10 (Ice Lake) ซึ่งนอกเหนือจากความบางเบาแล้ว ตัวเครื่...
0%
notebookspec.com
Updated:
2020-06-03 17:43:05
เรียกได้ว่าถ้าให้เทียบ HP Spectre x360 ก็ถือว่าเป็นตัวชนกับ Ultrabook หรือ 2-in-1 Notebook ระดับไฮเอนด์ของทุกแบรนด์โดยตรง ทั้งจากดีไซน์การออกแบบและสเปกด้านใน แต่บางจุด HP Spectre x360 ปี 2020 มีความเหนือชั้นกว่า ด้วยหน้าความละเอียดสูงตามมาตรฐา Ultra HD 4K...
Good Best Mobility, ส่วนของความสามารถในการพกพาก็ยังคงอยู่ในระดับที่ดีตามสไตล์ของ 2-in-1 Notebook ทั้งในความบางเฉียบและน้ำหนักเบา ที่ทำให้สามารถหิ้วไปไหนมาไหนได้อย่างสะดวก แถมไม่ต้องกลัวว่าเครื่องจะมีปัญหาอีกด้วย เพราะระบบไม่ได้ใช้ฮาร์ดดิสก์แบบจานหมุน ทำให้ไม่ต...
Bad ไม่สามารถอัพเกรดใดๆ ได้เลยในภายหลัง, ราคาค่อนข้างสูงเมื่อเทียบกับประสิทธิภาพ, ตัวเครื่องค่อนข้างมีความร้อนสูง, แบตเตอรี่น่าจะใช้งานได้ยาวนานกว่านี้, Specification, HP Spectre x360 ปี 2020 สเปก Intel Core i Gen 10U มีอยู่หลายๆ รุ่น เริ่มต้นเป็นสเปก Core i5...
Bottom line โดยรวมแล้วนั้นถือว่า HP Spectre x360 ปี 2020 เป็น 2-in-1 Notebook ที่ดีมากๆ รุ่นหนึ่ง การมาพร้อมกับเทคโนโลยีใหม่ๆ ซึ่งรองรับอนาคตได้อีกไกลแบบสบายๆ ด้วยสเปก Intel Core Core i Gen 10U อย่าง Core i7-1065G7 ได้แรม 16GB LPDDR4 Bus 3200 MHz และ SSD 512GB แน่นอน...
0%
ข้อจำกัดความรับผิด HP Spectre x360 13-aw0217tu Intel® Core™ i7 i7-1065G7 ไฮบริด (ทูอินวัน) 33.8 ซม. (13.3 นิ้ว) หน้าจอสัมผัส Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home สีฟ้า:
ข้อจำกัดความรับผิด

[1] Optional feature available on select HP models. 4G Module designed to support Gigabit LTE class networks, requires activation and separately purchased service contract. Check with service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions, and other factors. Gigabit LTE and 4G LTE networks not available in all regions. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. Some features including voice supported Cortana, inking, and Continuum require more advanced hardware. See www.windows.com. Apps sold separately. [3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel's numbering is not a measurement of higher performance. 4K content required to view full 4K images. System loading time and responsiveness dependent upon product configuration. [4] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. [5] Wireless access point and internet service required and sold separately. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported. Wi-Fi 6 (802.11ax) is not supported in Ukraine, Russia, and Indonesia where the Wi-Fi 6 (802.11ax) will be disabled and downgraded to 802.11ac by the Intel's DRS solution. [6] Recharges your battery up to 50% within 30 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features. [7] Internet service required and not included. [8] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD