location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-df0109d Intel® Core™ i5 i5-10400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-df0109d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9EH17AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194850673573 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP 22-df0109d Intel® Core™ i5 i5-10400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10400T (12MB Cache, 2GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 256GB SSD
Long product name HP 22-df0109d Intel® Core™ i5 i5-10400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว :
The short editorial description of HP 22-df0109d Intel® Core™ i5 i5-10400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว

Intel Core i5-10400T (12MB Cache, 2GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit
More>>>
HP 22-df0109d Intel® Core™ i5 i5-10400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
The official marketing text of HP 22-df0109d Intel® Core™ i5 i5-10400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว as supplied by the manufacturer

More than a tower
The HP All-in-One PC blends the power of a desktop with the beauty of a slim, three-sided borderless display for one dependable device designed to grow with you. With easy upgrades[1] in three simple steps, you can feel confident your tech will stay up-to-date.

Short summary description HP 22-df0109d Intel® Core™ i5 i5-10400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
This short summary of the HP 22-df0109d Intel® Core™ i5 i5-10400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22-df0109d, 54.6 ซม. (21.5 นิ้ว), Full HD, Intel® Core™ i5, 8 GB, 1.26 TB, Windows 10 Home

Long summary description HP 22-df0109d Intel® Core™ i5 i5-10400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
This is an auto-generated long summary of HP 22-df0109d Intel® Core™ i5 i5-10400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว based on the first three specs of the first five spec groups.

HP 22-df0109d. ชนิดของผลิตภัณฑ์: คอมพิวเตอร์ออลอินวัน. ขนาดหน้าจอแบบทแยง: 54.6 ซม. (21.5 นิ้ว), ความละเอียดสูงสุด: Full HD, ความละเอียดของจอแสดงผล: 1920 x 1080 พิกเซล, ประเภท/ชนิดของแผงควบคุม: IPS. ตระกูลของหน่วยประมวลผล: Intel® Core™ i5, ความถี่ของหน่วยประมวลผล: 2 GHz. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM. ความจุรวม: 1.26 TB, แหล่งเก็บข้อมูล: HDD+SSD. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: Intel® UHD Graphics 630. กล้องถ่ายรูปในตัว. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home. สีของผลิตภัณฑ์: ขาว

Built for tomorrow
Built for tomorrow

Looking for a powerful All-in-One PC that can easily grow with you? Keeping technology up-to-date has never been simpler. Designed with a panel you can remove in three simple steps, easily upgrade[1] your hardware to ensure you always have the power to get things done.

A powerful PC
A powerful PC

Tackle your busiest days with the performance of a reliable processor. Save more of what you love with abundant storage for all your photos, videos and documents.

We've got your back
We've got your back

For 80 years, we've had your back. Trusted by millions of customers, the HP brand puts dependable technology above all else. That’s why our PCs go through over 230 individual tests[2] to ensure you’re getting a powerful, reliable PC that's going to last.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

FHD IPS display
FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content. [6]

10th Gen Intel® Desktop Processors
10th Gen Intel® Desktop Processors

Outstanding 10th Gen Intel® Core™ processor performance easily keeps up with all your multimedia demands. Delivering enhanced 4K display capabilities with HDR support and optional ultra-fast Wi-Fi 6 options, tackle your tasks with no interruptions. [4]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [3]

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over. [5]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

HDMI out
HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

Wi-Fi 5 (1x1) & Bluetooth® 4.2
Wi-Fi 5 (1x1) & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [8]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [7]

หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
54.6 ซม. (21.5 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด *
Full HD
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
ความสว่างหน้าจอ
250 cd/m²
ประเภท/ชนิดของแผงควบคุม
IPS
ช่องว่างของสี RGB
NTSC
จอภาพป้องกันแสงสะท้อน
Yes
ช่วงของสี
72%
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
10th gen Intel® Core™ i5
รุ่นของหน่วยประมวลผล *
i5-10400T
แกนหน่วยประมวลผล
6
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.6 GHz
ความถี่ของหน่วยประมวลผล *
2 GHz
แคชของหน่วยประมวลผล
12 MB
ความถี่ TDP-down ที่กำหนดค่าได้
1.3 GHz
TDP-down ที่กำหนดค่าได้
25 W
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ชนิดของช่องเสียบหน่วยความจำ
SO-DIMM
ความเร็วในการส่งข้อมูล
2666 MHz
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
ฟอร์มแฟคเตอร์ของหน่วยความจำ
DIMM/SO-DIMM
ECC
No
หน่วยจัดเก็บข้อมูล
ความจุรวม *
1.26 TB
แหล่งเก็บข้อมูล *
HDD+SSD
ความจุ HDD รวม
1 TB
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความจุของฮาร์ดไดรฟ์
1 TB
ความเร็วในฮาร์ดไดรฟ์
7200 RPM
การเชื่อมต่อฮาร์ดไดรฟ์
SATA
ความจุ SSD รวม
256 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
256 GB
การเชื่อมต่อกับ Solid-state drive
NVMe, PCI Express
NVMe
Yes
รูปลักษณ์ของ SSD
M.2
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics 630
เสียง
ลำโพงในตัว (s) *
Yes
จำนวนของลำโพง
2
RMS จัดอันดับพลังงาน
2 W
ไมโครโฟนในตัว
Yes
กล้อง
กล้องถ่ายรูปในตัว *
Yes
ประเภทกล้อง HD
HD
กล้องรักษาความเป็นส่วนตัว
Yes
ระบบเครือข่าย
Wi-Fi *
Yes
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ผู้ผลิตอุปกรณ์ควบคุมการทำงานของอุปกรณ์ไร้สาย (WLAN)
Realtek
รุ่นตัวควบคุม WLAN
Realtek RTL8821CE
ประเภทเสาอากาศ
1x1
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระบบเครือข่าย
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ *
Yes
เวอร์ชั่นของบลูทูธ
4.2
พอร์ตและการเชื่อมต่อ
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนพอร์ต USB 2.0 *
2
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
1.4
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
การออกแบบ
สีของผลิตภัณฑ์ *
ขาว
ช่องเสียบเคเบิลแบบล็อค
Yes
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
ปีที่เปิดตัว
2020
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ออลอินวัน
การวางตำแหน่งทางการตลาด
ทุกวัน
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยี Intel® Trusted Execution
No
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
คุณลักษณะเฉพาะของตราสินค้า
ชนิดของลำโพง HP
HP Dual Speakers
กล้องหน้าของ HP
HP TrueVision HD
HP segment
บ้าน
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
90 W
น้ำหนักและขนาด
ความกว้าง (พร้อมขาตั้ง)
490.3 มม.
ความลึก (พร้อมขาตั้ง)
204.5 มม.
ความสูง (พร้อมขาตั้ง)
380.7 มม.
น้ำหนัก (พร้อมขาตั้ง)
5.7 กก.
ความกว้าง (ไม่รวมขาตั้ง)
490.3 มม.
ความลึก (ไม่รวมขาตั้ง)
204.5 มม.
ความสูง (ไม่รวมขาตั้ง)
380.7 มม.
น้ำหนัก (ไม่รวมขาตั้ง)
5.7 กก.
ความกว้างของบรรจุภัณฑ์
593 มม.
ความลึกของบรรจุภัณฑ์
243 มม.
ความสูงของบรรจุภัณฑ์
478 มม.
น้ำหนักบรรจุภัณฑ์
8.7 กก.
ข้อมูลบรรจุภัณฑ์
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
คุณสมบัติอื่นๆ
เทคโนโลยีกรอบจอแสดงผล
Micro-Edge
แสดงผลแนวทแยง (เมตริก)
54.6 ซม.
Disclaimer HP 22-df0109d Intel® Core™ i5 i5-10400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
Disclaimer

[1] This device has been engineered for optimal performance. Upgrading PC may affect warranty coverage.
[2] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[4] Based on Wi-Fi 5 80MHz and Wi-Fi 6 160MHz minimum requirements when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 802.11ax (Wi-Fi 6). Only available in countries where 802.11ax is supported. Graphics output may be limited based on the maximum resolution of the display. Graphics output may be limited based on the maximum resolution of the display
[5] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD
[6] Full high-definition (FHD) content is required to view FHD images.
[7] Actual speeds may vary. Don't copy copyright-protected materials.
[8] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.