location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M01-D0202d AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M01-D0202d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9AQ66AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194850220197 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2021 12:49:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2020
Product end of life date
Bullet Points HP M01-D0202d AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 3400G (4MB Cache, 3.7GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP M01-D0202d AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ :
The short editorial description of HP M01-D0202d AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ

AMD Ryzen 5 3400G (4MB Cache, 3.7GHz), 8GB DDR4-SDRAM, 1000GB HDD, DVD-RW, AMD Radeon RX Vega 11, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP M01-D0202d AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
The official marketing text of HP M01-D0202d AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ as supplied by the manufacturer

A look you’ll love. Performance you can depend on.A stylish desktop PC that blends modern design with proven technology, from a trusted brand you can count on. Whether working on your latest project, watching videos or everyday tasks – take on more confidently with a dependable PC.

Short summary description HP M01-D0202d AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
This short summary of the HP M01-D0202d AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ data-sheet is auto-generated and uses the product title and the first six key specs.

HP M01-D0202d, 3.7 GHz, AMD Ryzen™ 5, 8 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description HP M01-D0202d AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
This is an auto-generated long summary of HP M01-D0202d AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ based on the first three specs of the first five spec groups.

HP M01-D0202d. ความถี่ของหน่วยประมวลผล: 3.7 GHz, ตระกูลของหน่วยประมวลผล: AMD Ryzen™ 5, รุ่นของหน่วยประมวลผล: 3400G. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM, ความเร็วในการส่งข้อมูล: 2666 MHz. ความจุรวม: 1 TB, แหล่งเก็บข้อมูล: HDD, ประเภทของออพติคอลไดร์ฟ: DVD-RW. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: AMD Radeon RX Vega 11. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home, ระบบปฏิบัติการ: 64 บิท. แหล่งจ่ายไฟ: 180 W. ประเภทแชสซี: Mini Tower. ชนิดของผลิตภัณฑ์: คอมพิวเตอร์ส่วนบุคคล

Built to perform all day, every day
Built to perform all day, every day

Everything you do feels fast with the performance of a reliable processor. Save more of what you love with abundant storage for all your photos, videos and documents.

Brand you trust. Built to last.
Brand you trust. Built to last.

For 80 years, we've had your back. Trusted by millions of customers, the HP brand puts dependable technology above all else. That’s why our PCs go through over 230 individual tests[1] to ensure you’re getting a powerful, reliable PC that's going to last.

Not your boring black box
Not your boring black box

This PC brings class and style to any living or work space. With a bold geometric pattern design and all the ports you need located on the front, it's the perfect blend of form and function.

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [3]

Ethernet port

When you have a spotty wireless connection, you can quickly plug in your Ethernet cable to get a smooth, wired Internet experience that bypasses any wireless issue.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

Wi-Fi 5 (1x1) & Bluetooth® 4.2
Wi-Fi 5 (1x1) & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [4]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
AMD
ตระกูลของหน่วยประมวลผล *
AMD Ryzen™ 5
รุ่นของหน่วยประมวลผล *
3400G
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
8
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.2 GHz
ความถี่ของหน่วยประมวลผล *
3.7 GHz
แคชของหน่วยประมวลผล
4 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
L3
ลิโทกราฟีของหน่วยประมวลผล
12 nm
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
65 W
จำนวนหน่วยประมวลผลที่ติดตั้งไว้แล้ว
1
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
ช่องสำหรับติดตั้งหน่วยความจำ
2x DIMM
ความเร็วในการส่งข้อมูล
2666 MHz
หน่วยจัดเก็บข้อมูล
ความจุรวม *
1 TB
แหล่งเก็บข้อมูล *
HDD
ประเภทของออพติคอลไดร์ฟ *
DVD-RW
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
ความจุ HDD รวม
1 TB
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความจุของฮาร์ดไดรฟ์
1 TB
การเชื่อมต่อฮาร์ดไดรฟ์
SATA
ความเร็วในฮาร์ดไดรฟ์
7200 RPM
รวมอุปกรณ์อ่านการ์ด
Yes
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแยก *
ไม่มี
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
AMD Radeon RX Vega 11
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1400 MHz
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
มาตรฐาน Wi-Fi
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ประเภทเสาอากาศ
1x1
บลูทูธ
Yes
ระบบเครือข่าย
เวอร์ชั่นของบลูทูธ
4.2
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
4
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
2
ปริมาณพอร์ต VGA (D-Sub)
1
พอร์ต DVI
No
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
1.4
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
ช่องเสียบไมโครโฟน
Yes
สายออก
Yes
สายเข้า
Yes
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
ช่องเสียบอุปกรณ์เพิ่มเติม
ช่อง PCI Express x1
1
ช่อง PCI Express x16
1
การออกแบบ
ประเภทแชสซี *
Mini Tower
รองรับการวางตำแหน่ง
แนวตั้ง
สีของผลิตภัณฑ์ *
ดำ
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
เมนบอร์ดชิปเซ็ต
AMD B550A
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ส่วนบุคคล
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
ระบบปฏิบัติการ
64 บิท
ซอฟต์แวร์ทดลอง
McAfee LiveSafe, Microsoft Office 365
ซอฟต์แวร์ที่มาพร้อมกัน
Dropbox
คุณลักษณะเฉพาะของตราสินค้า
HP segment
บ้าน
กำลังไฟ
แหล่งจ่ายไฟ *
180 W
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง *
155.4 มม.
ความลึก *
303 มม.
ความสูง *
337.4 มม.
น้ำหนัก *
4.71 กก.
ความกว้างของบรรจุภัณฑ์
499 มม.
ความลึกของบรรจุภัณฑ์
400 มม.
ความสูงของบรรจุภัณฑ์
287 มม.
น้ำหนักบรรจุภัณฑ์
8.2 กก.
ข้อมูลบรรจุภัณฑ์
รวมการแสดงผล *
No
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
คุณสมบัติอื่นๆ
จำนวนออปติคอลไดร์ฟ
1
ข้อจำกัดความรับผิด HP M01-D0202d AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
ข้อจำกัดความรับผิด

[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. [3] Actual speeds may vary. Don't copy copyright-protected materials. [4] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Wireless access point and internet service required and sold separately. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.