location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TP01-0142d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP01-0142d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9AQ34AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194721784186 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Pavilion TP01-0142d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9700 (12MB Cache, 3GHz)
  • - NVIDIA GeForce GTX 1650 (4GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP Pavilion TP01-0142d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน :
The short editorial description of HP Pavilion TP01-0142d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน

Intel Core i7-9700 (12MB Cache, 3GHz), 8GB DDR4-SDRAM, 512GB SSD, DVD-RW, Intel UHD Graphics 630, NVIDIA GeForce GTX 1650 (4GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion TP01-0142d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน:
The official marketing text of HP Pavilion TP01-0142d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน as supplied by the manufacturer

Real-life action demands serious performance and tested durability. The HP Pavilion Desktop PC brings the latest technology and reliability from a trusted brand that protects what matters to you most.

Short summary description HP Pavilion TP01-0142d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน:
This short summary of the HP Pavilion TP01-0142d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion TP01-0142d, 3 GHz, Intel® Core™ i7, 8 GB, 512 GB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion TP01-0142d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน:
This is an auto-generated long summary of HP Pavilion TP01-0142d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน based on the first three specs of the first five spec groups.

HP Pavilion TP01-0142d. ความถี่ของหน่วยประมวลผล: 3 GHz, ตระกูลของหน่วยประมวลผล: Intel® Core™ i7, รุ่นของหน่วยประมวลผล: i7-9700. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM, ความเร็วในการส่งข้อมูล: 2666 MHz. ความจุรวม: 512 GB, แหล่งเก็บข้อมูล: SSD, ประเภทของออพติคอลไดร์ฟ: DVD±RW. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: Intel® UHD Graphics 630, รุ่นของการ์ดจอแยก: NVIDIA® GeForce® GTX 1650. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home, ระบบปฏิบัติการ: 64 บิท. แหล่งจ่ายไฟ: 310 W. ชนิดของผลิตภัณฑ์: คอมพิวเตอร์ส่วนบุคคล

Life is busy. Power through.
Life is busy. Power through.

Watching videos, working on projects, and connecting with family and friends feels easier and faster than ever before with a high performance processor and the latest integrated wireless and Bluetooth technology.

Brand you trust. Built to last.
Brand you trust. Built to last.

For 80 years, we've had your back. Trusted by millions of customers, the HP brand puts dependable technology above all else. That’s why our PCs go through over 230 individual tests[1] to ensure you’re getting a powerful, reliable PC that's going to last.

Made for the modern family
Made for the modern family

Ditch the dull black box with a polished silver brushed finish that perfectly fits in any space. Designed with multiple ports located on the front so you can quickly and easily connect your devices.

Intel® UHD Graphics 630
Intel® UHD Graphics 630

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel® UHD graphics performance, you'll see the difference in everything you do. [4]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [3]

NVIDIA® GeForce® GTX 1650 graphics (Desktop)
NVIDIA® GeForce® GTX 1650 graphics (Desktop)

With the all-new NVIDIA Turing™ architecture, gaming and streaming will never be the same. Get all the power you need for fast, smooth, power-efficient performance from NVIDIA® GeForce® GTX 1650.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [5]

Wi-Fi 5 (1x1) & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [6]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [7]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [8]

HP Audio Stream

Enjoy listening to the music on your smartphone through your PC's speakers. Stream music from your smartphone to your PC using Bluetooth® technology with HP Audio Stream.

หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i7
รุ่นหน่วยประมวลผลกลาง
9th gen Intel® Core™ i7
รุ่นของหน่วยประมวลผล *
i7-9700
แกนหน่วยประมวลผล
8
กลุ่มชุดคำสั่งของหน่วยประมวลผล
8
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.7 GHz
ความถี่ของหน่วยประมวลผล *
3 GHz
ซ็อกเก็ตของหน่วยประมวลผล
LGA 1151 (Socket H4)
แคชของหน่วยประมวลผล
12 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
อัตราความเร็วของบัสในระบบ
8 GT/s
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ชื่อรหัสของตัวประเมินผล
Coffee Lake
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
65 W
Tjunction
100 °C
เวอร์ชันของช่องเสียบ PCI Express
3.0
จำนวนช่องทางสูงสุด PCI Express
16
โครงสร้างของช่องเสียบอุปกรณ์
1x16, 2x8, 1x8+2x4
จำนวนหน่วยประมวลผลที่ติดตั้งไว้แล้ว
1
หน่วยความจำภายในสูงสุดที่หน่วยประมวลผลรองรับได้
128 GB
ชนิดของหน่วยความจำที่หน่วยประมวลผลรองรับ
DDR4-SDRAM
ความเร็วนาฬิกาของหน่วยความจำที่หน่วยประมวลผลรองรับ
2666 MHz
ความเร็วของหน่วยความจำที่หน่วยประมวลผลรองรับ (สูงสุด)
41.6 GB/s
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
ช่องสำหรับติดตั้งหน่วยความจำ
4x DIMM
ความเร็วในการส่งข้อมูล
2666 MHz
หน่วยจัดเก็บข้อมูล
ความจุรวม *
512 GB
แหล่งเก็บข้อมูล *
SSD
ประเภทของออพติคอลไดร์ฟ *
DVD±RW
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
ความจุ SSD รวม
512 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
512 GB
การเชื่อมต่อกับ Solid-state drive
PCI Express
รวมอุปกรณ์อ่านการ์ด
Yes
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
Yes
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแยก *
NVIDIA® GeForce® GTX 1650
หน่วยความจำของการ์ดจอแยก
4 GB
ชนิดของหน่วยความจำการ์ดจอแยก
GDDR5
จำนวนของตัวแปลงกราฟิกที่ไม่ต่อเนื่อง
1
ตระกูลการ์ดจอแบบออนบอร์ด
Intel® UHD Graphics
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics 630
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
350 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1200 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
64 GB
จำนวนหน้าจอที่การ์ดจอที่ติดตั้งบนแผงวงจรหลักรองรับ
3
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.5
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0x3E98
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
มาตรฐาน Wi-Fi
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ประเภทเสาอากาศ
2x2
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
5.0
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
4
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
4
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด C *
1
พอร์ต DVI
Yes
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
2.0
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
ช่องเสียบไมโครโฟน
Yes
สายออก
Yes
สายเข้า
Yes
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
การออกแบบ
ประเภทแชสซี *
Mini Tower
รองรับการวางตำแหน่ง
แนวตั้ง
ช่องเสียบเคเบิลแบบล็อค
Yes
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
สีของผลิตภัณฑ์ *
สีเงิน
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
ช่องสัญญาณเสียง
5.1 ช่อง
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ส่วนบุคคล
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
ระบบปฏิบัติการ
64 บิท
ซอฟต์แวร์ทดลอง
McAfee LiveSafe, Microsoft Office 365
คุณสมบัติพิเศษของหน่วยประมวลผล
Intel® 64
Yes
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยีสามมิติของ InTru™
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® TSX - NI
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® OS Guard
Yes
เทคโนโลยี Intel® Trusted Execution
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
ขนาดแพ็คเกจของตัวประมวลผล
37.5 x 37.5 มม.
รองรับชุดคำสั่ง
SSE4.1, SSE4.2, AVX 2.0
การรองรับการเพิ่มขยายได้ในอนาคต
1S
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
ข้อกำหนดเรื่องความร้อน
PCG 2015C
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
หน่วยประมวลผล ARK ID
191792
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
No
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
คุณลักษณะเฉพาะของตราสินค้า
HP segment
บ้าน
กำลังไฟ
แหล่งจ่ายไฟ *
310 W
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง *
155.4 มม.
ความลึก *
303 มม.
ความสูง *
337.4 มม.
น้ำหนัก *
5.96 กก.
ความกว้างของบรรจุภัณฑ์
499 มม.
ความลึกของบรรจุภัณฑ์
400 มม.
ความสูงของบรรจุภัณฑ์
287 มม.
น้ำหนักบรรจุภัณฑ์
8.2 กก.
ข้อมูลบรรจุภัณฑ์
รวมการแสดงผล *
No
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
คุณสมบัติอื่นๆ
จำนวนออปติคอลไดร์ฟ
1
ข้อจำกัดความรับผิด HP Pavilion TP01-0142d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล สีเงิน:
ข้อจำกัดความรับผิด

[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [4] 4K content required to view full 4K images. High-definition (HD) content required to view HD images. [5] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD [6] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Wireless access point and internet service required and sold separately. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs. [7] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included. [8] Actual speeds may vary. Don't copy copyright-protected materials.