location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Desktop - M01-D0103d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop - M01-D0103d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9AQ33AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194721784179 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP Desktop - M01-D0103d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-8700 (12MB Cache, 3.2GHz)
  • - NVIDIA GeForce GT 730 (2GB GDDR3)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 2000GB HDD
Long product name HP Desktop - M01-D0103d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ :
The short editorial description of HP Desktop - M01-D0103d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ

Intel Core i7-8700 (12MB Cache, 3.2GHz), 8GB DDR4-SDRAM, 2000GB HDD, DVD-RW, Intel UHD Graphics 630, NVIDIA GeForce GT 730 (2GB GDDR3), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Desktop - M01-D0103d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
The official marketing text of HP Desktop - M01-D0103d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ as supplied by the manufacturer

A look you’ll love. Performance you can depend on.A stylish desktop PC that blends modern design with proven technology, from a trusted brand you can count on. Whether working on your latest project, watching videos or everyday tasks – take on more confidently with a dependable PC.

Short summary description HP Desktop - M01-D0103d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
This short summary of the HP Desktop - M01-D0103d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ data-sheet is auto-generated and uses the product title and the first six key specs.

HP Desktop - M01-D0103d, 3.2 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD±RW, Windows 10 Home

Long summary description HP Desktop - M01-D0103d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
This is an auto-generated long summary of HP Desktop - M01-D0103d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ based on the first three specs of the first five spec groups.

HP Desktop - M01-D0103d. ความถี่ของหน่วยประมวลผล: 3.2 GHz, ตระกูลของหน่วยประมวลผล: Intel® Core™ i7, รุ่นของหน่วยประมวลผล: i7-8700. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM, ความเร็วในการส่งข้อมูล: 2666 MHz. ความจุรวม: 2 TB, แหล่งเก็บข้อมูล: HDD, ประเภทของออพติคอลไดร์ฟ: DVD±RW. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: Intel® UHD Graphics 630, รุ่นของการ์ดจอแยก: NVIDIA® GeForce® GT 730. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home, ระบบปฏิบัติการ: 64 บิท. แหล่งจ่ายไฟ: 310 W. ชนิดของผลิตภัณฑ์: คอมพิวเตอร์ส่วนบุคคล

Built to perform all day, every day
Built to perform all day, every day

Everything you do feels fast with the performance of a reliable processor. Save more of what you love with abundant storage for all your photos, videos and documents.

Brand you trust. Built to last.
Brand you trust. Built to last.

For 80 years, we've had your back. Trusted by millions of customers, the HP brand puts dependable technology above all else. That’s why our PCs go through over 230 individual tests[1] to ensure you’re getting a powerful, reliable PC that's going to last.

Not your boring black box
Not your boring black box

This PC brings class and style to any living or work space. With a bold geometric pattern design and all the ports you need located on the front, it's the perfect blend of form and function.

NVIDIA® GeForce® GT 1030 graphics
NVIDIA® GeForce® GT 1030 graphics

With NVIDIA® Pascal™ architecture, content creation and casual gaming will never be the same. Get all the power you need for fast, smooth, power-efficient performance from NVIDIA® GeForce® GT 1030.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [3]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [4]

Dual display support
Dual display support

Add a second display for a more immersive computing experience. With dual monitors, you can increase your productivity or just make multitasking easier.

หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i7
รุ่นหน่วยประมวลผลกลาง
Intel® Core™ i7 เจนเนอเรชั่น 8
รุ่นของหน่วยประมวลผล *
i7-8700
แกนหน่วยประมวลผล
6
กลุ่มชุดคำสั่งของหน่วยประมวลผล
12
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.6 GHz
ความถี่ของหน่วยประมวลผล *
3.2 GHz
ซ็อกเก็ตของหน่วยประมวลผล
LGA 1151 (Socket H4)
แคชของหน่วยประมวลผล
12 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
อัตราความเร็วของบัสในระบบ
8 GT/s
ชนิดของบัส
DMI3
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ตระกูลของตัวประมวลผล
Intel Core i7-8700 Desktop Series
ชื่อรหัสของตัวประเมินผล
Coffee Lake
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
65 W
Tjunction
100 °C
เวอร์ชันของช่องเสียบ PCI Express
3.0
จำนวนช่องทางสูงสุด PCI Express
16
โครงสร้างของช่องเสียบอุปกรณ์
1x16, 1x8+2x4, 2x8
จำนวนหน่วยประมวลผลที่ติดตั้งไว้แล้ว
1
หน่วยความจำภายในสูงสุดที่หน่วยประมวลผลรองรับได้
64 GB
ชนิดของหน่วยความจำที่หน่วยประมวลผลรองรับ
DDR4-SDRAM
ความเร็วนาฬิกาของหน่วยความจำที่หน่วยประมวลผลรองรับ
2666 MHz
ความเร็วของหน่วยความจำที่หน่วยประมวลผลรองรับ (สูงสุด)
41.6 GB/s
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
ช่องสำหรับติดตั้งหน่วยความจำ
2x DIMM
ความเร็วในการส่งข้อมูล
2666 MHz
หน่วยจัดเก็บข้อมูล
ความจุรวม *
2 TB
แหล่งเก็บข้อมูล *
HDD
ประเภทของออพติคอลไดร์ฟ *
DVD±RW
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
1
ความจุ HDD รวม
2 TB
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความจุของฮาร์ดไดรฟ์
2 TB
การเชื่อมต่อฮาร์ดไดรฟ์
SATA
ความเร็วในฮาร์ดไดรฟ์
7200 RPM
รวมอุปกรณ์อ่านการ์ด
Yes
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
Yes
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแยก *
NVIDIA® GeForce® GT 730
หน่วยความจำของการ์ดจอแยก
2 GB
ชนิดของหน่วยความจำการ์ดจอแยก
GDDR3
จำนวนของตัวแปลงกราฟิกที่ไม่ต่อเนื่อง
1
ตระกูลการ์ดจอแบบออนบอร์ด
Intel กราฟิค HD
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics 630
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
350 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1200 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
64 GB
จำนวนหน้าจอที่การ์ดจอที่ติดตั้งบนแผงวงจรหลักรองรับ
3
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.5
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0x3E92
จำนวนหน่วยในการทำ
24
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
มาตรฐาน Wi-Fi
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ประเภทเสาอากาศ
1x1
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.2
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
4
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
2
พอร์ตและการเชื่อมต่อ
ปริมาณพอร์ต VGA (D-Sub)
1
พอร์ต DVI
Yes
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
ช่องเสียบไมโครโฟน
Yes
สายออก
Yes
สายเข้า
Yes
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
ช่องเสียบอุปกรณ์เพิ่มเติม
ช่อง PCI Express x1
1
ช่อง PCI Express x16
1
การออกแบบ
ประเภทแชสซี *
Mini Tower
รองรับการวางตำแหน่ง
แนวตั้ง
สีของผลิตภัณฑ์ *
ดำ
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ส่วนบุคคล
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
ระบบปฏิบัติการ
64 บิท
คุณสมบัติพิเศษของหน่วยประมวลผล
Intel® 64
Yes
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เลือกเป็นแบบฝังตัว (embedded) ได้
Yes
เทคโนโลยีสามมิติของ InTru™
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® TSX - NI
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® OS Guard
Yes
เทคโนโลยี Intel® Trusted Execution
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
Intel® Enhanced Halt State
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
เทคโนโลยี Intel® Clear Video สำหรับ MID (Intel® CVT for MID)
Yes
ขนาดแพ็คเกจของตัวประมวลผล
37.5 x 37.5 มม.
รองรับชุดคำสั่ง
AVX 2.0, SSE4.1, SSE4.2
รหัสหน่วยประมวลผล
SR3QS
การรองรับการเพิ่มขยายได้ในอนาคต
1S
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
ข้อกำหนดเรื่องความร้อน
PCG 2015C
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Identity Protection
1.00
เวอร์ชันของเทคโนโลยี Intel® Stable Image Platform Program (SIPP)
1.00
เทคโนโลยี Intel® Secure Key
1.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
Intel® รุ่น TSX-NI
1.00
หน่วยประมวลผล ARK ID
126686
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
Yes
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
หน่วยประมวลผลแบบไม่มีการขัดแย้ง
Yes
คุณลักษณะเฉพาะของตราสินค้า
HP segment
บ้าน
กำลังไฟ
แหล่งจ่ายไฟ *
310 W
น้ำหนักและขนาด
ความกว้าง *
155.4 มม.
ความลึก *
303 มม.
ความสูง *
337.4 มม.
น้ำหนัก *
4.71 กก.
ความกว้างของบรรจุภัณฑ์
499 มม.
ความลึกของบรรจุภัณฑ์
400 มม.
ความสูงของบรรจุภัณฑ์
287 มม.
น้ำหนักบรรจุภัณฑ์
8.2 กก.
ข้อมูลบรรจุภัณฑ์
รวมการแสดงผล *
No
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
คุณสมบัติอื่นๆ
จำนวนออปติคอลไดร์ฟ
1
Disclaimer HP Desktop - M01-D0103d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
Disclaimer

[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [3] Actual speeds may vary. Don't copy copyright-protected materials. [4] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.