location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 245 G7 AMD Ryzen™ 3 2200U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
ธุรกิจ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
245 G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8NT59PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194441518603 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
Bullet Points HP 245 G7 AMD Ryzen™ 3 2200U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - โน้ตบุ๊ค ฝาพับ ดำ
  • - AMD Ryzen™ 3 2200U 2.5 GHz
  • - 35.6 ซม. (14 นิ้ว) HD 1366 x 768 พิกเซล SVA ไฟ LED backlight แบบด้าน 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 128 GB SSD
  • - AMD Radeon Vega 3
  • - Wi-Fi 5 (802.11ac) เชื่อมต่ออีเธอร์เน็ต 10,100,1000 Mbit/s บลูทูธ 4.2
  • - ลิเธียมไอออน (Li-Ion) 41 Wh
  • - Windows 10 Pro 64 บิท
Long product name HP 245 G7 AMD Ryzen™ 3 2200U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro ดำ :
The short editorial description of HP 245 G7 AMD Ryzen™ 3 2200U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro ดำ

245 G7 Notebook PC
More>>>
HP 245 G7 AMD Ryzen™ 3 2200U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro ดำ:
The official marketing text of HP 245 G7 AMD Ryzen™ 3 2200U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro ดำ as supplied by the manufacturer

Budget friendly. Business ready.Get connected with the value-priced HP 245 Notebook PC with the latest technology and a durable chassis that helps protect the notebook. Complete business tasks with an AMD Ryzen™ processor[2] and essential collaboration tools.

Short summary description HP 245 G7 AMD Ryzen™ 3 2200U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro ดำ:
This short summary of the HP 245 G7 AMD Ryzen™ 3 2200U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro ดำ data-sheet is auto-generated and uses the product title and the first six key specs.

HP 245 G7, AMD Ryzen™ 3, 2.5 GHz, 35.6 ซม. (14 นิ้ว), 1366 x 768 พิกเซล, 4 GB, 128 GB

Long summary description HP 245 G7 AMD Ryzen™ 3 2200U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro ดำ:
This is an auto-generated long summary of HP 245 G7 AMD Ryzen™ 3 2200U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro ดำ based on the first three specs of the first five spec groups.

HP 245 G7. ชนิดของผลิตภัณฑ์: โน้ตบุ๊ค, รูปแบบ: ฝาพับ. ตระกูลของหน่วยประมวลผล: AMD Ryzen™ 3, รุ่นของหน่วยประมวลผล: 2200U, ความถี่ของหน่วยประมวลผล: 2.5 GHz. ขนาดหน้าจอแบบทแยง: 35.6 ซม. (14 นิ้ว), ความละเอียดสูงสุด: HD, ความละเอียดของจอแสดงผล: 1366 x 768 พิกเซล. หน่วยความจำภายใน: 4 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM. ความจุรวม: 128 GB, แหล่งเก็บข้อมูล: SSD. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: AMD Radeon Vega 3. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Pro. สีของผลิตภัณฑ์: ดำ

Powered for business

Confidently complete projects with the latest technology including a powerful AMD Ryzen™ processor[2], fast memory, and plenty of storage.

Durable mobile design

Rest assured that the HP 245 can keep up with mobile workstyles with a thinner and lighter design. The durable chassis protects the notebook, so it looks as professional as you do.

Well-connected

This notebook is ready to connect to all your peripherals[3] and is designed to fit the needs of business with an RJ-45 port and HDMI port.

Let nothing stand in your way

Help secure the future of your business. PCs from HP make the most of Windows 10 Pro to protect you from today’s security threats and maximize management and productivity features for business. [1]

Be your best virtual self

Sometimes in life, only a face-to-face conversation will do. Thanks to the optional HP HD Webcam with wide dynamic range (WDR), you always come off looking your best in bright and low light conditions. [3,4]

Help secure critical data

The firmware Trusted Platform Module (TPM) provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

All the right ports

Quickly connect to your wired network and peripherals in the office or at home with RJ-45 and HDMI ports. Easily back-up and move data to and from your HP 245 with the fast and convenient SD card slot.

Cut out the chatter

Suppress background noise including keyboard clicks with HP Noise Cancellation Software.

Storage options

Boot up and access apps faster with a high-speed solid-state drive or enjoy expansive storage for digital media with a high-capacity hard drive. [3,5]

Hassle-free connectivity

Get fast connections with Gigabit LAN and an optional WLAN 802.11ac/Bluetooth® 4.2 combo. [3,6]

การออกแบบ
ชนิดของผลิตภัณฑ์ *
โน้ตบุ๊ค
สีของผลิตภัณฑ์ *
ดำ
รูปแบบ *
ฝาพับ
ประเทศผู้ผลิต
จีน
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
35.6 ซม. (14 นิ้ว)
ความละเอียดของจอแสดงผล *
1366 x 768 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด
HD
ประเภท/ชนิดของแผงควบคุม
SVA
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
พื้นผิวของหน้าจอ
แบบด้าน
ความสว่างหน้าจอ
220 cd/m²
สองหน้าจอ
No
พื้นที่สี RGB (ปกติ)
67%
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
AMD
ตระกูลของหน่วยประมวลผล *
AMD Ryzen™ 3
รุ่นของหน่วยประมวลผล *
2200U
แกนหน่วยประมวลผล
2
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.4 GHz
ความถี่ของหน่วยประมวลผล *
2.5 GHz
แคชของหน่วยประมวลผล
4 MB
หน่วยความจำ
หน่วยความจำภายใน *
4 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ความเร็วในการส่งข้อมูล
2400 MHz
ฟอร์มแฟคเตอร์ของหน่วยความจำ
SO-DIMM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 4 GB
ช่องสำหรับติดตั้งหน่วยความจำ
2x SO-DIMM
หน่วยความจำภายในสูงสุด *
16 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
128 GB
แหล่งเก็บข้อมูล *
SSD
ความจุ SSD รวม
128 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
128 GB
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
SD
กราฟิก
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
AMD Radeon Vega 3
เสียง
ระบบเครื่องเสียง
DTS Studio Sound
จำนวนลำโพงในตัว
2
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
ชนิด HD ของกล้องหน้า
HD
ระบบเครือข่าย
Wi-Fi
Yes
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ประเภทเสาอากาศ
2x2
เชื่อมต่ออีเธอร์เน็ต
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.2
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
1
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
1.4b
พอร์ต DVI
No
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
ช่องเสียบ
No
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
แผ่นสัมผัส (ทัชแพด)
แป้นพิมพ์ตัวเลข *
No
แป้นพิมพ์แบบ Island-style
Yes
แป้นพิมพ์ขนาดมาตรฐาน
Yes
คีย์ของ Windows
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Pro
ซอฟต์แวร์ที่มาพร้อมกัน
McAfee LiveSafe
คุณลักษณะเฉพาะของตราสินค้า
HP JumpStart
Yes
ชนิดของลำโพง HP
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
กล้องหน้าของ HP
HP TrueVision HD
HP segment
ธุรกิจ
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่
ลิเธียมไอออน (Li-Ion)
จำนวนของเซลล์แบตเตอรี่
3
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง) *
41 Wh
ความปลอดภัย
ช่องเสียบเคเบิลแบบล็อค
Yes
Trusted Platform Module (TPM)
Yes
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
335 มม.
ความลึก
234 มม.
ความสูง
19.9 มม.
น้ำหนัก *
1.52 กก.
คุณสมบัติอื่นๆ
รวมอะแดพเตอร์
Yes
3D
No
ข้อจำกัดความรับผิด HP 245 G7 AMD Ryzen™ 3 2200U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro ดำ:
ข้อจำกัดความรับผิด

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply, and additional requirements may apply over time for updates. See www.windows.com. [2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. [3] Sold separately or as an optional feature. [4] Internet connection required and sold separately. [5] Based HP internal testing of SSDs vs. HDDs. [6] Wireless access point and internet access required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ac WLAN devices.