location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G5 20-inch All-in-One Business PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ProOne 400 G5 20-inch All-in-One Business PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7XH06PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193905822485 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Long product name HP ProOne 400 G5 20-inch All-in-One Business PC :
The short editorial description of HP ProOne 400 G5 20-inch All-in-One Business PC

ProOne 400 G5 20-inch All-in-One Business PC
More>>>
HP ProOne 400 G5 20-inch All-in-One Business PC:
The official marketing text of HP ProOne 400 G5 20-inch All-in-One Business PC as supplied by the manufacturer

Ready for versatile work environment
Easy to deploy, sleek, and feature-rich, the HP ProOne 400 20.0-inch All-in-One PC features a contemporary design with business-class performance, collaboration, security, and manageability features.

Short summary description HP ProOne 400 G5 20-inch All-in-One Business PC:
This short summary of the HP ProOne 400 G5 20-inch All-in-One Business PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G5 20-inch All-in-One Business PC, 489.1 มม., 208.5 มม., 366.7 มม., 5.77 กก., 596 มม., 246 มม.

Long summary description HP ProOne 400 G5 20-inch All-in-One Business PC:
This is an auto-generated long summary of HP ProOne 400 G5 20-inch All-in-One Business PC based on the first three specs of the first five spec groups.

HP ProOne 400 G5 20-inch All-in-One Business PC. น้ำหนัก: 5.77 กก.

Sleek, elegant design

Stylish design and clean lines make this AiO suitable for a front desk or space-constrained work environments.

Powerful options

Get high-performance and expansion with a 9th Gen Intel® Core™ processor[2] and USB Type-C®.

Executive-class collaboration

Enjoy impressive collaboration tools like HP Noise Cancellation.

น้ำหนักและขนาด
ความกว้าง *
489.1 มม.
ความลึก *
208.5 มม.
ความสูง *
366.7 มม.
น้ำหนัก *
5.77 กก.
น้ำหนักและขนาด
ความกว้างของบรรจุภัณฑ์
596 มม.
ความลึกของบรรจุภัณฑ์
246 มม.
ความสูงของบรรจุภัณฑ์
468 มม.
น้ำหนักบรรจุภัณฑ์
9.36 กก.
Disclaimer HP ProOne 400 G5 20-inch All-in-One Business PC:
Disclaimer

[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.