location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-dh0142tx Intel® Core™ i7 i7-9750H โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
บ้าน
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dh0142tx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7WN94PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193905779956 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP OMEN 15-dh0142tx Intel® Core™ i7 i7-9750H โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9750H (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 2060 (6GB GDDR6)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP OMEN 15-dh0142tx Intel® Core™ i7 i7-9750H โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ :
The short editorial description of HP OMEN 15-dh0142tx Intel® Core™ i7 i7-9750H โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ

Intel Core i7-9750H (12MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce RTX 2060 (6GB GDDR6), LAN, WLAN, HP Wide Vision HD, Windows 10 Home 64-bit
More>>>
HP OMEN 15-dh0142tx Intel® Core™ i7 i7-9750H โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ:
The official marketing text of HP OMEN 15-dh0142tx Intel® Core™ i7 i7-9750H โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ as supplied by the manufacturer

Ultra-thin. Ultra-settings. Anywhere.
Ultra-thin, ultra-light, and unbelievably powerful, the OMEN 15 Laptop proves that you don't have to sacrifice power for size. With high-performance graphics, processing power, and a blazing-fast refresh rate packed into a sleek design, this laptop lets you play like a pro and stay on-the-go. Designed to run any game you throw at it, get ready to crank up the settings.

Short summary description HP OMEN 15-dh0142tx Intel® Core™ i7 i7-9750H โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ:
This short summary of the HP OMEN 15-dh0142tx Intel® Core™ i7 i7-9750H โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 15-dh0142tx, Intel® Core™ i7, 2.6 GHz, 39.6 ซม. (15.6 นิ้ว), 1920 x 1080 พิกเซล, 8 GB, 512 GB

Long summary description HP OMEN 15-dh0142tx Intel® Core™ i7 i7-9750H โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ:
This is an auto-generated long summary of HP OMEN 15-dh0142tx Intel® Core™ i7 i7-9750H โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ based on the first three specs of the first five spec groups.

HP OMEN 15-dh0142tx. ชนิดของผลิตภัณฑ์: โน้ตบุ๊ค, รูปแบบ: ฝาพับ. ตระกูลของหน่วยประมวลผล: Intel® Core™ i7, รุ่นของหน่วยประมวลผล: i7-9750H, ความถี่ของหน่วยประมวลผล: 2.6 GHz. ขนาดหน้าจอแบบทแยง: 39.6 ซม. (15.6 นิ้ว), ความละเอียดสูงสุด: Full HD, ความละเอียดของจอแสดงผล: 1920 x 1080 พิกเซล. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM. ความจุรวม: 512 GB, แหล่งเก็บข้อมูล: SSD. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: Intel® UHD Graphics 630. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home. สีของผลิตภัณฑ์: ดำ

Next-level power and performance
Next-level power and performance

When it comes to raw power and performance, the OMEN 15 Laptop makes no compromises. With a 9th generation Intel® Core™ processor[1] and NVIDIA® GeForce graphics, feel free to crank up the settings everywhere you go.

Smooth, immersive visuals
Smooth, immersive visuals

Crisp gameplay is crucial if you want to play at your best. With a high resolution and blazing-fast refresh rate, on-screen visuals are swift and smooth, while a micro-edge bezel display delivers edge-to-edge immersion.

Slim design optimized for gaming
Slim design optimized for gaming

Experience a sleek, ultra-thin design engineered with gaming performance at the forefront. With an advanced thermal cooling solution and single-panel access to internals for easy upgradeability, nothing stops you from playing at your best.

NVIDIA® GeForce RTX™ 2060 graphics
NVIDIA® GeForce RTX™ 2060 graphics

Enjoy real-time ray tracing in games and get all the power you need for a fast and smooth gaming experience.

9th generation Intel® Core™ processor i7
9th generation Intel® Core™ processor i7

Experience a breakthrough in processor performance that delivers incredible in-game experiences and enables crisp, simultaneous live-streaming. Edit and render pure 4K quality, and stream only the best content.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [5]

HP Wide Vision HD Camera
HP Wide Vision HD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in crystal clear detail. [6]

144 Hz FHD anti-glare display
144 Hz FHD anti-glare display

Reduce frustrating lag and image ghosting with a display that combines a 144 Hz refresh rate and a 1080p resolution for smooth, crisp gameplay. [4]

802.11 a/c (2x2) WLAN & Bluetooth® 5.0
802.11 a/c (2x2) WLAN & Bluetooth® 5.0

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [7]

HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

การออกแบบ
ชนิดของผลิตภัณฑ์ *
โน้ตบุ๊ค
สีของผลิตภัณฑ์ *
ดำ
รูปแบบ *
ฝาพับ
การวางตำแหน่งทางการตลาด
การเล่นเกม
ประเทศผู้ผลิต
จีน
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
39.6 ซม. (15.6 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด
Full HD
ประเภท/ชนิดของแผงควบคุม
IPS
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
ความสว่างหน้าจอ
300 cd/m²
อัตรารีเฟรชสูงสุด
144 Hz
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i7
รุ่นหน่วยประมวลผลกลาง
9th gen Intel® Core™ i7
รุ่นของหน่วยประมวลผล *
i7-9750H
แกนหน่วยประมวลผล
6
กลุ่มชุดคำสั่งของหน่วยประมวลผล
12
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.5 GHz
ความถี่ของหน่วยประมวลผล *
2.6 GHz
อัตราความเร็วของบัสในระบบ
8 GT/s
แคชของหน่วยประมวลผล
12 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
ซ็อกเก็ตของหน่วยประมวลผล
BGA 1440
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ชื่อรหัสของตัวประเมินผล
Coffee Lake
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
45 W
TDP-down ที่กำหนดค่าได้
35 W
Tjunction
100 °C
จำนวนช่องทางสูงสุด PCI Express
16
เวอร์ชันของช่องเสียบ PCI Express
3.0
โครงสร้างของช่องเสียบอุปกรณ์
1x16, 2x8, 1x8+2x4
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ความเร็วในการส่งข้อมูล
2666 MHz
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
512 GB
แหล่งเก็บข้อมูล *
SSD
ความจุ SSD รวม
512 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
512 GB
การเชื่อมต่อกับ Solid-state drive
NVMe, PCI Express
NVMe
Yes
รูปลักษณ์ของ SSD
M.2
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
SD
กราฟิก
ผู้ผลิตกราฟฟิกแบบ Discrete GPU
NVIDIA
รุ่นของการ์ดจอแยก *
NVIDIA® GeForce RTX™ 2060
หน่วยความจำของการ์ดจอแยก
6 GB
ชนิดของหน่วยความจำการ์ดจอแยก
GDDR6
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
Yes
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics 630
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
350 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1150 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
64 GB
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.5
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0x3E9B
เสียง
จำนวนลำโพงในตัว
2
กล้อง
กล้องหน้า
Yes
ชนิด HD ของกล้องหน้า
HD
ระบบเครือข่าย
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
การเชื่อมต่อเครือข่ายมือถือ *
No
ประเภทเสาอากาศ
2x2
เชื่อมต่ออีเธอร์เน็ต
Yes
ระบบเครือข่าย
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
5.0
Miracast
Yes
เทคโนโลยี MIMO
Yes
ประเภท MIMO
Multi User MIMO
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
3
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-C
1
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนช่องเสียบ HDMI *
1
จำนวน Mini DisplayPort
1
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
แผ่นสัมผัส (ทัชแพด)
แป้นพิมพ์ตัวเลข *
Yes
แป้นพิมพ์แบบ Island-style
Yes
แป้นพิมพ์ขนาดมาตรฐาน
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยีเชื่อมต่อสัญญานไร้สาย Intel® My WiFi (Intel® MWT)
Yes
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
Yes
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยีสามมิติของ InTru™
Yes
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
การเข้าถึงหน่วยความจำ Intel® Flex
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
เทคโนโลยี Intel® Trusted Execution
No
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® TSX - NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
ขนาดแพ็คเกจของตัวประมวลผล
42 x 28 มม.
รองรับชุดคำสั่ง
SSE4.1, SSE4.2, AVX 2.0
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
หน่วยประมวลผล ARK ID
191045
คุณลักษณะเฉพาะของตราสินค้า
กล้องหน้าของ HP
HP Wide Vision HD
HP segment
บ้าน
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่
ลิเธียมโพลีเมอร์ (LiPo)
จำนวนของเซลล์แบตเตอรี่
6
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง) *
69 Wh
ชาร์จไฟอย่างรวดเร็ว
Yes
เวลาชาร์ตเร็ว (50%)
45 นาที
น้ำหนักแบตเตอรี่
212 กรัม
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
200 W
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
360 มม.
ความลึก
260 มม.
ความสูง
20.4 มม.
น้ำหนัก *
2.39 กก.
ข้อมูลบรรจุภัณฑ์
ความกว้างของบรรจุภัณฑ์
552 มม.
ความลึกของบรรจุภัณฑ์
305 มม.
ความสูงของบรรจุภัณฑ์
69 มม.
น้ำหนักบรรจุภัณฑ์
3.84 กก.
Disclaimer HP OMEN 15-dh0142tx Intel® Core™ i7 i7-9750H โน้ตบุ๊ค 39.6 ซม. (15.6 นิ้ว) Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[4] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[5] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD
[6] Features may require software or other 3rd party applications to provide the described functionality.
[7] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.