location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 348 G4 Intel® Core™ i5 i5-8250U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ, สีเงิน

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
ธุรกิจ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
348 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MR69PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193905484836 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2020
Product end of life date
Bullet Points HP 348 G4 Intel® Core™ i5 i5-8250U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ, สีเงิน
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i5-8250U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") HD 1366 x 768 SVA
  • - 8GB (2133MHz) DDR4-SDRAM (1 x 8) & 128GB SSD
Long product name HP 348 G4 Intel® Core™ i5 i5-8250U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ, สีเงิน :
The short editorial description of HP 348 G4 Intel® Core™ i5 i5-8250U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ, สีเงิน

Intel Core i5-8250U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") HD 1366 x 768 SVA, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Webcam, FreeDOS
More>>>
HP 348 G4 Intel® Core™ i5 i5-8250U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ, สีเงิน:
The official marketing text of HP 348 G4 Intel® Core™ i5 i5-8250U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ, สีเงิน as supplied by the manufacturer

Affordable commercial-class mobile computingStay connected with affordable essential technologies that help keep your PC secure and productive in or out of the office. Durable design helps protect your PC during mobile use, a full array of ports lets you easily connect to devices, and the asteroid silver colored finish lets you do it all in style.

Short summary description HP 348 G4 Intel® Core™ i5 i5-8250U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ, สีเงิน:
This short summary of the HP 348 G4 Intel® Core™ i5 i5-8250U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ, สีเงิน data-sheet is auto-generated and uses the product title and the first six key specs.

HP 348 G4, Intel® Core™ i5, 1.6 GHz, 35.6 ซม. (14 นิ้ว), 1366 x 768 พิกเซล, 8 GB, 128 GB

Long summary description HP 348 G4 Intel® Core™ i5 i5-8250U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ, สีเงิน:
This is an auto-generated long summary of HP 348 G4 Intel® Core™ i5 i5-8250U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ, สีเงิน based on the first three specs of the first five spec groups.

HP 348 G4. ชนิดของผลิตภัณฑ์: โน้ตบุ๊ค, รูปแบบ: ฝาพับ. ตระกูลของหน่วยประมวลผล: Intel® Core™ i5, รุ่นของหน่วยประมวลผล: i5-8250U, ความถี่ของหน่วยประมวลผล: 1.6 GHz. ขนาดหน้าจอแบบทแยง: 35.6 ซม. (14 นิ้ว), ความละเอียดสูงสุด: HD, ความละเอียดของจอแสดงผล: 1366 x 768 พิกเซล. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM. ความจุรวม: 128 GB, แหล่งเก็บข้อมูล: SSD. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: Intel® UHD Graphics 620. ระบบปฏิบัติการที่ติดตั้ง: ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS. สีของผลิตภัณฑ์: ดำ, สีเงิน

Durable design

The HP 348 Notebook is built with durability in mind – inside and out – to meet the needs of professionals on the move.

Powerful processing

Power through projects with 7th Gen Intel® Core™ processors[2] and optional discrete[3] AMD Radeon™ graphics with switchable graphics support.[4]

Essential security

Help protect your PC and your data with optional TPM,[5] an optional HP Fingerprint Reader,[3]and HP Client Security.

Cut the cords

Connect with colleagues with WLAN[6] and optional Bluetooth®[3]at the office or from your favorite hotspot.

Let nothing stand in your way

Help secure the future of your business. PCs from HP make the most of Windows 10 Pro[1] to protect you from today’s security threats and maximize management and productivity features for business.

Connect without hassles

Say goodbye to dongles and have all the connections you need, including VGA display, HDMI, Ethernet, and four USB 3.0 ports.

Super secure. Super protected

Guard your data, device and identity with HP Client Security.[7]

Worry less over bumps

Impact and bumps happen. HP 3D DriveGuard helps protect your data when you’re on the go by sensing sudden movement and protecting the hard drive.[7]

Protection for minor spills

Stay focused while protecting your PC from accidental minor spills.

Be your best virtual self

Sometimes in life only a face-to-face conversation will do. Thanks to dual-speakers, an optional HD Webcam,[3] and dual-microphone array[3], you always come off looking your best. Even in low light.

Crisp, clear view

Optional AMD Radeon™ discrete graphics[3] with up to 2 GB of video memory on the HP 348 Notebook provide impressive visual experiences on the optional FHD display.[3]

Tons of storage

Store more with up to a 1 TB[8] hard disk drive.

การออกแบบ
ชนิดของผลิตภัณฑ์ *
โน้ตบุ๊ค
สีของผลิตภัณฑ์ *
ดำ, สีเงิน
รูปแบบ *
ฝาพับ
ประเทศผู้ผลิต
จีน
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
35.6 ซม. (14 นิ้ว)
ความละเอียดของจอแสดงผล *
1366 x 768 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด
HD
ประเภท/ชนิดของแผงควบคุม
SVA
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
สองหน้าจอ
No
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
Intel® Core™ i5 เจนเนอเรชั่น 8
รุ่นของหน่วยประมวลผล *
i5-8250U
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
8
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.4 GHz
ความถี่ของหน่วยประมวลผล *
1.6 GHz
อัตราความเร็วของบัสในระบบ
4 GT/s
แคชของหน่วยประมวลผล
6 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
ซ็อกเก็ตของหน่วยประมวลผล
BGA 1356
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ชื่อรหัสของตัวประเมินผล
Kaby Lake R
ชนิดของบัส
OPI
อุปกรณ์ Stepping
Y0
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
15 W
ความถี่ TDP-up ที่กำหนดค่าได้
1.8 GHz
TDP-up ที่กำหนดค่าได้
25 W
TDP-down ที่กำหนดค่าได้
10 W
ความถี่ TDP-down ที่กำหนดค่าได้
0.8 GHz
Tjunction
100 °C
จำนวนช่องทางสูงสุด PCI Express
12
เวอร์ชันของช่องเสียบ PCI Express
3.0
โครงสร้างของช่องเสียบอุปกรณ์
1x2+2x1, 1x4, 2x2, 4x1
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ความเร็วในการส่งข้อมูล
2133 MHz
ฟอร์มแฟคเตอร์ของหน่วยความจำ
SO-DIMM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
ช่องสำหรับติดตั้งหน่วยความจำ
2x SO-DIMM
หน่วยจัดเก็บข้อมูล
ความจุรวม *
128 GB
แหล่งเก็บข้อมูล *
SSD
ความจุ SSD รวม
128 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
128 GB
รูปลักษณ์ของ SSD
M.2
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
SD, SDHC, SDXC
กราฟิก
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
ตระกูลการ์ดจอแบบออนบอร์ด
Intel® UHD Graphics
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics 620
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
300 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1100 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
32 GB
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.4
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0x5917
เสียง
ระบบเครื่องเสียง
DTS Studio Sound
จำนวนลำโพงในตัว
2
ไมโครโฟนในตัว
Yes
จำนวนไมโครโฟน
2
กล้อง
กล้องหน้า
Yes
รูปแบบสัญญาณของกล้องหน้า
720p
ชนิด HD ของกล้องหน้า
HD
ระบบเครือข่าย
Wi-Fi
Yes
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ประเภทเสาอากาศ
1x1
รุ่นตัวควบคุม WLAN
Intel Dual Band Wireless-AC 3168
เชื่อมต่ออีเธอร์เน็ต
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.2
ระบบเครือข่าย
Miracast
Yes
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
4
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนช่องเสียบ HDMI *
1
ปริมาณพอร์ต VGA (D-Sub)
1
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
ชนิดของพอร์ตที่ชาร์จไฟ
แจ็ค DC ขาเข้า
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
แผ่นสัมผัส (ทัชแพด)
แป้นพิมพ์ตัวเลข *
No
แป้นพิมพ์แบบ Island-style
Yes
คีย์บอร์ดแบบกันน้ำ
Yes
แป้นพิมพ์ขนาดมาตรฐาน
Yes
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยีเชื่อมต่อสัญญานไร้สาย Intel® My WiFi (Intel® MWT)
Yes
เทคโนโลยีการตอบสนองอัจฉริยะของ Intel®
Yes
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
Yes
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยีสามมิติของ InTru™
Yes
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
การเข้าถึงหน่วยความจำ Intel® Flex
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
เทคโนโลยี Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® TSX - NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
เทคโนโลยี Intel® Clear Video สำหรับ MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
ขนาดแพ็คเกจของตัวประมวลผล
42 X 24 มม.
รองรับชุดคำสั่ง
AVX 2.0, SSE4.1, SSE4.2
รหัสหน่วยประมวลผล
SR3LA
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Identity Protection
1.00
เวอร์ชันของเทคโนโลยี Intel® Smart Response
1.00
เวอร์ชันของเทคโนโลยี Intel® Stable Image Platform Program (SIPP)
0.00
เทคโนโลยี Intel® Secure Key
1.00
Intel® รุ่น TSX-NI
0.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
หน่วยประมวลผล ARK ID
124967
หน่วยประมวลผลแบบไม่มีการขัดแย้ง
Yes
คุณลักษณะเฉพาะของตราสินค้า
ชนิดของลำโพง HP
HP Dual Speakers
HP Smart AC Adapter
Yes
HP segment
ธุรกิจ
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่
ลิเธียมไอออน (Li-Ion)
จำนวนของเซลล์แบตเตอรี่
4
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง) *
41 Wh
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
65 W
ความปลอดภัย
ช่องเสียบเคเบิลแบบล็อค
Yes
Trusted Platform Module (TPM)
Yes
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
345.4 มม.
ความลึก
241.5 มม.
ความสูง
23.9 มม.
น้ำหนัก *
2 กก.
คุณสมบัติอื่นๆ
รวมอะแดพเตอร์
Yes
Disclaimer HP 348 G4 Intel® Core™ i5 i5-8250U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS ดำ, สีเงิน:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [3] Sold separately or as an optional feature. [4]AMD Dynamic Switchable Graphics technology requires either an AMD "A" series APU or an Intel processor, plus an AMD Radeon™ discrete graphics configuration and is not available on FreeDOS and Linux OS. With AMD Dynamic Switchable Graphics technology, full enablement of all discrete graphics video and display features may not be supported on all systems (e.g. OpenGL applications will run on the integrated GPU or the APU as the case may be). [5] TPM is an optional feature. [6] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. [7] Microsoft Windows Required. [8] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB of system disk (for Windows) is reserved for system recovery software.