location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 875-1113d Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower คอมพิวเตอร์ส่วนบุคคล ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP Obelisk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
875
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-1113d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KL90AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194441940978 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP OMEN by HP Obelisk 875-1113d Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower คอมพิวเตอร์ส่วนบุคคล ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9700K (12MB Cache, 3.6GHz)
  • - NVIDIA GeForce RTX 2070 (8GB GDDR6)
  • - 32GB (2666MHz) DDR4-SDRAM (2 x 16) & 2000GB HDD, 256GB SSD
Long product name HP OMEN by HP Obelisk 875-1113d Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower คอมพิวเตอร์ส่วนบุคคล ดำ :
The short editorial description of HP OMEN by HP Obelisk 875-1113d Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower คอมพิวเตอร์ส่วนบุคคล ดำ

Intel Core i7-9700K (12MB Cache, 3.6GHz), 32GB DDR4-SDRAM, 2000GB HDD, 256GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2070 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP OMEN by HP Obelisk 875-1113d Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
The official marketing text of HP OMEN by HP Obelisk 875-1113d Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower คอมพิวเตอร์ส่วนบุคคล ดำ as supplied by the manufacturer

Hero in the making
Let nothing stop you from playing at your best. With the industry's latest components, micro-ATX compatible upgradability, and a design that you can personalize, the OMEN Obelisk delivers performance to achieve new heights.

Short summary description HP OMEN by HP Obelisk 875-1113d Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
This short summary of the HP OMEN by HP Obelisk 875-1113d Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower คอมพิวเตอร์ส่วนบุคคล ดำ data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP Obelisk 875-1113d, 3.6 GHz, Intel® Core™ i7, i7-9700K, 32 GB, 2.26 TB, Windows 10 Home

Long summary description HP OMEN by HP Obelisk 875-1113d Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
This is an auto-generated long summary of HP OMEN by HP Obelisk 875-1113d Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower คอมพิวเตอร์ส่วนบุคคล ดำ based on the first three specs of the first five spec groups.

HP OMEN by HP Obelisk 875-1113d. ความถี่ของหน่วยประมวลผล: 3.6 GHz, ตระกูลของหน่วยประมวลผล: Intel® Core™ i7, รุ่นของหน่วยประมวลผล: i7-9700K. หน่วยความจำภายใน: 32 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM, ความเร็วในการส่งข้อมูล: 2666 MHz. ความจุรวม: 2.26 TB, แหล่งเก็บข้อมูล: HDD+SSD. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: Intel® UHD Graphics 630, รุ่นของการ์ดจอแยก: NVIDIA® GeForce RTX™ 2070. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home, ระบบปฏิบัติการ: 64 บิท. แหล่งจ่ายไฟ: 750 W. ประเภทแชสซี: Tower. ชนิดของผลิตภัณฑ์: คอมพิวเตอร์ส่วนบุคคล

Make a power statement
Make a power statement

Experience powerful, fluid gaming with NVIDIA® graphics and an Intel® Core™ processor. Giving you the precision and speed you need to reach the next level.

Make it personal
Make it personal

Stand out from the competition with a sleek chassis featuring customizable RGB lighting.

Make it unbeatable
Make it unbeatable

Get inside quickly and upgrade how you want to with a tool-less design and adherence to micro-ATX standards. And with support for up to three storage devices, space won't be an issue.

Dual storage configurations

By including both an SSD drive for the operating system and a traditional hard drive you get the benefits of both worlds—fast boot up times, snappy responsiveness, and larger storage capacity.

USB-C™ 3.2 Gen 2

Plug in your external storage with this USB-C™* port, featuring 10 Gb/s signaling rate. And it’s reversible, so you never have to worry about plugging in upside down. [1]

9th generation Intel® Core™ processor

Gaming performance faster than ever with 9th generation Intel® Core™ processor. Support up to 8 cores, enhanced overclocking and outstanding power allowing you to game, stream and create multimedia content with no slowdown. [4]

NVIDIA® GeForce RTX™ 2070 graphics
NVIDIA® GeForce RTX™ 2070 graphics

The all-new NVIDIA Turing™ architecture with breakthrough ray tracing technology brings the future of gaming with incredible realism and performance.

OMEN Command Center
OMEN Command Center

OMEN Command Center puts you in control of custom settings for an elite gaming experience. With just a few clicks, you can safely overclock CPU1, customize chasing lighting, optimize connectivity with Network Booster, and stream your favorite games to the big screen TV or Android devices via Game Stream2. [6]

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 256 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [5]

Show off your hardware

A tempered glass side panel shows off your internal components with RGB lighting effects. A clear EMI protective coating helps reduce the risk of electrical or magnetic interference with other devices.

หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i7
รุ่นหน่วยประมวลผลกลาง
9th gen Intel® Core™ i7
รุ่นของหน่วยประมวลผล *
i7-9700K
แกนหน่วยประมวลผล
8
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.9 GHz
ความถี่ของหน่วยประมวลผล *
3.6 GHz
แคชของหน่วยประมวลผล
12 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
สมาร์ทแคช
จำนวนหน่วยประมวลผลที่ติดตั้งไว้แล้ว
1
หน่วยความจำ
หน่วยความจำภายใน *
32 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
2 x 16 GB
ช่องสำหรับติดตั้งหน่วยความจำ
2x DIMM
ความเร็วในการส่งข้อมูล
2666 MHz
หน่วยจัดเก็บข้อมูล
ความจุรวม *
2.26 TB
แหล่งเก็บข้อมูล *
HDD+SSD
ประเภทของออพติคอลไดร์ฟ *
No
จำนวนไดร์ฟจัดเก็บข้อมูลที่ติดตั้ง
2
ความจุ HDD รวม
2 TB
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความจุของฮาร์ดไดรฟ์
2 TB
การเชื่อมต่อฮาร์ดไดรฟ์
SATA
ความเร็วในฮาร์ดไดรฟ์
7200 RPM
ความจุ SSD รวม
256 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
256 GB
การเชื่อมต่อกับ Solid-state drive
NVMe, PCI Express
NVMe
Yes
รูปลักษณ์ของ SSD
M.2
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
Yes
ผู้ผลิตกราฟฟิกแบบ Discrete GPU
NVIDIA
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแยก *
NVIDIA® GeForce RTX™ 2070
หน่วยความจำของการ์ดจอแยก
8 GB
ชนิดของหน่วยความจำการ์ดจอแยก
GDDR6
จำนวนของตัวแปลงกราฟิกที่ไม่ต่อเนื่อง
1
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics 630
การ์ดจอ จำนวนพอร์ต HDMI
1
การ์ดจอ จำนวน DisplayPort
2
การ์ดจอ จำนวนพอร์ต DVI-D
1
จำนวนพอร์ต USB Type-C ของการ์ดจอ
1
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
มาตรฐาน Wi-Fi
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ประเภทเสาอากาศ
2x2
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.2
MU-MIMO
Yes
Miracast
Yes
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
6
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด C *
1
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
1
พอร์ต DVI
No
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
ช่องเสียบไมโครโฟน
Yes
สายออก
Yes
สายเข้า
Yes
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
ช่องเสียบอุปกรณ์เพิ่มเติม
ช่อง PCI Express x16
1
การออกแบบ
ประเภทแชสซี *
Tower
รองรับการวางตำแหน่ง
แนวตั้ง
สีของผลิตภัณฑ์ *
ดำ
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
การวางตำแหน่งทางการตลาด
การเล่นเกม
เมนบอร์ดชิปเซ็ต
Intel Z390
ระบบเครื่องเสียง
DTS Studio Sound
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ส่วนบุคคล
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
ระบบปฏิบัติการ
64 บิท
ซอฟต์แวร์ทดลอง
McAfee LiveSafe, Microsoft Office 365
ซอฟต์แวร์ที่มาพร้อมกัน
Dropbox
คุณสมบัติพิเศษของหน่วยประมวลผล
Intel® 64
Yes
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® TSX - NI
Yes
สถานะไม่ได้ใช้งาน
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
เทคโนโลยี Intel® Trusted Execution
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
คุณลักษณะเฉพาะของตราสินค้า
HP OMEN Command Center
Yes
HP JumpStart
Yes
ซอฟต์แวร์ของ HP ที่มีให้
HP Audio Switch; HP Connection Optimize
HP segment
บ้าน
กำลังไฟ
แหล่งจ่ายไฟ *
750 W
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง *
165 มม.
ความลึก *
357 มม.
ความสูง *
433 มม.
ความกว้างของบรรจุภัณฑ์
299 มม.
ความลึกของบรรจุภัณฑ์
496 มม.
ความสูงของบรรจุภัณฑ์
516 มม.
น้ำหนักบรรจุภัณฑ์
12.1 กก.
ข้อมูลบรรจุภัณฑ์
รวมการแสดงผล *
No
ข้อจำกัดความรับผิด HP OMEN by HP Obelisk 875-1113d Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower คอมพิวเตอร์ส่วนบุคคล ดำ:
ข้อจำกัดความรับผิด

[4] Altering clock frequency and/or voltage may: (i) reduce system stability and useful life of the system, processor, and other system components; (ii) cause the processor and other system components to fail; (iii) cause reductions in system performance; (iv) cause additional heat or other damage; and (v) affect system data integrity. HP and Intel have not tested, and does not warrant, the operation of the processor beyond its specifications. HP and Intel have not tested, and do not warranty, the operation of other system components beyond their industry standard specifications. HP and Intel assume no responsibility that the processor and other system components, including if used with altered clock frequencies and/or voltages, will be fit for any particular purpose. Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD
[1] USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum.
[6] Altering clock frequency and/or voltage may: (i) reduce system stability and useful life of the system, processor, and other system components; (ii) cause the processor and other system components to fail; (iii) cause reductions in system performance; (iv) cause additional heat or other damage; and (v) affect system data integrity. HP and Intel have not tested, and does not warrant, the operation of the processor beyond its specifications. HP and Intel have not tested, and do not warranty, the operation of other system components beyond their industry standard specifications. HP and Intel assume no responsibility that the processor and other system components, including if used with altered clock frequencies and/or voltages, will be fit for any particular purpose. Must activate OMEN Game Stream account on your OMEN PC and download the OMEN Command Center app from the Microsoft Store onto other Windows 10 PCs. Game Stream requirements: OS – Microsoft Windows 10 (Fall Creators Update or later); Network – Minimum upload and download speeds of 10Mbps at 5GHz; CPU – X Generation Intel® Core™ i5 processor or better; GPU – Intel® HD 4000 / NVIDIA® 8000 series / AMD® 2000 series or better with latest graphics drivers; System Memory – 4GB DDR3