location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22 -c0113d Intel® Core™ i5 i5-9400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
22
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-c0113d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5QC25AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194721217912 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP 22 -c0113d Intel® Core™ i5 i5-9400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-9400T (9MB Cache, 1.8GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP 22 -c0113d Intel® Core™ i5 i5-9400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว :
The short editorial description of HP 22 -c0113d Intel® Core™ i5 i5-9400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว

Intel Core i5-9400T (9MB Cache, 1.8GHz), 8GB DDR4-SDRAM, 1000GB HDD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, HP Privacy HD, Windows 10 Home 64-bit
More>>>
HP 22 -c0113d Intel® Core™ i5 i5-9400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
The official marketing text of HP 22 -c0113d Intel® Core™ i5 i5-9400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว as supplied by the manufacturer

Beautiful All-in-One design. Built to perform.
This beautiful, powerful All-in-One PC has the storage to satisfy all your family’s needs and help you get things done. Whether it’s for work or play—you’ve found highly attractive design to match high performance.

Short summary description HP 22 -c0113d Intel® Core™ i5 i5-9400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
This short summary of the HP 22 -c0113d Intel® Core™ i5 i5-9400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22 -c0113d, 54.6 ซม. (21.5 นิ้ว), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description HP 22 -c0113d Intel® Core™ i5 i5-9400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
This is an auto-generated long summary of HP 22 -c0113d Intel® Core™ i5 i5-9400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว based on the first three specs of the first five spec groups.

HP 22 -c0113d. ชนิดของผลิตภัณฑ์: คอมพิวเตอร์ออลอินวัน. ขนาดหน้าจอแบบทแยง: 54.6 ซม. (21.5 นิ้ว), ความละเอียดสูงสุด: Full HD, ความละเอียดของจอแสดงผล: 1920 x 1080 พิกเซล, รูปทรงของหน้าจอ: แบน. ตระกูลของหน่วยประมวลผล: Intel® Core™ i5, ความถี่ของหน่วยประมวลผล: 1.8 GHz. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM. ความจุรวม: 1 TB, แหล่งเก็บข้อมูล: HDD. กล้องถ่ายรูปในตัว. ประเภทของออพติคอลไดร์ฟ: DVD±RW. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home. สีของผลิตภัณฑ์: ขาว

Space and Performance
Space and Performance

With a high performance processor and enough storage for you and your family, seamlessly go from sending work emails to uploading vacation photos with ease.

A centerpiece for the home
A centerpiece for the home

Bring home a modern look and feel. This All-in-One PC displays more with an ultra-thin bezel and has an adjustable tilt stand allowing you to work from multiple perspectives. Designed to brighten any room.

Peace of mind you deserve
Peace of mind you deserve

This PC makes it easy to stay connected to family and friends. Includes an HD camera—equipped with a slide switch for privacy—plus, built-in speakers and easy Wi-Fi connectivity. Now, you can stay in touch while maintaining peace of mind.

9th generation Intel® Core™ processor i5
9th generation Intel® Core™ processor i5

Experience a breakthrough in processor performance that delivers incredible in-game experiences and enables crisp, simultaneous live-streaming. Edit and render pure 4K quality, and stream only the best content.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

Rock-solid connections
Rock-solid connections

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest 802.11 a/c (2x2) WLAN adapter and Bluetooth® 4.2. [3]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [2]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [4]

หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
54.6 ซม. (21.5 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด *
Full HD
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
ความสว่างหน้าจอ
250 cd/m²
ประเภท/ชนิดของแผงควบคุม
IPS
รูปทรงของหน้าจอ
แบน
ช่องว่างของสี RGB
NTSC
จอภาพป้องกันแสงสะท้อน
Yes
ช่วงของสี
72%
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
9th gen Intel® Core™ i5
รุ่นของหน่วยประมวลผล *
i5-9400T
แกนหน่วยประมวลผล
6
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.4 GHz
ความถี่ของหน่วยประมวลผล *
1.8 GHz
แคชของหน่วยประมวลผล
9 MB
ความถี่ TDP-down ที่กำหนดค่าได้
1.2 GHz
TDP-down ที่กำหนดค่าได้
25 W
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ช่องสำหรับติดตั้งหน่วยความจำ
2
ชนิดของช่องเสียบหน่วยความจำ
SO-DIMM
ความเร็วในการส่งข้อมูล
2400 MHz
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
1 TB
แหล่งเก็บข้อมูล *
HDD
ความจุ HDD รวม
1 TB
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความจุของฮาร์ดไดรฟ์
1 TB
ความเร็วในฮาร์ดไดรฟ์
7200 RPM
การเชื่อมต่อฮาร์ดไดรฟ์
SATA
ประเภทของออพติคอลไดร์ฟ *
DVD±RW
รวมอุปกรณ์อ่านการ์ด
Yes
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics 630
เสียง
ลำโพงในตัว (s) *
Yes
จำนวนของลำโพง
2
Built-in ซับวูฟเฟอร์
Yes
กล้อง
กล้องถ่ายรูปในตัว *
Yes
ประเภทกล้อง HD
HD
กล้องรักษาความเป็นส่วนตัว
Yes
ระบบเครือข่าย
Wi-Fi *
Yes
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ผู้ผลิตอุปกรณ์ควบคุมการทำงานของอุปกรณ์ไร้สาย (WLAN)
Realtek
ประเภทเสาอากาศ
2x2
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ *
Yes
เวอร์ชั่นของบลูทูธ
4.2
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
2
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
พอร์ตและการเชื่อมต่อ
ช่องเสียบไมโครโฟน
No
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
การออกแบบ
สีของผลิตภัณฑ์ *
ขาว
ช่องเสียบเคเบิลแบบล็อค
Yes
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ออลอินวัน
การวางตำแหน่งทางการตลาด
ทุกวัน
เมนบอร์ดชิปเซ็ต
Intel® H370
Trusted Platform Module (TPM)
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยี Intel® Trusted Execution
No
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® TSX - NI
No
Intel® Stable Image Platform Program (SIPP)
No
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
คุณลักษณะเฉพาะของตราสินค้า
HP JumpStart
Yes
HP Audio Switch
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Documentation
Yes
กล้องหน้าของ HP
HP Privacy HD
HP segment
บ้าน
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
90 W
ปากกา
รวมปากกา
No
น้ำหนักและขนาด
ความกว้าง (พร้อมขาตั้ง)
490.3 มม.
ความลึก (พร้อมขาตั้ง)
143 มม.
ความสูง (พร้อมขาตั้ง)
390.7 มม.
น้ำหนัก (พร้อมขาตั้ง)
5.39 กก.
ความกว้างของบรรจุภัณฑ์
248 มม.
ความลึกของบรรจุภัณฑ์
598 มม.
ความสูงของบรรจุภัณฑ์
483 มม.
น้ำหนักบรรจุภัณฑ์
7.76 กก.
ข้อมูลบรรจุภัณฑ์
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
รวมอะแดพเตอร์
Yes
คุณสมบัติอื่นๆ
3D
No
เทคโนโลยีกรอบจอแสดงผล
Micro-Edge
แสดงผลแนวทแยง (เมตริก)
54.6 ซม.
โหมดอิสระ
No
หน้าจอที่แยกได้
No
ข้อจำกัดความรับผิด HP 22 -c0113d Intel® Core™ i5 i5-9400T 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
ข้อจำกัดความรับผิด

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[2] Actual speeds may vary. Don't copy copyright-protected materials.
[3] Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[4] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.