location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS สีเงิน

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
ธุรกิจ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
645 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5JN12PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193015909465 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Bullet Points HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS สีเงิน
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - AMD Ryzen 3 PRO 2300U (4MB Cache, 2GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS สีเงิน :
The short editorial description of HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS สีเงิน

AMD Ryzen 3 PRO 2300U (4MB Cache, 2GHz), 4GB DDR4-SDRAM, 1000GB HDD, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon Vega 6, LAN, WLAN, Bluetooth, Webcam, FreeDOS
More>>>
HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS สีเงิน:
The official marketing text of HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS สีเงิน as supplied by the manufacturer

The flexible PC for demanding businessThe all new modern ultra-slim design of the HP ProBook 645 delivers efficiently powerful performance, enterprise-grade security and manageability and flexible configuration options.

Short summary description HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS สีเงิน:
This short summary of the HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS สีเงิน data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 645 G4, AMD Ryzen™ 3 PRO, 2 GHz, 35.6 ซม. (14 นิ้ว), 1920 x 1080 พิกเซล, 4 GB, 1 TB

Long summary description HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS สีเงิน:
This is an auto-generated long summary of HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS สีเงิน based on the first three specs of the first five spec groups.

HP ProBook 645 G4. ชนิดของผลิตภัณฑ์: โน้ตบุ๊ค, รูปแบบ: ฝาพับ. ตระกูลของหน่วยประมวลผล: AMD Ryzen™ 3 PRO, รุ่นของหน่วยประมวลผล: 2300U, ความถี่ของหน่วยประมวลผล: 2 GHz. ขนาดหน้าจอแบบทแยง: 35.6 ซม. (14 นิ้ว), ความละเอียดสูงสุด: Full HD, ความละเอียดของจอแสดงผล: 1920 x 1080 พิกเซล. หน่วยความจำภายใน: 4 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM. ความจุรวม: 1 TB, แหล่งเก็บข้อมูล: HDD. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: AMD Radeon Vega 6. ระบบปฏิบัติการที่ติดตั้ง: ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS. สีของผลิตภัณฑ์: สีเงิน

Updated ultra-slim design

The precision-crafted ultra-slim chassis in a modern natural silver finish is designed to pass MIL-STD 810G testing[2] and supports several HP docking options[3] for gradual transitions to modern docking solutions.

Efficient performance

Take on your work with an efficiently powerful, highly secure, and reliable AMD Ryzen™ PRO processor[4] with Radeon™ Vega graphics designed for a highly responsive experience that helps secure your data, device, and identity.

Built on a secure foundation

Protect your PC against the evolving malware threats of the future, with self-healing, hardware-enforced, and manageable security solutions from HP. From the BIOS to the browser HP Sure Start Gen4[5] and HP Sure Click[6] help secure your PC.

Speed up the basics of IT management

The HP Manageability Integration Kit Gen2[9] helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Firmware level protection

Protect your PC with the hardware-enforced self-healing protection of HP Sure Start Gen4[5] that automatically recovers the BIOS.

Protect your data with multi-factor authentication

Fortify your security by using multiple factors of authentication including passwords and optional fingerprint recognition[3].

Browse confidently

Help protect your PC from websites and in-browser .pdf files infected with malware, ransomware, or viruses with HP Sure Click[6].

Preserve your privacy

Never wonder if someone is watching you with the added peace-of-mind that comes from the integrated HP Privacy Camera[7], with a physical shutter to protect from malicious surveillance.

Let nothing stand in your way

Power through your day with Windows 10 Pro[1] and the powerful security, collaboration and connectivity features from HP.

Field ready

Stand up to the workload with a ProBook that is designed to pass MIL-STD 810G testing[2].

การออกแบบ
ชนิดของผลิตภัณฑ์ *
โน้ตบุ๊ค
สีของผลิตภัณฑ์ *
สีเงิน
รูปแบบ *
ฝาพับ
ประเทศผู้ผลิต
จีน
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
35.6 ซม. (14 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด
Full HD
ประเภท/ชนิดของแผงควบคุม
IPS
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
สองหน้าจอ
No
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
AMD
ตระกูลของหน่วยประมวลผล *
AMD Ryzen™ 3 PRO
รุ่นของหน่วยประมวลผล *
2300U
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
4
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.4 GHz
ความถี่ของหน่วยประมวลผล *
2 GHz
แคชของหน่วยประมวลผล
4 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
L3
ลิโทกราฟีของหน่วยประมวลผล
14 nm
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
15 W
หน่วยความจำ
หน่วยความจำภายใน *
4 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ความเร็วในการส่งข้อมูล
2400 MHz
ฟอร์มแฟคเตอร์ของหน่วยความจำ
SO-DIMM
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 4 GB
ช่องสำหรับติดตั้งหน่วยความจำ
2x SO-DIMM
หน่วยจัดเก็บข้อมูล
ความจุรวม *
1 TB
แหล่งเก็บข้อมูล *
HDD
ความจุ HDD รวม
1 TB
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความจุของฮาร์ดไดรฟ์
1 TB
การเชื่อมต่อฮาร์ดไดรฟ์
SATA
ความเร็วในฮาร์ดไดรฟ์
7200 RPM
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
MicroSD (TransFlash)
กราฟิก
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
กราฟิก
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
AMD Radeon Vega 6
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1100 MHz
เสียง
จำนวนลำโพงในตัว
2
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
รูปแบบสัญญาณของกล้องหน้า
720p
ชนิด HD ของกล้องหน้า
HD
ระบบเครือข่าย
Wi-Fi
Yes
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ประเภทเสาอากาศ
2x2
รุ่นตัวควบคุม WLAN
Intel Dual Band Wireless-AC 8265
เชื่อมต่ออีเธอร์เน็ต
Yes
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.2
Miracast
Yes
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
3
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด C *
1
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนช่องเสียบ HDMI *
1
ปริมาณพอร์ต VGA (D-Sub)
1
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
แผ่นสัมผัส (ทัชแพด)
แป้นพิมพ์ตัวเลข *
No
ไฟแป้นพิมพ์
Yes
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS
คุณลักษณะเฉพาะของตราสินค้า
ชนิดของลำโพง HP
HP Dual Speakers
HP segment
ธุรกิจ
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่
ลิเธียมไอออน (Li-Ion)
จำนวนของเซลล์แบตเตอรี่
3
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง) *
48 Wh
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
45 W
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
340 มม.
ความลึก
240 มม.
ความสูง
20.9 มม.
น้ำหนัก *
1.73 กก.
คุณสมบัติอื่นๆ
รวมอะแดพเตอร์
Yes
Disclaimer HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) ซอฟต์แวร์ระบบปฏิบัติการ FreeDOS สีเงิน:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com. [2] MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack. [3] Sold separately or as an optional feature. [4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. [5] HP Sure Start Gen4 is available on HP ProBook products equipped with Intel® or AMD 8th generation processors. [6] HP Sure Click is available on select HP platforms and supports Microsoft® Internet Explorer, Google Chrome, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode. Check h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available. [7] HP Privacy Camera only available on non-touch screens equipped with HD camera and must be installed at the factory. [8] HP Client Security Manager Gen4 requires Windows and 8th Generation AMD processors or later. [9] HP Manageability Integration Kit can be downloaded from www.hp.com/go/clientmanagement.