location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 ซม. (23.8 นิ้ว) 1920 x 1080 พิกเซล หน้าจอสัมผัส คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) ดำ, สีเงิน

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5GH02PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193015732162 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
Bullet Points HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 ซม. (23.8 นิ้ว) 1920 x 1080 พิกเซล หน้าจอสัมผัส คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) ดำ, สีเงิน
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8700 (12MB Cache, 3.2GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch
  • - 8GB (2666MHz) DDR4-SDRAM (2 x 4) & 256GB SSD
Long product name HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 ซม. (23.8 นิ้ว) 1920 x 1080 พิกเซล หน้าจอสัมผัส คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) ดำ, สีเงิน :
The short editorial description of HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 ซม. (23.8 นิ้ว) 1920 x 1080 พิกเซล หน้าจอสัมผัส คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) ดำ, สีเงิน

Intel Core i7-8700 (12MB Cache, 3.2GHz), 8GB DDR4-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, DVD-RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 ซม. (23.8 นิ้ว) 1920 x 1080 พิกเซล หน้าจอสัมผัส คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) ดำ, สีเงิน:
The official marketing text of HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 ซม. (23.8 นิ้ว) 1920 x 1080 พิกเซล หน้าจอสัมผัส คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) ดำ, สีเงิน as supplied by the manufacturer

Powered for the enterprise
Modernize any workspace with an AiO PC that makes a great first impression. The HP EliteOne AiO delivers serious performance, engaging collaboration, multi-faceted security, and purposeful manageability in a stunning and sleek 23.8-inch diagonal micro-edge bezel design.

Short summary description HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 ซม. (23.8 นิ้ว) 1920 x 1080 พิกเซล หน้าจอสัมผัส คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) ดำ, สีเงิน:
This short summary of the HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 ซม. (23.8 นิ้ว) 1920 x 1080 พิกเซล หน้าจอสัมผัส คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) ดำ, สีเงิน data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G4, 60.5 ซม. (23.8 นิ้ว), Full HD, Intel® Core™ i7, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 ซม. (23.8 นิ้ว) 1920 x 1080 พิกเซล หน้าจอสัมผัส คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) ดำ, สีเงิน:
This is an auto-generated long summary of HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 ซม. (23.8 นิ้ว) 1920 x 1080 พิกเซล หน้าจอสัมผัส คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) ดำ, สีเงิน based on the first three specs of the first five spec groups.

HP EliteOne 800 G4. ชนิดของผลิตภัณฑ์: คอมพิวเตอร์ออลอินวัน. ขนาดหน้าจอแบบทแยง: 60.5 ซม. (23.8 นิ้ว), ความละเอียดสูงสุด: Full HD, ความละเอียดของจอแสดงผล: 1920 x 1080 พิกเซล, หน้าจอสัมผัส. ตระกูลของหน่วยประมวลผล: Intel® Core™ i7, ความถี่ของหน่วยประมวลผล: 3.2 GHz. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM. ความจุรวม: 256 GB, แหล่งเก็บข้อมูล: SSD. กล้องถ่ายรูปในตัว. ประเภทของออพติคอลไดร์ฟ: DVD-RW. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Pro. สีของผลิตภัณฑ์: ดำ, สีเงิน

Amazing from any angle

Count on this purposefully designed AiO to impress. Work in style on the elegant HP EliteOne 800 AiO with its thin profile, micro-edge anti-glare touch display, and superb cable management.

Performance first

Users will enjoy powerful 8th Gen Intel® Core™ processors[2], Intel® Optane™ memory[3] and optional AMD Radeon™ discrete graphics[4].

Strong security, powerful manageability

Get powerful protection and simplified management from our most secure and manageable PCs. HP Sure Start Gen4[6] protects against BIOS attacks while the HP Manageability Integration Kit[7] allows you to easily manage devices through Microsoft System Center Configuration Manager.

Get PC images right the first time

Improve the quality and security of custom Windows images with HP Image Assistant Gen3 which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with self-healing protection. [9]

Quick and secure recovery to the latest image

Quickly and securely restore PCs to the latest image using a network connection with HP Sure Recover. [11]

Browse confidently

Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click. [10]

Firmware level protection

Protect the firmware that antivirus can’t reach! The hardware-enforced self-healing protection offered by HP Sure Start Gen4 automatically recovers the BIOS from malware, rootkits, or corruption. [7]

Let nothing stand in your way

Power through your day with Windows 10 Pro with built-in security, collaboration, and connectivity. [1]

Protect identities with HP Multi-Factor Authenticate Gen2[12]

Fortify your security with up to three authentication factors including fingerprints and facial recognition. [8,12]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [7]

หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
60.5 ซม. (23.8 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
Yes
ความละเอียดสูงสุด *
Full HD
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
ความสว่างหน้าจอ
250 cd/m²
ประเภท/ชนิดของแผงควบคุม
IPS
ช่องว่างของสี RGB
NTSC
ช่วงของสี
72%
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i7
รุ่นหน่วยประมวลผลกลาง
Intel® Core™ i7 เจนเนอเรชั่น 8
รุ่นของหน่วยประมวลผล *
i7-8700
แกนหน่วยประมวลผล
6
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.6 GHz
ความถี่ของหน่วยประมวลผล *
3.2 GHz
แคชของหน่วยประมวลผล
12 MB
ชนิดของบัส
DMI3
หน่วยประมวลผลแบบไม่มีการขัดแย้ง
Yes
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ช่องสำหรับติดตั้งหน่วยความจำ
2
ชนิดของช่องเสียบหน่วยความจำ
SO-DIMM
ความเร็วในการส่งข้อมูล
2666 MHz
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
2 x 4 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
256 GB
แหล่งเก็บข้อมูล *
SSD
ความจุ SSD รวม
256 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
256 GB
การเชื่อมต่อกับ Solid-state drive
NVMe, PCI Express
NVMe
Yes
ประเภทของออพติคอลไดร์ฟ *
DVD-RW
รวมอุปกรณ์อ่านการ์ด
No
การ์ดหน่วยความจำที่รองรับ
SD
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics 630
เสียง
ลำโพงในตัว (s) *
Yes
ผู้ผลิตลำโพง
Bang & Olufsen
กล้อง
กล้องถ่ายรูปในตัว *
Yes
เมกะพิกเซลรวม
2 MP
ประเภทกล้อง HD
HD
ระบบเครือข่าย
Wi-Fi *
Yes
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
Wi-Fi 5 (802.11ac)
ผู้ผลิตอุปกรณ์ควบคุมการทำงานของอุปกรณ์ไร้สาย (WLAN)
Intel
รุ่นตัวควบคุม WLAN
Intel Dual Band Wireless-AC 9560
ประเภทเสาอากาศ
2x2
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ *
Yes
เวอร์ชั่นของบลูทูธ
5.0
พอร์ตและการเชื่อมต่อ
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
4
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
จำนวนช่องเสียบ HDMI *
1
จำนวนดิสเพลย์พอร์ต
1
สัญญาณเสียงขาออก
Yes
การออกแบบ
สีของผลิตภัณฑ์ *
ดำ, สีเงิน
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ออลอินวัน
การวางตำแหน่งทางการตลาด
ธุรกิจ
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Pro
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
เทคโนโลยี Intel® Trusted Execution
Yes
Intel® Enhanced Halt State
Yes
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
Intel® TSX - NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
Yes
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Identity Protection
1.00
เวอร์ชันของเทคโนโลยี Intel® Stable Image Platform Program (SIPP)
1.00
เทคโนโลยี Intel® Secure Key
1.00
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
Intel® รุ่น TSX-NI
1.00
คุณลักษณะเฉพาะของตราสินค้า
HP segment
ธุรกิจ
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
210 W
น้ำหนักและขนาด
ความกว้าง (พร้อมขาตั้ง)
539.6 มม.
ความลึก (พร้อมขาตั้ง)
180.2 มม.
ความสูง (พร้อมขาตั้ง)
467.7 มม.
น้ำหนัก (พร้อมขาตั้ง)
8.73 กก.
ความกว้างของบรรจุภัณฑ์
656 มม.
ความลึกของบรรจุภัณฑ์
269 มม.
ความสูงของบรรจุภัณฑ์
518 มม.
น้ำหนักบรรจุภัณฑ์
12.9 กก.
ข้อมูลบรรจุภัณฑ์
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
ข้อจำกัดความรับผิด HP EliteOne 800 G4 Intel® Core™ i7 i7-8700 60.5 ซม. (23.8 นิ้ว) 1920 x 1080 พิกเซล หน้าจอสัมผัส คอมพิวเตอร์ออลอินวัน 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) ดำ, สีเงิน:
ข้อจำกัดความรับผิด

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and naming are not a measurement of higher performance.
[3] Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system and requires configuration with an optional Intel® Core™ i(5 or 7)+ processor.
[4] AMD Radeon™ graphics sold separately and must be configured at the factory.
[6] HP Sure Start Gen4 is available on HP Elite and HP Pro 600 products equipped with 8th generation Intel® or AMD processors.
[7] HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
[8] Sold as an optional feature must be configured at the factory. [9] HP Sure Run is available on HP Elite products equipped with 8th generation Intel® or AMD processors.
[10] HP Sure Click is available on most HP PCs and supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
[11] HP Sure Recover is available on HP Elite PCs with 8th generation Intel® or AMD processors and requires an open, wired network connection. Not available on platforms with multiple internal storage drives or Intel® Optane™. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
[12] HP Multi Factor Authenticate Gen2 requires Windows, 7th or 8th generation Intel® Core™ processor, Intel® integrated graphics, and Intel® WLAN. Microsoft System Center Configuration Manager is required for deployment. Three authentication factors require Intel® vPro™.