location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-c0003d AMD A9 A9-9425 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-c0003d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4YT34AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193424829804 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP 22-c0003d AMD A9 A9-9425 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD A9 7th Gen A9-9425 (1MB Cache, 3.1GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 4GB (2133MHz) (1 x 4) & 500GB HDD
Long product name HP 22-c0003d AMD A9 A9-9425 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว :
The short editorial description of HP 22-c0003d AMD A9 A9-9425 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว

AMD A9 7th Gen A9-9425 (1MB Cache, 3.1GHz), 4GB, 500GB HDD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS, DVD±RW, AMD Radeon R5, LAN, WLAN, Bluetooth, HP Privacy HD, Windows 10 Home 64-bit
More>>>
HP 22-c0003d AMD A9 A9-9425 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
The official marketing text of HP 22-c0003d AMD A9 A9-9425 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว as supplied by the manufacturer

Beautiful All-in-One design. Built to perform.
This beautiful, powerful All-in-One PC has the storage to satisfy all your family’s needs and help you get things done. Whether it’s for work or play—you’ve found highly attractive design to match high performance.

Short summary description HP 22-c0003d AMD A9 A9-9425 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
This short summary of the HP 22-c0003d AMD A9 A9-9425 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22-c0003d, 54.6 ซม. (21.5 นิ้ว), Full HD, AMD A9, 4 GB, 500 GB, Windows 10 Home

Long summary description HP 22-c0003d AMD A9 A9-9425 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
This is an auto-generated long summary of HP 22-c0003d AMD A9 A9-9425 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว based on the first three specs of the first five spec groups.

HP 22-c0003d. ชนิดของผลิตภัณฑ์: คอมพิวเตอร์ออลอินวัน. ขนาดหน้าจอแบบทแยง: 54.6 ซม. (21.5 นิ้ว), ความละเอียดสูงสุด: Full HD, ความละเอียดของจอแสดงผล: 1920 x 1080 พิกเซล, รูปทรงของหน้าจอ: แบน, ประเภท/ชนิดของแผงควบคุม: IPS. ตระกูลของหน่วยประมวลผล: AMD A9, ความถี่ของหน่วยประมวลผล: 3.1 GHz. หน่วยความจำภายใน: 4 GB. ความจุรวม: 500 GB, แหล่งเก็บข้อมูล: HDD. กล้องถ่ายรูปในตัว. ประเภทของออพติคอลไดร์ฟ: DVD±RW. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home. สีของผลิตภัณฑ์: ขาว

Space and Performance
Space and Performance

With a high performance processor and enough storage for you and your family, seamlessly go from sending work emails to uploading vacation photos with ease.

A centerpiece for the home
A centerpiece for the home

Bring home a modern look and feel. This All-in-One PC displays more with an ultra-thin bezel and has an adjustable tilt stand allowing you to work from multiple perspectives. Designed to brighten any room.

Peace of mind you deserve
Peace of mind you deserve

This PC makes it easy to stay connected to family and friends. Includes an HD camera—equipped with a slide switch for privacy—plus, built-in speakers and easy Wi-Fi connectivity. Now, you can stay in touch while maintaining peace of mind.

AMD A9 Dual Core Processor
AMD A9 Dual Core Processor

Get the lightning-fast speed you need for all your day-to-day tasks. Powerful 7th generation performance lets you work with multiple applications at once without experiencing crippling slowdowns. [3]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [4]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

AMD Radeon™ R5 graphics
AMD Radeon™ R5 graphics

Enhance virtually anything you do with powerful discrete graphics. Whether it’s gaming or editing, this powerful graphics card delivers great performance.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

DDR3 RAM
DDR3 RAM

RAM is essential for multitasking and powering demanding programs like video editing software and games. The more RAM you choose, the better performance you’ll enjoy.

802.11 a/c (1x1) WLAN & Bluetooth® 4.2
802.11 a/c (1x1) WLAN & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [5]

หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
54.6 ซม. (21.5 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด *
Full HD
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
ประเภท/ชนิดของแผงควบคุม
IPS
รูปทรงของหน้าจอ
แบน
ช่องว่างของสี RGB
NTSC
จอภาพป้องกันแสงสะท้อน
Yes
ช่วงของสี
72%
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
AMD
ตระกูลของหน่วยประมวลผล *
AMD A9
รุ่นหน่วยประมวลผลกลาง
7th Generation AMD A9-Series APUs
รุ่นของหน่วยประมวลผล *
A9-9425
แกนหน่วยประมวลผล
2
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.7 GHz
ความถี่ของหน่วยประมวลผล *
3.1 GHz
แคชของหน่วยประมวลผล
1 MB
หน่วยความจำ
หน่วยความจำภายใน *
4 GB
ช่องสำหรับติดตั้งหน่วยความจำ
2
ชนิดของช่องเสียบหน่วยความจำ
SO-DIMM
ความเร็วในการส่งข้อมูล
2133 MHz
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 4 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
500 GB
แหล่งเก็บข้อมูล *
HDD
ความจุ HDD รวม
500 GB
จำนวนที่เก็บข้อมูลที่ติดตั้ง
1
ความจุของฮาร์ดไดรฟ์
500 GB
ความเร็วในฮาร์ดไดรฟ์
7200 RPM
การเชื่อมต่อฮาร์ดไดรฟ์
SATA
ประเภทของออพติคอลไดร์ฟ *
DVD±RW
รวมอุปกรณ์อ่านการ์ด
Yes
กราฟิก
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
AMD Radeon R5
เสียง
ลำโพงในตัว (s) *
Yes
จำนวนของลำโพง
2
Built-in ซับวูฟเฟอร์
Yes
ระบบเครื่องเสียง
DTS Studio Sound
กล้อง
กล้องถ่ายรูปในตัว *
Yes
ประเภทกล้อง HD
HD
กล้องรักษาความเป็นส่วนตัว
Yes
ระบบเครือข่าย
Wi-Fi *
Yes
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
ระบบเครือข่าย
ผู้ผลิตอุปกรณ์ควบคุมการทำงานของอุปกรณ์ไร้สาย (WLAN)
Realtek
ประเภทเสาอากาศ
1x1
เชื่อมต่ออีเธอร์เน็ต *
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
10, 100, 1000 Mbit/s
บลูทูธ *
Yes
เวอร์ชั่นของบลูทูธ
4.2
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
2
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
ช่องเสียบไมโครโฟน
No
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
การออกแบบ
สีของผลิตภัณฑ์ *
ขาว
ช่องเสียบเคเบิลแบบล็อค
Yes
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
ประเทศผู้ผลิต
จีน
ประสิทธิภาพ
ชนิดของผลิตภัณฑ์ *
คอมพิวเตอร์ออลอินวัน
เมนบอร์ดชิปเซ็ต
Intel® H370
Trusted Platform Module (TPM)
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
คุณลักษณะเฉพาะของตราสินค้า
HP JumpStart
Yes
HP Audio Switch
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Documentation
Yes
กล้องหน้าของ HP
HP Privacy HD
HP segment
บ้าน
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
65 W
ปากกา
รวมปากกา
No
น้ำหนักและขนาด
ความกว้าง (พร้อมขาตั้ง)
490.3 มม.
ความลึก (พร้อมขาตั้ง)
143 มม.
ความสูง (พร้อมขาตั้ง)
390.7 มม.
น้ำหนัก (พร้อมขาตั้ง)
5.39 กก.
ความกว้างของบรรจุภัณฑ์
248 มม.
ความลึกของบรรจุภัณฑ์
598 มม.
ความสูงของบรรจุภัณฑ์
483 มม.
น้ำหนักบรรจุภัณฑ์
7.76 กก.
ข้อมูลบรรจุภัณฑ์
มีเมาส์
Yes
รวมคีย์บอร์ด
Yes
รวมอะแดพเตอร์
Yes
คุณสมบัติอื่นๆ
3D
No
เทคโนโลยีกรอบจอแสดงผล
Micro-Edge
แสดงผลแนวทแยง (เมตริก)
54.6 ซม.
โหมดอิสระ
No
หน้าจอที่แยกได้
No
Disclaimer HP 22-c0003d AMD A9 A9-9425 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล คอมพิวเตอร์ออลอินวัน 4 GB 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) ขาว:
Disclaimer

[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[4] Actual speeds may vary. Don't copy copyright-protected materials.
[5] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.