location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G3 20-inch Non-Touch All-in-One PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 400 G3 20-inch Non-Touch All-in-One PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YY02PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0192545318754 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2019
Product end of life date
Long product name HP ProOne 400 G3 20-inch Non-Touch All-in-One PC :
The short editorial description of HP ProOne 400 G3 20-inch Non-Touch All-in-One PC

ProOne 400 G3 20-inch Non-Touch All-in-One PC
More>>>
HP ProOne 400 G3 20-inch Non-Touch All-in-One PC:
The official marketing text of HP ProOne 400 G3 20-inch Non-Touch All-in-One PC as supplied by the manufacturer

The AiO for your growing business
Easy to deploy, sleek, and feature-rich, the HP ProOne 400 20" All-in-One PC with business-class collaboration, optional touch[2], manageability, and security features is a sound investment.

Short summary description HP ProOne 400 G3 20-inch Non-Touch All-in-One PC:
This short summary of the HP ProOne 400 G3 20-inch Non-Touch All-in-One PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G3 20-inch Non-Touch All-in-One PC

Long summary description HP ProOne 400 G3 20-inch Non-Touch All-in-One PC:
This is an auto-generated long summary of HP ProOne 400 G3 20-inch Non-Touch All-in-One PC based on the first three specs of the first five spec groups.

HP ProOne 400 G3 20-inch Non-Touch All-in-One PC

360° Design

Stylish design, edge-to-edge glass, extensive cable management and clean lines makes this AiO suitable for a front desk or an open office for space-constrained work environments.

Performance

Power through your day with high-performance 7th Gen Intel® Core™ i3/i5/i7 processors[3] unleashed optional Intel® Optane™ memory[4] and up to 32 GB of DDR4 memory[2].

Communication Hub

Interact naturally with your PC using optional ten-point capacitive touch[2] and Cortana[4] on Windows 10 Pro.[1] Enjoy impressive collaboration tools like optional Skype for Business™ [5], HP Noise Cancellation, and a 1 MP HD webcam.

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [9]

Several deployment options

Pair this space-saving AiO with the mounting option to fit your workspace and use case. [2]

Work without interruption

Keep productivity high and downtime low with HP BIOSphereGen3 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks. [6]

Super secure. Super protected

Guard your data, device and identity with HP Client Security Suite Gen3. [7]

Let nothing stand in your way

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ProOne 400 AiO. [1]

Cut out the chatter

Suppress background noise including keyboard clicks with HP Noise Cancellation Software.

Multi-monitor, multi-task

Help increase productivity by up to 35% with support for an external display. [10,2]

Communication made easy

Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard. [2]

ข้อจำกัดความรับผิด HP ProOne 400 G3 20-inch Non-Touch All-in-One PC:
ข้อจำกัดความรับผิด

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Sold separately or as an optional feature.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Intel® Optane™ is sold separately and requires a 7th Gen Intel® Core™ processor, bios version with Intel® Optane™ supported, Windows 10, version 1703 , an Intel® 200 series chipset, M.2 type 2280-S1-B-M connector on a PCH Remapped PCIe* Controller and Lanes in a x2 or x4 configuration with B-M keys that meet NVMe* Spec 1.1 and Intel® Rapid Storage Technology (Intel® RST) 15.5 driver.
[5] Skype for business subscription required.
[6] HP BIOSphere Gen3 requires Intel® or AMD 7th generation processors. [7] HP Client Security Suite Gen3 requires Windows and Intel® or AMD 7th Gen processors.
[9] HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
[10] “Observed Productivity, Efficiency and User Satisfaction when Using Multiple or Large Displays,” Koala LLC Ergonomics Consulting, November 6, 2012.