location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Desktop Pro G3 MT

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Desktop Pro G3 MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2U628PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194850543654 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Long product name HP Desktop Pro G3 MT :
The short editorial description of HP Desktop Pro G3 MT

Desktop Pro G3 MT
More>>>
HP Desktop Pro G3 MT:
The official marketing text of HP Desktop Pro G3 MT as supplied by the manufacturer

Ready for work
Take on your everyday work with the affordable HP Desktop Pro MT equipped with the computing power you need and a price that fits your budget.

Short summary description HP Desktop Pro G3 MT:
This short summary of the HP Desktop Pro G3 MT data-sheet is auto-generated and uses the product title and the first six key specs.

HP Desktop Pro G3 MT, 136 มม., 261.8 มม., 310 มม., 4.32 กก., 499.1 มม., 238 มม.

Long summary description HP Desktop Pro G3 MT:
This is an auto-generated long summary of HP Desktop Pro G3 MT based on the first three specs of the first five spec groups.

HP Desktop Pro G3 MT. น้ำหนัก: 4.32 กก.

Simply powerful

Designed to be easy to set up and use, the space-saving HP Desktop Pro MT lets you power through the day with an Intel® processor.[4]

Ready to grow

Eight USB Ports, two video outputs, two PCIe x1, one PCIe x16, and one PCI slot provide expandability for the future.

A wise investment

Affordably meet the demands of your business with a reliable desktop equipped with the essential legacy features you need to support existing computing requirements.

Tons of storage

Store documents, images, videos and more of what you need with a 1 TB hard disk drive. [2]

น้ำหนักและขนาด
ความกว้าง *
136 มม.
ความลึก *
261.8 มม.
ความสูง *
310 มม.
น้ำหนัก *
4.32 กก.
น้ำหนักและขนาด
ความกว้างของบรรจุภัณฑ์
499.1 มม.
ความลึกของบรรจุภัณฑ์
238 มม.
ความสูงของบรรจุภัณฑ์
410 มม.
น้ำหนักบรรจุภัณฑ์
6.6 กก.
ข้อจำกัดความรับผิด HP Desktop Pro G3 MT:
ข้อจำกัดความรับผิด

[4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB of system disk (for Windows) is reserved for system recovery software.